Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hubbell Electrical Products
Description: APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB +H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/7B/7C/7D/9E/9F/9G ENCLOSURE (1) STANDARD COVER COVER TYPE 316 CAST STAINLESS STEEL BODY MATERIAL DUST IGNITION PROOF, EXPLOSION PROOF, TAMPER RESISTANT,
- Material: Stainless Steel
- Type: Terminal and Junction Boxes
-
Supplier: Maximum Weather Instruments
Description: A remote-reading electronic hygrometer which displays outside relative humidity over a scale of 0-100%. A user-adjustable needle at the center of the relative humidity instrument allows you to observe changes in relative humidity. The exterior humidity sensor is housed in a sintered bronze
-
Supplier: Maximum Weather Instruments
Description: A remote-reading electronic hygrometer which displays outside relative humidity over a scale of 0-100%. A user-adjustable needle at the center of the relative humidity instrument allows you to observe changes in relative humidity. The exterior humidity sensor is housed in a sintered bronze
-
-
Supplier: Maximum Weather Instruments
Description: A remote-reading electronic hygrometer which displays outside relative humidity over a scale of 0-100%. A user-adjustable needle at the center of the relative humidity instrument allows you to observe changes in relative humidity. The exterior humidity sensor is housed in a sintered bronze
-
Supplier: Maximum Weather Instruments
Description: A remote-reading electronic hygrometer which displays outside relative humidity over a scale of 0-100%. A user-adjustable needle at the center of the relative humidity instrument allows you to observe changes in relative humidity. The exterior humidity sensor is housed in a sintered bronze
-
Supplier: Hi-Tech Controls, Inc.
Description: This Enclosure box is suitable for indoor installation and protected outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737.
- Length / Height: 6.3 inch
- Width/Diameter: 7.9 inch
- Depth: 3.9 inch
- Height: 6.3 inch
-
Supplier: Hi-Tech Controls, Inc.
Description: This Enclosure box is suitable for indoor and outdoor installation and harsh environments, protected against weather influences according to DIN VDE 0100 Part 737.
- Length / Height: 6.3 inch
- Width/Diameter: 7.9 inch
- Depth: 3.9 inch
- Height: 6.3 inch
-
Supplier: Phoenix Mecano Inc.
Description: Rose+Bopla’s fiberglass watertight enclosures are the enclosures to use when harsh environments are a problem. These enclosures are made of compression molded fiberglass, the best method for producing a strong, rugged enclosure which will withstand all conditions:
- Length / Height: 15.74804 inch
- Width/Diameter: 15.9448905 inch
- Depth: 4.7637821 inch
- Height: 15.74804 inch
-
Supplier: Rolec Enclosures Inc.
Description: IP 66 polyDOOR is a range of weather-resistant IP 66 enclosures in glass-fibre reinforced polyester that features a hinged front lid for easy access. The enclosures are ideal for industrial electronics and control equipment used in harsh indoor and outdoor applications. Special
- Length / Height: 5.51 to 12.59 inch
- Width/Diameter: 4.72 to 7.87 inch
- Depth: 3.93 to 4.72 inch
- Height: 5.51 to 12.59 inch
-
Supplier: Rolec Enclosures Inc.
Description: IP 66, Optional: IP 67 conTROL is a robust and versatile range of RFI/EMI shielded aluminum enclosures which is ideal for machine control equipment. The enclosures feature in-built shielding that does not require expensive and delicate conductive gaskets. Continuous contact is created
- Length / Height: 5.11 to 7.07 inch
- Width/Diameter: 3.33 inch
- Depth: 2.16 to 3.07 inch
- Height: 5.11 to 7.07 inch
-
Supplier: Carlon
Description: Excellent weathering capabilities
- Length / Height: 10.63 inch
- Width/Diameter: 8.66 inch
- Depth: 4.14 inch
- Height: 10.63 inch
-
Supplier: Campbell Scientific, Inc.
Description: The PWENC16/18 is a prewired, weather-resistant enclosure that is 16 inches wide and 18 inches tall. It is factory-configured with up to 19 connectors that are attached to the datalogger or peripherals within the enclosure. Sensors that have our standard connectors are simply
- Type: Operator Interface Enclosures
- NEMA Rating: Type 3R
-
Supplier: TMP Pro Distribution
Description: The New Marathon® RMS features lean, mean powerful sound with weather resistant molded polypropylene enclosure. The RMS-550 packs with thunderous 550 watts that will surely rock the house. These powered speaker system works great with mixing, amplification and monitoring for electronic
- Features: Electronic and Instrument Enclosures
-
Supplier: Hammond Manufacturing Company Inc.
Description: Application Designed for use as instrument enclosures, electric, hydraulic, or pneumatic control housings, electrical junction boxes, or terminal wiring enclosures. Provides outstanding insulation and protection where equipment may be hosed down or be very wet. Ideal in
- Length / Height: 72 inch
- Width/Diameter: 25 inch
- Depth: 24.5 inch
- Features: Electronic and Instrument Enclosures
-
Supplier: Campbell Scientific, Inc.
Description: The UT20 is a durable instrument tower that can be used for a variety of applications. It supports a 20 foot (6 m) measurement height for wind sensors for fire weather applications. It also provides sturdy attachment points for antennas, solar panels, environmental enclosures,
- Height / Length Required: 20 ft
- Material: Aluminum
- Type: Guyed Tower, Self-supporting Tower
- Application: Meteorology / Instrument / Sensor
-
Supplier: Hammond Manufacturing Company Inc.
Description: Application Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments. Provides protection where equipment may be hosed down or otherwise be very wet, or in outdoor applications for full weather protection. Construction Enclosures are formed steel
- Length / Height: 72.13 inch
- Width/Diameter: 60.06 inch
- Depth: 12.69 inch
- Features: Electronic and Instrument Enclosures
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: 6 new sizes added for a total of 14 different sizes available for selection. Small rounded design plastic case ideal for use as IoT devices. Easily attached to, or detached from the wall by using the wall mounting bracket. Made of weather-resistant ASA material. Suitable for devices intended
- Length / Height: 0.8661422 to 1.2598432 inch
- Depth: 2.755907 to 3.543309 inch
- Features: Electronic and Instrument Enclosures, Operator Interface Enclosures
- Shape: Rectangular
-
Supplier: Equipto Electronics Corporation
Description: to other enclosures in our Heavy Duty product line. EEC's N6 enclosure - High End shielded enclosure with a NEMA 6 rating Product Features Military Standards 14 gauge steel frame body construction Painted to meet your specification. The model shown has a durable epoxy paint
- Features: EMI/RFI Coating, Electronic and Instrument Enclosures, Hinged Cover, NEMA / IP Enclosures, Rack Enclosures
- Shape: Rectangular
- Material: Steel
- Ingress Protection(IP) Rating Against Moisture: Type 6
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Wearable enclosure with IP67 waterproof rating (30min / 1m-depth). Off-white models are made of weather-resistant ASA material. Suitable for devices intended to be used under direct sunlight. Stylish and easy-to-wear design that suits any situations. Suitable for detectors, GPS
- Width/Diameter: 1.4173236 to 1.7322844 inch
- Depth: 0.2362206 to 1.968505 inch
- Width or Diameter: 1.4173236 to 1.7322844 inch
- Material: ABS
-
Supplier: ThermOmegaTech®
Description: Product Description The ITCH Assembly assures accurate temperature control in an instrument or analyzer enclosure. It will maintain enclosure temperature accurately over a wide range of ambient temperatures with steam supply pressures from 15 psig (1 bar) to 200 psig (13.8 bar)
- Valve Size: 0.375 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 250 F
-
Industrial Enclosures - Enclosure;Polyester;NEMA 4X;Lift-Off;Solid Door;14.05x12.27x6.13 -- 70165398Supplier: Allied Electronics, Inc.
Description: Gasket Provides a Positive Seal Operating Temperature: –40°C to 130°C (–40°F to 266°F) Impact Index of 6.78 J (5 Ft./Lb.) Enclosures Are Easily Punched, Cut or Drilled Optional Inner Panels Are Available in White Powder Coated Steel or Unfinished Aluminum 10-32 Threaded Brass Inserts Are
-
Supplier: Allied Electronics, Inc.
Description: Gasket Provides a Positive Seal Operating Temperature: –40°C to 130°C (–40°F to 266°F) Impact Index of 6.78 J (5 Ft./Lb.) Enclosures Are Easily Punched, Cut or Drilled Optional Inner Panels Are Available in White Powder Coated Steel or Unfinished Aluminum 10-32 Threaded Brass Inserts Are
-
Industrial Enclosures - Enclosure;Polyester;NEMA 4X;Lift-Off;Solid Door;16.05x14.27x8.13 -- 70165400Supplier: Allied Electronics, Inc.
Description: Gasket Provides a Positive Seal Operating Temperature: –40°C to 130°C (–40°F to 266°F) Impact Index of 6.78 J (5 Ft./Lb.) Enclosures Are Easily Punched, Cut or Drilled Optional Inner Panels Are Available in White Powder Coated Steel or Unfinished Aluminum 10-32 Threaded Brass Inserts Are
-
Supplier: Campbell Scientific, Inc.
Description: The CS106 is a barometric pressure sensor. It functions over a standard barometric pressure range of 500 to 1100 mb, which is below sea level (as in a mine) to over 15,000 feet above sea level. Designed for use in environmental applications, the CS106 is typically housed in the datalogger
- Height: 3.5 inch
- Weight: 0.2 lbs
- Operating Temperature: -40 to 140 F
- Mounting Type: Base Mounted
-
Supplier: Allied Electronics, Inc.
Description: Gasket Provides a Positive Seal Operating Temperature: –40°C to 130°C (–40°F to 266°F) Impact Index of 6.78 J (5 Ft./Lb.) Enclosures Are Easily Punched, Cut or Drilled Optional Inner Panels Are Available in White Powder Coated Steel or Unfinished Aluminum 10-32 Threaded Brass Inserts Are
-
Supplier: RainWise, Inc.
Description: The standard mounting is the RainWise plug-in mount that matches our Monopod. The sensor can also be furnished with a small NEMA 4X enclosure equipped with a Monopod mount for remote installations. Product Features The RainWise Leaf Wetness Sensor consists of a gold plated printed circuit
- Features: Electrical Heater (For winter environments)
- Weather Component Sensed: Measures Water or Moisture Content
- Device Classification: Sensor Only
- Output Options: Switch or Relay
-
Supplier: RainWise, Inc.
Description: Operated. Meets NWS specifications. Lifetime guarantee on the collector. The RAINEW WIRELESS rain gauge requires two "AA" batteries for the Transmitter, 3 "AA" cells and a alkaline button battery (included) for the LCD receiver/display. The electronics and enclosure were redesigned and
- Features: Battery Powered
- Weather Component Sensed: Measures Rain/Snow Fall
- Device Classification: Sensor Only
-
Supplier: RainWise, Inc.
Description: standard mounting is the RainWise plug-in mount that matches our Monopod. The precipitation sensor can also be furnished with a small NEMA 4X enclosure equipped with a Monopod mount for remote installations. The RainWise Precipitation Sensor is guaranteed for five years.
- Features: Electrical Heater (For winter environments)
- Weather Component Sensed: Measures Rain/Snow Fall
- Device Classification: Sensor Only
- Output Options: Switch or Relay
-
Supplier: E+E Elektronik
Description: of EE33 type J with separate humidity and temperature probes and dual heating enables precise continuous measurement even at permanent high humidity. The remote probe can be employed up to 180°C (356°F) and the pressure tight version up to 100bar. The three-part design of rugged enclosure in
- Operating Temperature: -40 to 140 F
- Output Options: Analog Current, Analog Voltage
- Features: Built in alarm indicator
- Weather Component Sensed: Measures Relative Humidity
-
Supplier: Vaisala
Description: conditions • The cups and vane are made of reinforced PA plastic which guarantees a rigid structure even at the highest wind speeds. The electronics are located inside an anodized aluminium core which creates not only a firm body, but a watertight enclosure for the electronics as well. This
- Height: 10.4330765 inch
- Weight: 0.793650793650794 lbs
- Operating Temperature: -40 to 131 F
- Output Options: Analog Voltage, Pulse Signal, Switch or Relay
-
Supplier: HUBER+SUHNER AG
Description: Electrically insulating enclosure material (enclosures UNI and 82, 83 depending on the configuration, may have protection class II) Modular design and easy installation Enclosure body (UNI, 82, 83) and the upper enclosure (MPE) can be removed without interruption of
- Features: Electronic and Instrument Enclosures
- Material: Polycarbonate
- Shape: Rectangular
- Mounting Type: Wall Mount
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: 8 new sizes added for a total of 19 different sizes available for selection. Small rounded plastic case ideal for use as IoT devices. Easy assembly snap-fit construction. Despite the small size, the screwless construction provides ample internal space. Off-white models are made of
- Length / Height: 0.787402 to 1.181103 inch
- Depth: 2.755907 to 3.543309 inch
- Features: Electronic and Instrument Enclosures, Operator Interface Enclosures, Other
- Shape: Rectangular
-
Supplier: Yankee Environmental Systems, Inc.
Description: enclosure, to detect spectral irradiance at six wavelengths and in one broadband channel. An automated, microprocessor-controlled shadowband is used to alternately shade and then expose the entrance aperture of the instrument, allowing for the measurement of the three solar radiation
- Height: 17.5 inch
- Operating Temperature: -22 to 122 F
- Measured Wavelength: 415 to 940 nm
- Weather Component Sensed: Measures Solar Radiation
-
Supplier: StellarNet, Inc.
Description: StellarNet's miniature fiber optic spectrometers with concave gratings deliver high performance for spectroscopy applications in the UV-VIS wavelength ranges covering 190-850nm (model C), or optionally 280-900nm (model CXR). The instruments are exceptionally robust with no moving parts, and
- Measured Wavelength: 190 to 900 nm
- Features: Battery Powered, Programmable, Radiometer
- Instrument User Interface Options: Computer Controllable
- Weather Component Sensed: Measures Solar Radiation
-
Supplier: Yankee Environmental Systems, Inc.
Description: The SPUV is a rugged instrument designed for long-term operation in the field. It is environmentally sealed and desiccated. All temperature-sensitive elements are located in a thermally controlled enclosure, which provides freedom from the effects of changes in ambient temperature.
- Height: 11 inch
- Weight: 11 lbs
- Operating Temperature: -58 to 122 F
- Measured Wavelength: 300 to 940 nm
Find Suppliers by Category Top
Featured Products Top
-
for high waterpoof ability. The use of insert nuts allows the unit to retain its waterproof ability even after multiple opening and closing. [2] Weather-resistant ASA material The white gray "G" type utilize a UV resistant, durable ASA material. Recommended for (read more)
Browse Electronic and Instrument Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
mounting bracket. Off-white models are made of weather-resistant ASA material. Suitable for devices intending to be used under direct sunlight. Optional universal PCB, PCB32-53 is compatible with SIC5-7-2 and 5-7-3 models. See PCB series on our website for more details. (read more)
Browse Electronic and Instrument Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
installed with the lid closed. This protects the seal and the electronics at all times. Clip-on plastic trims hide the lid and fixing screws and also help to protect them from the weather. The enclosures are rated IP 66 as standard (IP 67 optional). The lid is recessed to accommodate a membrane (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc. -
ROLEC technoPLUS enclosures are now available with optional IP 69K protection – safeguarding electronics from high pressure and high temperature jet washing. They are designed for challenging indoor and outdoor locations. Each case features a dedicated bracket for horizontal or (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc. -
Outdoor electronic enclosures often face moisture accumulation caused by temperature changes, humidity, and extreme weather conditions. Even with breather plugs installed, condensation water droplets may still collect inside the enclosure and affect equipment reliability. Milvent (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
and water accumulation inside outdoor enclosures, ensuring reliable operation of sensitive electronics. Ideal for telecom, electrical, WiFi/GPS, and outdoor lighting applications where environmental protection is (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
specified in two versions: S with a bevelled lid and R with a narrow-edged lid. All the enclosures have highly weather-resistant powder coatings (F9) with WIWeB approvals and camouflage colors for military applications. Premium polyester powder 5936 is available in standard colors RAL 6031 (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
ROLEC’s handCASE (IP 66/IP 67) handheld enclosures for machine control, robotics and defense electronics can now be specified with a choice of lids and battery options. These rugged diecast aluminum enclosures are ideal for industrial and military applications in which devices must (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
radii corners The seals had to provide strong edge retention. The seal had to be easily applied and removed The seal needed to be ozone and UV-resistant, exterior weatherometer tested to resist weathering and be stable in a wide range of seasonal temperature fluctuations (read more)
Browse Protective Sleeving Datasheets for Device Technologies, Inc. -
IoT/IIoT and factory automation are driving demand for ROLEC’s updated pole-mountable technoPLUS (IP 66, IP 67, IP 69K) plastic enclosures. Electronics designers specify them for ‘close-to-the-process’ devices that must survive dust, moisture and regular washdowns (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc.
Conduct Research Top
-
5 Keys to Protecting an Industrial Control Panel Enclosure
When assessing what kind of protection is needed for an industrial control panel enclosure, there are five key factors to consider. These are ambient temperature, humidity, pollution, weather and dust. Once the effects of these factors are adequately assessed, it's a relatively simple task
-
Application #1: Instrument Enclosure Thermostatic Temperature Control
Instruments/analyzers installed out-of-doors are exposed to adverse conditions and are customarily enclosed in insulated boxes to protect them from physical and weather damage. Many installations require a certain inside temperature be maintained to prevent freezing, control viscosity
-
Application Example - Compact Fan Heater for Renewable Energy
We had a specific request from an OEM Machine Builder. They were looking for a new enclosure heater to protect the electronics in their outdoor wind turbine systems. The product needed to be durable enough to withstand extreme weather conditions, easy to install and allowed for independent control
-
Instrument Temperature Control
Instrument enclosures are commonly used to protect instrumentation against adverse weather conditions or physical damage and to ensure that the instrument operates at the temperature However, enclosures may not always provide sufficient protection against the temperature extremes that can affect
More Information Top
-
ISA 60079-10-1 - Explosive Atmospheres – Part 10-1: Classification of areas – Explosive gas atmospheres
This applies also to small non- purged and non- pressurized enclosed areas, e.g. instrument panels or instrument weather protection enclosures , thermally insulated heated enclosures or enclosed spaces between pipe installations an d envelope of thermal insulation.
-
Continuous outdoor operation of an all-sky polarization imager
Mechanical drawing of the automated occulter assembly that sits atop the weather -proof instrument enclosure .
-
Quantitative imaging reveals heterogeneous growth dynamics and treatment-dependent residual tumor distributions in a three-dimensional ovarian cancer model
Time-lapse microscopy se- quences were obtained using a Nikon TE2000-S inverted mi- croscope with a 10 phase contrast objective in an enclosed weather station Nikon Instruments , Inc, Melville, New York, USA .
-
High-level waste tank modifications, installation of mobilization equipment/check out
The utilitywater systemruns fiom the existing Tank Farmutilities to a utility instrument board in eachpump weather enclosure .
-
Ukpik: testbed for a miniaturized robotic astronomical observatory on a high Arctic mountain
built-in redundancies provide the best chance of obtaining data despite system failures, for example, an important implementation was the combination of a retractable weather -proof enclosure and heated instrument windows, as was the backup of wind power generation.
-
CR4 - Thread: Snow in the South, Rain in the North
You might be interested in: Weather Instruments , Air Conditioners, Enclosure Air Conditioners .
-
LCOGT Telescope network capabilities
…in parallel • Scheduling layer to optimally assign targets to nodes of the network o Updated monthly, weekly, daily and more frequently for ToO • Operations layer to manage all sites and facilities o Weather , enclosures , telescopes, instruments • jTCS layer with…
-
Eddy Covariance
When the sampling point is above a tall canopy (e.g., forests), this would mean placement on the tower and would require a more elaborate environmental enclosure to protect the instrument from weather and environmental variability.
Indicates content that may require registration and/or purchase.