-
Supplier: Campbell Scientific, Inc.
Description: The CNR1 net radiometer is manufactured by Kipp & Zonen for applications requiring research-grade performance. The radiometer measures the energy balance between incoming short-wave and long-wave IR radiation versus surface-reflected short-wave and outgoing long-wave IR radiation. The
- Height: 6.1 inch
- Weight: 8.8 lbs
- Operating Temperature: -40 to 158 F
- Measured Wavelength: 305 to 2,800 nm
-
Supplier: Solar Light Company, Inc.
Description: The PMA2140 global radiometer measures irradiance within the range of 400 to 1100nm. It is especially useful in cost-sensitive applications where the flat spectral response of thermopile based instruments is not needed.
- Height: 1.8 inch
- Weight: 0.44375 lbs
- Operating Temperature: 32 to 122 F
- Measured Wavelength: 400 to 1,100 nm
-
Supplier: Yankee Environmental Systems, Inc.
Description: The Model TIR-570 Total Infrared Radiometer represents the state-of-the-art for making precise field measurements of downwelling broadband atmospheric infrared irradiance. The TIR-570 uses a advanced chopped pyroelectric detector and precision interference filter integrated with a
- Height: 28 inch
- Weight: 35 lbs
- Operating Temperature: -40 to 122 F
- Measured Wavelength: 4,000 to 30,000 nm
-
-
Supplier: Solar Light Company, Inc.
Description: Class manufacturing practices and NIST traceable calibrations ensure a high degree of reproducibility and comparability from unit to unit. All Radiometers have an analog voltage output which is proportional to the measured UV irradiance. In addition all 501 Radiometers have a
- Wavelength Range: 280 to 320 nm
- Power Range: 0 to 10 mW/cm²
- Operating Temperature Range: -40 to 50 C
- Mounting / Environment: In-situ / Field
-
Supplier: Campbell Scientific, Inc.
Description: The NR-LITE is a rugged net radiometer manufactured by Kipp & Zonen. Net radiometers measure the energy balance between incoming short-wave and long-wave IR radiation relative to surface reflected short-wave and outgoing long-wave IR radiation. This net radiometer includes two
- Weight: 1.4375 lbs
- Operating Temperature: -22 to 158 F
- Measured Wavelength: 0 to 100,000 nm
- Spectral Sensitivity: 10 (µV(or A)/Wm-2)
-
Supplier: Kipp & Zonen, Inc.
Description: For monitoring of ‘total UV’ irradiance Excellent linearity and directional response Reliable under all weather conditions 5 year warranty (*) CUV5 is a general-purpose instrument for applications in meteorology, for material testing, for monitoring of lamps and for use in ageing tests in
- Wavelength Range: 280 to 400 nm
- Operating Temperature Range: -40 to 80 C
-
Supplier: Campbell Scientific, Inc.
Description: The SI-111 (previously known as the IRR-P) is a precision infrared radiometer made by Apogee Instruments that makes continuous measurements in field conditions. The SI-111 is composed of a thermopile, which measures surface temperature, and a thermistor, which measures sensor body
- Height: 2.4 inch
- Weight: 0.41875 lbs
- Operating Temperature: -67 to 176 F
- Measured Wavelength: 8,000 to 14,000 nm
-
Supplier: Solar Light Company, Inc.
Description: The UVA meter model 501 is a meteorological grade instrument that measures UVA radiation outdoors and underwater (5m max depth). This permanent outdoor UVA measurements system is used in weather stations and metrological observatories world wide. World Class manufacturing practices and NIST
- Wavelength Range: 320 to 400 nm
- Power Range: 0 to 10 mW/cm²
- Operating Temperature Range: -40 to 50 C
- Mounting / Environment: In-situ / Field
-
Supplier: Kipp & Zonen, Inc.
Description: weather resistant protective coating. In contrast to other sensor designs, NR Lite2 requires no fragile plastic domes. This results in a virtually maintenance free design. The vertical stick prevents birds from affecting the output signal. The NR Lite2 is easy to use. It is based on a
- Wavelength Range: 200 to 100,000 nm
- Operating Temperature Range: -30 to 70 C
-
Supplier: Yankee Environmental Systems, Inc.
Description: The Multi-Filter Rotating Shadowband Radiometer (Model MFR-7) is a field instrument that simultaneously measures global, diffuse, and direct normal components of spectral solar irradiance. The MFR-7 uses independent interference filter-photodiode combinations, mounted in a
- Height: 17.5 inch
- Operating Temperature: -22 to 122 F
- Measured Wavelength: 415 to 940 nm
- Weather Component Sensed: Measures Solar Radiation
-
Supplier: OTT Hydromet
Description: The CNR4 net radiometer measures the energy balance between incoming short-wave and long-wave Far Infrared (FIR) radiation versus surface-reflected short-wave and outgoing long-wave radiation. The CNR4 net radiometer consists of a pyranometer pair, one facing upward, the other facing
- Operating Temperature: -40 to 176 F
- Weather Component Sensed: Measures Solar Radiation
- Features: Radiometer
- Device Classification: Sensor Only
-
Supplier: Yankee Environmental Systems, Inc.
Description: The SDR-1 single detector rotating shadowband radiometer is similar to the Multifilter Rotating Shadowband Radiometer (MFR-7) but without the six narrow band filter-detectors. It has a single cosine-corrected broadband channel that provides fully automatic measurements of global,
- Weather Component Sensed: Measures Solar Radiation
- Features: Radiometer
- Device Classification: Sensor System
-
Supplier: Yankee Environmental Systems, Inc.
Description: The Model UVMFR-7 Ultraviolet Multi-Filter Rotating Shadowband Radiometer is an instrument that measures diffuse and total global irradiance, and computes direct irradiance at four or seven narrow-bandwidth wavelengths in the UV-B and UV-A regions. It extends the YES shadowband instrument
- Height: 17.5 inch
- Measured Wavelength: 300 to 368 nm
- Accuracy: 2 to 3 (+/- %)
- Weather Component Sensed: Measures Solar Radiation
-
Supplier: OTT Hydromet
Description: NR Lite2 is designed for routine measurement of net radiation which is the balance between incoming and outgoing radiation under outdoor conditions. The design of the NR Lite2 is unique. The double-sided detector has black conical absorbers with an anti-stick weather resistant protective
- Operating Temperature: -40 to 176 F
- Weather Component Sensed: Measures Solar Radiation
- Features: Radiometer
- Device Classification: Sensor Only
-
Supplier: OTT Hydromet
Description: The CUV5 is a general-purpose instrument for applications in meteorology, for material testing, for monitoring of lamps and for use in ageing tests in solar simulators. The high quality dome and diffuser give optimised directional response. An optical filter provides sensitivity to combined UVA and
- Output Options: Analog Voltage
- Weather Component Sensed: Measures Solar Radiation
- Features: Radiometer
- Interface Options: Serial Interface
-
Supplier: OTT Hydromet
Description: The SUV-B series offers the latest detector technology, digital signal processing and Modbus® output and covers the UV-B spectrum 280-315nm. Ultraviolet (UV) radiation is part of the Sun’s light spectrum that reaches the earth. UV radiation breaks down into wavelengths that are invisible to the
- Output Options: Analog Voltage
- Weather Component Sensed: Measures Solar Radiation
- Features: Radiometer
- Interface Options: Serial Interface
-
Supplier: Campbell Scientific, Inc.
Description: The CNR2 features a unique design with separate outputs for short-wave (solar) and long-wave (atmospheric and terrestrial) radiation. The CNR2 fits in the Kipp & Zonen product line between the single output NR-LITE and the four-component CNR1. The glass domes and silicon windows protect the
- Weight: 0.55 lbs
- Operating Temperature: -40 to 176 F
- Measured Wavelength: 310 to 2,800 nm
- Spectral Sensitivity: 10 (µV(or A)/Wm-2)
-
Supplier: RainWise, Inc.
Description: The PVmet-330 is our most comprehensive weather monitoring station, featuring the fullest range of sensors specific to PV power generation. This low cost station is compact and simple to install.As with all PVmetstations it includes a RS-485 Mobus interface.
- Operating Temperature: -40 to 140 F
- Accuracy: 5 (+/- %)
- Weather Component Sensed: Measures Barometric Pressure, Measures Rain/Snow Fall, Measures Relative Humidity, Measures Solar Radiation, Measures Temperature, Senses Wind Direction, Senses Wind Speed
- Features: Photovoltaic Detector, Radiometer
-
Supplier: ASTM International
Description: tests. 1.3 The characterization of radiometers is outside the scope of the activities required of users of radiometers, as contemplated by this standard.
-
Supplier: Haida International Equipment Co., Ltd.
Description: Accelerated Weather UV test machine as the light source, through the simulation of natural sunlight in the ultraviolet radiation and condensation, the material accelerated weathering test, in order to obtain the results of material weathering. UV, simulation of natural climate in the rain,
- Temperature Range: 10 to 70 C
- Configuration: Floor Mount
- Parameters: Humidity, Temperature
- Features: Humidity Control, Programmable
-
Supplier: Haida International Equipment Co., Ltd.
Description: heating with its rapid temperature rise and even temperature distribution. Control System: Adopts black aluminum plate to connect temperature sensor and adopts black board temperature meter to control heating so as to ensure more stable temperature. The radiometer probe is fixed so as to
- Configuration: Floor Mount
- Features: Other
-
Supplier: Haida International Equipment Co., Ltd.
Description: to ensure more stable temperature. 2. The radiometer probe is fixed so as to avoid the frequent installation and disassembly. 3. The radiation quantity adopts the special UV irradiatometer with high-precision display and measurement. 4. The radiation intensity is not more than 50W/m2. 5. The
- Configuration: Floor Mount
- Features: Other
- Parameters: Temperature
-
Supplier: RainWise, Inc.
Description: The precision UV-A Radiometer MS-212A is designed to measure UV-A radiation with high reliability. It is calibrated against a NIST traceable standard. The combination of a well designed UV-A filter and a GaAsP photodiode guarantees its high performance to measure UV-A between 315 and 400nm.
- Operating Temperature: 14 to 122 F
- Measured Wavelength: 315 to 400 nm
- Spectral Sensitivity: 100 (µV(or A)/Wm-2)
- Weather Component Sensed: Measures Solar Radiation
-
Supplier: RainWise, Inc.
Description: The PVmet-100 is our Standard Model option. It features sensors specific to PV power generation. This low cost station is compact and simple to install.As with all PVmet stations it includes a RS-485 Mobus interface.
- Operating Temperature: -40 to 140 F
- Accuracy: 5 (+/- %)
- Weather Component Sensed: Measures Solar Radiation, Measures Temperature
- Features: Photovoltaic Detector, Radiometer
-
Supplier: StellarNet, Inc.
Description: StellarNet Dual-DSR spectrometer systems combine two instruments to cover the ultra violet, visible and near infrared portions of the electromagnetic spectrum. The two instruments work as one creating a unified spectral graph over the entire wavelength region, 200-2300nm. The two instruments employ
- Measured Wavelength: 200 to 1,700 nm
- Instrument User Interface Options: Computer Controllable
- Weather Component Sensed: Measures Solar Radiation
- Interface Options: Other Computer Interface, Parallel Interface
-
Supplier: StellarNet, Inc.
Description: StellarNet Dual-DSR spectrometer systems combine two instruments to cover the ultra violet, visible and near infrared portions of the electromagnetic spectrum. The two instruments work as one creating a unified spectral graph over the entire wavelength region, 200-2300nm. The two instruments employ
- Measured Wavelength: 200 to 1,700 nm
- Instrument User Interface Options: Computer Controllable
- Weather Component Sensed: Measures Solar Radiation
- Interface Options: Other Computer Interface, Parallel Interface
-
Supplier: StellarNet, Inc.
Description: StellarNets' high performance InGaAs spectrometers cover the NIR wavelength range from 0.9-2.3 µm. The units are exceptionally robust with no moving parts and are packaged in small rugged metal enclosures (2.75" x 4" x 6") for portable, process, and lab applications. The InGaAs detector is a
- Measured Wavelength: 900 to 1,700 nm
- Features: Battery Powered, Programmable, Radiometer
- Instrument User Interface Options: Computer Controllable
- Weather Component Sensed: Measures Solar Radiation
-
Supplier: StellarNet, Inc.
Description: StellarNet's miniature fiber optic spectrometers with concave gratings deliver high performance for spectroscopy applications in the UV-VIS wavelength ranges covering 190-850nm (model C), or optionally 280-900nm (model CXR). The instruments are exceptionally robust with no moving parts, and are
- Measured Wavelength: 190 to 900 nm
- Features: Battery Powered, Programmable, Radiometer
- Instrument User Interface Options: Computer Controllable
- Weather Component Sensed: Measures Solar Radiation
-
Supplier: Kipp & Zonen, Inc.
Description: Heat resistant instrument design Extended operating temperature range Excellent temperature dependency The Kipp & Zonen CM4 High Temperature Pyranometer is a radiometer specially designed for measuring solar or artificial light irradiance under the most extreme temperature conditions. With an
- Operating Temperature: -40 to 302 F
- Measured Wavelength: 300 to 2,800 nm
- Spectral Sensitivity: 4 to 10 (µV(or A)/Wm-2)
- Weather Component Sensed: Measures Solar Radiation
-
Supplier: Atlas Material Testing Technology LLC
Description: The increased demand for getting decision-making data as fast as possible makes more and more companies turn to accelerated weathering. But no accelerated weathering program can be complete without the confirmation from and correlation to natural weathering. Natural weathering provides the data you
- Service Capability: Calibration Service, Field / On-site, Installation / Start-up, Preventative Maintenance, Troubleshooting
- Products Serviced / Replaced: Environmental Instruments, Weather Instruments / Solar Radiometers
- Features: Europe Only, Midwest US Only, North America, Other, South Asia Only, Southern US Only, Southwest US Only, United States Only
-
Supplier: Vaisala
Description: High-quality services Regular calibration of all measurement instruments is essential to ensure the best accuracy. It’s also beneficial to calibrate your instruments at a manufacturer. Learn more in this blog post. As a manufacturer, Vaisala offers high quality calibration and repair services. We
- Features: East Asia / Pacific Only, Europe Only, North America
- Capabilities: Humidity / Moisture Instruments, Temperature Instruments, Weather Instruments / Solar Radiometers
-
Supplier: E+E Elektronik
Description: E+E Elektronik has been appointed by the Federal Austrian Office of Metrology and Surveying to maintain as designated laboratory (NMI) the national etalon for humidity and air flow speed in Austria. Besides, E+E Elektronik operates a government-accredited calibration laboratory according to EN
- Services: Calibration Service
- Features: Europe Only
- Capabilities: Flow Instruments, Humidity / Moisture Instruments, Pressure / Vacuum Instruments, Temperature Instruments, Weather Instruments / Solar Radiometers
-
Supplier: Atlas Material Testing Technology LLC
Description: The increased demand for getting decision-making data as fast as possible makes more and more companies turn to accelerated weathering. But no accelerated weathering program can be complete without the confirmation from and correlation to natural weathering. Natural weathering provides the data you
- Services: Calibration Documentation, Calibration Service, Field / On-site Repair, Installation / Start-up, Preventative Maintenance, Troubleshooting and Repair
- Capabilities: Environmental Test Chambers, Humidity / Moisture Instruments, Materials Testing Equipment, Temperature Instruments, Weather Instruments / Solar Radiometers
- Features: Europe Only, Midwest US Only, North America, Other, South Asia Only, Southern US Only, Southwest US Only, United States Only
-
Supplier: Kipp & Zonen, Inc.
Description: Fast response time Excellent temperature dependence of sensitivity Excellent linearity Excellent long-term stability of sensitivity Connector for easy installation/maintenance 5 year warrany (*) The CHP1 pyrheliometer is the most commonly used radiometer for the measurement of direct normal
- Operating Temperature: -40 to 176 F
- Measured Wavelength: 200 to 4,000 nm
- Spectral Sensitivity: 7 to 14 (µV(or A)/Wm-2)
- Weather Component Sensed: Measures Solar Radiation
-
Supplier: Vaisala
Description: The Repair service is for situations where your Vaisala instrument needs wider repair or component changes in order to return the original performance. Sometimes even the most robust devices may need care during the life time and in those cases our customers can rely on our experts to help. We
- Service Capability: Bench (Off-site), Calibration Service, Troubleshooting, Upgrade Service
- Features: East Asia / Pacific Only, Europe Only, North America
- Products Serviced / Replaced: Environmental Instruments, Environmental Test Equipment, Specialty Instrument / Equipment, Weather Instruments / Solar Radiometers
Find Suppliers by Category Top
More Information Top
-
Measuring Precipitation From Space
Instruments that have been or will soon be a part of the polar orbiting series of satellites include: visible and infrared radiometers, atmospheric temperature and humidity sounding, microwave all- weather radiometers , ozone monitoring, scatterometers, radiation budget, and positioning sensors.
-
Precision Insolation Measurement Under Field Conditions
The Mark 3 all- weather radiometer has demonstrated extraordinary stability in severe environments over an extended period of time.
-
Effect of abiotic factors on reproduction in the centre and periphery of breeding ranges: a comparative analysis in sympatric harriers
Additionally, an index of temperature was estimated for each random point from NOAA-AVHRR (Advanced Very High Resolution Ra- diometer ) weather imagery.
-
Plutonium-aerosol emission rates and human pulmonary deposition calculations for Nuclear Site 201, Nevada Test Site
Net radiation was measured by two Fritschen-type net radiometers ( Weather Measure Corp., Model R421), inflated through .
-
Retrieval of Arctic Sea Ice Parameters by Satellite Passive Microwave Sensors: A Comparison of Eleven Sea Ice Concentration Algorithms
[44] J. M. Walters, C. Ruf, and C. T. Swift, “A microwave radiometer weather - correcting sea ice algorithm,” J. Geophys. Res., vol.
-
Final Report for Annex II--Assessment of Solar Radiation Resources In Saudi Arabia, 1998-2000
Plot of BSRN data for all- weather cavity radiometer (direct beam), up- and downwelling longwave (infrared) and upwelling (reflected) shortwave radiation for March 2-3, 1999 at the Solar Village..........................................................47 Figure 8.6.
-
Designing and operating a pilot plant for purification of industrial wastewater from toxic organic compounds by utilizing solar energy
The sunlight intensity was measured using Davis 6152C Vantage Pro2 Weather Station radiometer .
-
AMI Galactic Plane Survey at 16 GHz: I -- Observing, mapping and source
extraction
A correction for each antenna for changing weather and radiometer performance is also applied using a noise-injection system, the ‘rain gauge’ (see AMI Consortium: Zwart et al. 2008 for more details).
-
The Greenland Telescope
The weather and radiometer data show that the current NSF site is an excellent for sub-millimeter and THz observing, with precipitable water vapor column (PWV) below 800 microns for 50% of the Oct-May observing season, and PWV below 200 micron …
-
H.E.S.S. contributions to the 28th International Cosmic Ray Conference
This window protects the lens of the radiometer from weather , but as it emits in the infrared, its influence on the measured value of the radiometer is quite significant, depending on the chosen material.
Indicates content that may require registration and/or purchase.