Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Meter Group
Description: Account for environmental variables with simple, accurate, plug-and-log sensors. Measure weather data where you are, not 5 miles away at the Met tower, so you can measure environmental variation on an ecologically relevant scale.
- Features: Integral Datalogger / Memory
- Weather Component Sensed: Measures Rain/Snow Fall, Measures Relative Humidity, Measures Solar Radiation, Measures Temperature, Senses Wind Direction
- Mounting Type: Pole-mounted (Typically via clamps)
- Device Classification: Sensor System
-
Supplier: RainWise, Inc.
Description: after the ones designed by the National Weather Service. All materials used in the sensor assembly and weather instruments have been chosen for their durability and resistance to weathering and corrosion. All of our weather station hardware is stainless steel. The
- Features: Battery Powered, Programmable
- Instrument User Interface Options: Computer Controllable, Digital Front Panel
- Instrument Display Options: Digital Display
- Weather Component Sensed: Measures Barometric Pressure, Measures Dew Point, Measures Relative Humidity, Measures Temperature, Senses Wind Direction, Senses Wind Speed
-
Supplier: RainWise, Inc.
Description: Portable Weather Station The PortLog is a compact rugged industrial grade data logging weather station. The unit is fully assembled and can be quickly deployed. The large 3-Watt solar panel and 4AH sealed lead acid battery ensure reliable operation in the harshest
- Features: Battery Powered, Integral Datalogger / Memory
- Weather Component Sensed: Measures Barometric Pressure, Measures Dew Point, Measures Rain/Snow Fall, Measures Relative Humidity, Measures Temperature, Senses Wind Direction, Senses Wind Speed
- Mounting Type: Pole-mounted (Typically via clamps)
- Device Classification: Sensor Only
-
-
Supplier: RainWise, Inc.
Description: The HM-1 HAZMAT weather station is designed for first responders to hazardous material incidents. The weather station provides important real-time information for monitoring and responding to incidents. The station works in conjunction with CAMEO/ALOHA software
- Mounting Type: Base Mounted
- Features: Battery Powered, Programmable
- Instrument User Interface Options: Computer Controllable, Digital Front Panel
- Instrument Display Options: Digital Display
-
Supplier: Vaisala
Description: A complete communication and data monitoring solution, including sensor, electronics, mast, and power supply – everything you need to start collecting accurate and reliable weather measurements Features • WMO-compliant sensors for validated data • Easy remote monitoring of network status
- Weight: 66.15 lbs
- Operating Temperature: -40 to 140 F
- Mounting Type: Base Mounted
- Weather Component Sensed: Measures Barometric Pressure, Measures Rain/Snow Fall, Measures Relative Humidity, Measures Temperature, Senses Wind Direction, Senses Wind Speed
-
Supplier: Airmar Technology Corporation
Description: solar radiation shield increases the accuracy and stability of temperature and relative humidity readings. The maintenance-free features of the 150WXS makes it perfect for remote mounting as a network of stationary sensors—an integral component of a comprehensive weather
- Operating Temperature: -13 to 131 F
- Mounting Type: Base Mounted
- Weather Component Sensed: Measures Barometric Pressure, Measures Temperature, Senses Wind Direction, Senses Wind Speed
- Output Options: Pulse Signal
-
Supplier: Davis Instruments Corp.
Description: No Description Provided
- Height: 3 inch
- Weight: 3.375 lbs
- Operating Temperature: -5 to 140 F
- Output Options: Analog Voltage
-
Supplier: Davis Instruments Corp.
Description: No Description Provided
- Height: 3 inch
- Weight: 3.375 lbs
- Operating Temperature: -5 to 140 F
- Output Options: Analog Voltage
-
Supplier: Airmar Technology Corporation
Description: The model 110WX is Airmar’s solution for marine or land-based, stationary, weather-monitoring applications. The 110WX gives wind speed and direction, air temperature, and barometric pressure readings. Feature rich and encased in a durable, rugged housing that is IPX6 rated, the 110WX is the
- Operating Temperature: -13 to 131 F
- Mounting Type: Base Mounted
- Weather Component Sensed: Measures Barometric Pressure, Measures Temperature, Senses Wind Direction, Senses Wind Speed
- Output Options: Pulse Signal
-
Supplier: RainWise, Inc.
Description: The Lambrecht Weather Station feat. met[LOG] sets new standards in weather measurement with an excellent price to performance ratio. The EOLOS is the perfect weather sensor for a wide range of applications, especially under harsh environmental conditions. The integrated
- Features: Integral Datalogger / Memory
- Weather Component Sensed: Measures Barometric Pressure, Measures Dew Point, Measures Rain/Snow Fall, Measures Relative Humidity, Measures Temperature, Senses Wind Direction, Senses Wind Speed
- Mounting Type: Pole-mounted (Typically via clamps)
- Device Classification: Sensor System
-
Supplier: Airmar Technology Corporation
Description: The WeatherStation 200WX is the best choice for mobile, land-based, weather-monitoring applications. Sensor rich, in a durable, rugged, small housing that is IPX6 rated, means the 200WX can be used on moving platforms such as TV-news and military vehicles. Knowing the dynamic true wind speed
- Operating Temperature: -13 to 131 F
- Mounting Type: Base Mounted
- Weather Component Sensed: Measures Barometric Pressure, Measures Temperature, Senses Wind Direction, Senses Wind Speed
- Output Options: Pulse Signal
-
Supplier: Airmar Technology Corporation
Description: Rain Sensor with Solar-radiation Shield Airmar’s WeatherStation WXRS provides real-time information on rain intensity, accumulation, and event duration. An acoustic sensor measures the impact energy of individual raindrops on the “umbrella” located on the top of the instrument. This patented
- Operating Temperature: -13 to 131 F
- Mounting Type: Base Mounted
- Weather Component Sensed: Measures Barometric Pressure, Measures Rain/Snow Fall, Measures Temperature, Senses Wind Direction, Senses Wind Speed
- Output Options: Pulse Signal
-
Supplier: Taylor Precision Products LP
Description: features. Minimum/maximum recall for indoor/outdoor temperature, indoor humidity, heat index and wind speed. Backlight feature for easy viewing.200' transmission range. Mounting mast and hardware not included. 4 AA batteries required: 2 for receiver and 2 for remote sensor (batteries not
-
Supplier: Maximum Weather Instruments
Description: This beautiful arrangement provides an elegant display of the two most common weather conditions - wind and temperature. Catalina home weather station is an arrangement of Maximum's Maestro and Mini-Max instruments, along with a 2-instrument mounting panel.
-
Supplier: Maximum Weather Instruments
Description: This beautiful arrangement provides an elegant display of the two most common weather conditions - wind and temperature. Catalina home weather station is an arrangement of Maximum's Maestro and Mini-Max instruments, along with a 2-instrument mounting panel.
-
Supplier: Maximum Weather Instruments
Description: This beautiful arrangement provides an elegant display of the two most common weather conditions - wind and temperature. Catalina home weather station is an arrangement of Maximum's Maestro and Mini-Max instruments, along with a 2-instrument mounting panel.
-
Supplier: Maximum Weather Instruments
Description: This beautiful arrangement provides an elegant display of the two most common weather conditions - wind and temperature. Catalina home weather station is an arrangement of Maximum's Maestro and Mini-Max instruments, along with a 2-instrument mounting panel.
-
Supplier: TelephoneStuff.com
Description: Weatherized Door Station for AN Series is designed to operate in conjunction with Aiphone's Intercom Exchange Unit. Door Station Features: - High-quality hands-free conversation - Weather resistant for outdoor use - Can be used in locations where the ambient temperatures range
-
Supplier: Transcat, Inc.
Description: Time Accuracy: 0 to 2 seconds for the first data point and ±5 seconds per week at 25°C (77°F) Environmental Rating: Weatherproof enclosure, tested to NEMA 6. (Requires proper installation of cable channel system) Mounting: 3.8 cm (1.5 inch) mast or wall mount Enclosure Access: Hinged door
- Data Acquisition: Datalogger / Recorder
-
Supplier: Campbell Scientific, Inc.
Description: The PWS100 determines precipitation and visibility parameters for road, marine, and airport automated weather stations. Using a novel optical system and a laser-based light source, a structured detection volume is formed. This volume allows the PWS100 to accurately determine the
- Height: 45.28 inch
- Weight: 18 lbs
- Operating Temperature: -13 to 122 F
- Features: Battery Powered
-
Supplier: Campbell Scientific, Inc.
Description: compatibility). This sensor is about the size of a larger Gill radiation shield, making it ideal for use with our CR200-series dataloggers in applications requiring quick, short-term deployment. However, the WXT520 is not intended for weather stations that require research-grade
- Height: 9.38 inch
- Weight: 1.43 lbs
- Operating Temperature: -61.6 to 140 F
- Weather Component Sensed: Measures Barometric Pressure, Measures Rain/Snow Fall, Measures Relative Humidity, Measures Temperature, Senses Wind Direction, Senses Wind Speed
-
Supplier: OMEGA Engineering, Inc.
Description: The WMS-20 series consist of three individual wind monitor stations. The WMS-21 is a microprocessor based wind alarm station. It sounds an alarm buzzer and controls the operation of two electrical circuits whenever wind speed reaches either of two independent setpoints. An LCD display
- Height: 12.0078805 inch
- Operating Temperature: -4 to 122 F
- Output Options: Analog Current
- Features: Built in alarm indicator
-
Supplier: OTT Hydromet
Description: The mobile advanced road weather sensor MARWIS turns vehicles into driving weather stations by detecting several critical road and runway weather parameters. It can be installed on vehicles with a distance of 1 m above the surface and calculates information about
- Operating Temperature: -40 to 140 F
- Weather Component Sensed: Measures Relative Humidity, Measures Temperature
- Device Classification: Sensor Only, Sensor System
-
Supplier: OTT Hydromet
Description: The mobile advanced road weather sensor MARWIS turns vehicles into driving weather stations by detecting several critical road and runway weather parameters. It can be installed on vehicles with a distance of 2 m above the surface and calculates information about
- Operating Temperature: -40 to 140 F
- Weather Component Sensed: Measures Relative Humidity, Measures Temperature
- Device Classification: Sensor Only, Sensor System
-
Supplier: Davis Instruments Corp.
Description: No Description Provided
- Operating Temperature: -40 to 140 F
- Output Options: Analog Voltage
- Features: Battery Powered
- Weather Component Sensed: Measures Temperature, Measures Water or Moisture Content
-
Supplier: TelephoneStuff.com
Description: 3-Gang Vertical Stainless Steel Surface Mount Box. Surface Mount Box Features: - The SBX-3G is a surface mount stainless steel enclosure designed for mounting the AN-Series 3-gang stainless steel door stations - The enclosure is weather resistant and includes space inside for
-
Supplier: Waytek, Inc.
Description: of aluminum and zinc alloy and require mounting adapter to make a complete connection Contact elements snap onto the mounting adapters of the switch operators and are keyed to ensure proper alignment Contact elements are stackable depending on control station depth Recommended
- Features: RoHS
-
Supplier: Waytek, Inc.
Description: are all sold separately Control station enclosures are available in 1-hole, 2-hole and 3-hole sizes Operators made of aluminum and zinc alloy and require mounting adapter to make a complete connection Contact elements snap onto the mounting adapters of the switch operators and
- Material: Aluminum
- Type: Pushbutton Enclosures
- Ingress Protection(IP) Rating Against Moisture: Type 5, Type 6
-
Supplier: Biamp Systems, Ltd.
Description: The ENT206 is an all-weather, column array loudspeaker housed in an attractive, heavy duty extruded PVC enclosure. Double the height of the smaller ENT203, the ENT206 provides directional control at significantly lower frequencies than the ENT203, along with enough power to effectively cover
- Speaker Size: 8 inch
- Application: Loudspeaker / Public Address, Music / Audio Systems
-
Supplier: Waytek, Inc.
Description: separately Control station enclosures are available in 1-hole, 2-hole and 3-hole sizes Operators made of aluminum and zinc alloy and require mounting adapter to make a complete connection Contact elements snap onto the mounting adapters of the switch operators and are keyed to
- Material: Aluminum
- Type: Pushbutton Enclosures
- Ingress Protection(IP) Rating Against Moisture: Type 5, Type 6
-
Supplier: Waytek, Inc.
Description: are all sold separately Control station enclosures are available in 1-hole, 2-hole and 3-hole sizes Operators made of aluminum and zinc alloy and require mounting adapter to make a complete connection Contact elements snap onto the mounting adapters of the switch operators and
- Material: Aluminum
- Type: Pushbutton Enclosures
- Ingress Protection(IP) Rating Against Moisture: Type 5, Type 6
-
Supplier: Campbell Scientific, Inc.
Description: Lufft's IRS21 Intelligent Road Surface Sensor is a passive sensor embedded in the monitored road surface, flush with the surface, to provide measurements of actual road conditions. The IRS21 is a primary component of our Road Weather Information Stations (RWIS). Two IRS21 sensors are
- Height: 2 inch
- Weight: 2 lbs
- Operating Temperature: -40 to 158 F
- Mounting Type: Base Mounted
-
Supplier: Vaisala
Description: Designed specially for critical maritime weather applications An automatic weather station designed for maritime environments such as ports, ships, and offshore platforms. The system is designed to withstand the salty and wet conditions that prevail aboard ships and platforms as
- Height: 23.62206 inch
- Weight: 88.2 lbs
- Operating Temperature: -58 to 140 F
- Mounting Type: Base Mounted
-
Supplier: Vaisala
Description: The Vaisala TacMet® Tactical Meteorological Observation System is a field-deployable, compact weather station for various field operations. Offering broad sensor capability, the portable system can be easily and rapidly deployed. Moreover, it is a Commercial-Off-the-Shelf (COTS)
- Height: 70.86618 to 141.73236 inch
- Weight: 97.02 to 388.08 lbs
- Operating Temperature: -58 to 140 F
- Mounting Type: Base Mounted
-
Supplier: TelephoneStuff.com
Description: Dialer on C.O. lines or analog PABX/KSU stations - Use on any programmed ringdown circuit of an analog PABX/KSU station - Alternate action call button to place or cancel a call - Intelligent call progress detection for automatic hang-up on CPC, silence, busy signal, or time out -
- Phone Type: Telephone
Find Suppliers by Category Top
Featured Products Top
-
) is designed for use with plastic or metal straps. ‘Lid closed’ installation protects the electronics and seal when the equipment is being fitted or removed in bad weather or challenging industrial environments. Hinged polypropylene covers hide the lid screws and mounting channels (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
pumping system innovation: the shipment of its first EVERLAST™ Wet Well Mounted Pump Station (read more)
Browse Lift Stations Datasheets for Smith & Loveless, Inc. -
up) NEMA 4/12 enclosure IRI control package is standard (also meets FM requirements) NEMA 12 remote station Maxitrol® 14 modulating temperature control is standard Temperature-sensing elements mounted in airstream High- and low (read more)
Browse Datasheets for Hartzell Air Movement -
PLUS enclosure is pre-moulded with screw ports at the rear for fitting the mast attachment so no machining is needed. Hinged lid trims hide all the mounting and fixing screws for added security and superior weather protection. The lid is recessed to enable accurate assembly of a membrane keypad or (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
4.Outdoor & harsh environments – With high ingress protection, it is used in outdoor surveillance, weather stations, and LED lighting. (read more)
Browse Cable Assemblies Datasheets for Shenzhen QH Industrial Co., Ltd -
interruptions. Internal Weather Station: To enhance accuracy, internal sensors measure atmospheric pressure, temperature, and humidity. These readings adjust distance measurements automatically for precise results. Portability and Quick Setup: The Q1 is lightweight and easy to (read more)
Browse LiDAR Sensors Datasheets for Ommatidia LiDAR
Conduct Research Top
-
Italian Company, RAMSAT, Pairs Weather Stations With WebCams
', the portal www.meteoappennino.it, with spectacular images of Mount Carrier and its old town, Castelluccio di Norcia (Pg).
-
IR and Wetting Contamination
In an attempt to duplicate the findings at Ocean Road, an infrared inspection was performed on a 115/4.160KV transformer at one of our generating facilities. There are two station service transformers with a constant load of 7.5MW. During a period of light rain, one of the two transformers showed
More Information Top
-
Final Technical Report: Results of Phase 1
Weather Station Mounting ...............................................................................................
-
DAVIS INSTRUMENTS Weather Station Accessories - Temperature and Humidity Measuring - Grainger Industrial Supply
• Weather Station Mounting Tripod (1 .
-
CR4 - Thread: Wind Sensor Placement
I'm still mounting the weather station ( mounting hardware arrives today).
-
Water vapor isotopic composition of a stratospheric air intrusion: Measurements from the Chajnantor Plateau, Chile
This important uncertainty has sub- sequently been corrected by the manufacturer, but we took advan- tage of automated weather stations mounted on the roof of ALMA’s Array Operations Site (approximately 440 m north of the Central Weather Station) to quantify the mixing …
-
Eddy correlation measurements of energy partition for Amazonian forest
Measurements of the other meteorological variables used in this analysis were obtained using initially one, and later two, automatic weather stations mounted at the top of the tower at a height of 45 metres.
-
Monitoring spatial variability of forest interception
As this method requires meteorological information above the evaporating surface, weather stations mounted on towers a few metres above the canopy have been used.
-
Moisture Response of Sheathing Board in Conventional and Rain-Screen Wall Systems with Shiplap Cladding
The facility is also equipped with a weather station mounted on the rooftop of the facility to measure the outdoor boundary conditions including wind speed, wind direction, solar radiation on both horizontal and vertical sur- faces, and horizontal rainfall.
-
Davis Instruments 6357 Vantage Vue Wireless Integrated Sensor Suite from Cole-Parmer
Davis Instruments Weather Station Mounting Pole Kit, 37.5"L .
-
NUCLEAR NON-PROLIFERATION-TASK 1: Deployable Plume and Aerosol Release Prediction and Tracking System
16 Figure 6 Weather Station Mounted on a Portable Variable Height Tower at the Nevada Test Site (Note: RF Antenna for Wireless Operation).................................................................................
-
Instrumentation and Control for Wireless Sensor Network for Automated Irrigation
Five in-field sensing stations and a weather station mounted on the linear irrigation cart.
Indicates content that may require registration and/or purchase.