Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Meter Group
Description: Account for environmental variables with simple, accurate, plug-and-log sensors. Measure weather data where you are, not 5 miles away at the Met tower, so you can measure environmental variation on an ecologically relevant scale.
- Device Classification: Sensor System
- Integral Datalogger / Memory: Yes
- Measures Rain/Snow Fall: Yes
- Measures Relative Humidity: Yes
-
Supplier: Taylor Dynamometer, Inc.
Description: The Weather Station provides relative humidity and barometric pressure measurements to the Taylor Dynamometer DynPro data acquisition and control system. It includes the inputs necessary for correcting data to standard atmospheric conditions. By utilizing the powerful calculating
-
Supplier: RainWise, Inc.
Description: Portable Weather Station The PortLog is a compact rugged industrial grade data logging weather station. The unit is fully assembled and can be quickly deployed. The large 3-Watt solar panel and 4AH sealed lead acid battery ensure reliable operation in the harshest
- Battery Powered: Yes
- Device Classification: Sensor Only
- Integral Datalogger / Memory: Yes
- Measures Barometric Pressure: Yes
-
-
Supplier: RainWise, Inc.
Description: MK-III Weather Station with Integrated Rain Gauge The MK-III sensor assembly has been designed to offer improved durability and serviceability. This sleek new design is 33 inches high and weighs just over 7 pounds. It is the most accurate, durable and easiest to install weather
- Battery Powered: Yes
- Computer Controllable: Yes
- Device Classification: Sensor System
- Digital Display: Yes
-
Supplier: RainWise, Inc.
Description: MK-III Weather Station Without Rain Gauge The MK-III sensor assembly has been designed to offer improved durability and serviceability. This sleek new design is 33 inches high and weighs just over 7 pounds. It is the most accurate, durable and easiest to install weather
- Battery Powered: Yes
- Computer Controllable: Yes
- Device Classification: Sensor System
- Digital Display: Yes
-
Supplier: RainWise, Inc.
Description: shield for the temperature and humidity sensors are modeled after the ones designed by the National Weather Service. All materials used in the sensor assembly and weather instruments have been chosen for their durability and resistance to weathering and corrosion. All of
- Battery Powered: Yes
- Computer Controllable: Yes
- Device Classification: Sensor System
- Digital Display: Yes
-
Supplier: Vaisala
Description: A complete communication and data monitoring solution, including sensor, electronics, mast, and power supply – everything you need to start collecting accurate and reliable weather measurements Features • WMO-compliant sensors for validated data • Easy
- Device Classification: Sensor System
- Interface Options: Serial Interface, Phone/Modem Type Interface
- Measures Barometric Pressure: Yes
- Measures Rain/Snow Fall: Yes
-
Supplier: Davis Instruments Corp.
Description: Includes 8' cable for connecting junction box and console, RF filtering
- Built in alarm indicator: Yes
- Computer Controllable: Yes
- Device Classification: Sensor System
- Digital Display: Yes
-
Supplier: Davis Instruments Corp.
Description: RF low-pass filter on each signal, inside and outside temperature sensors
- Built in alarm indicator: Yes
- Computer Controllable: Yes
- Device Classification: Sensor System
- Digital Display: Yes
-
Supplier: Taylor Precision Products LP
Description: Features Metal weather station measures temperature, atmospheric pressure, and relative air moisture. Temperature range -10°F to 120°F. Barometer range 28 to 31 INS Hg. Humidity range 0 to 100%. 9" diameter. Black pointer. Weather-resistant finish.
-
Supplier: Airmar Technology Corporation
Description: Compass with Solar-radiation Shield Airmar’s WeatherStation 150WXS provides accurate, site-specific, weather data from a single compact device. It measures seven critical weather parameters in real-time. The compact housing features ultrasonic wind and barometric pressure
- Device Classification: Sensor System
- Interface Options: Serial Interface
- Measures Barometric Pressure: Yes
- Measures Temperature: Yes
-
Supplier: Airmar Technology Corporation
Description: Recreational Boating The WeatherStation model 120WX is Airmar’s answer for recreational boating. The 120WX gives wind, air temperature, and barometric pressure readings. It is feature rich in a durable, rugged, small housing that is IPX6 rated for this environment
- Device Classification: Sensor System
- Interface Options: Serial Interface
- Measures Barometric Pressure: Yes
- Measures Temperature: Yes
-
Supplier: Airmar Technology Corporation
Description: Solar-radiation Shield The model 110WXS is Airmar’s entry-level solution for land-based, stationary, weather-monitoring applications. A complete multisensor WeatherStation, the 110WXS features a solar-radiation shield for increased accuracy and stability of temperature and
- Device Classification: Sensor System
- Measures Barometric Pressure: Yes
- Measures Temperature: Yes
- Senses Wind Direction: Yes
-
Supplier: Airmar Technology Corporation
Description: Land-based, Mobile Component The WeatherStation 150WX is designed for land-based weather monitoring—particula rly mobile applications. With a built-in GPS and electronic compass, it is the model of choice for portable or mobile situations. This is based on its GPS
- Device Classification: Sensor System
- Interface Options: Serial Interface
- Measures Barometric Pressure: Yes
- Measures Temperature: Yes
-
Supplier: Vaisala
Description: Portable AWS for temporary installations The Vaisala HydroMet™ Automatic Weather Station MAWS201 is a portable AWS for temporary installations, featuring the same design as the Vaisala TacMet Tactical Meteorological Observation System MAWS201M for demanding tactical meteorological
- Device Classification: Sensor System
- Height: 16.54 inch
- Integral Datalogger / Memory: Yes
- Interface Options: Serial Interface
-
Supplier: Maximum Weather Instruments
Description: This beautiful arrangement provides an elegant display of the two most common weather conditions - wind and temperature. Catalina home weather station is an arrangement of Maximum's Maestro and Mini-Max instruments, along with a 2-instrument mounting panel.
-
Supplier: Maximum Weather Instruments
Description: This beautiful arrangement provides an elegant display of the two most common weather conditions - wind and temperature. Catalina home weather station is an arrangement of Maximum's Maestro and Mini-Max instruments, along with a 2-instrument mounting panel.
-
Supplier: Maximum Weather Instruments
Description: This beautiful arrangement provides an elegant display of the two most common weather conditions - wind and temperature. Catalina home weather station is an arrangement of Maximum's Maestro and Mini-Max instruments, along with a 2-instrument mounting panel.
-
Supplier: Maximum Weather Instruments
Description: This beautiful arrangement provides an elegant display of the two most common weather conditions - wind and temperature. Catalina home weather station is an arrangement of Maximum's Maestro and Mini-Max instruments, along with a 2-instrument mounting panel.
-
Supplier: Taylor Precision Products LP
Description: Features Wireless digital system monitors wind speed and direction. Calculates heat index and wind chill. Receiver temperature range: 32°F to 122°F and 0°C to 50°C. Remote sensor temperature range: 4°F to 140°F and -20°C to 60°C. Indoor humidity range: 20 to 99%. 5 line LCD. Clock and calendar
-
Supplier: LufftUSA
Description: WS700-UMB Compact Weather Station for measuring of air temperature, relative humidity, precipitation intensity, precipitation type, precipitation quantity, air pressure, wind direction, wind Speed and radiation. Relative humidity is measured by means of a capacitive sensor element; a
- Device Classification: Sensor System
- Height: 12.48 inch
- Interface Options: Serial Interface
- Measures Barometric Pressure: Yes
-
Supplier: PCB Piezotronics, Inc.
Description: NMS045 meteorological sensor with ultrasonic wind speed and direction, temperature, humidity, barometric pressure & rainfall. Includes CBL229-20, DVX008A and ADP101 for installation on TRP019.
- Device Classification: Sensor System
- Measures Barometric Pressure: Yes
- Measures Rain/Snow Fall: Yes
- Measures Relative Humidity: Yes
-
Supplier: InspectorTools
Description: stores the information along with all the other environmental readings in its 1400 data point memory. Pair the 4500 Wind Meter with the Kestrel Vane Mountand you have a data-logging weather station that sets up in seconds and rotates in the slightest of breezes. Did we mention that the
-
Supplier: Campbell Scientific, Inc.
Description: The PWS100 determines precipitation and visibility parameters for road, marine, and airport automated weather stations. Using a novel optical system and a laser-based light source, a structured detection volume is formed. This volume allows the PWS100 to accurately determine the
- Battery Powered: Yes
- Device Classification: Sensor Only
- Height: 45.28 inch
- Interface Options: Serial Interface
-
Supplier: Rotronic Instrument Corp.
Description: Airport weather stations, meteorological towers, rooftop installations and any application with continuous data monitoring.
- Device Classification: Sensor System
- Interface Options: Other Computer Interface
- Measures Dew Point: Yes
- Operating Temperature: -58 to 212 F
-
Supplier: OTT Hydromet
Description: The mobile advanced road weather sensor MARWIS turns vehicles into driving weather stations by detecting several critical road and runway weather parameters. It can be installed on vehicles with a distance of 1 m above the surface and calculates information about
- Device Classification: Sensor Only, Sensor System
- Measures Relative Humidity: Yes
- Measures Temperature: Yes
- Operating Temperature: -40 to 140 F
-
Supplier: LufftUSA
Description: Description: From the WS product family of professional intelligent measurement transducers with digital interface for environmental applications. Supplementary description: WS510-UMB Compact Weather Station for measuring of air temperature, relative humidity, solar
- Height: 15.43 inch
- Instrument Type: Pyranometer
- Interface: Serial Interface
- Measured Wavelength: 285 to 2800 nm
-
Supplier: OMEGA Engineering, Inc.
Description: The WMS-20 series consist of three individual wind monitor stations. The WMS-21 is a microprocessor based wind alarm station. It sounds an alarm buzzer and controls the operation of two electrical circuits whenever wind speed reaches either of two independent setpoints. An LCD display
- Built in alarm indicator: Yes
- Device Classification: Sensor System
- Digital Front Panel: Yes
- Height: 12.01 inch
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Direction Station has no dead center in the north and measures the wind direction from 0 ... 360 °. In order to protect the air flow meter from external weather influences, it is protected according to IP65.
- Operating Temperature: -4 to 176 F
- Senses Wind Direction: Yes
-
Supplier: RS Components, Ltd.
Description: The BAR206 weather station with frost alert combines a wireless weather station with a radio-controlled clock and calendar. This stylish, affordable and simple-to-use digital weather station has a 4- line display that will always show the correct time,
- Battery Powered: Yes
- Measures Barometric Pressure: Yes
- Measures Temperature: Yes
-
Supplier: Yankee Environmental Systems, Inc.
Description: The METHUB Met Data Receiver is a digital data receiver hub for geographically distributed, wireless weather stations such as the TMS-7200. For homeland security applications that need to drive Hazard and Prediction Capability (HPAC) plume dispersion models, the METHUB automatically
-
Supplier: E+E Elektronik
Description: confugration kit, it is possible to adjust the humidity and temperature reading and set up the analogue outputs. Typical Applications Meteorology, weather stations Hatcheries and incubators Climatic chambers Green houses, storage rooms Artificial snow machines Battery operated devices
- Battery Powered: Yes
- Device Classification: Sensor Only
- Height: 2.87 inch
- Interface Options: Serial Interface
-
Supplier: Kipp & Zonen, Inc.
Description: a smartphone, tablet or laptop via the optional Wi-Fi connection. Expand RaZON+ with additional sensors An extra Modbus® input allows additional sensors to be connected; for PV panel temperature, tilted irradiance or a compact weather station.
- Device Classification: Sensor System
- Measures Solar Radiation: Yes
- Operating Temperature: -4 to 122 F
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: remotely via USB, LAN, RS-485, RS-232 Firmware update via SD card The Sartorius YCM16C climate station meets the highest accuracy standards and is the perfect solution for determining air density. It is used to monitor the room climate in all metrological laboratories. As is
- Device Classification: Sensor System
- Digital Display: Yes
- Digital Front Panel: Yes
- Height: 2.28 to 7.09 inch
-
Supplier: Process Sensing Technologies USA
Description: Hygromer® IN-1 sensor / Pt100 Class A Cable length compensation up to 100 m Connection with T4/T7 connector or cable with open endsApplications: Weather stations Agriculture Ice warning systems Snowmaking systems
- Features: Self Calibration
- Measurement Type: %Volume
Find Suppliers by Category Top
Featured Products Top
-
PCE-WSAC 50 Weather Station Pre-alarm and full alarm / Optional RS-485 modbus interface / Displays current wind speed and average wind speed of last 2 and 5 minutes PCE-WSAC 50 is a weather station that displays the current wind speed as well as the average wind (read more)
Browse Weather Instruments Datasheets for PCE Instruments / PCE Americas Inc. -
part of ensuring safety, while also maintaining operational efficiency. Reliable environmental monitoring is critical for various offshore needs. The 200WX WeatherStation® Instrument provides accurate and (read more)
Browse Weather Instruments Datasheets for Airmar Technology Corporation -
interference from the speed and direction of the moving vehicle the instrument is mounted on. Theoretical wind speed is calculated based on apparent wind, vehicle speed, and compass heading. AIRMAR Mobile WeatherStation® WX Series (read more)
Browse Weather Instruments Datasheets for Airmar Technology Corporation -
Environmental Weather Station / Data Logger Benefits Record environmental (read more)
Browse Data Loggers and Data Recorders Datasheets for Pratt & Whitney Measurement Systems, Inc. -
accelerometers, like those made by SDI, now enhance our understanding of atmospheric dynamics and play a critical role in modern meteorology. Weather stations and research instruments incorporate these tiny sensors to monitor ground vibrations during storms, seismic activity, and even tornadoes. By studying (read more)
Browse Accelerometers Datasheets for Silicon Designs, Inc. -
Smith & Loveless offers a complete of pumping system control systems and packages for new pumps stations and retrofits on previously installed stations. Systems range from digital PLC station controllers with touch screen controls, to microprocessor pump controllers and standard relay logic (read more)
Browse Wastewater Treatment Equipment Datasheets for Smith & Loveless, Inc. -
ultrasonic transducers, electromagnetic flow sensors, WeatherStation® instruments, and sensor monitoring systems used for a wide variety of applications. Recreational marine, commercial fishing, meteorology, ocean survey, process control, and proximity sensing are just some of our markets. Established (read more)
Browse Ultrasonic Transducers Datasheets for Airmar Technology Corporation -
Quick-Clean Check Valve. Supplemental packages offer solutions for extreme clogging applications, enhanced station monitoring, cold weather protection and more. (read more)
Browse Lift Stations Datasheets for Smith & Loveless, Inc. -
offers over 170 ultrasonic marine and air-ranging transducers, WeatherStation® instruments and ocean survey products to customers worldwide. Airmar remains family owned and operated, and is still headquartered in Milford, NH. Find out more about the history of Airmar at www (read more)
Browse Ultrasonic Transducers Datasheets for Airmar Technology Corporation -
Our J1772 EV charging cables are made from durable and high-quality materials, ensuring that they can withstand daily use and harsh weather conditions. With a standardized plug on one end that connects to (read more)
Browse AC Power Cords Datasheets for Qualtek Electronics Corp.
Conduct Research Top
-
Weather station with panoramic view
When we met for the first location inspection of a planned new weather station in December last year, the sun hasn't risen yet and I wasn't aware of what was lying ahead. We had already discussed, which kind of sensors to install, but I didn't expect the fantastic view of the site. After a short
-
Road Weather Information Stations: On the Spot or to Go?
With the mobile road sensor MARWIS we've transformed vehicles into mobile road weather stations. Most stationary measuring systems are also equipped with weather sensors for detecting the environmental conditions in order to take all factors into account that may affect driving safety. They often
-
HydroMet Calibration Vehicle with WS501 Weather Station on Board
The Office of Meteorology and Hydrology in Mexico equipped a vehicle with measurement technology for verification of their Hydro-Met stations. We are proud that they decided to choose our smart WS501 compact weather station (All-in-one) for measurement of the meteorlogical parameters
-
What Became of the Radio Amateurs' Weather Station in Ravensburg?
In November 2015, the chairman of the German Radio Amateurs Club's (DARC) local association in Ravensburg, Germany introduced himself and explained how we helped to realize one of their dreams by sponsoring a professional WS601-UMB weather sensor. In the following article he shows us how
-
How To Set Up an SDI-12 Weather Station with a Data Logger
In this video, we show how easy it is to set up an SDI-12 weather station with a dataTaker DT82E, featuring the vaisala WXT520 weather transmitter.
-
Collecting Meteorological Data Using a Weather Station Data Logger
To determine how roofing tile performs in various weather conditions, a construction company utilizes a weather station data logger to monitor data.
-
Make Your Own Weather Station Using a dataTaker DT80M
Weather stations are a valuable tool for many different businesses and organizations in the community. Now the Applications Specialists at CAS DataLoggers show you how to put together your own weather station using a dataTaker DT80M modem universal input data logger. Now you can take advantage
-
Fast Help Through Portable Weather Stations from FTS
With a network of over 2,200 fixed fire weather stations throughout North America, FTS has been providing data through reliable telemetry for over 20 years. The data is used to predict, prevent, and coordinate suppression activities before and during extreme events.
More Information Top
-
Flash Floods
Low-cost automated raingauge and weather station instruments are also increasingly used by weather enthusiasts, with the web-based outputs providing another potentially useful source of information to national meteorological and hydrological services.
-
Handbook of Cloud Computing
In this query the user is looking for a weather station instrument provided by the data channel acquiring wind direction and speed as close as possible to the point located at longitude 14.22◦ and latitude 40.85◦.
-
The Semanic Web: Research and Applications
…implementation of an independent so- lution for each specific kind of instrument, sensor network or event source. for our test deployment have developed two instances of the management module interface, one to connect a WeatherMaster16002 weather station instrument and the other to…
-
Robotic Sailing 2015
Ultrasonic Weather Station Instrument .
-
Trees in a Changing Environment
…upper elevational or latitudinal limit of trees greater than 2 m in height (Kullman 2001; Wieser 2012) where tree crowns are much more coupled to atmospheric conditions such as air temperature measured at a standard height (2 m) for weather station instruments .
-
WEATHER IN G.C.S.E. GEOGRAPHY SYLLABUS
G.C.S.E. GEOGRAPHY PAPERS METEOROLOGY Weather Station Instruments Weather map Satellite photographs Pressure and winds Temperature Winds Precipitation .
-
Algorithms and Architectures for Parallel Processing
Anometer sensors, commonly used in a weather station instrument , measures wind speed and direction.
-
Principles of Modern Radar: Basic principles
Government and news organizations keep track of weather activities using radar in con- junction with other weather station instruments .