Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Minebea Intec GmbH
Description: The Puro® weight indicators are suitable for a wide variety of industrial weighing tasks. A large, bright display, a traffic light function and five tactile keys ensure convenient operation of the powerful applications. User-friendliness is combined with simple charging and connection
- Range: 5 to 20,000 lbs
- Number of Digits: 6
- Width: 9.055123 inch
- Height: 2.34252095 inch
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series 9300 Weight Indicator is the best in class: 6-digit display 60,000 display graduations Powers up to 8 load cells 15 Updates/second typical NEMA 4 stainless steel washdown enclosure Selectable primary/secondary units lb, kg, ounces, short tons, metric tons,
- Number of Digits: 6
- Width: 9.5 inch
- Height: 6 inch
- Depth: 2.75 inch
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series UMC 600 Weight Indicator/Controller is the best in class: Powers up to 8 load cells 80,000 display graduations Nonlinearity < 0.01% Nema 4 stainless steel enclosures Serial output (RS232) Adjustable digital filter Dual setpoint outputs Tilt stand base Zero,
- Number of Digits: 6
- Width: 9.12 inch
- Height: 6.62 inch
- Depth: 4.18 inch
-
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Indicators for complex weighing tasks in 3 different versions.Max. readability: 31.250 digitsIP protection rate: IP67 (PG cable gland), IP44 (25-pol.D-SUB), (IP65 as option) Description With the Combics product family, Sartorius offers a high-quality scale series for the various applications
- Width: 11.8897702 inch
- Height: 3.93701 inch
- Depth: 7.87402 inch
- Features: Battery Powered, Integral Keypad
-
Supplier: Radwell International
Description: WEIGHING INDICATOR, LOAD CELL INPUT, 100-240VAC, LINEAR VOLTAGE OUTPUT: 0-5/1-5/0-10 VDC, SENSOR POWER SUPPLY: 10 VDC +/-5% 100 MA. FREE 2 YEAR RADWELL WARRANTY
- Device: Sensor Element / Chip
-
Supplier: Interface, Inc. - AZ
Description: • Large 0.8 in LED 6-digit Display • 100,000 displayed graduations • 523,000 internal counts • Powers up to 10 Load Cells • Tension/Compression operation • NEMA 4X stainless steel enclosure • Measurement Rate up to 40Hz • Selectable filter settings • 0.1uV/graduation signal sensitivity Analog
- Number of Digits: 6
- Width: 9.5 inch
- Height: 6 inch
- Depth: 2.75 inch
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series 9390 Battery Powered Weight Indicator is the best in class: Large 1" high contrast LCD display 6-digits 100,000 display graduations Powers up to 4 load cells Battery powered 15 Updates/second typical Configurable standby mode for extended battery life Full
- Number of Digits: 6
- Width: 9 inch
- Height: 5.52 inch
- Depth: 3 inch
-
Supplier: Minebea Intec GmbH
Description: from Minebea Intec has it all. From incoming inspection and shipping to production, warehouse management and packaging. And what does all this performance cost? A lot less than you might think! Easy to operate - Have you seen the indicators that require a course of studies just to operate
- Capacity: 6.615 to 6,615 lbs
- Width / Diameter: 9.448824 to 59.05515 inch
- Length: 12.598432 to 78.7402 inch
- Type: Bench / Counter Scale, Floor Scale
-
Supplier: Emery Winslow Scale Co.
Description: No Description Provided
- Number of Digits: 6
- Response Time: 16.6666666666667 milliseconds
- Outputs: Analog, Serial
- Input Type: DC Current, DC Voltage
-
Supplier: Strainsert
Description: MSI-8004HD a natural fit for safety-critical industrial applications. The milled anodized aluminum, IP65-rated enclosure is mountable in either a direct panel mount or included tilt stand. Strainsert’s digital weight indicators have advanced electronics and simple interface make it
- Number of Digits: 6
- Display: Digital Display
- Display Technology: LED
-
Supplier: Strainsert
Description: The 3550’s advanced electronics and simple interface make it easy to set up and operate. It is designed to perform effectively in tough environments. The 3550 features an oversized display (1.2” high LEDs) which can be read more than 50 feet away. The rugged stainless steel NEMA 4 enclosure is
-
Supplier: Newark, An Avnet Company
Description: DIGITAL WEIGHT INDICATOR
-
Supplier: Newark, An Avnet Company
Description: DIGITAL WEIGHT INDICATOR, ANALOG OUTPUT
-
Supplier: Newark, An Avnet Company
Description: DIGITAL WEIGHT INDICATOR W/ANALOG OUTPUT
-
Supplier: Newark, An Avnet Company
Description: DIGITAL WEIGHT INDICATOR WITH SSR RELAY
-
Supplier: Minebea Intec GmbH
Description: The weight transmitter CSD-892 processes weight values from silo and vessel scales quickly and reliably with analogue load cells. Space-saving installation on DIN top hat rails. Configurable display for greater ease of use Time-saving configuration Connectivity for an easy data
- Width: 2.8346472 inch
- Height: 3.7795296 inch
- Depth: 2.65748175 inch
- Features: Adjustable Display, Integral Keypad, Other Interface, Programmable
-
Supplier: Mettler-Toledo Technologies GmbH
Description: The ACT100 analog weight transmitter delivers accurate measurement at fast speeds. It provides modern service features remote access via Ethernet. Choose the ACT100 and benefit from: • Easy connection to PLCs and DCSs • 4-20mA, 0-10V output @ 200Hz • Remote setup via Integrated webserver •
- Inputs / Channels: 4 #
- Form Factor: DIN Rail
- Outputs: Ethernet
- User Interface: Front Panel and Display
-
Supplier: Minebea Intec GmbH
Description: The freely programmable process controller, designed for applications as diverse as simple weighing complex manual and automatic Batching and single component Filling. Extensive connectivity options and compatibility with all analogue load cells and the digital Pendeo® load cells as well as
- Number of Digits: 7
- Width: 11.4566991 inch
- Height: 13.0315031 inch
- Depth: 6.299216 inch
-
Supplier: Tinsley Precision Instruments
Description: ideal for calibrating pressure instruments. Dead weight tester comprises of highly accurate piston and cylinder assembly which enables achieving of an optimal accuracy for the dead weight tester. The cylinder is mounted in a column and the piston can rotate and move freely in up and
- User Interface: Analog Front Panel
- Display: Analog Meter or Indicator
- Calibrator Style: Portable
- Environmental Properties: Pressure / Vacuum
-
Supplier: Tinsley Precision Instruments
Description: Tinsley deadweight testers are the basic primary standards for pressure calibration. The principle of operation is as per the international guidelines and are world-wide acceptable. Tinsley dead weight testers provide an unmatched performance with the best stability, repeatability, accuracy
- User Interface: Analog Front Panel
- Display: Analog Meter or Indicator
- Calibrator Style: Portable
- Environmental Properties: Pressure / Vacuum
-
Supplier: Taylor Precision Products LP
Description: Features Lithium Digital Weight Management Scale. 1.3" digits in a 1.4" LCD readout. Calculates difference between current weight and previous weight. 4 memories. White platform with silver accents. Instant on, auto zero, auto off, low battery indicator. High capacity 400
-
Supplier: Electro Standards Laboratories
Description: transducers. The instrumentation provides for calibration and data storage of strain gages, load cells and transducers. The Model 4215 can be used as a Thrust System Indicator applicable to the testing of jet engines. The Model 4215 strain gage indicator is compatible with most tensile
- Range: -999,999 to 999,999 lbs
- Number of Digits: 40
- Width: 10 inch
- Height: 2.5 inch
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Stainless steel indicators for simple weighing tasks or standard applications in 2 different versions. Max. readability: 15.000 digitsIP protection rate: IP65 Display: backlit, 14-segment, 20 mm LCD for weight readouts Integrated A/D-converter for connecting analog platforms Material:
- Width: 9.3700838 inch
- Height: 3.7007894 inch
- Depth: 6.4960665 inch
- Features: Battery Powered, Integral Keypad
-
Supplier: Radwell International
Description: WEIGHT INDICATOR 120VAC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: LINAK U.S. Inc.
Description: Weight measuring system made for the hospital and care environments. It consists of the Quad Load Cell Interface 2 (QLCI2) and a display unit, the display hand control, HB100, alternatively with the touch screen, Attendant Control Touch (ACT). The HB100 is an intelligent hand control with the
- Operating Temperature: 41 to 104 F
- Pendant Type: Control Pendant
- Control Type: Multifunction Keypad
- Features: Visual Indicators
-
Supplier: Strainsert
Description: The PLNX- line of indicators are 1, 2, 3, and 4 channel versions with the same basic circuitry and performancefeatures as the Model PLN-D2. Additional features include different instrument cases, and switching provisionsfor one to four channels which accommodate up to four transducers.
- Number of Digits: 3.5
- Width: 6 inch
- Height: 6 inch
- Depth: 9 inch
-
Supplier: Foundrax Engineering Products, Ltd.
Description: into account any special software or hardware requirements that you may have. The test forces are applied using the traditional lever and weight method but the force build-up and indentation force are monitored via a load cell, giving highly reliable and repeatable force application using the
- Software: Application Software Included
- Calibrator Style: Fixed
-
Supplier: Flexbar Machine Corporation
Description: Combination Digital Force/Torque Indicator Features: Fully interchangeable force and torque sensors with "personality" modules containing all calibration and user-set data RS-232, Mitutoyo and analog outputs GCL-Gauge Control Language for full control of all functions Automatic timed output
- Gage / Instrument Type: Indicator / Comparator
-
Supplier: OMEGA Engineering, Inc.
Description: The WM7400/WM7600 Series weighmeters provide fast, easy counting and weighing. Their 304 SS enclosure is designed for washdown applications and has an adjustable U-bracket for bench or wall mounting. On the sealed keypad, the user can perform complex functions with the push of a button. The WM7600
- Number of Digits: 6
- Width: 10.0000054 inch
- Height: 6.4960665 inch
- Depth: 4.0157502 inch
-
Supplier: Walter Surface Technologies
Description: system, which reduces vibrations and increases the life of each wheel by at least 30%. The Big 6™ also comes with many more safety and other features. Features LED overload protection indicator Spindle lock button QUICK-R instant release function Lock-on switch POWERGUARD overheat protection
- Rotary Speed: 9,600 rpm
- Current: 14.5 amps
- AC Voltage & Phase: 115 / 120 V 60 Hz
- Type: Disc Grinder
-
Supplier: Siemens Process Instrumentation
Description: The Milltronics SF500 integrator operates with any solids flow meter with up to two strain gauge load cells or LVDT sensor. The Milltronics SF500 integrator processes sensor signals for accurate flow rate and totalized weight of bulk solids. It can take on lower level control functions
- Number of Inputs: 2 inputs
- Number of Control Outputs: 3 outputs
- Features: Alarm
- Outputs: Analog Current
-
Supplier: Allied Electronics, Inc.
Description: Mallory Sonalert Indicators - Built-In Drive Circuitry, Various Mounting Options. Indicators have internal drive circuitry and require only DC source voltage for operation. Cont. Tone; 3-15Vdc; 83dB; 4.1kHz; 13.8x7.5mm; PC Pins Features: Low current consumption and high sound output
-
Supplier: GSE Scale Systems
Description: The Model 350 and 355 Stainless Steel Indicators are designedfor multi-level applications where operators require access to andcontrol of weight information. The 350 is available with a ZincDie Cast enclosure for applications that do not require a stainlesssteel enclosure. These
- Number of Lines: 1
- Number of Characters per Line: 6
- Display Type: Character Display
- Backlight: Light Emitting Diode (LED)
-
Supplier: Autotronics, Inc.
Description: against overload. A Certificate of Conformance is included with each indicator. Features Positive permanent calibration Full scale readings with approximately 1° of rotation of indicator. 50% over travel with accuracy. Positive limiting stop to prevent damage to indicator. Easy
Find Suppliers by Category Top
Featured Products Top
-
. Specification 1- Name?Indicator Light Portable Ev Charger 2- Power plug:NEMA 14-50P 3- Installation Method:Floor-mounted /Wall-Mounted 4- Weight:About 3.4kg 5- Voltage:AC 240V Core Advantages (read more)
Browse Electric Vehicle Chargers Datasheets for Shenzhen QH Industrial Co., Ltd -
shaft, according to the contact connection selected. In the digital version, a slotted hub extension rotates between a light-emitting diode and a photo-receptor. The pulses produced when the slot aligns aligns with the LED and phototransistor are routed to the digital flow indicator (Model (read more)
Browse Open Channel Flow Meters Datasheets for Gurley Precision Instruments -
Plug utilizes our new Drive Locking™ technology to reliably seal passages for life. This new locking end includes an Installation Indicator™ feature that allows customers to visually verify that the DL Series Plug was properly installed. The Installation Indicator feature provides (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Lee Co. (The) -
BES LITE Honeywell Sensing Solutions proudly introduces the BES LITE, a cost-effective, light-weight sensor designed specifically for battery modules used in Battery Energy Storage Systems & Light (read more)
Browse Batteries Datasheets for Powell Electronics, Inc. -
terminal block for 10BASE-T1L and LED indicators. The inclusion of a DIP switch facilitates effortless configuration, supporting Auto, Master/Slave modes. Installation is made versatile with support for both Din-Rail and Wall Mount options, providing adaptability to various setups. Aligned (read more)
Browse Network Media Converters Datasheets for Volktek Corporation -
. The large measuring table also acts as a soak plate. By design, the weight of the part will not affect the measurement because the table support is independent of the air bearing slide. This is not the case with traditional methods. The Universal Length Measuring (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
(Receiver): 6VDC @ 200 ma (other voltages optional) Transmitter low battery indicator Receiver output: SPST relay, 0.5 amp contacts; SPDT relays optional Receiver Switch Activation indicator(s) High impact plastic wiring channel and receiver housing (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
efficiency reliable power supply with LED indicator, it offers an efficiency of 88% and visual power status monitoring. With an operating temperature range of -30-60°C, it stands as a -30-60°C operating power supply, adaptable to harsh environments. It is also a 5000 meters operating (read more)
Browse Switching Power Supplies Datasheets for TPS Elektronik GmbH -
function power supply), it achieves a power factor of >0.92 at full load, optimizing energy efficiency. It features an adjustable output voltage range of 11.4~12.6V (adjustable output voltage power supply) and includes an LED indicator for real-time status monitoring (LED indicator power supply (read more)
Browse AC-DC Converters Datasheets for TPS Elektronik GmbH -
fasteners, captive cover screws and 300 series stainless steel output drive, spring friction brake, non-declutching manual over ride and position indicator. SPECIFICATIONS: Output Torque 100 lb·in (11.30 Nm) Cycle Time 2.5 sec/90 rotation Duty Cycle 25% Motor 115Vac (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.
Conduct Research Top
-
Quik-Cal Technology Speeds Tension Measurement Setup (.pdf)
and CALIBRATION procedure once the indicator is mounted and connected to tension transducer(s). Because an output signal is generated by the weight of the un-webbed transducer roll in the system, we can negate the roll weight output component in a procedure called 'zeroing'. To set the indicator output
-
OIT as a Measure of Active Antioxidants
The third generation ultra-high molecular weight poly(ethylene) (UHMWPE) materials currently being used in orthopaedics, rely on antioxidants to stabilize their properties over time. Until now, no reliable method for measuring trace amounts has been available. Cambridge Polymer Group is the first
More Information Top
-
Multi-indicator Systems and Modelling in Partial Order
Here we present a novel method of poset ranking that involves stochastic order of weighted indicator cumu- lative rank frequency (CRF) distributions.
-
Handbook of Social Indicators and Quality of Life Research
… “comparing apples to oranges” because the indicators have no common unit (how does one combine longev- ity measured in years with income measured in dol- lars?); second, it requires knowledge of how each citizen selects and weights indicators to arrive at their …
-
Tracking Poverty Reduction in Bhutan: Income Deprivation Alongside Deprivation in Other Sources of Happiness
Each set of measures is estimated for a range of poverty cutoffs, from being deprived in 10 % of the weighted indicators to being deprived in all of them (100 %).
-
The use of indicator taxa as representatives of communities in bioassessment
Fidelity Concentration of abundance Indicator weight Indicator category .
-
‘Valid’ empirical measurement of quality of life?
Since the assessment was made for every set by rank order on the basis of non- weighted indicators , different ranking of the five sets of indicators depends entirely on the aggregation of the indicators involved.
-
Advertising management in young growth companies
Indicator gewichte ( indicator relevance .
-
LISS 2014
On technological innovation capability level, the executive ability, the project’s completeness and investment are weight 0.278413, 0.225773, 0.222731, ranked the top three of all local weight indicators , while the technical documentation factor only weights 0.0003122.
-
Poverty and Social Exclusion around the Mediterranean Sea
The two commonly agreed EU indicators of material deprivation used in the Social OMC are equal weights indicators .
-
Managerial Discretion and Performance in China
This drawback, stemming from the fact that Cronbach’s alpha weights indicators equally by using their correlations is overcome by defining Dillon- Goldstein’s rho based on the model’s loadings, which take into account that the model can weight non-parallel indicators unequally.
-
Patent families as macro level patent value indicators: applying weights to account for market differences
Also the GDP weighted indicator shows robust positive effects when absolute export amounts are taken into account.
Indicates content that may require registration and/or purchase.