-
Supplier: High Performance Alloys, Inc.
Description: material performance can wreak havoc with production time and budget. NITRONIC 30 was engineered with these realities in mind. NITRONIC® 30 is an excellent grade to replace AR400 as an abrasion steel, abrasion corrosion resistant, abrasion stainless. Allows fabrication including
- Alloy: Yes
- Applications: Abrasive / Erosive Wear Protection, Automotive / Vehicular, Chemical / Materials Processing, Marine, Wear Parts / Tooling
- Elongation: 35 %
- Ferrous / Iron Based: Ferrous / Iron Based - Any Type, Stainless Steel (UNS S)
-
Supplier: Industrial Magnetics, Inc.
Description: Exposed Pole Plate Magnets are designed for below-the-flow applications. The two 400 series (magnetic stainless steel) exposed poles provide added protection from wash-off without impeding the product flow. Exposed Pole models are ideal for low volume chute installations with
- Magnetic Separator Component: Plate Magnet
- Permanent Magnet Materials: Ceramic (Ferrite)
- Width: 4 to 30 inch
-
Supplier: High Performance Alloys, Inc.
Description: material performance can wreak havoc with production time and budget. NITRONIC 30 was engineered with these realities in mind. NITRONIC® 30 is an excellent grade to replace AR400 as an abrasion steel, abrasion corrosion resistant, abrasion stainless. Allows fabrication including
- Corrosion Resistant: Yes
- Function & Thickness: Abrasion / Sliding Wear
- Industry & Application: Automotive / Transportation, Chemical Process
- Material: Metal
-
-
Supplier: Transcat, Inc.
Description: Wide choice of wetted materials, including all-welded Monel or Stainless Steel Fixed or limited adjustable deadband UL listed Various actuators available Belleville actuator Readily available Standard pressure connection materials Pressure
- Pressure Reading: Gauge
- Working Pressure Range: 400 psi
-
Supplier: Alfa Laval Inc.
Description: Gasket-free Alfa Nova M plate heat exchangers (PHEs) feature both plates and brazing of 100% stainless steel. Intended for use as indirect cargo condensers and/or heaters aboard LPG/E carriers, they are also ideal for many other gas system duties as a result of their wide
- Applications: Marine / Shipboard
- Primary Exchanger Material: Stainless Steel
- Temperature Range: -321 to 1022 F
- Type: Plate
-
Supplier: Hobart Brothers, an ITW Company
Description: Brand TRI-MARK® Category Gas-Shielded Wires, Carbon Steel, All Position Description Specially designed for use with high Argon shielding mixes such as 95%Ar/5% CO2. Applications Single and
- Alloy Type: Steel - Carbon
- Diameter / Thickness: 0.0520 inch
- Welding Process / Form: Flux Cored Wire
-
Supplier: American Welding Society (AWS)
Description: This standard contains the essential welding variables for carbon steel in the thickness range of 1/8 through 1-1/2 inch, using semiautomatic Ar/CO2 shielded flux cored arc welding. It cites the base metals and operating conditions necessary to make the weldment,
-
Supplier: Aggressive Hydraulics Inc.
Description: Ground & polished, hard chrome plated rods (75,000 min. yield) Welded style construction certified to A.W.S. B2.1 Internally threaded head design with buttress threads Highest quality seal configurations compatible with petroleum base fluids Ductile iron
- Body Material: Steel
- Bore Size: 3 inch
- Cylinder Action: Single
- Cylinder Configuration: Simple
-
Supplier: NOSHOK, Inc.
Description: an option Specifications: UPPER HOUSING: Carbon steel, 316 Stainless steel, Monel® 400, Titanium (Grade 4) LOWER HOUSING: Carbon steel, 316 Stainless steel, Monel® 400, Hastelloy C DIAPHRAGM MATERIALS: All metallic BOLTING: Carbon steel or 300 series
- Capillary Tube for Remote Mounting: Yes
- Diaphragm Displacement: 0.0500 cubic inches
- Diaphragm Material: Hastelloy®, Monel®, Nickel, Steel - Stainless, Other
- Diaphragm Size (Diameter): 2.4 inch
-
Supplier: Mueller Electric Company
Description: Large Welding Clip. Zinc plated steel, 7.8? long. Clamping force at half jaw opening is 35 lbs. 400 Amps
- Approvals: Other
- Probe Configuration: Other
- Probe Type: Current
-
Supplier: Albion Casters and Wheels
Description: Extra heavy duty durable forged steel construction. Shockmaster throughhardened construction is much more durable then competitor’s case or induction hardened construction. FEATURES Top Plate: 3/8" thick AISI 1045 steel one-piece forging precision machined and through
- Caster Type: Rigid Plate Caster, Swivel Plate Caster, Wheel Caster
- Features: Brake, Kingpinless, Swivel Lock
- Height: 8 to 15.5 inch
- Load Capacity: 850 to 5500 lbs
-
Supplier: Eriez
Description: with machinery damage, prevent spark– caused fires and explosions, prevent product contamination and improve product purity. Features & Benefits: All stainless-steel construction Welded Construction 1/2" high milled 400 series tapered step Hinge and latch Rare Earth+ and Xtreme
-
Supplier: Koike Aronson/Ransome, Inc.
Description: select torch manifolds. Gas system capacity is 4 torches at 6" maximum material thickness. The New Plate Pro Extreme was designed to support oxy fuel, plasma, and marking cutting processes for your steel cutting needs. Koike has partnered with some of the best names in the industry to
-
Supplier: Accuris
Description: STANDARD WELDING PROCEDURE SPECIFICATION (SWPS) FOR 75% AR/25% CO2 SHIELDED FLUX CORED ARC WELDING OF CARBON STEEL (M-1/P-1, GROUP 1OR 2), 1/8 INCH [3 MM] THROUGH 1-1/2 INCH [38 MM] THICK, E70T-1M AND E71T-1M, IN THE AS-WELDED OR PWHT CONDITION, PRIMARILY
-
Supplier: ESAB Welding and Cutting Products
Description: Features Dual Shield B6 is an all-position flux cored electrode designed for using with 75% Ar / 25% CO2 or 100% CO2 shielding gas. Dual Shield B6 is intended for use on pipe and plate steels having a nominal 5% chromium - 0.5% molybdenum composition. These
- Alloy Type: Steel - Low Alloy Carbon
- Approvals / Conformance: ASME, AWS
- Elongation: 21 %
- Tensile Strength (UTS): 97900 psi
-
Supplier: Hobart Brothers, an ITW Company
Description: temperatures. Applications Single or multiple pass applications with 75Ar/25CO2 shielding gas Industries Shipbuilding, Offshore, Railcar, Heavy Equipment, General plate fabrication AWS E111T1-K3MJ H4
- Alloy Type: Steel - Low Alloy Carbon
- Diameter / Thickness: 0.0450 inch
- Welding Process / Form: Flux Cored Wire
-
Supplier: bisco industries
Description: Type: Push-to-Close Latch, Color/Appearance: Bright, Material: Steel, Finish: Pre-plated, Installation: Weld
- Materials: Steel, Other
-
Supplier: bisco industries
Description: Type: Paddle Actuator, Color/Appearance: Bright, Material: Steel, Finish: Pre-plated, Installation: Weld
- Materials: Steel, Other
-
Supplier: bisco industries
Description: Type: Paddle Actuator, Color/Appearance: Bright, Material: Steel, Finish: Zinc Plate, Bright chromate, Installation: Weld
- Materials: Steel, Other
-
Supplier: ASTM International
Description: 1.1 This specification covers structural quality alloy steel plates. 1.2 The plates are usually specified to chemical composition requirements, but tensile properties may also be specified. 1.2.1 When tensile properties are required, the specific requirements must be compatible
-
Supplier: bisco industries
Description: Type: Push-to-Close Latch, Color/Appearance: Bright, Material: Steel, Finish: Zinc Plate, Bright chromate, Installation: Weld
- Materials: Steel, Other
-
Supplier: Kuriyama of America, Inc.
Description: Ductile Iron body painted orange Underwriters Laboratories listed Plated nuts and bolts supplied with all sizes Used in conjunction with grooved end pipe or hose connections Grooved couplings are faster and easier than threaded, welded, or flange
- English Size: 4 inch
- Material: Iron (Cast/Ductile)
- Size: English
-
Supplier: Washington Alloy Co.
Description: mild or carbon steel and for welding ferritic steel plates clad with AISI 316 stainless steel. This electrode yields an austenitic ferritic, crack resistance against sulfuric acid, phosphoric acid, etc. USA 309Mo weld deposits have a tensile strength greater
-
Supplier: Hammond Manufacturing Company Inc.
Description: constructed in 10-gauge welded steel. Base angles are constructed in 1/4" steel plates. UL Listed 2416 load rated for up to 1,500 lbs (680 kg). Static Load tested to 6,000 lbs (2,721 kg). Seismic rated up to 400 lbs (181 kg) of dynamic load with an Ip factor of 1.5
- Depth: 15 inch
- Length / Height: 69.13 inch
- Type: Rack Enclosures
- Width/Diameter: 20 inch
-
Supplier: Hammond Manufacturing Company Inc.
Description: constructed in 10-gauge welded steel. Base angles are constructed in 1/4" steel plates. UL Listed 2416 load rated for up to 1,500 lbs (680 kg). Static Load tested to 6,000 lbs (2,721 kg). Seismic rated up to 400 lbs (181 kg) of dynamic load with an Ip factor of 1.5
- Depth: 15 inch
- Length / Height: 90.13 inch
- Type: Rack Enclosures
- Width/Diameter: 20 inch
-
Supplier: Hammond Manufacturing Company Inc.
Description: constructed in 10-gauge welded steel. Base angles are constructed in 1/4" steel plates. UL Listed 2416 load rated for up to 1,500 lbs (680 kg). Static Load tested to 6,000 lbs (2,721 kg). Seismic rated up to 400 lbs (181 kg) of dynamic load with an Ip factor of 1.5
- Depth: 15 inch
- Length / Height: 90.13 inch
- Type: Rack Enclosures
- Width/Diameter: 20 inch
-
Supplier: Hammond Manufacturing Company Inc.
Description: constructed in 10-gauge welded steel. Base angles are constructed in 1/4" steel plates. UL Listed 2416 load rated for up to 1,500 lbs (680 kg). Static Load tested to 6,000 lbs (2,721 kg). Seismic rated up to 400 lbs (181 kg) of dynamic load with an Ip factor of 1.5
- Depth: 15 inch
- Length / Height: 83.13 inch
- Type: Rack Enclosures
- Width/Diameter: 20 inch
-
Supplier: Washington Alloy Co.
Description: well as almost any analysis of carbon and alloy steel. The weld deposit of this electrode will have an austenitic structure with a chemical analysis and oxidation resistance similar to that of the base plate. USA 310 provides easy slag removability and a flat regular bead with
-
Supplier: Washington Alloy Co.
Description: 60 lb. master 220-290 250-310 300-350 ** 1/16” Electrodes are available in certain alloys – please inquire** Description USA 307 was developed for the welding of armour plate joints. This electrode produces a 18% Cr – 8% Ni – 6% Mn stainless steel weld
-
Supplier: Washington Alloy Co.
Description: in 60 lb. master 220-290 250-310 300-350 ** 1/16” Electrodes are available in certain alloys – please inquire** Description USA 308Mo electrodes are used to weld armour plate joints, dissimilar metals and difficult-to-weld steel. The weld deposit of USA 308Mo
-
Supplier: Kuriyama of America, Inc.
Description: Ductile Iron body painted orange Underwriters Laboratories listed Plated nuts and bolts supplied with all sizes Used in conjunction with grooved end pipe or hose connections Grooved couplings are faster and easier than threaded, welded, or flange
- English Size: 4 inch
- Material: Iron (Cast/Ductile)
- Size: English
- Type: Quick Coupler
-
Supplier: Transcat, Inc.
Description: Wide choice of wetted materials, including all-welded Monel or Stainless Steel Fixed or limited adjustable deadband UL listed Various actuators available Belleville actuator Readily available Standard pressure connection materials Pressure
- Pressure Reading: Gauge
- Working Pressure Range: 400 psi
-
Supplier: Allied Electronics, Inc.
Description: Swivel Caster with Brake, 12 ga. Steel Material, 240 lbs. Weight Capacity Design Features Welded Steel Cabinet Rack Similar to Economizer with Louvered Side Panels and Rear Door, Ventilated Top Suitable for FN-1282 Exhaust Fan Accept 19.00" EIA Width
- Caster Type: Swivel Plate Caster
- Features: Brake
- Height: 5.12 inch
- Load Capacity: 240 lbs
-
Supplier: Allied Electronics, Inc.
Description: Swivel Caster with Brake, 12 ga. Steel Material, 240 lbs. Weight Capacity Design Features Welded Steel Cabinet Rack Similar to Economizer with Louvered Side Panels and Rear Door, Ventilated Top Suitable for FN-1282 Exhaust Fan Accept 19.00" EIA Width
- Caster Type: Swivel Plate Caster
- Features: Brake
- Height: 5.12 inch
- Load Capacity: 240 lbs
-
Supplier: Cole-Parmer
Description: hermetically sealed |
- Wide choice of wetted materials, including all-welded Monel or stainless steel |
- Fixed or limited adjustable deadband |
- Approved for UL, CSA and FM ratings |
- Choice of actuators, including designs for fire-safe and NAC applications
- Pressure Reading: Differential
- Working Pressure Range: 0.0 to 400 psi
Find Suppliers by Category Top
Featured Products Top
-
) Calcite (350-2300nm) YVO 4 (400-5000nm) a -BBO Air-spaced Close to Brewster's Angle Cutting Low L/A=0.8 Mounted without escape windows For low to medium power online (read more)
Browse Waveplates and Retardation Plates Datasheets for Foctek Photonics, Inc. -
process involved brazing a copper tube and a steel plate. While this was a new process, the client also tested a torch as a part of their due diligence, and repeatability and quality were their top two priorities. THE LAB determined that an Ambrell EASYHEAT (read more)
Browse Welding, Brazing, and Soldering Equipment Datasheets for Ambrell Induction Heating Solutions -
. NITRONIC 30 was engineered with these realities in mind. NITRONIC® 30 is an excellent grade to replace AR400 as an abrasion steel, abrasion corrosion (read more)
Browse Carbon Steels and Alloy Steels Datasheets for High Performance Alloys, Inc. -
Double Retardation Plates AR Coated,R<0.2% and Mounted High Damage Threshold Better Temperature Bandwidth Wide Wavelength (read more)
Browse Waveplates and Retardation Plates Datasheets for CRYSTECH, Inc. -
family there are numerous numerical grades or compositions of stainless steel, i.e., the 300 series or 400 series that refer to its alloy composition and the mechanical properties for various (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
grades of stainless steel. However, the entire group can be divided into four classes. Each is identified by the alloying elements which affect their microstructure and for which each is named. Grades and Applications of Stainless Steel 400 Series (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Base and sides milled flat, perpendicular, & parallel within 0.001” per ft. Includes mounting holes for popular 400mm & 500mm pallets Custom sizes & configurations available upon request (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
these super achromatic waveplates. The surfaces of the plates are AR coated to ensure high transmission and low power loss of the system. FAQs about How to Use A Waveplate: Below are some frequent problems you might encounter during the usage of (read more)
Browse Waveplates and Retardation Plates Datasheets for Hangzhou Shalom Electro-optics Technology Co., Ltd. -
If you work on steel structures made of tubes, plate and structural shapes that are subject to either static or cyclic loading, you rely on the depth of technical information contained in the D1.1 Standard and use it frequently for answers on welding design, procedures, qualifications (read more)
Browse Standards and Technical Documents Datasheets for American Welding Society (AWS) -
welded construction Can be used to lift a plate from the horizontal to vertical position and vice versa through 180º Clamp jaws and pads are manufactured from high-tensile steel Fitted with a hold open and lock closed lever. To initiate the self actuating force, a (read more)
Browse Lifting and Rigging Attachments Datasheets for Columbus McKinnon Corporation
More Information Top
-
Robotics Case Studies - Mining Equipment Manufacturer Digs ...
The profile sections are welded to the bottom plate of the top trough and then welded to the pan base—this design allows for “the separation of wear parts and structural parts…and problem-free replacement of the worn top troughs,” according to .... Wear parts are of very hard and wear-resistant materials such as AR400 and AR450 (Hardox 450 from SSAB--HB 425-475 hardness, 205-KSI … strength), while structural parts are of tough high-strength quenched and tempered steels , primarily A514 T1 or…
-
Geith Excavator Bucket
Sounds like others have welded these with XX18 fillers without a problem. .... The bucket is probably a low alloy carbon steel , A514 or something similar. .... Your AR400 plate should work fine.
-
CR4 - Blog Entry: (Material) Horses for (Fabrication) Courses?
…metals & Alloys e-mail lists two examples: Astralloy V, an air hardening steel that has been .... AR400 eventually developed a formable grade to allow bending many shapes without the old cut and weld routine. .... Astralloy 4800 which can be cold formed to shapes not possible with AR plates and can be…
-
[Testing and commercialization of a cotton stalk shredder and plow]. Technical progress report, October--December 1995
Bonita Steel Builders made their CNC plasma cutting patterns and measured press break angles right off this .... The fit-up and welding went smoothly, in spite of not having any jigs or fixtures. .... I was concerned about wear on the long plate behind the moldboards, so we made them out of 318" AR400 .
-
AR Steel plate for welding table top?
…simply for Abrasion Resistant, and while similar to T and QT series of plates , it will yield … a LOT), is not significantly more prone magnetism than any other standard alloy steel , and it will … building a decent table of 1/4" A36, but you could do it with AR400 so long at .... You should have no problem welding it with your mig, just max it out and burn it…
-
Steel Plate Question????
I Bought A Piece Of Plate Steel For A Welding Table Top This Week, At A Local 2nd Hand Steel Yard. .... ... there are even different grades of AR plate within a series, example AR400 and AR400F.
-
question rebuilding tractor bucket T1, AR plate ?
…me advice on replacing the bottom section of a front end loader bucket, its used for some heavy duty excavation. ive heard of T 1 and A R plate . i dont really know the characteristics of these steels or what should be … mild, but if you have a heavier machine, use an AR plate like AR400 , and follow its .... Owner of Bushwacker Mobile Welding .
-
Welding mild steel to AR-500
we weld AR 400 and 500 plate to mild steel all the time. our concrete plants and asphalt plants and the rock crushers require a good amount of AR. i prefer to weld with 1/8 7018 with pre and post heat. most .... I wasn't going to answer due to the fact I've only AR400 and not AR500.
-
What rod for Wear Plate?
Mangjet - Hi Mn - Like Stainweld, but for use on high-manganese steel . .... Re: What rod for Wear Plate ? .... to be AR235,on the lower end of the Britnell hardness and can be welded with 7018. .... May want to step up to AR400 , anybody know AR400?
-
Bucket repair
Great job as always.. but why mild steel ? .... ore all day I build overkill our operators wear out 500 high wear plate in no time! .... The wear bars I add will be AR400 . .... is 7018 compatible with the wear plate or is something else needed if you stick weld them.