-
Supplier: H.O. Penn Machinery Company, Inc.
Description: hydraulic system provides low effort operation and superior control. Fast loader cycle times help you get more done. Dual Hydraulic Pumps System Load-sensing steering pump provides outstanding response during heavy and light duty operations. High output implement
- Operating Weight: 27,699 lbs
- Travel Speed: 23.400000000000002 miles/hr
- Type: Wheel Loader
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: control. Proven Design Time tested hydraulic system provides low effort operation and superior control. Fast loader cycle times help you get more done. Dual Hydraulic Pumps System Load-sensing steering pump provides outstanding response during heavy and light duty
- Operating Weight: 24,180 lbs
- Travel Speed: 24.2 miles/hr
- Type: Wheel Loader
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 4046 Two-Stage Electric/Hydraulic Pump with 3-position/4-way Manual Valve They're called “RamRunners” and that's just what they do…run large single- or double-acting rams for fast frame straightening, wheel alignment, etc. They deliver up to 45 cu. in./min. at max. operating
- Features: Hydraulic Pumps
-
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 4044 Two-Stage Electric/Hydraulic Pump with 2-position/2-way Manual Valve They're called “RamRunners” and that's just what they do…run large single- or double-acting rams for fast frame straightening, wheel alignment, etc. They deliver up to 45 cu. in./min. at max. operating
- Features: Hydraulic Pumps
-
Supplier: Caterpillar Machines
Description: Converter characteristics. Fine tune machine performance with adjustments at your fingertips through the soft touch buttons and optional secondary display. Quickly set hydraulic response along with linkage kick-out positions, maximum wheel torque, and peak ground speed to efficiently
- Horsepower: 182 HP
- Operating Weight: 36,216 to 32,126 lbs
- Travel Speed: 25.000000000000004 miles/hr
- Type: Wheel Loader
-
Supplier: SAE International
Description: Wheel loader subsystems are multi-domain in nature, including controls, mechanisms, hydraulics, and thermal. This paper describes the process of developing a multi-domain simulation of a wheel loader. Working hydraulics, kinematics of the working tool,
-
Supplier: Mile-X Equipment, Inc.
Description: Norco 82304 1/2 Ton High Lift Wheel Dolly This Norco Wheel Dolly ships by truck and extra shipping charges will apply to ship to a non-commercial address. Intended Use This uniquely crafted wheel lift is designed for the removal and installation of single, tandem, and duplex
-
Supplier: Eaton Hydraulics Group
Description: X20 Series Piston Pumps Superior reliability and productivity in a compact package. The Eaton X20 portfolio of open-circuit piston pumps meets the demands of mobile equipment engineers and operators looking for greater power density. The reliability and productivity of these small,
- Maximum Discharge Pressure: 3,625 to 5,076 psi
- Features: Hydraulic Pumps, Reciprocating Pumps
- Pump Type: Piston / Plunger Pumps, Positive Displacement Pumps
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: condenser. Hydraulics Fast cycle times, increased lift capacity, and high bucket and stick forces combine to maximize your productivity in any job. Dedicated Swing Pump A dedicated variable displacement piston pump and fixed displacement piston motor power the swing mechanism.
- Horsepower: 173 HP
- Operating Weight: 45,202.5 lbs
- Travel Speed: 16 miles/hr
- Type: Wheeled Excavator
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: improves operator comfort by reducing sound and vibration. Cooling System An electronically controlled, hydraulic motor drives a variable speed on-demand fan for engine coolant and hydraulic oil. The optimum fan speed is determined based on coolant and hydraulic oil temperature
- Horsepower: 174 HP
- Operating Weight: 40,131 lbs
- Travel Speed: 23 miles/hr
- Type: Wheeled Excavator
-
Description: pulsation and noise level • Robust, heavy duty design – long lifetime and service intervals Applications: • Reachstackers • Heavy Lift Trucks • (All Terrain) Mobile Cranes • Cargo Loaders • (Articulated) Dump Trucks • Wheel Loaders • (Surface) Drill Rigs • Roadheaders • Forestry
- Maximum Discharge Flow: 79 GPM
- Maximum Discharge Pressure: 4,600 to 5,000 psi
- Media Temperature: -40 to 239 F
- Pump Housing Material: Cast Iron
-
Supplier: Bobcat Company
Description: engine anti-stall system robbing you of power when you need it the most. Counterweight Ready: The new Bobcat loaders come with holes for frame-mounted counterweights, so you can increase lifting performance with certain attachments. Faster Cycle Times: Hydraulic pumps in Bobcat
- Horsepower: 49 HP
- Load Capacity: 1,650 lbs
- Operating Weight: 6,213 lbs
- Travel Speed: 7.4 to 11 miles/hr
-
Supplier: Patten CAT
Description: operating at peak efficiency. Water spray system for dust control and bit cooling. Excellent access to the engine, hydraulic pumps and daily service points.
- Horsepower: 225 HP
- Features: Other
-
Supplier: Temper Corporation
Description: Temper Load Rings: Eliminate Shimming Optimize Bearing Life Improve Accuracy Simplify Bearing Installation Compress at a Constant Force Applications: Hydraulic pumps Speed reducers Electric motors Farm tractors Mining equipment Lawn mowers Conveyors Irrigation units Compressors Boat
- Thickness / Working Height: 0.13 to 0.21 inch
- Washer Type: Constant Force Spacer
- Material: Stainless Steel
-
Supplier: Lift-Rite, Inc.
Description: One-Piece Cast Hydraulic pump Ergonomic Loop Handle High Quality Load Wheels and Rollers Durable Powder Coat Paint finish 2 Year Hydraulic Pump Warranty Find out more...see the brochure
- Capacity: 5,500 lbs
- Length: 42 inch
- Width: 20.5 inch
- Stroke: 4.75 inch
-
Supplier: Lift-Rite, Inc.
Description: Heavy Duty Reinforced Fork Frame Heavy Duty Hydraulic Pump High Quality Load Wheels and Rollers Durable Powder Coat Paint finish 6 Month Hydraulic Pump Warranty Find out more...see the brochure
- Capacity: 8,000 lbs
- Length: 48 inch
- Width: 27 inch
- Stroke: 4.75 inch
-
Supplier: Tesmec USA, Inc.
Description: maneuverability. These building-site service vehicles are characterized by: - Two independent circuits for transmission and working movements - Hydraulic system for the arm movements driven through a variable displacement pump - Transmission to wheels in closed circuit -
- Horsepower: 100 HP
- Load Capacity: 3,748.5 to 11,025 lbs
- Operating Weight: 21,168 lbs
- Features: Other
-
Supplier: Mile-X Equipment, Inc.
Description: inhibit rust from entering the hydraulic system Foot-operated pump and lowering pedal for ease of control when positioning or removing a transmission Wide leg base with 4" polyurethane swivel wheels that provide stability and easy maneuvering. (Brakes on two of the
-
Supplier: Southland Equipment Service
Description: An economical way to move heavy pallet loads without the use of a fork truck. Includes 2 articulating steering wheels and 2 front load rollers. Steering wheels include precision bearing and dust covers for added life. Nose wheels are located on the front edge of each fork to
- Cart / Truck Type: Pallet Truck / Pallet Jack
-
Supplier: Southworth Products Corp.
Description: The Dandy Lift L-150 is our smallest portable lift table. This foot pump operated portable lift can handle loads of up to 330 pounds with ease. Ideal for light industrial handling Attractively finished in enamel paint and chrome Locking brake Easy-steer caster type wheels Infinite
- Capacity: 330 lbs
- Features: Other
- Type: Table Lift / Positioner
-
Supplier: Southland Equipment Service
Description: automatically returns to verticle position when not in use. Chrome-plated hydraulic pump piston for long seal life. Sloped and rounded fork nose design. 8" nylon steering wheels. 3 position lever -- raise, neutral and lower. Hydraulic pump includes overload relief
- Capacity: 5,500 lbs
- Cart / Truck Type: Pallet Truck / Pallet Jack
-
Supplier: David Round
Description: pump for quicker and easier lift Built-in hydraulic overload relief valve Needle type release valve permits pin-point control over lowering and holding of heaviest or lightest loads Steel Casters with roller bearing wheels Swivel hook with safety latch and chain to support heavy
- Load Capacity: 1 tons
- Vertical Available Lifting Height: 9.645833333333334 ft
- Type: Davit Crane
- Features: Rotating, Tilting Boom, Wheels
-
Supplier: Garage Equipment Supply
Description: Full travel automatic safety locks. Heavy 12-gauge steel construction. Single hydraulic lifting cylinder. Dual function power unit. Air or hydraulic pump operation. Approach ramp extension for loading low clearance bikes. Durable powder coat finish. Reversible bolt-on side
- Capacity: 1,650 lbs
- Type: Vehicle / Service Lift
-
Supplier: Electro Kinetic Technologies
Description: The 1050-HL PONY EXPRESS Motorized Hydraulic Lift Platform Cart is battery operated with a manual lift platform to bring materials to an ergonomic height for loading or unloading. The cart features a foot pump which easily raises the platform and a control for repositioning and
- Capacity: 1,000 lbs
- Stroke: 27 inch
- Length: 39.5 inch
- Width: 23 inch
-
Supplier: David Round
Description: Complete stainless steel construction Double action hand pump for quicker and easier lift Built-in hydraulic overload relief valve Needle type release valve permits pin-point control over lowering and holding of the heaviest or lightest loads Stainless steel Casters with roller bearing
- Load Capacity: 2,000 tons
- Vertical Available Lifting Height: 9.916666666666666 ft
- Type: Davit Crane
- Features: Tilting Boom, Wheels
-
Description: hydro-generator is used to describe a generator driven by a hydraulic turbine or water wheel. This guide is not intended to supplant specific or general instructions contained in the manufacturer's instruction book or in any contractual agreement between the manufacturer and the
-
Supplier: Lift Products, Inc.
Description: a 2 to 1 lift ratio, reducing effort to actuate. Foot Pump Spring loaded manual foot pump with rubber grip requires minimal force per pump and folds up for storage. Ergonomic Handle Black steer handle connected to a rigid poly caster works in conjuction with white push bar with
- Mechanism: Scissor Lift
-
Supplier: Garage Equipment Supply
Description: The RFJ-6HD 3-Ton "Low Rider" Floor Jack is a true heavy lifter. With a 3-ton lifting capacity, "Quick-Pump" design, durable heavy steel construction and emergency overload system for safety, the RFJ-6HD is the jack to wheel out when working under a hefty ground-hugger. Low-Profile
-
Supplier: Lift Products, Inc.
Description: Features 3"ø poly load wheels 6"ø poly steer wheels Automatic floor lock Beveled forks Up/Down switch on handle Illuminated voltage meter On/Off switch Removable maintenance cover Ergonomic steer handle Dual stage hydraulic cylinder Clearly decaled operation Scissor gap avoids
- Actuation: Electric Motor
- Mechanism: Scissor Lift
-
Supplier: Lift Products, Inc.
Description: the back cover. Battery, charger, motor/pump. Trapped Rollers Bottom rollers are trapped within the steel "C" channel creating a secure and smooth scissor lifting mechanic. Standard Features 3"ø poly load wheels 6"ø poly steer wheels Steer wheels with brakes Beveled forks
- Actuation: Electric Motor
- Mechanism: Scissor Lift
-
Supplier: Lift Products, Inc.
Description: with yellow and black safety strips. Internal gear pump with check valve, relief valve, solenoid valve. Includes hydraulic oil and filter. Options Raised Base Tilting Top Low Profile Casters Tapered Toe Guards Foot Control Switch Up-Down Push Button with Key Lock-Out Adjustable Limit
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: CEF Industries LLC
Description: Gear, Nose Wheel Steering, Canopy Aircraft Scavenger Pumps Variable Bleed Valves Capabilities/Benefits/Advantages High Degree of Design freedom: Flexible shafts allow for limitless possibilities in the location of drive sources, whether electric/hydraulic motors or manual. This
- Rotation: Bidirectional
-
Supplier: CSA Group
Description: illustrations of mobile cranes and Annex B for illustrations of parts of a mobile crane. 1.2 This Standard applies only to machines that have all of the following fundamental characteristics: a) the crane comprises, or is mounted on, a non- or self-propelled, crawler- or wheel-mounted mobile
-
Supplier: CSA Group
Description: shovels, excavators, draglines, concrete pumps (see CAN/CSA-Z151), conveyors, augers, drills, and amusement rides (e.g., bungee jumping); b) articulating boom (knuckle boom) cranes (see CAN/CSA-Z150.3); c) hydraulic and cable-operated excavating equipment, (e.g., power shovels and
Find Suppliers by Category Top
Featured Products Top
-
Data sheet RFC4800 Trailer for Oversized Loads - Wheel Positioning RFC 4800 Series of angle sensors monitor the (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
Savage Wheel Presses, also known as Horizontal forcing presses, are used for mounting/demounting wheels, bearings, gears, sheaves etc. onto/off shafts, axles, rolls or armatures. Model shown is inclined to allow overhead loading (read more)
Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
Savage Wheel Presses, also known as Horizontal Forcing Presses, are used for mounting/demounting wheels, bearings, gears, sheaves, pulleys, etc., onto/off shafts, axles, rolls, or armatures. Style shown is inclined to allow overhead loading. Inserts are available for different shaft (read more)
Browse Datasheets for Savage Engineering, Inc. -
Driving a hydraulic gear pump through a pulley and belt? Using a hydraulic gear motor to drive a fan or belt-driven mechanism? The arrangement places demands on the shaft that flow, pressure and displacement figures alone do not (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
load valve and an analog pressure gauge in one compact unit is perfect for testing hydraulic pumps without removing them from service. The unit is self-contained and requires no electrical power. The dials are clear and easy to read. Installation is extremely simple, and the test kit can be (read more)
Browse Liquid Flow Meters Datasheets for HydraCheck Inc. -
Hydraulic pumps experience decreased volumetric efficiency due to internal leakage as they age. To prevent costly downtime, it is essential to check hydraulic pump efficiency on a regular basis using a test kit that is safe, accurate, and easy to install. The DHM 4 Series Bi-Directional (read more)
Browse Datasheets for HydraCheck Inc. -
truck limiter hydraulic power unit is widely used in truck restraint systems, loading dock equipment, logistics centers, warehouses, distribution facilities, and industrial plants. It provides stable hydraulic power for safe vehicle positioning and locking operations, helping improve loading and (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
cast iron bodied, cast iron flanged, hydraulic gear motors for applications requiring high pressures, optimal performance and endurance. Any application that induces side load on the output shaft should ideally use gear pumps (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
Pressure spikes or high return flows can make the main hydraulic return line unsuitable for a heat exchanger. An off-line air blast cooler provides a separate route for circulating and cooling the oil. The GA (read more)
Browse Heat Exchangers Datasheets for jbj Techniques Limited -
Allow close coupling of hydraulic pumps directly to the flywheel or flywheel housing of diesel engines, electric and hydraulic motors. Designed to allow the close coupling of hydraulic (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited
More Information Top
-
Using Dynamic Simulation in the Development of Construction Machinery
A second example is hydraulic pumps : modern wheel loaders consist of load-sensing hydraulic systems, which in most cases are superior to the old open-centre design.
-
Advanced Research on Energy Materials and Material Application
For traditional wheel loader , the hydraulic oil pump will be driven directly by the engine.
-
Materials Technologies, Automation Systems and Information Technologies in Industry
There are two kinds of pumps used in wheel loader ’s hydraulic system: fixed-displacement pump and variable-displacement pump.
-
Modeling and simulation of hydraulic system for a wheel loader using AMESim
The simulation program is developed by modeling each component of wheel loader hydraulic circuit such as main pump , main control valve (MCV), compensator, joystick and attachments according to their specifications.
-
Modeling, validation and energy flow analysis of a wheel loader
The target wheel loader equips two variable displacement hydraulic pumps : the implement pump and steering pump.
-
Federal Register > Thursday, November 13, 2014 > [79 FR 67414] Foreign-Trade Zone (FTZ) 127-West Columbia, South Carolina; Notification of Proposed Production ...
…additional counterweights for wheel loaders; air cleaners; axles for wheel loaders; bands, cab washer tanks; bands, threaded nuts; bar locks; battery cables; beacons; bellcranks for wheel loaders; machined metal blocks; blocks, hydraulic pumps ; boom assemblies for wheel loaders ; brackets, welded, steel; buckets…
-
Scientific.Net: Materials Science
Energy-Saving Optimization for Wheel Loader 's Double- Pump Confluence Hydraulic System with Fixed-Displacement Pump .
-
Scientific.Net: Materials Science
Energy-Saving Optimization for Wheel Loader 's Double- Pump Confluence Hydraulic System with Fixed-Displacement Pump .
-
Moving the Earth: The Workbook of Excavation, Fifth Edition > FRONT-END LOADERS
Even with the tracks or wheels stalled, the engine loader ’s hydraulic pump should maintain good speed.
-
Micropositioning device using impact force of piezoelectric flying wires
[3] C. Chen, “Digital control of wheel loader bucket hydraulic system using closed center valves and variable displacement pump ,” Ph.D. dissertation, Dept.
Indicates content that may require registration and/or purchase.