Products/Services for Wideband Surface Mount Directional Couplers
-
RF Couplers - (337 companies)There are several mounting styles for RF couplers. Surface mount technology (SMT) adds components to a printed circuit board (PCB) by soldering component leads or terminals to the top surface of the board. Through hole technology (THT) mounts...Coupler TypePackage TypeImpedance -
Antennas - (1287 companies)Surface mount device (SMD) or "chip" antennas are mounted internally on the printed circuit board within the radio transmitter, receiver, or transceiver product. Chip antennas are also known as embedded antennas, integral antennas, chip dielectric... -
RF Amplifiers - (611 companies)...when selecting RF amplifiers. Package Type. Surface mount technology (SMT). Flat pack. Through hole technology (THT). Connectorized. Waveguide assemblies. Connector Type. BNC. MCX. Mini UHF. MMCX. SMA. SMB. SMP. TNC. Type F. Type N. UHF. 1.6 / 5.6... -
Quick Couplers - (558 companies)Quick couplers are used in a hydraulic or pneumatic system to quickly connect lines without losing fluid or fluid pressure. Quick couplers are quick-disconnect fittings used in a hydraulic or pneumatic system to quickly connect lines without losing... -
Fiber Optic Couplers - (251 companies)...detectors, optical-to-electrical converters, and light sources to transmit fiber optic signals. Types. Types of fiber optic couplers include splitters, combiners, X-couplers, trees, and stars, which all include single window, dual window, or wideband... -
RF Waveguide Couplers - (54 companies)There are three basic types of products: unidirectional, bidirectional, and dual directional. Unidirectional couplers are three-port devices with two lines: a main line with a separate input and output, and a coupled line with a coupled output...
-
Horizontal Directional Drilling Machines (HDD) - (18 companies)Horizontal directional drilling (HDD) machines are steerable, trenchless drilling rigs for the installation of pipes, conduits, and cables underground. Horizontal directional drilling (HDD) machines are steerable, trenchless drilling rigs...
-
Surface Plates - (59 companies)...material for surface plates because its properties (e.g., surface hardness, low thermal expansion, no rust or corrosion, little warping, longer wear life) result in very accurate, stable, and precise surfaces. Surface plates should be mounted onto...
-
Surface Profilometers - (202 companies)Surface profilometers are contact or non-contact instruments used to measures surface profiles, roughness, waviness and other finish parameters. Surface profilometers are used to measure surface profiles, roughness, waviness, and other finish...
-
Transformers - (2124 companies)Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction. They are used typically to increase or decrease voltage as it passes from one side of the device through the other.
Product News
-
Richardson RFPD
Ultra-small 0603 Xinger Baluns and Couplers for 5G Xinger (R) 90-Degree 3dB Hybrid Couplers. These low-profile, high-performance 3dB hybrid couplers are in new easy-to-use, manufacturing-friendly surface mount packages. They are available in tape-and-reel for pick-and-place, high-volume manufacturing. Full reels and cut tape versions are also available. All Xinger components are constructed from ceramic filled PTFE composites, which possess excellent electrical and mechanical stability. All parts have been subjected to rigorous qualification... (read more)Browse RF Couplers Datasheets for Richardson RFPD -
Werbel Microwave LLC
Directional Couplers BKT-1830 is a universal mounting bracket that is compatible with several series and models of directional couplers manufactured by Werbel Microwave. It allows convenient mounting to a chassis in various configurations. The bracket easily converts a vertical mount coupler format to a horizontal mounted configuration. The mounting is reversible, depending on where the input and output is required. Additional information. Weight. 1 oz. Dimensions. 3.25 x 1.25 x 0.25 in. Packaging. Individual. Part... (read more)Browse RF Couplers Datasheets for Werbel Microwave LLC -
Werbel Microwave LLC
Directional Coupler for Network Analysis datasheet. WMC-0.5-2-6dB Directional Coupler. Precision attenuation where it matters most. The WMC-0.5-2-6dB provides accurate signal sampling across 0.5 -2 GHz, delivering dependable performance for monitoring, testing, and system calibration. Precise 6 dB coupling. Excellent return loss. Reliable wideband performance. In-stock and ready to deploy. Order minimums apply. Standard lead times apply. WMC-0.5-2-6dB-S. Directional Coupler, 0.5-2GHz, 6dB, SMA Female. Model WMC-0.5-2-6dB-S from Werbel... (read more) -
Marki Microwave LLC
Elite Directional Couplers for Broadband Elite Directional Couplers for Broadband. The ruggedized Marki Elite Series of next generation broadband directional couplers combine sophisticated neural network design with deep circuit knowledge and triplate stripline construction to offer the best directivity, return loss and coupling accuracy available on the market. Each coupler is bidirectional, meaning that it can be used in both the forward and reverse direction when the coupled ports are terminated with a 50 O load or detector... (read more)Browse RF Couplers Datasheets for Marki Microwave LLC -
KRYTAR, Inc.
Directional Coupler Primer Directional Couplers are passive devices used for sampling incident and reflected microwave power, conveniently and accurately, with minimal disturbance to the transmission line. Directional couplers are used in many different testing applications where power or frequency needs to be monitored, leveled, alarmed or controlled. These include providing a signal sample for measurement or monitoring, feedback, combining feeds to and from antennas, antenna beam forming, providing taps for cable... (read more)Browse RF Couplers Datasheets for KRYTAR, Inc. -
Werbel Microwave LLC
High Power Directional Coupler Datasheet. WMHPC-80-520M-6dB-N. High Power Directional Coupler, 80-520MHz, 6dB, N-F. Werbel Microwave Model WMHPC-80-520M-6dB-N is a high-power coupler that operates over the 80-520MHz band, covering FM radio, upper VHF and lower UHF applications. Conservatively rated for 100 watts CW. Useful for amplification and signal distribution applications including radio and television broadcasting, public safety and emergency broadcasting and distributed antenna systems. There exists a roll down of 2dB... (read more)Browse RF Couplers Datasheets for Werbel Microwave LLC -
KRYTAR, Inc.
SPACE QUALIFIED DIRECTIONAL COUPLERS customized solutions to meet your application-specific requirements. Our successful space heritage offers qualities you can depend on including: offering innovative products, quick-reaction capability, design responsiveness, flexibility, fast production turn-around, and partnerships with our customers. KRYTAR 's directional couplers are uniquely designed for systems applications where external levelling, precise monitoring, signal mixing or swept transmission and reflection measurements are required... (read more)Browse RF Couplers Datasheets for KRYTAR, Inc. -
KRYTAR, Inc.
Ultra-Wideband 10–40 GHz Hybrid Coupler or controlled. These hybrid couplers are four-port components with dual input and output ports. KRYTAR hybrid couplers offer wideband frequency coverage in single, compact packages, which provide low insertion loss, high directivity and tight coupling. These hybrid couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 5G NR (New Radio), 6G, Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, Multiple-Input and Multiple-Output (MIMO) radio links, signal... (read more)Browse RF Couplers Datasheets for KRYTAR, Inc. -
KRYTAR, Inc.
Directional Coupler Operates from 0.5 to 20 GHz KRYTAR, Inc., a leader in the design and production of ultra-broadband microwave components and test equipment announces a new Directional Coupler operating in the wideband frequency range of 0.5 to 20 GHz (L- through K-Bands) offering Nominal Coupling of 30 dB in a compact package. This coupler offers the ultimate solution for emerging designs and test and measurement applications including mmWave, 5G, radar and satellite communications (SATCOM). KRYTAR 's new directional coupler, Model 152030... (read more)Browse RF Couplers Datasheets for KRYTAR, Inc. -
KRYTAR, Inc.
Aren’t all directional couplers created equal? couplers leaving exposed metal surfaces. In some cases applications may require maximum heat transfer from metal plate to ground. KRYTAR can supply couplers without any paint, or only one side unpainted, for direct surface grounding. The coupler will include silver epoxy around the case seams to prevent or minimize RF leakage. Q. Do you have an environmental specification rating for directional couplers? And what about shock and vibration rating for directional couplers?. A. KRYTAR can take a look... (read more)Browse RF Couplers Datasheets for KRYTAR, Inc.
-
Complete Wireless Design > Support Circuit Design
The lumped low loss LC directional coupler shown below is a narrowband structure, while the Adam’s 50-Ω resistive coupler will work in very wideband applications. Miniature surface - mount single-chip ceramic directional couplers are also available that operate up to 2.4 GHz, with low insertion loss and extremely simple implementation, but their cost is higher.
-
EuMC 2012 detailed author index
C Phase Shifters Based on Surface Mount Phase Leading Bandpass Unit Cells Using Low Temperature Cofired Ceramic (LTCC) (EuMC01-3) Weigel, Robert C A Universal Method for the Design and Synthesis of Wideband Directional Couplers Using Non-Uniform Coupled Transmission Lines (EuMC25-2) 546 .
-
PCB-Based Prototyping of 3-D Micromachined RF Subsystems
[8] K. Vanhille, J. M. Rollin, S. Rondineau, J. O’Brien, J. Wood, S. Raman, and Z. Popovic, “Ka-band surface - mount directional coupler fabricated using micro-rectangular coaxial transmission lines,” in Proc. IEEE MTT-S Int. [9] J. R. Mruk, H. Zhou, H. Levitt, and D. S. Filipovic, “Dual wideband monolithically integrated millimeter …
-
Brochure: Surface Mount Mil-Spec Components
Brochure: Surface Mount Mil-Spec Components Wideband hybrid and directional couplers to support military applications and bands â while saving board space and simplifying your bill-of-materials.
-
Skyworks Powering Multiple LTE Platforms
The SKY77702 PAM is a fully matched, 10-pad surface mount module developed for wideband code division multiple access (WCDMA) applications. A directional coupler is integrated into the module thus eliminating the need for any external coupler.
-
Subject Index
… Song, + , MWSYM 00 1341-1344 vol.3 MM-wave BGA package, 36-GHz, wideband de-embedding tech. Hongwei Liang, + , MWSYM 00 65-68 vol.1 mm-wave MMIC surface mountable ceramic package, 77 GHz. mm-wave overmoded waveguide directional coupler /hybrid type.
-
Compact broadband Butler matrix in multilayer technology for integrated multibeam antennas
In [3] broadband 3 dB coupled- line directional couplers were used. In this case small size and wideband amplitude characteristics have been achieved but the bandwidth of the … The most attractive technique for designing and manufacturing microwave circuits is a microstrip technique since it utilises a single laminate layer and allows for easy mounting of surface mount device (SMD) components.
-
Contents
P2-11 Via Interconnection Structures for X-Band Surface Mount Circulators.........252 P2-12 Wideband Microstrip Phase Shifters.................................................................256 P2-13 Broadband 4x4 Butler Matrix in Microstrip Multilayer Technology Designed with the Use of Three-Section Directional Couplers and Phase Correction Networks..............................................................................................................260 .
-
Datasheet: SKY77705 - Power Amplifier Module for WCDMA / HSDPA / HSUPA / HSPA+ / LTE - Band VIII (880-915 MHz)
The SKY77705 Power Amplifier Module (PAM) is a fully matched 10-pad surface mount module developed for Wideband Code Division Multiple Access (WCDMA) applications. A directional coupler is integrated into the module thus eliminating the need for any external coupler.
-
Skyworks Powers First LTE Mobile Handset
The SKY77702 and the SKY77703 PAMs are fully matched 10-pad surface mount modules (SMMs) developed for wideband LTE applications. In addition, a directional coupler is integrated into the devices, thus eliminating the need for any external coupler.
Indicates content that may require registration and/or purchase.