Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: RainWise, Inc.
Description: High Capacity, Low Cost Wind Data Logger The WindLog™ is a compact, inexpensive wind data logger, designed to meet the needs of people considering the purchase of a wind turbine. While many people rely on wind maps to assist them with
- Application: Environmental
- Application Software Included: Yes
- Connection to Host: USB
- Data Storage: 1 MB
-
Supplier: Kintech Engineering
Description: The EOL ZENITH wind data logger was launched in the beginning of 2010, after rigorous laboratory testing as well as in tough, real-world conditions. The EOL ZENITH has several new powerful features, including real 1 Hz measurement data, more channels for anemometers and
- Application: Weather / Meteorology
- Form Factor: Stand Alone
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Data Logger PCE-WL 1 for long-term measurements of the wind speed / microSD card storage battery operation up to 3 years / operating temperature: -15 ... +50 °C internal temperature sensor / 2 digital inputs / 1 analogue input / 1 NTC input The weather station PCE-WL 1 is
- Application: General Lab and Industrial
- Form Factor: Stand Alone
- Operating Temperature: -13 to 140 F
- User Interface: None
-
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Wind Speed Data Logger PCE-WL 1-ICA incl. ISO Calibration Certificate for long-term measurements of the wind speed / microSD card storagebattery operation up to 3 years / operating temperature: -15 ... +50 °C internal temperature sensor / 2 digital inputs / 1
- Connection to Host: RS232/422/485
- Outputs: Frequency Output
- Specialized & Other Inputs: Other
-
Supplier: ValueTronics International, Inc.
Description: The 2201A is a Data Logger from Fluke. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate
-
Supplier: ValueTronics International, Inc.
Description: The 3853A is a Data Logger from HP. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and
-
Supplier: ValueTronics International, Inc.
Description: The 69331B is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an
-
Supplier: ValueTronics International, Inc.
Description: The 34942A is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an
-
Supplier: CAS DataLoggers
Description: The AEMC 1227 is a portable, easy-to-use instrument which uses an airflow sensor designed to accurately measure and log airflow or wind speed. The logger can be used to perform a variety of recording tasks with an easy and intuitive setup from a computer using supplied DataView®
- Application: General Lab and Industrial, Environmental, Weather / Meteorology
- Application Software Included: Yes
- Connection to Host: USB
- Data Storage: 4 MB
-
Supplier: Piezo-Metrics
Description: The TGPR-0700 is a voltage data logger that is supplied uncased so that it can be built into custom applications. It monitors voltages from 0 to 2.5/10/25V and can be connected to a variety of sensors to make specialist data loggers for a wide range of applications,
- Application: General Lab and Industrial
- Operating Temperature: -40 to 185 F
- Signal Inputs: DC Voltage
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA® HHF-SD2 combination vane and standard thermistor anemometer with SD card data logger has multiple features that make it suitable to use in such applications as air conditioning and heating systems, measuring air velocities and wind temperature. What sets the HHF-SD2
- Air Velocity: Yes
- Air Velocity Range: 78.74 to 5906 SFPM
- Instrument Style: Insertion Probe Type
- Measures Temperature: Yes
-
Supplier: Enercorp Instruments Ltd.
Description: display instruments, recording instruments and data loggers as well as to process control systems. For winter operation the instruments are equipped with electronically regulated heating, whichguarantees smooth operation of the ball bearings, and prevents the shaft and slot from
-
Supplier: LufftUSA
Description: Description: For climate monitoring in buildings and the control of all climate-sensitive production processes: in electronic data-processing centres, control cabinets, wind turbines, storage rooms and museums. Supplementary description: The Opus20 runs on batteries or
- Application: Environmental
- Connection to Host: USB
- Data Storage: 16 MB
- Form Factor: DIN Rail
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The Wind Direction Station was developed to measure the wind direction in the industrial environment. This Wind Direction Station can be connected to data loggers, process control systems, displays. A 4 ... 20 mA signal is available as an output signal on the
- Operating Temperature: -4 to 176 F
- Senses Wind Direction: Yes
-
Supplier: InspectorTools
Description: accessible airflow. Easy-to-Use Data Logging & Computer Upload The Kestrel 4200 air flow meter features a powerful data logger that records 1600 sets of measurements at user-selectable time intervals (over 2 years of data can be recorded). Logged data can be
-
Supplier: HydroLynx Systems, Inc.
Description: for maintaining wind direction orientation when the instrument is removed for maintenance. The Model 200-05103 General Purpose Wind Sensor can be used with indicators, recorders, data loggers, or personal computers to fulfill a wide range of wind measuring or
- Output Options: Analog Voltage
- Technology Type: Vane Anemometer (Velometer)
-
Supplier: Aralab
Description: wind in order to replicate all weather conditions the research may require. Easily programmable for different environmental simulations. Several accessories can be integrated to facilitate any research requirements. FitoClima high performance chambers are suitable for plants that require
- Chamber Capacity: 177 cubic feet
- Configuration: Walk-In
- Features: Alarm(s), Data Logger, Humidity Control, Lights, Programmable, Other
- Humidity Range: 40 to 90 % RH
-
Supplier: Campbell Scientific, Inc.
Description: , the datalogger control ports must accept high frequency pulses. Dataloggers whose control ports accept high frequency pulses are our CR800, CR1000, CR3000, and CR5000. The CR200-series loggers are also compatible but the low-level ac signals must not exceed 1 kHz. The LLAC4 is often used to
- Analog Input Channels: 0.0 #
- Application: General Lab and Industrial
- Data Acquisition Device Type: Input Module
- Digital I/O Channels: 0.0 #
-
Supplier: RainWise, Inc.
Description: This all in one weather station is suited to measure most meteorological parameters including: wind direction and speed, temperature, humidity, air pressure, precipitation and solar irradiance. This system also consists of a data logger, a solar panel (optional), software for
- Device Classification: Sensor System
- Integral Datalogger / Memory: Yes
- Measures Barometric Pressure: Yes
- Measures Rain/Snow Fall: Yes
-
Supplier: Kintech Engineering
Description: be transmitted to display instruments, recording instruments, data loggers as well as to process control systems. For winter operation the instrument is equipped with electronically regulated heating, which guarantees a smooth running of the ball bearings, and prevents the shaft and
- Device Classification: Sensor Only
- Mounting Options: Pole-mounted (Typically via clamps)
- Senses Wind Direction: Yes
- Senses Wind Speed: Yes
-
Supplier: RS Components, Ltd.
Description: includes USB to connect to PC, enabling storage, analysis and sharing of weather data. The 7-day data logger ensures that data is stored on the console for up to 7 days, even when the PC is switched off or the data is removed completely from the PC . Dimensions 180
- Battery Powered: Yes
- Interface Options: Serial Interface
- Measures Barometric Pressure: Yes
-
Supplier: RS Components, Ltd.
Description: 4300 the wind and weather meter of choice for concrete contractors. The Kestrel 4300 Construction Weather Tracker has all the features of the Kestrel 4000 plus the ability to measure moisture content. Waterproof and floats. Backlight for low-light conditions. Data logger
- Accuracy: 3 ±% Full Scale
- Air Velocity Range: 7874 SFPM
- Technology Type: Vane Anemometer (Velometer)
-
Supplier: Kipp & Zonen, Inc.
Description: Stand-alone operation Range 1 km to 12 km Built-in data logger Built-in data processing GPS, carbon fibre housing The new X-LAS MkII Scintillometer provides continuous measurements of sensible heat fluxes over path lengths from 1 km up to
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Professional Road Noise / Traffic Noise meter PCE-430 (class 1) incl. outdoor noise level meter kit Handheld noise meter and real-time frequency analyzer / Octave band filter / Filter upgradeable / Fast, Slow and Pulse Evaluation / Data logger / USB Road and traffic
- Display: Digital Readouts
- Frequency Range: 3 to 20000 Hz
- Meter Style: Sound Level Meter
- Sound Level Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC), Z-Weighted SPL (LZ), Other
-
Supplier: TSI Incorporated
Description: provide a linear signal output. This linear signal is sent out as either a current (mA) or a voltage (V) signal, allowing output to a variety of data loggers or data acquisition systems. Best of all, the current and voltage output ranges are easily changed by the user in under
- Air Velocity: Yes
-
Supplier: Yankee Environmental Systems, Inc.
Description: -normal broadband solar irradiance measurements. The SDR-1's integrated YESDAS-2 control and data logger system easily connects to analog humidity, temperature, and wind sensors. It accommodates up to 30 analog inputs through which to monitor, for example, PV array voltages. It
- Device Classification: Sensor System
- Measures Solar Radiation: Yes
-
Supplier: Sonel Test
Description: . Depending on the mating instrument used, the software enables: analyzer configuration, data reading from logger, preview of network parameters in real time (with capability of reading via GSM modem), deletion of data in the analyzer, data presentation
- Electrical Parameters: Other
- Phase: Single-Phase
Find Suppliers by Category Top
Featured Products Top
-
Identify trends in vibration, noise, temperature, humidity and more that can be indicative of component wear and/or influence machine performance. PCE Instruments' (PCE's) data loggers are data acquisition devices used for monitoring conditions related to: Indoor air quality (read more)
Browse Data Loggers and Data Recorders Datasheets for PCE Instruments / PCE Americas Inc. -
The PCE-PA 8000 Three Phase Power Data Logger is able to (read more)
Browse Data Loggers and Data Recorders Datasheets for PCE Instruments / PCE Americas Inc. -
PCE-322A is a handheld, portable, professional Class II sound level meter or decibel meter with built-in data-logging or data (read more)
Browse Sound Level Meters and Noise Dosimeters Datasheets for PCE Instruments / PCE Americas Inc.
Conduct Research Top
-
Residual Load Testing of Anchor Bolts
, but since the test was slated to run over several weeks, if this sample rate was continued throughout the test period, the sheer amount of data would make it hard to organize and analyze. Supervisors began looking for a data logger capable of monitoring load cell sensors with flexible schedule size
More Information Top
-
PC based wireless wind data analyser
The output is compared with the wind data recorded using NRG wind data logger .
-
On-Site Wind Energy Measurement and Preliminary Transmission Assessment: Case Studies in Wyoming
The site uses a Nomad Second Wind data logger [4] to continuously measure wind speed at all three levels.
-
Macomb College Transportation and Energy Technology 126.09
Solar Powered Wind Data Logger System and Fluke Clamp meter, cables, modem, etc.
-
WINDPOWER 2000. Technical progress report, Final
Second Wind provides NOMAD wind data loggers , meteorological towers, and WinSite software for wind resource assessment, power curves, and graphical reporting, Our Advanced Distributed Monitoring System (ADMS) allows comprehensive monitoring and supervisory control for utility-scale windfarms.
-
Next Steps to Implement Renewable Energy Project on the Makah Indian Naiton for the Pacific North West Region
METEO is used to Import, analysis and long-term correction of measured wind data ( logger data) and Calculates .
-
Modeling a drip irrigation system powered by a renewable energy source
The wind data logger records wind parameters and power generated for 1-min, 10-min and 1-hr intervals.
-
REPA to Distribute MadgeTech’s Data Loggers
It offers a range of datalogger products and accessories including, bridge-strain, current/voltage, temperature, wireless data loggers, LCD display, humidity, motion, pH, pressure, pulse/event/state, shock, water level, carbon dioxide, and wind data logger systems.
-
Photovoltaics and demand side management performance analysis at a university building
Multi-vane wind data logger 5.
-
Wind Turbines
Damage accumulation 206 Danish Wind Atlas 58 Danish style wind turbine 113 Darrieus rotor 48, 53, 66, 264, 276 data acquisition 228, 763 data logger ( wind ) 537 Davenport spectrum (turbulence) 530 daytime marking 773 DC (direct current) 385, 689, 693 debt service …
-
Investigation of Environmental and Heat Transfer Analysis of Air Conditioner Using Hydrocarbon Mixture Compared to R-22
All the thermocouples and pressure transducers are con- nected to the PC through a data logger wind .