-
Supplier: Nordex AG
Description: With over 2,700 wind turbines installed, the AW1500 has a long and successful history, which has provided the basis for the evolution of all Acciona Windpower wind turbines. Proven track record With approximately 4,000 MW installed in 15 countries, the AW1500 global
- Cut-in Wind Velocity: 6.709284038881618 to 10.063926058322483 miles/hr
- Cut-out Wind Velocity: 55.91070032401369 miles/hr
- AC Prime Power Rating (Watts): 1,500,000 watts
- Output Options: AC Single Phase Power
-
Supplier: Vestas Wind Systems A/S
Description: wind and site conditions, where the 136 m rotor enables great wind capture, at medium-wind conditions. This makes the V136-3.45 MW™ turbine a strong performer with the potential to increase AEP by up to 16 %*, contributing to a lower LCoE. The V136-3.45 MW™ as an IEC IIB
- Cut-in Wind Velocity: 6.709284038881618 miles/hr
- Cut-out Wind Velocity: 50.319630291612306 miles/hr
- AC Prime Power Rating (Watts): 3,450,000.0000000005 watts
- Output Options: AC Single Phase Power
-
Description: Based on the conditions of different wind regimes and climatic characteristics, Ming Yang develops 1.5MW series of wind turbine of independent intellectual property rights, which attain the goals of "two high and one low" (namely, high generating capacity, high utilization rate
- Cut-in Wind Velocity: 6.709284038881618 miles/hr
- Cut-out Wind Velocity: 55.91070032401369 miles/hr
- Rated Wind Velocity: 24.153422539973928 to 31.309992181447686 miles/hr
- Survival Wind Speed: 133.0674667711526 to 156.54996090723813 miles/hr
-
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: which effectively guarantees the reliable operation of offshore wind turbines. 3.Precise control of wind turbine pitch systems Case 3:In a large wind farm, each wind turbine's pitch system is equipped with a dedicated pitch slip
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Application Filed Ingiant FHS series slip rings are widely used in wind power industry.The function of slip rings in wind turbines In a wind turbine, the primary function of the slip ring is to ensure power and data signals pass from the nacelle through the slip
- Features: Military Grade
-
Supplier: GE Power Conversion
Description: Wind turbine blade positioning GE manufactures durable wind pitch motors for the most challenging environments including high vibration, extreme temperatures and high humidity. Because they are located high up in the turbine housing, maintenance intervals tend to
- Other DC Voltage: 100 VDC
- Continuous Torque: 796.46017699115 In-lbs
- Shaft Speed: 6,500 rpm
- Commutation: Brush
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: function of slip rings in wind turbines In a wind turbine, the primary function of the slip ring is to ensure power and data signals pass from the nacelle through the slip ring to the control system rotary blades. This is essential for the proper functioning of
- Features: Military Grade
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Product drawing: Pitch wind power slip ring is specially developed and designed for 1.25-5.5MW wind turbines and has ultra-high reliability. The key main materials are imported materials, and there are advanced production equipment and detection systems for various
- Number of Circuits: 24
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Description: As a significant part of wind turbine, the rotor system of wind turbine has the functions of transforming wind energy, and balancing power, load and noise, it is critical to the wind turbine safety and economical operation. A rotor system consists of
-
Supplier: CSA Group
Description: ISO 10816-21:2015 specifies the measurement and evaluation of mechanical vibration of wind turbines and their components by taking measurements on non-rotating parts. It applies to horizontal axis wind turbines with mechanical gearbox and rated generator output exceeding
-
Supplier: GAF
Description: Deluxe turbines are designed with upper and lower stainless steel ball bearing systems for years of trouble-free operation! Deluxe turbines are available in 12" or 14" sizes, galvanized or aluminum construction, and internally or externally braced (see chart below) Your Best and Safest
-
Description: Performance characteristics: High temperature 85 ° C series Typical applications: RAM, consumer electronics, wind turbine pitch, military, smart grid, backup power, toys, etc.
- Capacitance Range: 1,000,000 to 400,000,000 microF
- DC Rated Voltage Range (WVDC): 2.3 to 2.7 volts
- Operating Temperature: -40 to 85 C
- Capacitance Type: Fixed
-
Description: Performance characteristics: High capacity, low internal resistance, good consistency Typical applications: RAM, consumer electronics, wind turbine pitch, military, smart grid, backup power, toys, etc.
- Capacitance Range: 100,000.00000000001 to 4,000,000 microF
- DC Rated Voltage Range (WVDC): 5.5 to 6.3 volts
- Operating Temperature: -40 to 70 C
- Capacitance Type: Fixed
-
Description: Performance characteristics: High capacity, low internal resistance, good consistency. Typical applications: RAM, consumer electronics, wind turbine pitch, military, smart grid, backup power, toys, etc.
- Capacitance Range: 1,000,000 to 400,000,000 microF
- DC Rated Voltage Range (WVDC): 2.7 volts
- Operating Temperature: -40 to 70 C
- Capacitance Type: Fixed
-
Description: Performance characteristics: High capacity, low internal resistance, good consistency Typical applications: RAM, consumer electronics, wind turbine pitch, military, smart grid, backup power, toys, etc.
- Capacitance Range: 470,000 to 5,000,000 microF
- DC Rated Voltage Range (WVDC): 5 to 5.5 volts
- Operating Temperature: -40 to 85 C
- Capacitance Type: Fixed
-
Supplier: Richardson RFPD
Description: Features and Benefits 16V DC working voltage Resistive cell balancing Compact, light weight package Screw terminals Typical Applications Wind turbine pitch control Small UPS systems
- Capacitance Range: 58,000,000 microF
- DC Rated Voltage Range (WVDC): 16 volts
- Features: Other
- Lead Style: Screw Leads
-
Supplier: Maxwell Technologies, Inc.
Description: Maxwell Technologies’ 160V module is designed to provide energy storage and power delivery for windturbine pitch control, short-term uninterrupted power supply (UPS) and renewable energy systems. Primarily targeted at pitch control systems for 1.5 to 3MW wind turbines,
- Capacitance Range: 5,800,000 microF
- DC Rated Voltage Range (WVDC): 160 volts
- Rated Current: 7 to 13 amps
- ESR: 240 milliohms
-
Supplier: Maxwell Technologies, Inc.
Description: The BMOD0094 P075 Power module delivers the level of energy that guarantees safe operation and grid power quality for the most powerful wind turbine pitch drive and backup power generation systems. Based on compact, robust construction and top grade components, it is designed
- Capacitance Range: 94,000,000 microF
- DC Rated Voltage Range (WVDC): 75 volts
- Rated Current: 48 to 78 amps
- ESR: 13 milliohms
-
Supplier: Moore Fans LLC
Description: manual adjustable pitch. SPECIAL DESIGN FEATURES: STRENGTHENED DESIGN: The Class 10000 Heavy Duty has been strengthened in proportion with the increased duty for engine drive and larger fan diameter applications. It has an increased hub tube diameter of three inches for added strength and
- Number Of Blades / Vanes: 6
- Outside Diameter: 84 inch
- Bore Size: 2.938 inch
- Features: Adjustable Pitch, Other
-
Supplier: Rotary Systems, Inc.
Description: hydrodynamic seal in the shaft/housing interface for cool running with minimal torque. Typical applications include, but are not limited to, wind turbine pitch control and off-road excavation equipment.
- Pressure Range: 100 to 2,000 psi
- Temperature Range: 300 F
- Length: 7.125 inch
- Diameter: 4.95 inch
-
Supplier: TPA Motion
Description: Slewing drive bearings are usually found in application such as: wind turbines, heavy load transporters, solar trackers, harbor cranes, hydraulic equipment, crane steering mechanisms, automation systems, heavy load manipulators, yaw and pitch control tables. Bolt, Connect, Run
- Bore Size: 5.709 to 20.669 inch
- Outside Diameter: 13.819 to 30.748 inch
- Overall Width: 3.228 to 5.118 inch
- Dynamic Axial / Thrust Load: 34,000 to 73,000 lbs
-
Supplier: Deublin Co.
Description: Deublin offers rotating electrical slip ring connectors utilizing proven technology for long lasting, high quality rotary transmission of electrical signal and power. Deublin slip ring connectors are designed for a variety of applications including semi-conductor production, pitch control in
-
Supplier: Maxwell Technologies, Inc.
Description: Maxwell Technologies’ 16V small cell ultracapacitor module provides energy storage and power delivery in a compact, cost effective module. The modules are specifically engineered to provide cost-effective solutions for 1.5MW and smaller wind turbine pitch control, small UPS
- Capacitance Range: 58,000,000 microF
- DC Rated Voltage Range (WVDC): 16 volts
- Rated Current: 12 to 19 amps
- Leakage Current: 25,000.000000000004 microamps
-
Supplier: Kinematics Manufacturing, Inc.
Description: typical applications are mining equipment, digger derricks, solar trackers, wind turbines, medical bed equipment, and robotic arm positioners. Specifications Custom cut to any size from 30mm(1.18") to 400mm(15.75") gearset centerline dimension. All specs are supplied by the customer,
- Design: English, Metric
- Gear Type: Worm, Worm Wheel
-
Supplier: Kinematics Manufacturing, Inc.
Description: tooth, our hourglass worm engages 5-11 teeth on the pitch line of the ring gear from the hourglass thread. This increased tooth engagement gives the gearbox enormous strength and power. Applications Typical slewing drive applications include solar trackers, wind turbines,
- Holding Torque: 4,424.778761061942 to 162,241.887905605 Ft-lbs
- Gear Ratio: 30 to 156,600 (X : 1)
-
Supplier: Cessna Aircraft Company
Description: (Dorsal Fin Installation) Avionics Cooling, (2) Cowl Deck Fans and (3) Display Fans PA System with Aft Cabin Speakers ENGINE INDICATION SYSTEM (EIS) Displayed on MFD During Normal Operations: Engine and System Displays Torque Interstage Turbine Temperature Propeller Speed Gas Generator Speed
Find Suppliers by Category Top
Featured Products Top
-
As wind turbines increase in size they are utilizing centralized grease distribution systems for their main and pitch bearings, especially in extreme temperatures and remote locations. Your customers demand grease that lasts longer and performs better, minimizing maintenance costs while (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
architecture is perfectly suited for the complex electrical demands of wind turbine pitch and yaw control systems, as well as other heavy-duty automation and motion control applications. 2. Superior Environmental Resilience: Engineered for harsh operating environments, the assembly features an (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Systems: Secure connections in wind turbine pitch control mechanisms Electric Vehicle Drivetrains: Reliable mounting for motors and transmission components (read more)
Browse Shaft-Hub Locking Devices Datasheets for Chengdu Leno Machinery Co., Ltd. -
Renewable Energy: Used in solar tracking systems and wind turbine pitch control, ensuring efficiency and uptime (read more)
Browse Rotary Encoders Datasheets for POSITAL B.V. -
costs Applications Wind turbines – pitch control and yaw systems (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
cranes Medical imaging and robotic joints Wind turbine pitch and yaw systems Test (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
cranes and other equipment without occupying extra installation space. Typical Application Scenarios Wind Power Generation For the pitch and yaw systems of large wind turbines, which require transmission of ultra-high current to drive blade (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
reliability directly impacts diagnostic quality. Wind Turbines: Adapting for slip ring assembly for wind power data communication between nacelle and (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
Analysis of Wind Turbine Slip Rings
Wind turbine slip rings used for wind power generation, as an important part of the pitch system to provide power and transmit control signals.