-
Supplier: ODG (Origin Data Global)
Description: CONN WIRE PIN TERM
-
Supplier: DigiKey
Description: Wire Pin Terminal Connector - Crimp
-
Supplier: DigiKey
Description: CONN WIRE PIN TERM 14-16AWG PIDG
- North American (AWG): 14 to 16 AWG
- Material: Copper
- Features: Insulated, Other
- Terminal Type: Pin Terminal
-
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333503-165142 Category: Connectors, Interconnects>Terminals>Wire Pin Connectors Packaging: Bulk Color: Red Features: Serrated Termination Termination: Crimp Contact Finish: Tin Wire Gauge:
-
Supplier: Newark, An Avnet Company
Description: RECEPTACLE, 2PINS WIRE TO WIRE CONNECTOR
-
Supplier: Allied Electronics, Inc.
Description: connector accessory,trim trio snapin pin contact for 16awg wire
-
Supplier: Newark, An Avnet Company
Description: PIN CONTACT WIRE TO WIRE NICKE
-
Supplier: TE Connectivity
Description: Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Shape & Form : Round Crimp Wire Terminal Type : Wire Pin Terminal Mating Pin Diameter : 2.6 MM
- North American (AWG): 8 AWG
- International (mm2): 8 mm2
- Terminal Type: Connector Pin
- Features: Other, RoHS
-
Supplier: Allied Electronics, Inc.
Description: connector component,stamped and formed crimp pin cont,size 16,for 14awg wire
-
Supplier: Allied Electronics, Inc.
Description: connector component,stamped and formed crimp pin contact,size 20,22-20awg wire
-
Supplier: J.S.T. Corporation
Description: The pin and socket are adopted for use as the small rack panel connector. *Compact design Adoption of pin and socket contacts achieves the miniaturization of connector. *Structure The floating function adopted for receptacle housing (26 circuits) and plug housing (20
- Voltage Rating: 250 volts
- Current Rating: 2 amps
- Connector Type: Wire-to-Wire Connector
-
Supplier: Allied Electronics, Inc.
Description: connector component,stamped and formed crimp pin cont,size 16,for 18-16awg wire
-
Supplier: TapeOnline.com
Description: QVS 6FT FireWire 800 9-pin to FireWire 400 4-pin - CC1394F4-06This FireWire cable allows computers with a FireWire 800 port to connect to FireWire 400 devices such as DV camcorders. On one end is the large 9-pin FireWire 800 connector while the other end of the cable
-
Supplier: Newark, An Avnet Company
Description: WIRE-BOARD CONNECTOR, PIN, 34 POSITION, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:4 Row; No. of Contacts:34Contacts; Connector Mounting:Cable Mount, Through Hole Mount RoHS Compliant: No
-
Supplier: Accuris
Description: CONNECTORS, ELECTRICAL, POWER, CRIMP TO WIRE, SPLIT PIN
-
Supplier: Bead Electronics
Description: Smooth tips for low insertion force Bead's precision pin tips reduce insertion and mating forces by up to 35%. This makes them ideal for all your PCB, connector and wire wrap applications. Square and round solid wire pins are available in a wide variety of
- Connector Type: Board-to-Board Connector
- Features: Header Connector
-
Supplier: Accuris
Description: CONNECTORS, ELECTRICAL, POWER, CRIMP TO WIRE, SOLID PIN
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 964 # of Terminals: 3 Current Rating: 3 Amps Material: Nylon 6/6 V-2 Orientation: Vertical Voltage Rating: 250 VAC Mounting: SMT, Board interface for Battery Holders with PC Connector
- Voltage Rating: 250 volts
- Current Rating: 3 amps
- Connector Type: Board Mount Connector
-
Supplier: Heilind Electronics, Inc.
Description: Connectors Crmp Term,Splcs,Lugs-Term Blok Wire Ferrule Pin
-
Supplier: Newark, An Avnet Company
Description: WIRE PIN, DG ROHS COMPLIANT: YES
-
Supplier: Accuris
Description: Contacts, Electrical Connector, Pin, Crimp Removable, Socket, Single Wire
-
Supplier: Radwell International
Description: SENSOR CONNECTOR, M12, CIRCULAR PLUG, 8 POSITION, MALE, SCREW PIN, WIRE-TO-WIRE, RIGHT ANGLE CABLE MOUNT. FREE 2 YEAR RADWELL WARRANTY
- Connector Type: Circular / Cylindrical Connector, Wire-to-Wire Connector
- Gender: Male / Plug
- Geometry: Right Angle
-
Supplier: TapeOnline.com
Description: QVS 25FT FireWire 400 6-pin to 6-pin - CC1394-25A 25ft FireWire 400 cable with 6-pin to 6-pin connectors at each end of the cable connects your computer to any device with a FireWire 6-pin port.This premium FireWire cable is made of quality materials and is
-
Supplier: MPF Products, INC.
Description: Subminiature D-type Connector/Connector, 15 Pins, In-Vacuum, Peek Connectors w/ Kapton Wire, 19″ Length, Female Pins Subminiature D-type Connector/Cable, UHV Compatible, Bakeable to 250 degrees C
- Cable Length: 1.5833333333333333 ft
-
Supplier: MPF Products, INC.
Description: Subminiature D-type Connector/Connector, 25 Pins, In-Vacuum, Peek Connectors w/ Kapton Wire, 19″ Length, Female Pins Subminiature D-type Connector/Cable, UHV Compatible, Bakeable to 250 degrees C
- Cable Length: 1.5833333333333333 ft
-
Supplier: TapeOnline.com
Description: QVS 3FT 6-pin to 6-pin FireWire CableThe QVS 6-pin to 6-pin FireWire Cable is the true standard FireWire cable with the same large 6-pin connector configuration on both ends.This standard 6-pin FireWire cable is most often used to connect external
-
Supplier: TapeOnline.com
Description: QVS 6FT 4-pin to 4-pin FireWire Cable QVS's 6FT 4-pin to 4-pin FireWire/i.Link Cable features the smaller 4-pin connectors at each end of the cable for connecting small devices such as Mini DV and HDV camcorders to a laptop or Desktop computer. This premium
-
Supplier: QL-Custom Technology Limited
Description: OBD Cable is the most popular connectivty interface for Car and Truck diagnostic cables to your device, you can get data transfer through our cables find out quickly what the problem on your car or truck and get rid of the problem speed. QL-Custom Technology committed to develop these OEM & ODM
- Connector Type: Automotive Connector
-
Supplier: Shenzhen QH Industrial Co., Ltd
Description: These solder cup pogo pin connectors and spring loaded pogo pin connectors are plated with gold over nickel to ensure excellent electrical conductivity, durability and corrosion protection. Utilizing solder cup pogo pins makes connections between discrete
-
Supplier: MPF Products, INC.
Description: Subminiature D-type Connector/Cable, 9 Pins, In-Vacuum, Peek Connector w/ Kapton Wire, 19″ Length, Female Pins Subminiature D-type Connector/Cable, UHV Compatible, Bakeable to 250 degrees C
- Cable Length: 1.5833333333333333 ft
-
Supplier: HAVE, Inc.
Description: FW4410 Fire Wire Cable 4PIN to 4PIN, 3 M Length IEEE 1394 - A very fast external bus standard that supports data transfer rates of up to 400 Mbps (1394a, 4 and 6 pin) and 800 Mbps (1394b,9 pin) Products supporting the 1394 standard go under different names, depending on the
- Product Type: Serial SCSI (FireWire®)
-
Supplier: HAVE, Inc.
Description: FW6406 Fire Wire Cable 6PIN to 4PIN, 2 M Length IEEE 1394 - A very fast external bus standard that supports data transfer rates of up to 400 Mbps (1394a, 4 and 6 pin) and 800 Mbps (1394b,9 pin) Products supporting the 1394 standard go under different names, depending on the
- Product Type: Serial SCSI (FireWire®)
-
Supplier: MPF Products, INC.
Description: Subminiature D-type Connector/Cable, 25 Pins, In-Vacuum, Peek Connector w/ Kapton Wire, 19″ Length, Female Pins Subminiature D-type Connector/Cable, UHV Compatible, Bakeable to 250 degrees C
- Cable Length: 1.5833333333333333 ft
-
Supplier: Waytek, Inc.
Description: 5 Pin Relay Socket with 12 Wire Leads Category: Mechanical Relays & Connectors Mini ISO Relay 130°C continuous use temperature rating Heat Stabilized Thermoplastic Pre-wired with (3) 14 Ga., (2) 18 Ga. GXL wire leads Wired directly into your vehicles harness, allowing
- Connector Type: Automotive Connector
-
Supplier: TE Connectivity
Description: Contact Features Contact Type : Pin, Socket Housing Features Housing Material : Aluminum Mechanical Attachment Connector Mounting Type : Panel Mount Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle
- Connector Type: Rectangular Connectors, Heavy Duty, Wire-to-Wire Connector
Find Suppliers by Category Top
Featured Products Top
-
Micro-Hook, Double Gripper with Two 0.025″ Square Pins The XKM micro-hook, double-hook (double-gripper) test connector offers a dual hook opening that assure a solid contact with easy-to-use spring loaded design. Other Double (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
, from 1 to 3 rows, up to 120 pins) 2mm pitch Board-to-board, board-to-wire, wire-to-wire configurations Space-saving up to 60%, weight saving up to 50% compared to other existing rectangular micro-connectors with the same functionalities (read more)
Browse Edge Connectors Datasheets for Nicomatic North America -
modularity (Signal, power and coaxial contacts, from 1 to 3 rows, up to 120 pins) 2mm pitch Board-to-board, board-to-wire, wire-to-wire configurations Space-saving up to 60%, weight saving up to 50% compared to other existing rectangular micro-connectors with the same functionalities (read more)
Browse Wire to Wire Connectors Datasheets for Nicomatic North America -
recognition. Plastic nylon housings, test leads and wire spools come in 10 colors for simple color coding. 9259 0.080″ Slimline Stacking Pin Plug Our 9259 0.080” Slimline Stacking Pin Plug (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
: Extreme modularity (Signal, power and coaxial contacts, from 1 to 3 rows, up to 120 pins) 2mm pitch Board-to-board, board-to-wire, wire-to-wire configurations Space-saving up to 60%, weight saving up to 50% compared to other existing rectangular micro-connectors with the same functionalities (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Nicomatic North America -
1 to 3 rows, up to 120 pins) 2mm pitch Board-to-board, board-to-wire, wire-to-wire configurations Space-saving up to 60%, weight saving up to 50% compared to other existing rectangular micro-connectors with the same functionalities Robustness with (read more)
Browse Wire, Cable, and Connector Tools Datasheets for Nicomatic North America -
Omnetics MIL-DTL-32139 compliant Flex Pin contact solution. The High-Speed connector solutions have the ability to withstand high shock and vibration while maintaining signal integrity: Turnkey pre-wired factory cables and PCB connector solutions. Unique contact isolation (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
and interchangeable hardware. Suited to both board-to-board (thanks to its secure wiping length) and board-to-wire (from gauge 24 to gauge 30) configurations, EMM will provide extreme modularity with any pin selection available from 04 to 60 signal contacts. Cable versions can be cabled at Nicomatic, or you can crimp them by yourself: it is up to you! (read more)
Browse Wire to Board Connectors Datasheets for Nicomatic North America -
: A low profile of just 2.7 mm, minimizing on-board shadowing Wire cross-sections from 26 – 20 AWG (0.14 mm2 to 0.5 mm2), solid or tin-bonded conductors 3 mm pin spacing Current rating up to 3 A and a rated voltage of at least 320 V(UL) or 160 V (read more)
Browse Electrical Connectors Datasheets for WAGO -
and 39 pin layouts, while the connectors themselves are available: soldercup, pre-wired with Teflon® insulated 26 AWG wire, straight thru-hole, and in some cases, right -angle thru-hole. The insulator material is comprised of LCP (Liquid Crystal Polymer). Designers have the ability to add (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation
Conduct Research Top
-
Guide to Back Probe Connectors
Back probes (also called back pinning) are an alternative method to piercing wire while still avoiding stripping or cutting wire insulation to access the conductor. The back probes needle contact tip is inserted in-between the wire insulation and the conductor to achieve instant connection
-
Brief Introduction for Gold Wire Bonding and Laser Welding of Pressure Sensors
as pressure bonding, bonding, and wire bonding. Of course, gold wire ball bonding is undoubtedly the most commonly used method. The principle is to use heat pressure source or ultrasonic energy to connect chip pads and package pins with gold wires. Because the first solder joint is spherical
-
Connector to Cable Design: Key Considerations For Use in Aerospace and Defense Systems
boards and detectors. Secondly, proper shield and drain wire interconnections increase accuracy of the system and help ensure appropriate eye pattern quality of the transmitted signal through the connector and cable assembly and reduce jitter and crosstalk. Reduced size, lower weight and ruggedness
-
iLoad Mini Application Note
the four wires within the cable to your instrumentation. The table below identifies the color coding of the wires and the pin-out of the USB Mini-B connector.
-
Communicating with Daisy Chained MCP42XXX Digital Potentiometers
The MCP41XXX and MCP42XXX family of digital potentiometers allow for daisy chaining of multiple devices on a single SPI? bus. It is possible to communicate to multiple devices using one 3-wire data bus (CS, CLK and DATA), by connecting the SO pin on one device to the SI pin of the next device
-
Smart Computing Article - Jabber to justification
, such as modems or NICs (network interface cards). Although technically incorrect, the term "jack " is sometimes applied to the connector, as well. Audio equipment jacks are circular and accept pin-like metal connectors that are one-eighth inch (or 3.5 millimeters) in diameter or one-fourth inch in diameter
-
The Ups and Downs of Taking the Bus
. In contrast, Profibus DP requires that each device be wired in sequence with either a Profibus DP sub-D connector or a Euro type 5-pin connector. The installation of busbased instrumentation and controls resulted in a clean, uncluttered design because fewer wires, interface devices and controls
-
PICSTART-16B1 User's Guide
handshaking is via CTS, and RTS. A 6-foot male-to-female data cable with 9-pin DB-9 connectors is supplied with the Device Programmer. All lines on the data cable are wired straight through. (This cable is NOT a null modem cable.)
-
Smart Computing Article - Members Of The Board
Until a few years ago, users had to move jumpers (plastic blocks with wires inside) on electrical pins to change many motherboard settings. Today, you can adjust most settings in the BIOS (Basic Input/Output System) Setup screen accessible when you start the Among ATX's improvements over