-
Supplier: Vektek, LLC
Description: The Pallet Pressure Monitor will verify that system pressure is at or above user defined minimum acceptable pressure prior to or during machine cycle. Wireless communication between transmitter and receiver. No electrical power required on pallet. Up to 200 mm. Pallets may be loaded hours or
- Number of Ports/Ways: 1
- Flow (Cv): 11.3
- Valve Type: Control Valves
- Features: Hydraulic Fluid, Tube Fitting
-
Supplier: Certex UK
Description: A range of compact lifting and pulling winches utilising electric or hydrulic motors. Capacities can go up to 30 tons of lifting capacity with this range. SC E; IP 54, 400 VAC / 3 phase / 50 Hz. SC H; orbit or radial piston type hydraulic motor complete with brake valve Steel drum with
- Load Capacity: 66,138.6 lbs
- Type: Hydraulic
-
Supplier: Certex UK
Description: A range of compact lifting and pulling winches utilising electric or hydrulic motors. Capacities can go up to 30 tons of lifting capacity with this range. SC E; IP 54, 400 VAC / 3 phase / 50 Hz. SC H; orbit or radial piston type hydraulic motor complete with brake valve Steel drum with
- Load Capacity: 66,138.6 lbs
- Type: Hydraulic
-
-
Supplier: Certex UK
Description: A range of compact lifting and pulling winches utilising electric or hydrulic motors. Capacities can go up to 30 tons of lifting capacity with this range. SC E; IP 54, 400 VAC / 3 phase / 50 Hz. SC H; orbit or radial piston type hydraulic motor complete with brake valve Steel drum with
- Load Capacity: 66,138.6 lbs
- Type: Hydraulic
-
Supplier: Certex UK
Description: A range of compact lifting and pulling winches utilising electric or hydrulic motors. Capacities can go up to 30 tons of lifting capacity with this range. SC E; IP 54, 400 VAC / 3 phase / 50 Hz. SC H; orbit or radial piston type hydraulic motor complete with brake valve Steel drum with
- Load Capacity: 66,138.6 lbs
- Type: Hydraulic
-
Supplier: UL Standards & Engagement
Description: fuels with low-biofuels blends, and similar flammable or combustible liquid petroleum derivatives, such as fuel components (cetane, hexane, heptane), and oils (lubricating, hydraulic, machine); b) Oxygenated fuel blends, including all “petroleum product” liquids plus petroleum hydrocarbon
-
Supplier: UL Standards & Engagement
Description: fuels with low-biofuels blends, and similar flammable or combustible liquid petroleum derivatives, such as fuel components (cetane, hexane, heptane), and oils (lubricating, hydraulic, machine); b) Oxygenated fuel blends, including all “petroleum product” liquids plus petroleum hydrocarbon
-
Supplier: Rotork plc
Description: Hydraulic subsea flow control valve, disgned in accordance with API 17F, flow up to 115l/min with a 2.2 CV and a 12 Bar max working pressure, 10,000 ft subsea working deth
- Flow (Cv): 2.2
- Valve Type: Control Valves
- Features: Hydraulic Fluid
-
Description: Description ACV300 No-Slamming hydraulic check valve is a kind of slow-closing check valve which consists of the main valve, check valve, needle valve, ball valve, microform filter, and pressure gauge. Using hydraulic automatic operation, it
- Features: Air, Float Valves, Hydraulic Fluid
- Valve Type: Control Valves, Directional Valves, Pressure Relief Valves
-
Supplier: DFT Inc.
Description: through the bottom cover without removing the valve from the line. The downstream seat is end loaded for quick replacement. Like the HI-100, the ULTRA-TROL® can be used for various fluids including slurries in high or low temperature applications for refining, chemical, petrochemical and
- Valve Size: 0.25 to 10 inch
- Pressure Rating: 6,170 psi
- Number of Ports/Ways: 1
- Media Temperature: -325 to 1,000 F
-
Supplier: DFT Inc.
Description: valves have a guide pin. This pin is used only to position the ball for closing when there is insufficient flow to create an adequate pressure differential. When the valve is operating with a sufficient differential across the valve, the guide pin has no function.
- Valve Size: 0.25 to 10 inch
- Pressure Rating: 10,800 psi
- Number of Ports/Ways: 1
- Media Temperature: -325 to 1,900 F
-
Supplier: ThermOmegaTech®
Description: Operation The ThermOmegaTech® 3-way M/D thermostatic temperature control valves use a thermal actuator to automatically and accurately proportion flow in response to fluid temperature. For mixing applications, the M/D valves will modulate between the hot and cold “inlet feeds” to mix
- Valve Size: 1 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 3
- Media Temperature: 250 F
-
Supplier: Jergens, Inc.
Description: Jergens Hydraulic Flow Control Valves are used to control the flow of pressure in a system, slow the movement of individual cylinders, or decrease shock. Note(s): Recommended for use with Swing Clamps.
- Pressure Rating: 5,000 psi
- Flow (Cv): 0.78
- Valve Type: Control Valves
- Features: Hydraulic Fluid, Threaded
-
Supplier: Jergens, Inc.
Description: Jergens Hydraulic 2-Way Circuit Controls are in-line ball valves. They are used as a shut-off valve in simple circuits.
- Pressure Rating: 3,000 psi
- Valve Type: Control Valves
- Features: Hydraulic Fluid, Threaded
-
Supplier: ThermOmegaTech®
Description: Operation A thermostatic element inside the valve senses temperature and if this falls below the setpoint, the valve modulates open to allow flow. When the temperature increases to near the setpoint, the HAT (Heat Actuated Trap) valve modulates closed. HAT valves are
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Media Temperature: 300 F
-
Supplier: DynaQuip Controls
Description: The EHC Carbon Steel Flanged Series offers an excellent option when a flanged connection is needed. The valve is constructed of durable carbon steel for industrial, hydraulic, or petroleum applications. The EHC series is also full port and features 150 lb. ANSI flanges. The EHC series
- Valve Size: 1.5 to 4 inch
- Number of Ports/Ways: 2
- Number of Ports: 2
- Features: API, Air, Ball Valves, Bolt Flange, Hydraulic Fluid, ISO, Other, Steel, Water
-
Supplier: DynaQuip Controls
Description: The DynaMatic EHH2 series of electrically actuated brass valves offers an excellent option for automated applications requiring durable yet economical brass. These automated valves fit a wide range of applications, and all models are pre-sized for clean water, air, or light oil
- Valve Size: 0.5 to 4 inch
- Number of Ports/Ways: 2
- Number of Ports: 2
- Features: Air, Ball Valves, Brass / Bronze, Gas, Hydraulic Fluid, Metal Seated, Sanitary / Hygienic Valves, Threaded, Wastewater, Water
-
Supplier: Continental Hydraulics
Description: VSD05M SOLENOID OPERATED DIRECTIONAL CONTROL VALVE Mounting Surface NFPA D05 (ISO 4401-05-04-0-05) Max Pressure 4600 PSI (320 bar) Max Flow Rate 38 gpm (145 l/min) Description These valves conform to NFPA D05 and ISO 4401 mounting standards. They are available in both 3 way and 4 way
- Pressure Rating: 4,600 psi
- Number of Ports/Ways: 3 to 4
- Valve Type: Control Valves, Directional Valves, Solenoid Valves, Spool Valves
- Actuation: Electric
-
Supplier: Continental Hydraulics
Description: 9227 and evaluated per UNI EN ISO 10289). The Zinc-Nickel surface treatment is available on the pilot operated valves upon request. A statement of conformity to the applicable standards is supplied with each valve. The label and electrical box on these valves have a
- Pressure Rating: 5,000 psi
- Valve Type: Control Valves, Directional Valves, Solenoid Valves, Spool Valves
- Actuation: Electric
- Features: Hydraulic Fluid, ISO, Intrinsically Safe
-
Supplier: Continental Hydraulics
Description: cross-over the valve body ports. This can produce high instantaneous flow rates. The anti-shock valve provides a slow spool movement; slower than that of a standard directional valve. This results in reduction or elimination of hydraulic system shock produced by the spool
- Pressure Rating: 5,000 psi
- Valve Type: Control Valves, Directional Valves, Solenoid Valves, Spool Valves
- Actuation: Electric
- Features: Hydraulic Fluid, ISO
-
Supplier: Continental Hydraulics
Description: PowerFlow™ D08 MODULAR STACK VALVES Check, Flow Control, Cross Port Relief, Pressure Reducing/Relieving, Counterbalance Valves & Pressure Compensator Sizes NFPA D08, CETOP 8 & NG25 Pressures up to 3000 PSI High Flow Option Description Modular stack valves are designed to install
- Pressure Rating: 3,000 psi
- Valve Type: Cartridge / Manifold Valves, Check Valves, Control Valves, Pressure Relief Valves, Regulators
- Features: Hydraulic Fluid, ISO, Pressure Reducing Regulators
-
Supplier: Bosch Rexroth Corporation
Description: Standard directional proportional valves are perfect for many hydraulics applications. There are low cost designs without spool feedback for manual and open loop control applications. These can be direct or pilot operated. General purpose valves have better axis performance and
- Valve Size: 0.2362206 to 2.0472452 inch
- Pressure Rating: 4,568.68755 psi
- Valve Type: Control Valves, Solenoid Valves
- Features: Hydraulic Fluid
-
Supplier: Bosch Rexroth Corporation
Description: Electronically adjusted orifices with pressure compensation, proportional flow control valves have an integrated compressor or hydrostatic that limits the pressure differential across the throttling orifice. This keeps the flow, or actuator speed, constant when the load forces change. It’s
- Valve Size: 0.2362206 to 2.4803163 inch
- Pressure Rating: 4,568.68755 psi
- Valve Type: Control Valves, Solenoid Valves
- Features: Hydraulic Fluid
-
Supplier: HydraForce, Inc.
Description: Leakage The sealed compensator of the HSPECxx-34 valve reduces the potential for hydraulic leakage. Space Savings A single HSPECxx-34 valve replaces several valves as it combines the functionality of an electro-proportional flow control valve, a pressure
- Pressure Rating: 5,076.3195 psi
- Number of Ports/Ways: 3
- Power: 12 to 24 volts
- Valve Type: Cartridge / Manifold Valves, Control Valves, Solenoid Valves
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to
- Valve Size: 0.5905515 inch
- Pressure Rating: 0 to 1,500 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 104 F
-
Supplier: Eaton Hydraulics Group
Description: Pressure Control Relieve the pressure in hydraulic systems with Eaton Pressure Control Valves. Our high-performance Pressure Control products handles pressure relief, reduction, sequencing and unloading. Including both sub-plate and in-line mounting options as well as various control
- Pressure Rating: 3,000 to 5,000 psi
- Valve Type: Cartridge / Manifold Valves, Control Valves
- Features: Hydraulic Fluid
-
Supplier: Eaton Hydraulics Group
Description: Monoblock Valves Built to fit a wide range of applications, tough cast-iron Eaton monoblock valves are the perfect customizable solutions for sweepers, scrubbers, lift trucks and more. Available in one-, two- and three-spool configurations, they include optional adjustable relief
- Valve Size: 0.5625 to 0.875 inch
- Pressure Rating: 2,000 to 4,500 psi
- Number of Ports/Ways: 4
- Media Temperature: 224.6 F
-
Supplier: HydraForce, Inc.
Description: A solenoid-operated, normally-closed, proportional, poppet-type screw-in hydraulic cartridge valve providing an integral, non-isolated load signal to pilot counterbalance or other control valves in bridge circuit applications.
- Pressure Rating: 3,625.9425 psi
- Media Temperature: -15 to 400 F
- Number of Ports/Ways: 3
- Features: Aluminum, Double Check Valves, Hydraulic Fluid, ISO, Lift Check Valves, Pilot Valves, Poppet Valves, Threaded
-
Supplier: HydraForce, Inc.
Description: A solenoid-operated, 5-way, 3-position, proportional, screw-in, motor-spool-type hydraulic cartridge valve with integral load sense port.
- Pressure Rating: 3,500 psi
- Number of Ports/Ways: 5
- Media Temperature: -15 to 400 F
- Power: 10 to 24 volts
-
Supplier: Cylinders & Valves, Inc.
Description: Single Solenoid Pilot Operated
- Pressure Rating: 50 to 200 psi
- Number of Ports/Ways: 3
- Features: Air, Aluminum, Breathable Air, Cold Water, Compressed Air, Gas, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Natural Gas, Normally Open (Open Center), Potable Water, Powder / Solids, Salt Water, Single Solenoid, Sour Gas, Specialty / Corrosive Gases,
- Valve Type: Control Valves, Solenoid Valves
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M
- Valve Size: 0.787402 inch
- Pressure Rating: 0 to 150 psi
- Number of Ports/Ways: 2
- Media Temperature: 14 to 176 F
-
Supplier: HydraForce, Inc.
Description: A proportional solenoid-operated, 2-way, bi-directional, poppet-type, normally closed, screw-in hydraulic cartridge valve for low-leakage blocking and load-holding.
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 2
- Media Temperature: -15 to 400 F
-
Supplier: Ideal Valve Inc.
Description: No Description Provided
- Valve Size: 0.0625 inch
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 2
- Media Temperature: -65 to 450 F
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated
- Valve Size: 1.2598432 inch
- Pressure Rating: 0 to 600 psi
- Number of Ports/Ways: 3
- Media Temperature: -40 to 320 F
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated
- Valve Size: 0.375 inch
- Pressure Rating: 0 to 1,950 psi
- Number of Ports/Ways: 2
- Media Temperature: 14 to 176 F
Find Suppliers by Category Top
Featured Products Top
-
the valve should be automated. Today, automated ball and butterfly valves can be operated hundreds and even thousands of miles away from the control room. Using telephone, radio frequency and other such hard wire and wireless control signals a plant can now get almost instant response from their (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
Watch>>>Introducing Plast-O-Matic Valves Plast-O-Matic Valves, Inc. When it comes to thermoplastic valves and controls, we are the (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
DeZURIK Electro-Hydraulic Actuator Systems deliver precise valve positioning, continuous-duty performance, and integrated diagnostics. Engineered and factory-tested for seamless valve operation, they provide reliable automation, position locking, and fail-safe control. (read more)
Browse Electrohydraulic Valve Actuators and Hydraulic Valve Actuators Datasheets for DeZURIK, Inc. -
from 11K to 218K logic cells and up to 572 I/Os, making it ideal for a wide range of use cases, including sensor processing and control, board management, and I/O expansion. The Spartan UltraScale+ FPGA family is supported by AMD Vivado™ tools and complements other devices in the cost (read more)
Browse Control Valves Datasheets for DigiKey -
The Lee Company’s Dual Metering Flow Control valve is a two way restrictor that allows a designer to specify a different metered flow rate in each direction. The valve is ideal for high pressure hydraulic applications with system pressures up to 3000 psi. It features all stainless steel (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Lee Co. (The) -
, important safety information, and detailed information on how to analyze the test results. In addition, this book provides information on how to start up new hydraulic systems, perform conversion procedures on DO8 and D10 directional control valves and how to correctly and safely precharge (read more)
Browse Hydraulic Valves Datasheets for HydraCheck Inc. -
used in truck restraint systems, dock levelers, vehicle loading equipment, and material handling systems. Suitable for logistics centers, warehouses, distribution hubs, and industrial facilities, providing reliable hydraulic control for vehicle securing, loading operations, and customized equipment solutions. (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
The Lee Company’s High Pressure Dual Metering Flow Control valve is a two way restrictor that allows a designer to specify a different metered flow rate in each direction. The valve is ideal for high pressure hydraulic applications with system pressures up to 5000 psi. It features all (read more)
Browse Control Valves Datasheets for Lee Co. (The) -
GF is expanding its data center liquid cooling infrastructure portfolio with the introduction of the Multi Control Valve, an all-in-one polymer flow optimization solution engineered to deliver dynamic hydraulic balancing, integrated sensing, and thermal energy metering to high (read more)
Browse Control Valves Datasheets for Georg Fischer Piping Systems Ltd -
Electric motor actuators paired with mechanical check valves provide precise valve modulation, controlled transients, and inherent fail-safe closure without hydraulic or pneumatic stored-energy systems. This configuration reduces maintenance, simplifies system architecture, and ensures consistent performance under varying operating conditions—ideal for engineers seeking reliable, low-complexity pump control solutions. (read more)
Browse Check Valves Datasheets for DeZURIK, Inc.
More Information Top
-
A Vision for Future Upstream Technologies
Replacing hydraulic lines with wireless telemetry to control downhole valves , a goal currently pursued, will eliminate the need for mechanical control lines in these wells.
-
Advances in Mechanical and Electronic Engineering
…of a 40 kW diesel generating set, a 22 kW vehicular diesel generating set, motor, power controller of leveling and erecting, hydraulic pump, hydraulic electromagnetic valves , engine of tractor, 500 … system, circuit of electronic control system and wireless interphone in launch area…
-
Flow restrictor silicon membrane microvalve actuated by optically controlled paraffin phase transition
Wireless actuation without electromagnetic inter- ference for microfluidics is a new concept and … of our knowledge, this is the first time it is used for hydraulic silicon membrane valves as well as for … both high-end remotely controlled applications for e.g…
-
Suppliers to the new Jeep Liberty
…Front upper control arms TRW Automotive Fuel tank TI Automotive Hydraulic power steering gear Mando … switches TRW Automotive Door control module Continental Homelink (the … cluster Continental Linear purge valve Continental Navigation system including … Window lift motor Continental Wireless control module - tier1 Omron…
-
Federal Register > Thursday, September 10, 2015 > [80 FR 54519] Foreign-Trade Zone (FTZ) 133-Quad-Cities, Iowa/Illinois; Notification of Proposed Production Ac...
…assemblies, quick couplings, valve fittings, and stop valves; copper/iron/steel connecting and coupling blocks, cylinder caps, cartridges, coils, control blocks, hydraulic manifolds, plugs, pistons, plug covers, control and hydraulic valves for non-hand operated … heaters; heaters; heater blocks; wireless network sensors; speakers; software…
-
Suppliers to the new Dodge Ram
…Front upper ball joints TRW Automotive Fuel filler neck Martinrea Hydraulic steering gear TRW Automotive … wheels ArvinMeritor Tubeless tire valves (TTV) Schrader-Bridgeport Various … TRW Automotive Door electronic control unit Continental Dual sun … Wire harness (all) Yazaki Wireless control module (WCM) - tier…
-
Oil hydraulic system
…further preferred features like: • lower tubing cost for the control wires because of insert of electrical cables at position of hydraulic tubular conduits; locking • also electrical to driving engagement in the signal … zone by means of radio or cable transmission. .... For the electrical operation or proportional control of multiple valve blocks, that serves a generator apparatus as…
-
Oil hydraulic system
…remote actuation exceeds the hydraulic through further preferred features like: lower tubing cost for the control wires because of insert of electrical cables at position of hydraulic tubular conduits; driving engagement in the signal … zone by means of radio or cable transmission. .... For the electrical operation or proportional control of multiple valve blocks, that serves a generator apparatus as…
-
Springer Handbook of Medical Technology
…power link rejection 1350 power mattress 1352 power spectral density 1008 power supply (PS) 44 – safe operation 44 power wireless device 1352 preauricular point 125 precise dosage control 559 precision radiotherapy 906 … source 660 – electro hydraulic 661 – field parameters … 1281 prosthesis – extremity 788 – microelectronic 821 prosthesis-pad 1324 prosthetic cardiac valve , specification 868 prosthetic…
-
Electro Magnetic Wireline Retrievable-Surface Controlled Subsurface Safety Valve: A New Backup For Surface Controlled Subsurface Safety Valve To Avoid Workover
…dified” qualification pro cess and a 6-months field insta llation in a STOGIT gas storage w ell with monthly tests and a final slam test, both the co nsidered Electromagnetic Wireless Surface Controlled Sub-surface Safety Valves : Expro 3.65” FlowCaT™ … hydr aulically controlled SCSSV (second option) is not applicable (i.e. failure at the hydraulic control system).
Indicates content that may require registration and/or purchase.