-
Supplier: UL Standards & Engagement
Description: fuels with low-biofuels blends, and similar flammable or combustible liquid petroleum derivatives, such as fuel components (cetane, hexane, heptane), and oils (lubricating, hydraulic, machine); b) Oxygenated fuel blends, including all “petroleum product” liquids plus petroleum
-
Supplier: UL Standards & Engagement
Description: fuels with low-biofuels blends, and similar flammable or combustible liquid petroleum derivatives, such as fuel components (cetane, hexane, heptane), and oils (lubricating, hydraulic, machine); b) Oxygenated fuel blends, including all “petroleum product” liquids plus petroleum
-
Supplier: UL Standards & Engagement
Description: Liquid-Level Gauges for Oil Burner Fuels and Other Combustible Liquids UL 180 1.1 This Standard covers construction and performance requirements for the tank accessories identified in Clause 1.2, for use on atmospheric aboveground tanks not exceeding 19,927 L (5,000 U.S. gal) which are
-
-
Supplier: UL Standards & Engagement
Description: Liquid-Level Gauges for Oil Burner Fuels and Other Combustible Liquids UL 180 1.1 This Standard covers construction and performance requirements for the tank accessories identified in Clause 1.2, for use on atmospheric aboveground tanks not exceeding 19,927 L (5,000 U.S. gal) which are
-
Supplier: Nexperia B.V.
Description: 200 mA Low ripple regulated programmable output voltage, VDH: 1.8 V to 3.6 V Ultra-low standby current: 20 nA (typ) Peak conversion efficiency up to 93% with adaptive optimization Integrated fuel gauge Small 16 pin lead-free package (SOT763-1/DHVQFN16; 2.5 mm × 3.5 mm × 0.85 mm) with
- Features: Other
-
Supplier: DigiKey
Description: Pressure Sensor 30PSI (206.84kPa) Vented Gauge 0 mV ~ 100 mV Cylinder
- Working Pressure Range: 30 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: -40 to 257 F
- Features: Analog Voltage, Other, Sensor, Temperature Compensation, Transducer
-
Supplier: HydraCheck Inc.
Description: pressure monitoring & oil sampling needs. Features: Available with analog or digital pressure gauges All analog pressure gauges come with protective rubber gauge boots JIC gauge port adapters with M16x2 test point (#4, #6, #8, #10, #12, #16) ORFS
- Display: Analog, Digital
- Type: Gauge
-
Supplier: RS Components, Ltd.
Description: Festo VAM-63-V1/0-R1/4-EN Pressure Gauge
- Vacuum Range: 0 torr
- Working Pressure Range: -14.50377 to 0 psi
- Type: Gauge, Vacuum
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Description Gauge, 0-60 psi, 2" Dial (Replacement Part) Sage Subcategory Number W9384 Shipping Wt. 1 Lb (0.45 Kg)
- Working Pressure Range: 0 to 60 psi
- Display: Analog
- Type: Gauge
- Scale Units: psi
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Description Replacement 0-60" Hg Gauge Sage Subcategory Number W9387 Shipping Wt. 3 Lb (1.36 Kg)
- Display: Analog
- Type: Gauge
- Scale Units: inches of Hg
-
Supplier: HydraCheck Inc.
Description: pressures as low as 70-PSI. Also, a vacuum gauge is needed to check the health of a hydraulic pump’s inlet. There are instances when more than one pressure gauge is needed to set up and/or troubleshoot a hydraulic system. The Snap-Check pressure gauge test
- Display: Analog
- Type: Gauge
- Scale Units: bar, psi
-
Supplier: Newport MKS
Description: pressure measurement from high vacuum to atmosphere. Using its diaphragm sensors, the 390 Micro-Ion® ATM Micro-Ion®/Conductron®/Piezo Vacuum Gauge Module is capable of providing accurate absolute pressure up to Atmosphere along with precise indication of vacuum chamber
- Display: Digital
- Type: Gauge
- Features: Other
-
Supplier: HydraCheck Inc.
Description: HydraCheck developed the Universal Pressure Gauge Diagnostic Tee Kit because we wanted to give hydraulic technicians one kit that has all the pressure gauges and gauge port adapters needed for checking a broad variety of pressures. Having the right
- Working Pressure Range: 8,700 psi
- Display: Analog, Digital
- Type: Gauge
- Scale Units: bar, psi
-
Supplier: Festo Corporation
Description: Designs based on DIN EN 837-1, with optional red-green range Pneumatic connection via R or G thread Double or single scale Display units bar, in Hg, psi
- Accuracy: 2.5 ±% FS
- Operating Temperature: 14 to 140 F
- Working Pressure Range: -14.50377 to 0 psi
- Media: Gas
-
Supplier: Newport MKS
Description: The 475001-A2-T Granville-Phillips® 475 Convectron® Vacuum Gauge Controller combines with the industry-standard Series 275 Convectron® gauge to provide high performance vacuum pressure measurement in Torr units using a unique variation of thermal conductivity. Two set point
- Features: Controller, Other
- Display: Digital
- Type: Gauge
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Description Gauge, 9-30" Hg, 3" Dial (Replacement Part) Sage Subcategory Number W9384 Shipping Wt. 2 Lb (0.91 Kg)
- Display: Analog
- Type: Gauge
- Scale Units: inches of Hg
-
Supplier: Newport MKS
Description: Overview Overview The 937B-US-NANANA-NA Digital Combination Vacuum Gauge Controller is used in a vast array of vacuum and pressure measurement applications in research, industry, and high technology and is designed for the US region. The 937B will operate and display as many as six
- Features: Controller, Other
- Display: Digital
- Type: Gauge
-
Supplier: Newport MKS
Description: Torr to atmosphere, and features a size NW25 ISO-KF flange fitting. It has a RS232 digital communication interface for setup of transducer parameters and to provide real time pressure measurement. A 15-pin HD sub-D male connector features an analog pressure output of 1VDC/decade that
- Display: Digital
- Type: Gauge
- Features: Other
-
Supplier: Petersen Products Co.
Description: Battery 9 V DC Battery Connection Type 1/4" Quick Disconnect Plug Description Alarm, Audible, Low Pressure, 10-90 psig, 9V DC Battery Pressure 10-90 PSI (0.68-6.20 bar) Sage Subcategory Number W9360 Shipping Wt. 2 Lb (0.91 Kg)
- Working Pressure Range: 10 to 90 psi
- Display: Analog
- Type: Gauge
- Scale Units: psi
-
Supplier: DigiKey
Description: DIGITAL PRESSURE GAUGE, DUAL ALA
- Working Pressure Range: 4,999.45 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -22 to 176 F
- Features: Analog Current, Transducer
-
Supplier: HydraCheck Inc.
Description: technicians to observe pressures while operating a machine, which in the case of hydrostatic transmissions is oftentimes necessary. Hydrostatic Transmission Pressure Gauge Test Kit includes: 0 to 100 PSI (0 to 6.9 bar) pressure gauge with direct gauge
- Display: Analog
- Type: Gauge
- Scale Units: bar, psi
-
Supplier: Ellsworth Adhesives
Description: Fisnar 561193B Pressure Gauge Black provides accurate measurement of pressure within a dispensing system. 0 to 15 psi. Includes a 0.125 in NPT panel mount.
- Working Pressure Range: 0 to 15 psi
- Display: Analog
- Type: Gauge
-
Supplier: United Electric Controls Company
Description: The ONE Series is a multifunctional device - switch, gage, and transmitter - that installs via a single process connection while utilizing existing wiring, reducing installation cost. Patented IAW® (I Am Working) self-diagnostics continuously communicate its health status, and increases operational
- Working Pressure Range: -14.7 to 6,000 psi
- Operating Temperature: -40 to 500 F
- Pressure Connection Size: 0.25 to 0.5 inch
- Features: Analog Current, Analog Voltage, Sensor, Temperature Output, Wireless
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-932 is an easy-to-use, digital, handheld device for high pressure measurement in hydraulic and compressor systems, pumps, tanks and silos in chemical, manufacturing, plastics and HVAC industries. This portable pressure measuring device can be connected to pressure sensors
- Working Pressure Range: 5,801.508 psi
- Operating Temperature: 32 to 122 F
- Display: Digital
- Type: Gauge
-
Supplier: Ellsworth Adhesives
Description: Fisnar 560611 Pressure Gauge Black provides accurate measurement of pressure within a dispensing system. 0 to 30 psi. Includes a 0.125 in NPT top mount.
- Working Pressure Range: 0 to 30 psi
- Display: Analog
- Type: Gauge
-
Supplier: Jergens, Inc.
Description: Jergens Hydraulic Circuit Control Gauges are ecommended as a visual pressurized monitoring gauge to be used on all pressuring systems. When sizing a pressure gauge, the maximum output of the system should equal approximately 2/3 of the gauge capacity. Gauges
- Working Pressure Range: 3,000 psi
- Type: Gauge, Liquid Filled
- Media: Liquid
-
Supplier: BARTEC
Description: The pressure monitor module is a component of pressurized controls for zone 2/22. The function of the pressure monitor module is to determine the flow rate for the Ex p control unit and, on the other hand, it functions as a pressure relief valve.
- Working Pressure Range: 0.04351131 psi
- Operating Temperature: -20 to 80 F
- Type: Gauge
-
Supplier: Jergens, Inc.
Description: When sizing a pressure gauge, the maximum output of the system should be approximately 2/3 of the gauge capacity.
- Media: Gas
- Type: Gauge
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Pressure Gauges JG Series Product Features • Pressure gauges are designed for general and laboratory applications involving the measurement of compressed gases compatible with the materials of construction. • Gauges are used to monitor pressure of regulators
- Dial Size: 2 inch
- Operating Temperature: -40 to 140 F
- Media: Gas
- Type: Gauge
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ACUDIAL-SMA Series connector gage kit is a push on type Gage designed to measure the center contact pin and dielectric location of type SMA female and male connectors per MIL-PRF-39012 class 2. The ACUDIAL-SMA Gage kit consists of: 1. a dial indicator assembly graduated in 0.001
- Type: Gauge
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Pressure Gauges JR Series Product Features • Pressure gauges are designed for general and laboratory applications involving the measurement of compressed gases compatible with the materials of construction. • Gauges are used to monitor pressure of regulators
- Dial Size: 2 inch
- Operating Temperature: -40 to 140 F
- Media: Gas
- Type: Gauge
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ACUDIAL-N Series connector Gage kit is a push on type gage designed to measure the center contact pin location from the outer conductor mating surface of type N female and male connectors per MIL-PRF-39012 class 2. Refer to dimensions A(MP) and B (MF) in Figure 1. A(MP) and B(MF)
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights 5 - -14.7 to 2000 psi/20 psi (-101 to 13800 kPa/138 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 2 - Coplanar 2 - 316L SST A - Glass-filled PTFE 1 - Silicone A - Polyurethane-covered Aluminum K5 - FM Explosion-proof, Dust Ignition-proof, Intrinsically Safe,
- Type: Gauge
-
Supplier: Winters Instruments
Description: Description & Features:• High quality, commercial grade gauge at an economical price• ±1% accuracy• Adjustable pointer• Steel and aluminum cases• Brass wetted parts• CRN registered• 5 year warranty
- Working Pressure Range: 0 to 30 psi
- Dial Diameter: 3.5 inch
- Pressure Connection Size: 0.25 inch
- Accuracy: 1 ±% FS
-
Supplier: Newark, An Avnet Company
Description: PRESS SENSOR, 3000PSI, SEAL GAUGE, VOLT; Operating Pressure Max:3000psi; Sensor Output:Voltage; Pressure Measurement Type:Sealed Gauge; Voltage Rating:24VDC; Port Style:7/16" - 20 UNF-2A; Supply Current:-; Product Range:SPT Series
Find Suppliers by Category Top
Featured Products Top
-
inefficiency. In these two examples, older boiler systems are fitted with mechanical switches that can only trigger alarms when the pressure in the fuel system or water filter is abnormal. In addition, there is also no way of confirming (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
sensors, differential pressure sensors, and gauge pressure sensors are all widely present in oil and gas applications. Importance: (read more)
Browse Pressure Sensors Datasheets for ASAP Semiconductor LLC -
Natural gas is the cleanest and one of the cheapest fossil fuels, which will continue to be a large source of energy in the future. Despite the many benefits of natural gas, it is a safety concern due to its flammability. As natural gas is distributed through its network, any leakage could (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
maximum inlet supply pressure is 500 psig. Both the inlet and outlet ports are tapped 10-32 UNF. Its lightweight design allows convenient in-line mounting however a 10-32 threaded panel mount option is also offered. Applications include hydrogen fuel cells, medical equipment, instruments, laboratory (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
stable outlet pressure despite wide swings in the inlet pressure. The maximum inlet supply pressure is 500 psig. (34.5 bar). Both the inlet and outlet ports are tapped 10-32 UNF. Applications include hydrogen fuel cells, medical equipment, instruments, laboratory equipment, ink jet print (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
– pumps, turbines, and compressors, heat tracing, fire suppression systems, and fuel/gas trains. SIL 2 certified (SIL 3 capable) switch providing reliable local switching of final elements in safety instrumented systems (SIS) Quick and easy installation with (read more)
Browse Pressure Transmitters Datasheets for United Electric Controls Company -
pressure gas from the supply enters the regulator through the inlet port. The inlet pressure gauge will indicate this pressure. The gas then passes through the normally open pressure control valve orifice and the downstream pressure rises until the valve actuating diaphragm is deflected sufficiently to (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Oil Storage Tanks Petrochemical Pipeline Systems Fuel Storage Systems Chemical Processing Equipment Flammable Gas and Liquid Handling Systems Manufacturing Expertise Thinktank specializes in industrial safety (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
providers offer same-day delivery, plant representatives responsible for procuring rental equipment are quick to make decisions and swing into action. Quite often, these actions are taken without having an in-depth understanding of the plant's airflow, pressure needs and the available rental (read more)
Browse Pressure Blowers and Fans Datasheets for Aerzen USA Corp. -
heat increases pressure in the space and causes an explosion. Working environments which manage these risks on a daily basis are: Oil and gas refineries Chemical plants Hazardous storage tanks Fuel depots Road tankers Chemical, oil and (read more)
Browse Thickness Gages Datasheets for Cygnus Instruments Limited
More Information Top
-
Optical diagnostics in high-speed fuel spray; methodology and analysis
(I) SLR digital camera (2) programmable control unit (3) driving circuit (4) fuel injector (5) fuel container/collector (6) fuel pump (7) pressure relief valve (8) pressure gauge (9) wireless flash gun .
-
Advanced Development and Dynamometer Tuning of a Suzuki GSXR 600cc Engine for an FSAE® Vehicle
A wireless version of the throttle controller was also implemented successfully though will not be detailed here.6 FUEL DELIVERY An external fuel delivery rig with a built-in fuel pump, pressure regulator, and pressure gauge was wired to the ECU so …
-
Federal Register > Wednesday, February 26, 2014 > [79 FR 10765] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania; Notification of Proposed Production Activity, ...
… protection kits; thermal spot detectors; thermal spot sensors; electrical thermo-hygrometers; wireless weather stations; motor bearing … … coolant level sensor kits; fuel tank monitors; fuel level electrical sensors; fuel gauges ; fuel tank control units … … level sensors; dip sticks; pressure sensors; pressure indicators; air …
-
Federal Register > Thursday, September 10, 2015 > [80 FR 54519] Foreign-Trade Zone (FTZ) 133-Quad-Cities, Iowa/Illinois; Notification of Proposed Production Ac...
; door panels; tank ducts; fuel tanks; air intake tubes; header frames; cutterbars; conversion kits; accumulators; rotary brush attachments; wipers; straps; wiper … … sources; conductive metals; tip bodies; block heaters; heater assemblies; heating elements; fluid heaters; heaters; heater blocks; wireless network sensors; speakers; software … … clamps; electrical connectors; lugs; terminal connectors; relay assemblies; electrical connectors; electrical control units; switch assemblies; modules; panel assemblies; electrical connectors; wire connectors; housing contacts; lamps; headlamps; bulbs; diodes; pressure , humidity and shaft speed … … fuel sender units; pressure gauges ; indicators; pressure switches; hourmeters …
-
Encyclopedia of Structural Health Monitoring Complete Document
… Production Storage and Offload Federal Railroad Administration Ferroelectric Nonvolatile Random Access Memory Free Vibration Frequency Response Functions Fiber-Reinforced Polymers Fiberglass-Reinforced Plastic Fiber Reinforced Plastics Factor of Safety First-Order Shear Deformation Theory Fourier Transforms Fuel Gauging System Forced Vibration Testing … … High-Frequency Resonance Techniques Hilbert – Huang Transform Human Machine Interface Hidden Markov Models Hull Monitoring Systems Holographic Nondestructive Testing Holistic Structural Integrity Process Higher Order Statistical High- Pressure High-Pressure Compressor High … … IMAC IMFs High Performance Wireless Research and Education Network …
-
Establishment of an Industry-Driven Consortium Focused on Improving the Production Performance of Domestic Stripper Wells
That process will decrease the fuel cost for lifting the hydrocarbon and minimizing the wear on the … … used for service applications such as frac jobs, acid jobs, gravel packing and pressure build up tests. The utilization of real time wireless gauges in service applications will replace memory gauges and provide the operator with information while the task is being performed in the wellbore.
-
Items where Subject is "T Technology > TJ Mechanical engineering and machinery" - University of Huddersfield Repository
… copper and iron losses Crack arrest Crack nucleation creep creep damage creep forces creepage Current Signature curvature radius Cutting tools Plasma CVD Diamond-like carbon Surface Characterization cylinder pressure data Data processing data … … Friction losses Friction reduction Fuel supply system fuel-saving … … analysis speed bump geometry Spindle Error Spragging Squeeze film effect statistical analysis strain gauges structured surfaces Support … … rail contact model wheel-rail interaction wheel-rail interface wheels White light interferometry Wireless Sensor yaw angle …
-
Advanced Microsystems for Automotive Applications 2006
A TPMS module typically includes pressure sensor, accelerome- ter, temperature sensor, signal conditioning electronics, and wireless trans- mitter and will cost well under $10 per wheel by 2009. … sensor measurements like variable transmission oil and power steering applications, or high-pressure fuel injection systems, in … Oil pressure sensors can be either ceramic capacitive, silicon strain gauges bonded and fused to mem- branes …
-
wn_sk.pl (finlayson-gwc2014.zip)
… 00::'). sk(103973945,1,'pod%1:06:00::'). sk(103973945,2,' fuel _pod%1:06:00 … … 06:00::'). sk(103990834,3,'green_goddess%1:06:00::'). sk(103990834,4,'dope%1:06:00::'). sk(103990834,5,'weed%1:06:00::'). sk(103990834,6,' gage %1:06:01::' … … sk(104001132,1,' pressure _cabin%1:06:00::' … … 00::'). sk(104041544,1,'radio%1:06:00::'). sk(104041544,2,' wireless %1:06:00 …
-
wn_s.pl (finlayson-gwc2014.zip)
… n,1,0). s(103823334,2,'pocket_knife',n,1,0). s(103823545,1,'pocket_watch',n,1,0). s(103823651,1,'pod',n,4,0). s(103823651,2,' fuel _pod',n,1,0 … … s(103839930,6,' gage ',n,1,1 … … 1,0). s(103849670,2,'press_of_canvas',n,1,0). s(103849804,1,' pressure _cabin',n,1 … … 1,0). s(103889187,1,'radio',n,3,6). s(103889187,2,' wireless ',n,4 …
Indicates content that may require registration and/or purchase.