Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: L-com, Inc.
Description: Homeland Security and Public Safety Programs Hyperlink's high quality wireless flat patch antennas for the 4940-4990 MHz band (4.9 GHz) offer cost effective solutions designed to meet the applications of Homeland Security and the Public Safety Program in the U.S. Launched by the
- Primary Frequency Range: 4,900 MHz
- Technology Type: Microstrip, Panel / Sector
-
Supplier: Tripp Lite by Eaton
Description: Features 12-Port Patch Panel Manages and Organizes High-Density Cat6 Network CablingThis patch panel enables quick, easy cable patching. Just plug Cat6 patch cables into its 12 front RJ45 ports, and use a 110 or Krone punch-down tool (do not use a 4/5 pair 110
- Number of Ports: 12
- Cable Specifications: Category 5/5E, Category 6
- Port Type: Insulation Displacement Contact (IDC), RJ (Modular)
- Features: Wall Mounted
-
Supplier: Tripp Lite by Eaton
Description: Features 12-Port Patch Panel Manages and Organizes High-Density Cat5e Network CablingThis patch panel enables quick, easy cable patching. Just plug Cat5e patch cables into its 12 front RJ45 ports, and use a 110 or Krone punch-down tool (do not use a 4/5 pair 110
- Number of Ports: 12
- Cable Specifications: Category 5/5E
- Port Type: Insulation Displacement Contact (IDC), RJ (Modular)
- Features: Wall Mounted
-
-
Supplier: Tripp Lite by Eaton
Description: Features 24-Port Patch Panel Manages and Organizes High-Density Cat6 Network CablingThis patch panel enables quick, easy cable patching. Just plug Cat6 cables into its 24 front RJ45 ports, and use a 110 or Krone punch-down tool (do not use a 4/5 pair 110 punch-down tool)
- Number of Ports: 24
- Height: 1
- Cable Specifications: Category 5/5E, Category 6
- Port Type: Insulation Displacement Contact (IDC), RJ (Modular)
-
Supplier: Tripp Lite by Eaton
Description: Features Shielded 24-Port Patch Panel Manages and Organizes High-Density Cat6 Network CablingOrganize your high-density Cat5e/6 application without taking up too much valuable rack space. This shielded patch panel offers 24 fully shielded RJ45 ports with color-coded Krone
- Number of Ports: 24
- Height: 1
- Cable Specifications: Category 5/5E, Category 6
- Port Type: Insulation Displacement Contact (IDC), RJ (Modular)
-
Supplier: Legrand
Description: rooms by moving active equipment to alternate sites. The substantial cost savings incurred by using access points in support of a zone cabling system, make these products a must in all office infrastructure. FEATURES Modularity: Accepts a wide variety of Patch Panels & Wiring Blocks
- Features: Hinged Cover, Locking
- Shape: Rectangular
-
Supplier: L-com, Inc.
Description: This very compact panel 2.4 GHz multiple-input and multiple-output (MIMO) patch antenna is designed to operate with many manufacturers' enterprise-class 802.11n MIMO access points (APs). The antenna features two integrated 2.4 GHz patch antennas in one enclosure, making it an
- Primary Frequency Range: 2,400 MHz
- Gain: 10 dB
- Technology Type: Microstrip, Panel / Sector
-
Supplier: L-com, Inc.
Description: Size Light weight Application WiMAX Technology 5.4 GHz Band Applications Fixed Wireless Access Systems (FWA) IEEE 802.11a Wireless LAN and WiFi Systems Unlicensed European 5.4 GHz Band Applications
- Primary Frequency Range: 5,400 MHz
- Gain: 19 dB
- Technology Type: Microstrip, Panel / Sector
-
Supplier: L-com, Inc.
Description: 5.8GHz UNII applications 5.8GHz Wireless LAN systems 5.8GHz ISM applications WiFi Wireless Video Systems
- Primary Frequency Range: 5,800 MHz
- Gain: 19 dB
- Technology Type: Microstrip, Panel / Sector
-
Supplier: TE Connectivity
Description: Product Height : 7.2 MM [.28 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 1.8:1 Industry Standards Wireless Application : Satellite Mechanical Attachment Mounts To : Chassis, Internal Panel Polarization : RHCP Other Precision Level
- Primary Frequency Range: 1,616 to 1,626.5 MHz
- Gain: 3 dB
- VSWR: 1.8 :1
- Applications: Broadband Network / WLAN, Satellite / Satcom
-
Supplier: Visual Sound, Inc.
Description: to a cell phone. If this type of connection is not available, it will connect to any other product, such as a notebook or portable that allows a Bluetooth wireless connection. This wireless headphone mode offers a full audio bandwidth stereo connection. Convenient 3.5 mm send and
-
Supplier: Charles Industries, LLC
Description: for even the most demanding heat dissipation needs allows for optimization of thermal performance and reduced energy costs Offers a wide range of configuration options providing maximum flexibility including optional integrated power plants, protection, site monitoring, and fiber patch
- Length / Height: 33 to 59 inch
- Width/Diameter: 28 to 50 inch
- Depth: 18 to 32 inch
- Height: 33 to 59 inch
-
Supplier: GL Communications, Inc.
Description: Emulator GSM GPRS Wireless Lab Centralized 2G / 3G Network Monitoring GSM Protocol Analysis UMTS Protocol Analysis Bridge and Monitor Connections Monitor from a DSX-Patch Panel Bridge Mode Connections for Monitoring T1/E1 Signals for RJ-45 Bridge Mode Connections Alternative
- Features: Other
- Equipment Type: Protocol Analyzer
-
Supplier: GL Communications, Inc.
Description: MAPS™ APS is the high capacity Analog 2-wire Bulk Call Generator used to test a Central Office (CO), PBX, ATAs, Gateway or other telecommunications equipment, which provide local loop interfaces. It includes a compact system comprising of MAPS™ APS, Analog Interfaces, Patch Panels and
- Network Protocol: ISDN, PPP
- Features: Other
- Equipment Type: Telephone Testers
Find Suppliers by Category Top
Featured Products Top
-
Eteily Technologies announces its 4G LTE 14 dBi MIMO outside Patch Panel Antenna, which is designed to provide reliable cellular connectivity for outside deployments. This antenna, with its high gain, dual-element MIMO design, and durable weather-resistant construction (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd.
Conduct Research Top
-
Smart Computing Article - Basic Troubleshooting- Wireless Access Cards
sometimes add functionality, but they also often include important bug fixes. If you re experiencing any problems with your wireless adapter, we recommend that you download and install the latest driver for your adapter. To determine your driver s version number, click Start, Control Panel, and then open
More Information Top
-
Education for the 21st Century — Impact of ICT and Digital Resources
There are also hubs, switches, routers, wireless adapters, patch panels and other connectivity equipment available to students.
-
Shopping - Best Prices On The Netgear ProSafe ANT24D18 Patch Panel Directional Antenna - Big Bruin
Bigbruin.com » Shopping » Computers » Networking » Wireless Networking » ProSafe ANT24D18 Patch Panel Directional Antenna .
-
Shopping - Best Prices On The Netgear ProSafe ANT24D18 Patch Panel Directional Antenna - Big Bruin
Bigbruin.com » Shopping » Computers » Networking » Wireless Networking » ProSafe ANT24D18 Patch Panel Directional Antenna .
-
Table 2: World Human Spaceflight 1996 - 2009
Swanson and Arnold conducted the fourth spacewalk to install an antenna on the Japanese logistics module and to work on the Z1 truss patch panel connection and installing a wireless video system and a payload attachment system.
-
Pro Linux System Administration
If you are con- necting users in your office to a single network, you will need cables, patch panels switches, and potentially a wireless access point that can create a wireless network.
-
Solving wireless backhaul issues with optical fiber
Hardened drops then provide connectivity to the wireless providers' equipment or to an indoor patch panel .
-
Wireless Mesh Networking: A Key Solution for Emergency & Rural Applications
A wireless LAN A Voice-over-IP (VoIP) telephone switch Panels for phone jacks, antenna patch panel , and power A variety of ancillary equipment such as laptops, wireless and wired VoIP phones, a portable weather station, office equipment and supplies, and a …
-
Long gage-length fiber optic sensors for monitoring pipeline integrity
Considerations include routing of lead cables; code/integrity requirements for armored cable; radius of cable bends, location of adjacent hazards (e.g. hot spots); quality of patch panel and connectors; availability of on-demand battery power for remote/ wireless transmission; accessibility of network …
-
Techist - All Things Tech - Wireless Networking with SMC8014 to Increase Range
Lan 1 - SMC 8014 Broadband/ Wireless (15/2) --->Cisco Gigabit Switch---> Patch Panel ---> Cat6E Wired Connections throughout House (Servers/Desktops/TVs/Etc.
-
Popular Products In Networking - Big Bruin
GSKY ANT7DBIPAN 2.4GHz 7dBi Patch/Panel High Gain Screw-On SMA Antenna for Router and Network cards 2.4GHz 7dBi Patch / Panel High Gain Screw-On SMA Antenna for Router and Network cards Rated: 0/10 0 Reviews Wireless Networking .
Indicates content that may require registration and/or purchase.