-
Supplier: steute
Description: Features/Options Ex zone 1 and 21 in combination with universal transmitter Ex RF 96 ST Metal enclosure M12 thread Non-flush mounting With M12 coupling, 4-pole
- Operating Distance: 0.127559124 to 0.17322844 inch
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: steute
Description: Features/Options Thermoplastic enclosure sWave® wireless technology (SW868/SW915) or EnOcean® wireless technology (EN868) No wiring and pipe laying required Power supply by Lithium battery Easy programming of receiver Multi-network capable Output signal can be individually configurated
- Operating Distance: 0.393701 inch
- Sensor Technology: Magnetic Proximity Sensor
- Electrical Output: Switched / Alarm
-
Supplier: VAST STOCK CO., LIMITED
Description: Proximity Sensors ALTA Industrial Wireless Ultrasonic Sensor - Middle Mount (433 MHz)
-
-
Supplier: LORD MicroStrain Sensing Systems
Description: OEM Wireless Analog Sensor Node - Extended Range Overview The SG-Link®-OEM-LXRS™ Wireless Analog Sensor Node features 1 differential input channel with optional bridge completion, 1 single ended input channel with 0-3 volt excitation, and an internal temperature
- Number of Input Channels: 3 #
- Maximum Shock: 500 g
- Maximum Vibration: 500 g
- Operating Temperature: -4 to 149 F
-
Supplier: Banner Engineering Corp.
Description: Overview Reliable, field-proven SureCross wireless technology in opposed-mode sensing. Easily add a single sensor in minutes without pulling cables Quickly integrate a scalable, wireless sensor network infrastructure to improve efficiency by monitoring and coordinating
- Sensor Technology: Photoelectric Sensors
-
Supplier: LORD MicroStrain Sensing Systems
Description: Wireless Sensor Networks are WSDA® gateways, which use our exclusive beaconing protocols to synchronize precision timekeepers within each sensor node in the network. The WSDA® also coordinates data collection from all sensor nodes. Users can easily program each node on
- Number of Input Channels: 3 #
- Maximum Shock: 500 g
- Maximum Vibration: 500 g
- Operating Temperature: -40 to 185 F
-
Supplier: steute
Description: Optical wireless sensors mean that movements can be monitored without any contact whatsoever. This is particularly beneficial in conjunction with large load carriers (LLC) which are very heavy and would subject other sensors to excessive wear and tear, or tiny SLC which are too
- Operating Distance: 1.574804 to 6.692917 inch
- Operating Temperature: 32 to 149 F
- Sensor Technology: Photoelectric Sensors
- Body Shape: Rectangular
-
Supplier: LORD MicroStrain Sensing Systems
Description: OEM Wireless Analog Sensor Node - Low Power Overview The SG-Link®-OEM -LS Wireless Analog Sensor Node features 1 differential input channel with optional bridge completion, 1 single ended input channel with 0-3 volt excitation, and an internal temperature sensor
- Number of Input Channels: 3 #
- Maximum Shock: 500 g
- Maximum Vibration: 500 g
- Operating Temperature: -40 to 185 F
-
Description: Wireless, non-contact magnetic sensors, in the presence of their actuating magnet, send a unique, coded telegram to one or more compatible, easily-programmed Receivers. If sensor does receive the confirmation of receipt signal from the Receiver within 15ms, it transmits a second
- Operating Distance: 0.5905515 inch
- Operating Temperature: 149 F
- Body Shape: Cylindrical, Threaded Barrel
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: Newark, An Avnet Company
Description: WIRELESS INDUCTIVE SENSOR, 16.5MM, 5VDC; Sensing Range Max:16.5mm; Thread Size - Metric:M30; Sensor Output:-; Supply Voltage DC Min:3V; Supply Voltage DC Max:5V; Product Range:STE Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: WIRELESS INDUCTIVE SENSOR, 4.4MM, 3-5VDC; Sensing Range Max:4.4mm; Thread Size - Metric:M12; Sensor Output:-; Supply Voltage DC Min:3V; Supply Voltage DC Max:5V; Product Range:STE Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: WIRELESS INDUCTIVE SENSOR, 8.8MM, 3-5VDC; Sensing Range Max:8.8mm; Thread Size - Metric:M18; Sensor Output:-; Supply Voltage DC Min:3V; Supply Voltage DC Max:5V; Product Range:STE Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: WIRELESS SENSOR, RETROREFLECTIVE, 6M; Sensing Range Max:6m; Sensing Method:Polarized Retroreflective; Sensor Output:-; Product Range:Sure Cross Q45 Series; Connection Method:-; Supply Voltage DC Min:-; Supply Voltage DC Max:- RoHS Compliant: Yes
-
Supplier: Takex America, Inc.
Description: Description Wireless Alignment Checker, enables easy and accurate beam alignment. Features 2.4GHz bi-directional communication easily disable upper or lower beams remotely during alignment monitor output voltage displayed on LCD self-check function ensures accurate alignment
- Power Requirements: DC Powered
- Sensor Technology: Photoelectric Sensors
- Body Shape: Rectangular
- Electrical Output: Voltage
-
Supplier: Banner Engineering Corp.
Description: Overview Node with a battery and an ultrasonic sensor integrated into the housing. Available in D-cell battery or MultiHop Architecture Ultrasonic sensor detects objects up to 4 m away Designed with temperature compensation via on-board temperature measurement FlexPower technology
- Operating Distance: 23.62206 to 157.4804 inch
- Operating Temperature: -49 to 185 F
- Body Shape: Rectangular
- Sensor Technology: Ultrasonic Proximity Sensor
-
Description: SENSOR PROXIMITY MISC
- Data Rate: 900,000 kbps
- Output Power: 12 dBm
- Operating Frequency: 76,000 to 81,000 MHz
- Operating Temperature: -40 to 105 C
-
Supplier: DigiKey
Description: WIRELESS OPEN/CLOSED SENSOR, MAG
-
Supplier: Win Source Electronics
Description: Manufacturer: ams Win Source Part Number: 1114675-TSL25721FN Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Family Name: TSL2572 Wavelength: 4000K Proximity Detection: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to
- Operating Temperature: -30 to 70 C
- Applications: Automotive, Medical
- Sensor Type: Light Sensor
- Features: Other, Tape Reel
-
Supplier: OMEGA Engineering, Inc.
Description: space-saving miniature sensors powered with low voltage 12 to 24 Vdc with either NPN or PNP control output. These harsh environment photoelectric sensors are easy to operate and install, they are extremely reliable sensors and are available in throughbeam, retro-reflective or
- Operating Distance: 3.93701 to 590.5515 inch
- Operating Temperature: -13 to 131 F
- Output Load: 2-Wire, DC Load
- Features: Dark-on, Diffuse, Light-on, Light/Dark Programmable, Retroreflective, Through Beam, Visible
-
Supplier: Takex America, Inc.
Description: Features Low Current Beam for Solar / Battery powered operation ideal for temporary systems, difficult-to-cable-to areas, or areas without (or unstable) mains power Use with external 6V or 12VDC batteries and any-make wireless transmitters or GSM diallers (not supplied) Capable of running for
- Operating Distance: 2,952.7575 to 5,905.515 inch
- Body Shape: Cylindrical
- Power Requirements: DC Powered
- Sensor Technology: Photoelectric Sensors
-
Supplier: DigiPas Technologies Inc.
Description: inclination sensor modules effectively eliminate limitations associated with using multiple single-axis sensors or bulky pendulum/optical/servo-based sensors to achieve precise 2D levelling and planar angular measurements. MEMS sensor contents no moving part, essentially
- Tilt Angle: 0 to 4 degrees
- Accuracy: 0.0002777777777777778 degrees
-
Supplier: ROHM Semiconductor GmbH
Description: The omnipolar detection Hall IC incorporating a polarity determination circuit enables separate operation (output) of both the South and North poles. Using a magnet and the Hall IC, detection of open and close of the cover are possible in smart phones and tablets, and detection of putting
- Sensor Technology: Hall Effect Proximity Sensor
-
Supplier: ODG (Origin Data Global)
Description: SENSOR PROXIMITY MISC
- Data Rate: 900,000 kbps
- TJ: -40 to 125 C
- Features: Other
- Device Type: Transceiver
-
Supplier: Radwell International
Description: WIRELESS OCCUPENCY SOLUTION, PIR OCCUPENCY SENSOR FOR WSK-24 RECEIVER, INCLUDES 24 VOLT RECEIVER, WIRELESS DOOR SENSOR, FUSE PROTECTION, RECEIVER MEMORY RETAINED AFTER POWER LOSS, LOW BATTERY INDICATION, COMPATIBLE WITH T7350 AND T7351. FREE 2 YEAR RADWELL WARRANTY
-
Description: edition includes the following significant technical changes with respect to the previous edition: a) extension of the frequency range down to 4 MHz and up to 10 GHz; b) testing of devices with proximity sensors; c) application specific phantoms; d) device holder specifications; e)
-
Supplier: TOP-electronics USA
Description: Capacative rotary switch - Joystick - Graphical LCD - RGB led - Color sensor - Proximity sensor - Humidity sensor - Pressure sensor - 3D accelerometer, 3D gyroscope, 3D magnetometer - Battery holder Accessories - USB power supplies - 2.4GHz antenna - JTAG
- Category: Development Board
- Supported System: Wireless Systems
-
Supplier: Microchip Technology, Inc.
Description: proximity-sensing application, including wake-up, thermostat, TV controls, wireless mouse, etc. This reduces the total power consumption of your device and results in a more intuitive and differentiated user interface. The button sensors can be constructed in a variety of shapes
- Supply Voltage: 1.8 to 5.5 volts
- Interface: I2C
-
Supplier: Linx Technologies
Description: and sensor nodes that have very tight power budgets, such as water meters, remote weather stations and Internet of Things (IoT) applications. Benefits Low Cost (under $9 in volume) Fast locking FHSS protocol Simple wireless data transfer Optimized for battery powered devices
- Data Rate: 9.6 to 115.2 kbps
- Output Power: 8.5 to 9.5 dBm
- Operating Frequency: 900 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: Linx Technologies
Description: and sensor nodes that have very tight power budgets, such as water meters, remote weather stations and Internet of Things (IoT) applications. Benefits Low Cost (under $9 in volume) Fast locking FHSS protocol Simple wireless data transfer Optimized for battery powered devices
- Data Rate: 9.6 to 115.2 kbps
- Output Power: 8.5 to 9.5 dBm
- Operating Frequency: 900 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: Linx Technologies
Description: and sensor nodes that have very tight power budgets, such as water meters, remote weather stations and Internet of Things (IoT) applications. Benefits Low Cost (under $9 in volume) Fast locking FHSS protocol Simple wireless data transfer Optimized for battery powered devices
- Data Rate: 9.6 to 115.2 kbps
- Output Power: 8.5 to 9.5 dBm
- Operating Frequency: 900 MHz
- Operating Temperature: -40 to 85 C
-
Description: platform. Guidance for using SAR methods in place of radiated power measurements and capacitive proximity sensor triggering with time-averaged detection are also included. NOTE 1 A separate document will be considered to validate DPC-ETA implementations above 6 GHz, according to
-
Supplier: Infineon Technologies AG
Description: with the following sensors: Temperature (resistance) Humidity (capacitance) Ambient Light (current) Potentiometer (voltage) User Interface The PSoC™ AFE Shield provides the following user interface for the base board: 4x CAPSENSE™ buttons (I2C) + 4 LEDs 1x CAPSENSE™ proximity
- Category: Development Board
- Features: Other
-
Supplier: OnLogic Inc.
Description: touch interface type you require. High resolution Standard or high brightness Wide viewing angles Integrated proximity sensor Optional HD camera Optically bonded PCAP screens MAXIMUM UPTIME, MINIMAL FRUSTRATION The Tacton TC401 is engineered to thrive in challenging food production,
- Speed: 3,800 MHz
- RAM: 16 GB
- Processor: Intel®
- Operating System: Linux
Find Suppliers by Category Top
Featured Products Top
-
-body sensors in complex environments. “Modeling antennas in close proximity to complex structures like spacesuits introduces new electromagnetic challenges that are not well addressed by traditional simulation approaches,” said Greg Skidmore, Remcom’s director of propagation (read more)
Browse Communications Software Datasheets for Remcom (USA) -
Rugged Sensor Solutions for Aerospace & Defense Crane A&E’s sensing components and systems deliver high-accuracy, proven reliability, and are engineered to excel in the most rugged aerospace and defense environments. From proximity sensors and systems (read more)
Browse RF Switches Datasheets for Crane Aerospace & Electronics -
Integrated proximity sensor Optional HD camera Optically bonded PCAP screens (read more)
Browse Panel Computers Datasheets for OnLogic Inc.
More Information Top
-
Ambient Assisted Living
Technology: wireless proximity sensors .
-
proximity sensor exporter - proximity sensor manufacturers, exporters, factories, suppliers, China proximity sensor
Wireless Sensor| wireless Proximity Sensor .
-
proximity - offers from proximity manufacturers, suppliers, exporters & wholesalers
Wireless Sensor| wireless Proximity Sensor .
-
Wireless digital-ultrasonic sensors for proximity ID, access control, firearm control, and C3I in homeland security and law enforcement applications
R. Forcier, Unattended Wireless Proximity Sensor Networks for Counter-Terrorism, Force Protection, Littoral Environments, PHM & Tamper Monitoring Ground Applications, Aerosense SPIE Conference, Orlando Florida, April 21, 2003.
-
Control and Scheduling Codesign
Ember designed a mesh network for control of water treatment processes [TUC03]; ABB developed the so-called wireless proximity sensor that offers a solution making significant progresses in addressing reUability and energy conservation issues for fully wireless closed loop control systems [APN03].
-
Flexible Time-Triggered Sampling in Smart Sensor-Based Wireless Control
Systems
For instance, ABB developed the wireless proximity sensor that offers a solution for addressing reliability and energy conservation issues for fully wireless closed-loop control systems [6].
-
MRS Online Proceedings Library - Wireless sensor array system for combinatorial screening of sensor materials - Cambridge Journals Online
We developed a wireless proximity sensor array system for combinatorial screening of these types of materials and demonstrated its applicability for sensor materials.
-
Soft Matter Gradient Surfaces: Methods and Applications
FIGURE 3.20 Examples of proximity wireless sensors applicable for combinatorial screening of sensing materials.
-
Virtual reality based safety system for airborne platforms
1 RC helicopter (surrogate helicopter) 1 platform (designator/range finder) 1 PC (system controller, displays) Magnetic trackers with 3 sensor units (POS/NAV, proxim- ity sensors ) Wireless communication equipment Power supplies .
-
RFID tags as passive enabling technology
Abstract—This paper illustrates the concept of passive tongue touch and tongue proximity wireless sensors .
Indicates content that may require registration and/or purchase.