-
Supplier: Remote Control Technology
Description: The Medium Range Wireless Switch System (MRWSS) is designed for medium range (up to 2 miles*) and simple wireless switching. The MRWSS is the simple solution for applications where faulty wire replacement or new installation is not possible or practical. Possible
- Number of Inputs / Outputs: 2
- Operating Frequency: 26,995,000 Hz
- Operating Distance: 10,560 ft
- Operating Temperature: -40 to 140 F
-
Supplier: Remote Control Technology
Description: The Long Range Wireless Switch System (LRWSS) is designed for long range (up to 5 miles*) and simple wireless switching. The LRWSS is the simple solution for applications where faulty wire replacement or new installation is not possible or practical. Possible applications
- Number of Inputs / Outputs: 6
- Operating Frequency: 26,995,000 to 27,255,000 Hz
- Operating Distance: 10,560 ft
- Operating Temperature: -40 to 140 F
-
Supplier: Remote Control Technology
Description: The 27 MHz radio frequency signal does not require line of sight Up to 1/2 mile range 1 or 8 discrete digital inputs 1 or 8 relay outputs (5A at 250V contact rating) with several modes of operation Replaces wire or conduit when repair or new installation is not possible or practical NEMA 4X
- Number of Inputs / Outputs: 1
- Operating Frequency: 27,000,000 Hz
- Operating Distance: 2,640 ft
- Receiver Display: None
-
-
Supplier: Remote Control Technology
Description: 8, 4, 2, and 1 relay outputs (5A at 250V contact rating) in a NEMA 4x plastic enclosure Includes antenna, mount, and coaxial cable Replaces wire or conduit when repair or new installation is not possible or practical Performance Guaranteed The Short Range Wireless Switch Systems
- Number of Inputs / Outputs: 1 to 8
- Operating Frequency: 27,000,000 to 433,000,000 Hz
- Operating Distance: 1,050 ft
- Operating Temperature: -40 to 140 F
-
Supplier: Visual Sound, Inc.
Description: guitar, bass guitar, and other mobile electronic instruments with 1/4" outputs. Performance Gear Wireless Guitar System with PG4 Receiver. PG4 Wireless Receiver: Internal antenna diversity, Up to 10 selectable channels, 8 compatible systems (multiple bands vary per
- Features: Wireless Microphone
-
Supplier: Visual Sound, Inc.
Description: Nady Systems, Inc. - Pro Audio The Nady VR Series wireless microphone systems for camcorders vastly improves the soundtrack of home videos. The Nady VR Series is an accessory that no video enthusiast should be without. These wireless microphone systems for
- Features: Wireless Microphone
-
Supplier: Visual Sound, Inc.
Description: run on a tiny triple-A battery with 14-hour battery life. Both feature an array of on-board controls: A Power On/Off and Mute switch, red/green LED for Power On/Off, a Peak LED and an Input Level control for different pickups. And UHF (Ultra High Frequency) means clearer frequencies with less
- Features: Wireless Microphone
-
Supplier: Visual Sound, Inc.
Description: Nady Systems, Inc. - Pro Audio operates on single frequencies in the wide-open, uncluttered UHF 794 - 865 MHz band. The latest breakthrough in affordable UHF wireless - with state-of-the-art features for the demanding professional on a limited budget. Operates on single frequencies in
- Features: Wireless Microphone
-
Supplier: TelephoneStuff.com
Description: The RS 140 wireless RF headphone system features a switchable dynamic compression system for excellent speech intelligibility and balance control for optimum right/left volume adjustment. If necessary, a high output level can be adjusted to compensate for moderate hearing loss.
- Application: Telephone / Voice Communication
- Type: Wireless
-
Supplier: TelephoneStuff.com
Description: This UHF Wireless Microphone System offers users the freedom to move around while speaking. Includes: - One UHT800 Handheld Microphone - One UDR800 UHF Receiver Features: - 800-channel PLL-synthesized UHF Receiver offers 800 user-selectable frequencies - 120 dB dynamic range -
- Directivity: Cardioid, Directional
- Application: Security / Paging
- Features: Wireless Microphone
-
Supplier: steute
Description: operation and integration in existing ERP systems via Sensor Bridge Battery life approx. 10 years Depending on the application in question, a wireless position switch can be equipped with a choice of actuators, such as a plunger, a roller lever or a push-button. A long-life
- Operating Temperature: -20 to 65 C
- Mechanical Life (Minimum): 1,000,000 (#)
- Actuator Type: Adjustable Roller, Offset Roller, Rod / Wire, Standard Roller, Wide Roller, Wobble Type (Spring)
- Switch Type: Electromechanical
-
Supplier: TelephoneStuff.com
Description: UHF Wireless Handheld Microphone System. Package Contents: - Handheld Microphone (Model #: UHT16) - Sleek metal housing with internal antenna for optimum aesthetics and durable long life - Audio mute switch allows convenient audio muting while leaving the transmitter "ON" - LED
- Application: Security / Paging
- Features: Wireless Microphone
-
Supplier: Tele-Communication, Inc.
Description: System: transfer calls, switch lines, dial out, put call on hold. You can perform all of these functions while using the Plantronics Plantronics CS50 Wireless Headset System but you must do so by pressing the appropriate buttons on your telephone when back at your desk.
-
Supplier: TelephoneStuff.com
Description: The HDR65 is the headphone sold separately for the RS65 system (transmitter not included). You can use as many HDR65's with one base station as desired, allowing you to enjoy great wireless sound with friends and family. Features: - Switchable SRS Headphone processing delivers amazing
- Application: Telephone / Voice Communication
- Type: Wireless
-
Supplier: Security Camera Warehouse
Description: Wired or Wireless 4 Channel Manual Switch Built-in Microphone for Audio Monitoring Transmission Frequency ISM 2.400 GHz~ 2.483GHz Modulation Mode FM Non-obstructed Effective Range 328FT. Operating Temperature 14°F to 122°F Storage Temperature -4°F to 140°F Operating Humidity 85%RH
- Camera Function: Video
-
Supplier: Conductix-Wampfler
Description: Shuttles Transfer Cars (RGV) Sorter Electrified Monorail Systems (EMS) Skillet Systems Key Features Data transmission at highest safety and reliability Lowest interference potential with other wireless systems through slotted waveguide technology Real-time data
- Data Rate: 0.1 Gbps
- Network Equipment: Access Points, Bridge, Power Line Network Adapter
-
Supplier: steute
Description: station fitted with a wireless pull-wire switch can react immediately to such events without having to leave their location. Highlights Flexible assembly without complicated cabling Configurable online via wireless interface Simple integration in existing IT systems via
- Operating Temperature: -4 to 149 F
- Switch Type: Electrical Switching
- Actuation Type: Trip Wire (Rope Pull)
-
Supplier: Acme Engineering Products
Description: The ACME Wireless MultiSet series is a microprocessor-based multipoint multigas wireless detection and control system that can be used with the wireless CO and NO2 GasPost sensors. The communication between the Control Panel and the remote GasPost sensor/transmitters is
- Operating Temperature: 32 to 104 F
- Operating Humidity: 0 to 95 %
- Number of Channels: 8
- Electrical Outputs: Analog Current, Switch
-
Supplier: Tele-Communication, Inc.
Description: excellent sound quality to multiple headsets. Can be used with any recording adapter. This product is also known as: Training adapter, recording adapter, super switch, wireless headset switch CS50 Wireless Headset System More Info | 249.95 | Add to cart CS55 1.9GHz
-
Supplier: HAVE, Inc.
Description: SHUULXP24D58 - SHURE ULXP24D/58 DUAL HANDHELD WIRELESS SYSTEM List Price: $2124.00 Shure ULX Wireless Professional Dual Handheld System with Two ULXP4 Diversity Receivers and Two ULX2/58 Handheld Transmitters. THE WIRELESS RECEIVERS Great for both working musicians
-
Supplier: Acme Engineering Products
Description: The ACME CEW4 series is a microprocessor-based up to 4 channels multigas wireless detection and control system that can be used with the wireless CO and NO2 GasPost sensors. The communication between the Control Panel and the remote Sensor-Transmitters is accomplished through a
- Number of Channels: 4
- Operating Temperature: 32 to 104 F
- Operating Humidity: 0 to 95 %
- Electrical Outputs: Analog Current, Switch
-
Supplier: D-Link Systems, Inc.
Description: Overview The DWS-3160 is D-Link’s latest Unified L2+ Gigabit Wireless Switch. Designed to be the ideal mobility solution for medium-sized and large enterprises and service providers, the DWS-3160 empowers administrators to exercise total control over their wireless networks by
- Number of Ports: 20 #
- Data Rate: 48 Gbps
- Network Equipment: Switch
- Network Media: Wireless
-
Supplier: Infineon Technologies AG
Description: 1x1 Wi-Fi 5 for Automotive Applications The AIROC™ CYW89273 single-chip device provides the highest level of integration for automotive wireless systems with integrated single-stream IEEE 802.11a/b/g/n/ac MAC/baseband/radio. Summary of Features Dual-band operation (2.4GHz, 5GHz) Wi-Fi
- TJ: -40 to 85 C
- Features: Other, RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: 1x1 Wi-Fi 5 and Bluetooth® 5.4 Combo for Automotive Applications The AIROC™ CYW89373 single-chip device provides the highest level of integration for automotive wireless systems with integrated single-stream IEEE 802.11a/b/g/n/ac MAC/baseband/radio and Bluetooth® 5.4 (Basic Rate,
- TJ: -40 to 85 C
- Features: Other, RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: RSDB Wi-Fi 5 and Bluetooth® 5.3 Combo for Automotive Applications The AIROC™ CYW89459 single-chip device provides the highest level of integration for automotive wireless systems with integrated IEEE 802.11a/b/g/n/ac MAC/baseband/radio and Bluetooth® 5.3 (Basic Rate, Enhanced Data Rate
- TJ: -40 to 85 C
- Features: Other, RoHS Compliant
-
Supplier: OMEGA Engineering, Inc.
Description: The OMWT-XREC-MOD Wireless Transceiver uses an embedded 100-milliwatt frequency hopping wireless modem that provides communication between a local RS-485 network and a remote network of RS-485 connected devices. The OMWT-XREC- MOD will automatically sense the direction of data flow and
- Transmitter Inputs: 1
- Receiver Inputs: 1
- Operating Frequency: 902 to 928 MHz
- Maximum Transmission Distance: 180 to 449.99999999999994 m
-
Supplier: D-Link Systems, Inc.
Description: Overview The DWS-3160 is D-Link’s latest Unified L2+ Gigabit Wireless Switch. Designed to be the ideal mobility solution for medium-sized and large enterprises and service providers, the DWS-3160 empowers administrators to exercise total control over their wireless networks by
- Number of Ports: 20 #
- Data Rate: 48 Gbps
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Supplier: Lutron Electronics Co., Inc.
Description: " MULTI-LOCATION TYPE SATIN PALLADIUM FINISH UL, CUL, CSA, FCC APPROVAL INDOOR APPLICATION 120 VAC AT 50/60 HZ VOLTAGE RATING 8.3 AMPERE LOAD RATING TAP ON/OFF SWITCH OPERATOR TYPE CLARO WALL PLATE TYPE INCANDESCENT/HALOGEN, MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT, LED LOAD
- Voltage: 115 / 120V 60 Hz
- Lamp Type: Fluorescent Lamps, Halogen Lamps, Incandescent Lamps, LED Lamps
- Application: Interior
- Controller Type: Manual On/Off
-
Description: Adaptive Wireless Transceivers provides the reader with a broad overview of near-instantaneously adaptive transceivers in the context of TDMA, CDMA and OFDM systems. The adaptive transceivers examined employ powerful turbo codecs, turbo equalisers and space-time codecs, equipping the
-
Supplier: Cisco
Description: Simplify, Optimize, and Reduce the Cost of RAN Backhaul The Cisco MWR-2900 Series Mobile Wireless Routers are cell-site access gateways designed to optimize, aggregate, and transport mixed-generation radio access network (RAN) traffic. They support efficient and cost-effective backhaul of RAN
- Network Equipment: Router
- Network Media: Wireless
-
Supplier: D-Link Systems, Inc.
Description: Security The DWC-2000 provides a comprehensive wireless security solution for easy integration into any network. The Wireless Intrusion Detection System (WIDS) featured in the DWC-2000 detects rogue access points, rogue clients, and can anticipate wireless threats, to
- Operating Temperature: 0 to 40 C
- Protocol / Network: Gigabit Ethernet
- Port Type: RJ-45, USB
- Technology: Wireless
-
Supplier: Define Instruments
Description: around buildings by positioning Repeaters at corners Add up to 15 repeaters in a single Point-to-Point system Simple integration with your existing Twin Link system See It In Action In this example, a wireless link is needed between a reservoir and a pump station. The Input Node
- Data Rate: 0.00025 Gbps
- Network Equipment: Extender / Repeater
- Network Media: Wireless
-
Supplier: Intelligraphics, Inc.
Description: solutions that ensure assets can reliably communicate to host systems, and rapidly switch between access points. Many applications require wireless systems that can easily integrate with legacy infrastructures, and operate in extreme environments. Features
- Licensing: Perpetual
- Use: Professional
- Deployment: Standalone
- Operating System: Windows
-
Supplier: steute
Description: The relay actuator is used to switch selected electrical consumers. A variety of functions can be switched via four potential-free contacts. The sWave.NET® wireless system and the Sensor Bridge connect the relay actuator simply and easily to the system. The Sensor Bridge
-
Supplier: Silicon Labs
Description: compromses in wireless transceiver performance. Having the lowest system power allows for longer battery life, higher product performance and lower system cost. The Si101x wireless MCU family offers devices that are configured with either 16 or 8 K of on-board flash
Find Suppliers by Category Top
Featured Products Top
-
AutomationDirect has added IDEM Skorpion rotary trapped key systems. These safety systems control access to running equipment with locks and rotary keys. To disable power to machinery and unlock a gate, the key is turned and removed from (read more)
Browse Safety Sensor Switches Datasheets for Automationdirect.com -
With the SHGV-system, the trapped key determines whether the guard door can be opened or not. In the initial state, the trapped key is in a key-selector-switch which is usually located in a central control console where the stop function of the machine is. The key can only be removed (read more)
Browse Keylock Switches Datasheets for Schmersal Inc. -
shock conditions. Extensive field testing over a couple of years proved that the brake system was operating reliably, eliminating the maintenance problems that they had with the original equipment. In addition to eliminating unnecessary maintenance costs, the 10 Series also reduces regular (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
The Altech SMART Safety System combines non-contact safety switches with flexible diagnostics and series connectivity. Its plug-in design allows multiple safety devices to be connected while maintaining high safety performance. Connect up (read more)
Browse Safety Sensor Switches Datasheets for Altech Corp. -
12 series pressure switch was selected as the pressure monitoring device on the FPS. UE was chosen by the FPS original equipment manufacturer because it was known worldwide for its quality products used in safety, alarm and shutdown (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
Protect Your Electrical Systems with Littelfuse TR Series Battery Disconnects Quickly cuts all battery power to vehicle electrical systems with one switch. Learn more here (read more)
Browse Disconnect Switches Datasheets for Waytek, Inc. -
Magnetically held toggles trigger automatic resets in commercial and military aircraft systems. Now that OTTO Controls has entered the market, customers no longer have to wait nearly a year to buy these critical toggles. Automated systems in fixed wing and rotary aircraft systems use (read more)
Browse Toggle Switches Datasheets for OTTO Controls -
provides protection against dirt and moisture. Adjustment and calibration of the system are performed at the factory. This brings the advantage that the sensor is quickly ready for operation via plug & play which makes it very user-friendly. Just a small space is required for installation, as (read more)
Browse Inductive Linear Position Sensors and Switches Datasheets for Micro-Epsilon Group -
was selected to provide the networking foundation behind a highly synchronized welding automation system. At the core of the solution is the (read more)
Browse Network Switches Datasheets for Volktek Corporation -
series pressure switch was selected as the pressure monitoring device on the FPS. UE was chosen by the FPS original equipment manufacturer because it was known worldwide for its quality products used in safety, alarm and shutdown applications. The 12 series was ideal for this application as it (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company
Conduct Research Top
-
Wireless Switches Input KanBan System
A ?Wireless Kanban? system based on remote control switchgear gets to work in Salzburg's renowned ski production.
-
Wireless Switches Offer Unlimited Benefits (.pdf)
Global limit switches are an essential element of industrial controls, monitoring position and presence of doors, booms, valves, and the like. Conventional wired switches, however, present installation and maintenance challenges, especially in installations that are subject to harsh environments
-
Wireles Switches Mintor Crane Hook and Boom Position
Wireless means cable-free: with this motto in mind, Paus is fitting its Sky Worker PTK 27 crane series with special safety equipment. Wireless switching devices monitor the position of the crane hook and the extension status of the telescopic parts. The crane engineers have managed to develop
-
Selecting a Wireless Technology for a Medical-Grade Foot Switch
Historically medical device manufacturers, requiring a foot switch as a human interface, have used a cabled unit that would plug-into the console of the device being operated. Until recently, a "cabled" unit has been the only available option.
-
Optical Switching - Preface
, and the second is related to improved (in terms. of undisrupted functionality, data and error rates, and other factors) wireless networks. As a result of its amazing physical properties, optical fiber is considered to. be an almost perfect transmission medium (or a medium as perfect as we can
-
Mobile Wireless Communications
Mobile Wireless Communications. By illustrating theoretical underpinnings, this text provides coverage of propagation phenomena, channel allocation, coding techniques, GSM and IS-95 systems as well as 2.5G and 3G packet-switched systems, and more.
-
Wireless Not Cabled - A Sure Thing
A manufacturer of metal fa?ade elements uses a hydraulic swing-folding machine for its metalwork controlled by a wireless safety foot switch. Doing away with a conventional cabled switch improves ergonomic comfort and increases the availability of the system because it. cannot fail due to cable
-
Wireless Foot Control Design Considerations
Medical equipment users and OEMs have long expressed an interest in wireless foot switches.
-
4G, 3G, 2G Wireless Network Simulation Test Suite
Welcome to another April 2019 issue of GL Communications' Newsletter providing information and insight into our enhanced End-to-End Wireless Network Simulation Test Suite (4G LTE + IMS, 3G, 2G). The Test Suite is enhanced to support variety of procedures for testing inter-operability between
-
Addressing the Signal Integrity Challenges of High Speed Board Designs with Serial RapidIO (R) Switches
Signal integrity (SI) issues are becoming a major concern for designers of digital hardware. As data rates grow in Wireless Base stations, Radio Network Controllers, Wireline networking infrastructure and Military Avionics, the layout of boards becomes increasingly complex. Today, high speed serial
-
Wired -vs- Wireless
Wired foot controls have been around for decades. Linemaster created its first wired foot switch in the 1950's and have been adapting to customer requirements and incorporating technological advances ever since. To date, using copper conductors (physical wires) to transmit electronic signals
-
Switchmode RF Power Amplifiers
Switchmode RF Power Amplifiers. Switching mode RF amplifiers have become a hot area of RF/wireless design. This book explores both the theory behind switching mode RF amplifiers and design techniques for them.
-
Smart Computing Article - Create A Hybrid Network
Add A Pinch Of Wireless In most instances, your existing wired network consists of two or more computers networked with Ethernet patch cable and some form of central connecting device, such as a hub, router, or switch. If you re sharing your Internet connection, then you likely have another length
-
University of Waterloo Skip to the content of the web site.
., is contributing $850,000 to the research. Andrew Telegdi, Member of Parliament for Kitchener-Waterloo, today announced financial support for the chair on behalf of Allan Rock, Minister of Industry and Minister responsible for NSERC. "Filters and switches are crucial elements in wireless and satellite technology
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Fuel-cell power system gets real-world test First National Bank of Omaha, one of the nation's primary Visa and MasterCard processing centers, fired up a new alternative in uninterruptible power last month when it switched on the first commercial installation of a power system from Sure Power Corp
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
CTOs lobby Bush for commission on cybercrime Technology executives from some of the U.S.'s biggest high-tech companies are urging the Bush administration to create a national commission on organized cybercrime. Wireless LAN switches resist price erosion, says report Makers of wireless LAN switches