-
Supplier: Skyworks Solutions, Inc.
Description: Please note: this product is being discontinued and is not recommended for new designs. The SKY65132 PA features superior output power, linearity, and efficiency making the device ideal for WLAN applications. The SKY65132 is fabricated using Skyworks high reliability InGaP HBT
- Frequency Range: 2,400 to 2,500 MHz
- Minimum Gain: 33 dB
- Maximum Gain: 33 dB
- Minimum Operating Voltage: 3.3 volts
-
Supplier: Broadcom Inc.
Description: The Avago MGA-43024 is a fully matched power amplifier (PA) for use in the WLAN 2401-2473 MHz band. Based on Avago’s proprietary 0.25um GaAs E-pHEMT technology, the device features high linearity, gain and power added efficiency (PAE) with built-in power detector.
- Frequency Range: 2,401 to 2,473 MHz
- Minimum Gain: 40.5 dB
- Maximum Gain: 40.5 dB
- Output Power( P1dB): 27.999999999999996 dBm
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY65135-31 is being discontinued and is not recommended for new designs. The SKY65135-31 is a Microwave Monolithic Integrated Circuit (MMIC) Power Amplifier (PA) with superior output power, linearity, and efficiency. These features make the SKY65135-31 ideal for
- Frequency Range: 2,400 to 2,500 MHz
- Minimum Gain: 32 dB
- Maximum Gain: 32 dB
- Noise Figure: 5 dB
-
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY65174-21 is being discontinued and is not recommended for new designs. The SKY65174-21 is a highly integrated Power Amplifier Module (PAM) intended for high performance Wireless Local Area Network (WLAN) requiring up to +27 dBm linear output power. The
- Frequency Range: 2,400 to 2,500 MHz
- Minimum Gain: 35 dB
- Maximum Gain: 35 dB
- Noise Figure: 7 dB
-
Supplier: Skyworks Solutions, Inc.
Description: Skyworks SKY85405-11 is a 5 GHz Microwave Monolithic Integrated Circuit (MMIC) power amplifier (PA) with superior output power, linearity, and efficiency. These features make the SKY85405-11 ideal for wireless local area network (WLAN) IEEE 802.11ac applications. The
- Frequency Range: 5,150 to 5,930 MHz
- Features: Other
- Amplifier Type: Power Amplifier
- Package Type: Surface Mount Technology (SMT), Through Hole Technology (THT)
-
Supplier: Broadcom Inc.
Description: Avago Technologies' MGA-412P8 is a 802.11 b/g WLAN power amplifier housed in a miniature 2 x 2 x 0.75 mm leadless plastic chip carrier (LPCC) package. The power amplifier is designed for applications in the 1.7GHz to 3GHz frequency range, yet it is optimized for
- Frequency Range: 1,700 to 3,000 MHz
- Minimum Gain: 25.5 dB
- Maximum Gain: 25.5 dB
- Output Power( P1dB): 25.300000000000004 dBm
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part. This listing
- Features: Other
- Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial,
- Features: Other
- Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 5.925GHZ. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 5.925GHZ. This listing supports clearer product discovery for
- Supply Voltage (VS): 5.25 volts
- Operating Temperature: -40 C
- Pin Count: 8
- Features: Other
-
Supplier: Richardson RFPD
Description: 2.4–2.5 GHz WLAN/Zigbee® Power Amplifier
- Frequency Range: 2,400 to 2,500 MHz
- Maximum Gain: 27 dB
- Output Power( P1dB): 24 dBm
- Minimum Operating Voltage: 3.3 volts
-
Supplier: Mini-Circuits
Description: ZHL-30W-262-S+ is a ruggedized High Power Amplifier delivering 30W signals covering the 2400 MHz ISM, WLAN and S-Band radar bands. This amplifier supports a variety of applications from communication, radar to critical test and measurement systems and includes
- Operating Temperature: -20 to 41 C
- Amplifier Type: Power Amplifier
- Applications: Radar Systems
-
Supplier: Richardson RFPD
Description: The WLAN7202C is a WLAN RF front-end IC available in a 2 mm x 2 mm HWFLGA16package. The WLAN7202C is designed for Wi-Fi 6E applications. It includes a power amplifier with logarithmic power detector, a low noise receive amplifier (LNA) and a single pole double
- Supply Voltage: 1.8 V
- Device Type: Front End
- Package Type: LGA
- Features: Other
-
Supplier: Qorvo
Description: Qorvo's TQP5523 is high power WLAN power amplifier module that contains internally matched 3-stage PA, compensated DC biasing circuit and output power detector. This PA module provides high gain (32dB), high linearity, industry leading EVM floor, and excellent
- Frequency Range: 4,900 to 5,925 MHz
- Minimum Gain: 32 dB
- Maximum Gain: 32 dB
- Amplifier Type: Power Amplifier
-
Supplier: Broadcom Inc.
Description: The Avago Technologies MGA-25203 linear power amplifier is designed for mobile and fixed wireless data applications in the 5.1GHz to 5.9GHz frequency range. The power amplifier is optimized for IEEE 802.11a/b/g/n WLAN and 802.16 WiMAX applications.
- Frequency Range: 5,100 to 5,900 MHz
- Minimum Gain: 25 to 30 dB
- Maximum Gain: 30 to 33 dB
- Output Power( P1dB): 27.999999999999996 dBm
-
Supplier: DigiKey
Description: RF Amplifier IC 802.11/WiFi, WLAN 50GHz ~ 66GHz Die
- Frequency Range: 50,000 to 66,000 MHz
- Minimum Gain: 24 dB
- Maximum Gain: 24 dB
- Output Power( P1dB): 17 dBm
-
Supplier: Richardson RFPD
Description: The MAAP-008516 is a three stage power amplifier, designed for WLAN applications. This power amplifier is available in a lead free 2.5 X 2 mm 14-Lead PQFN plastic package. The MAAP-008516 also features an integrated power detector, and consumes only 78 mA at
- Frequency Range: 2,400 to 2,500 MHz
- Maximum Gain: 30 dB
- Output Power( P1dB): 23 dBm
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: IC WLAN POWER AMP 16QFN
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC RF AMP WLAN 900MHZ 10HVSON Product overview: BGU7052,118 from NXP Semiconductors is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement
- Features: Other
- Standards: RoHS Compliant
-
Supplier: Boonton Electronics Corporation
Description: before the measurement. A wide range of power sensors and voltage probes is available for these instruments. Features: Frequency range 9.9kHz to 40 GHz Peak power range: -50 to +20 dBm Average power range: -70 to +44 dBm Video bandwidth: 70 MHz Effective time resolution: 200 ps
- Bandwidth: 9,900 to 40,000,000,000 Hz
- Maximum Channels: 2
- Operating Temperature: 0 to 50 C
- Display Digits: 7 or More Digits
-
Supplier: Win Source Electronics
Description: Manufacturer: Broadcom Limited Win Source Part Number: 023218-MGA-85563-TR1G Packaging: Reel - TR Test Frequency: 2GHz Frequency: 800MHz to 6GHz Gain: 18dB Noise Figure: 1.6dB P1dB: 0.9dBm (1.2mW) RF Type: Cellular, PCS, WLAN Family Name: MGA-85563 Categories: RF/IF and RFID Status: Active
- Frequency Range: 800 to 6,000 MHz
- Minimum Gain: 18 dB
- Maximum Gain: 18 dB
- Noise Figure: 1.6 dB
-
Supplier: Infineon Technologies AG
Description: compliant) package Potential Applications Driver amplifier ISM bands 434 and 868 MHz 1.9 GHz cordless phones CATV LNA Transmitter driver amplifier 2.4 GHz WLAN / Bluetooth, 2.4 / 3.5 GHz WiMAX Output stage LNA for active antennas TV, GPS, SDARS 2.4 / 5 GHz WLAN 2.4 / 3.5
- Features: Other
- Packing Method: Tape Reel
-
Supplier: Richardson RFPD
Description: SKY13453-385LF: 0.01 to 6.0 GHz Single Control SP2T Switch. The SKY13453-385LF is a Single-Pole, Double-Throw (SP2T) switch intended for mode switching in pre-Power Amplifier (PA) cellular or WLAN applications. Using advanced switching technologies, the SKY13453-385LF maintains
- Frequency Range: 10 to 6,000 MHz
- Insertion Loss: 0.45 dB
- Isolation (Port to Port): 24 dB
- Switching Speed: 0.0005 ms
-
Supplier: Tele-Communication, Inc.
Description: Additionally, the new snom 820 WLAN enables you to install the phone in any surrounding you are. Whatever you prefer, the snom 820 is prepared for any option: Power over plug with WLAN or Power over Ethernet (PoE). Features like secure VPN, TLS and SRTP are an integral
- Phone Type: Network Phone / IP Phone
-
Supplier: L-com, Inc.
Description: wide array of HyperLink Amplifiers, Power-Over-Ethernet products and Power Supplies can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can
- Length / Height: 18 inch
- Width/Diameter: 16 inch
- Depth: 8 inch
- Ingress Protection(IP) Rating Against Moisture: Type 6
-
Supplier: Allied Electronics, Inc.
Description: provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more (see mounting plate drawing). With the optional HGX-AMOUNT02 bracket a wide array of HyperLink Amplifiers, Power-Over-Ethernet products and Power Supplies can be mounted as well. Two of
-
Supplier: L-com, Inc.
Description: provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more. With the optional HGX-AMOUNT02 bracket a wide array of HyperLink Amplifiers, Power-Over-Ethernet products and Power Supplies can be mounted as well. Two of these brackets can be mounted
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 6 inch
- Height: 14 inch
-
Supplier: L-com, Inc.
Description: with the NB141207-00V has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more. With the optional HGX-AMOUNT02 bracket a wide array of HyperLink Amplifiers, Power-Over-Ethernet products and Power Supplies can be mounted as well. Two of
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 7 inch
- Height: 14 inch
-
Industrial Enclosures - 14x12x6 Inch Weatherproof NEMA Enclosure with Mounting Plate -- NBC141206-01Supplier: L-com, Inc.
Description: provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more (see mounting plate drawing). With the optional HGX-AMOUNT02 bracket a wide array of HyperLink Amplifiers, Power-Over-Ethernet products and Power Supplies can be mounted as well. Two of
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 6 inch
- Height: 14 inch
-
Supplier: ValueTronics International, Inc.
Description: Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range 250 kHz to 20 GHz with .001 Hz resolution Output power range +17 to -130 dBm with superior level accuracy
- Minimum Frequency Range: 20,000 MHz
- Maximum Frequency Range: 20,000 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: Radicom Research, Inc.
Description: and SPI (master only) USB interface available with a Serial-to-USB adapter 802.11 b/g/n compliant Solutions with WLAN, MAC, baseband and power amplifier WiFi client and AP mode support RTOS & TCP/IP stack support Configurable through AT and extended commands Low power
- Form Factor: Board
- Network Equipment: Modem
- Features: Radio Modem
- Network Media: Wireless
-
Supplier: Infineon Technologies AG
Description: offers support for dedicated LNA for the Wi-Fi and Bluetooth® subsystems. Included on-chip are 2.4 GHz and 5 GHz power amplifiers and low-noise amplifiers. All versions offer a USB hub and SDIO Wi-Fi host interfaces with the CYW4373E also offering PCIe. Wi-Fi features Wi-Fi 5
- TJ: -40 to 85 C
- Technology: Bluetooth
- Features: Other, RoHS Compliant
-
Supplier: ValueTronics International, Inc.
Description: detect interference AM/FM/SSB detection Interfering signal type determination helps quickly determine source of cellularinterference Base Station Transmitter Performance Testing Channel power Adjacent Channel Power Ratio Occupied Bandwidth Spectrum Analysis: Built in
- Frequency Range: 4,000,000 kHz
-
Supplier: ValueTronics International, Inc.
Description: manual (printed), connector covers, power cord, (see power plug options on datasheet), USB memory device with SignalVu-PC, API and documentation files. The RSA603A USB spectrum analyzer offers high bandwidth laboratory spectrum analysis in a small, very transportable package. The
- Frequency Range: 3,000,000 kHz
Find Suppliers by Category Top
Featured Products Top
-
Skyworks is pleased to introduce the SKY85774-11, a highly integrated 5 GHz front-end module (FEM) that supports simultaneous WLAN and licensed assisted access (LAA) protocols for mobile smartphones and tablets. This advanced module incorporates a power amplifier, low-noise amplifier with bypass (read more)
Browse WiFi and WiMAX Wireless Chips Datasheets for Skyworks Solutions, Inc. -
signals in amplifiers, switching circuits, and antenna beam-forming networks used in a wide range of commercial and military applications where power or frequency needs to be monitored, leveled, alarmed or controlled. KRYTAR uses its patented design to produce a wide assortment of matched (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc. -
-throw (SPDT) transmit/receive (T/R) switch, a 2.4 GHz low-noise amplifier (LNA) with bypass, and a 2.4 GHz power amplifier (PA) with integrated digital pre-distortion (DPD) coupler intended for 802.11ax applications and systems. The LNA and PA disable functions ensure low leakage current in off (read more)
Browse WiFi and WiMAX Wireless Chips Datasheets for Skyworks Solutions, Inc.
More Information Top
-
A 3.3V operation single HBT power amplifier MMIC for 2.4GHz/5GHz dual-band WLAN applications
A simplified schematic diagram of the 2.4GHz/5GHz dual-band WLAN power amplifier is shown in Fig. 1.
-
Transformer-Based Uneven Doherty Power Amplifier in 90 nm CMOS for WLAN Applications
Linear WLAN Power amplifiers typically operate at 7–8 dB back-off from the peak output power to satisfy the linearity requirements such as EVM and spectral mask.
-
Competitive Landscaping Tool CLT - Quarterly Revenue - Wireless - Q2 2016
WLAN Power Amplifiers (Including PA Modules) .
-
Competitive Landscaping Tool CLT - Annual Revenue - Wireless - Q2 2016
WLAN Power Amplifiers (Including PA Modules) .
-
Linear CMOS RF Power Amplifiers
As Table 2.3 shows, some reports on 5 GHz WLAN power amplifiers [2, 11] and transceivers [12, 13] give some information about the required power back-off values in order to comply with the EVM requirements at 54 Mbps.
-
Competitive Landscaping Tool CLT - Quarterly Units - Wireless - Q2 2014
WLAN Power Amplifiers (Including PA Modules) .
-
Competitive Landscaping Tool - Quarterly Revenue - Wireless - Q4 2013
WLAN Power Amplifiers (Including PA Modules) .
-
Competitive Landscaping Tool CLT - Annual Detail - Wireless - Q2 2013
WLAN Power Amplifiers (Including PA Modules) .
-
A highly integrated dual band sige BiCMOS power amplifier that simplifies dual-band WLAN and MIMO front-end circuit designs
Index Terms - WLAN power amplifier , dual-band PA, dual band front-end module.
-
Load modulation power amplifier with lumped-element combiner for IEEE 802.11b/g WLAN applications
In general, the WLAN power amplifier operates at least 7 dB backed-off from the maximum rated power level, owing to the large peak-to-average power ratio (PAPR) of 802.11g’s orthogonal frequency division multiplexing (OFDM) signal, and it can degrade…
Indicates content that may require registration and/or purchase.