-
Supplier: ContiTech AG
Description: desulpherized gypsum, ash, wood chip, etc. Cleaning costs and machine downtimes are reduced to a minimum. Non-aggressive cleaning systems can prolong the belt life. Properties: Dirt-repellant thanks to a new type of plastic coating on the cover Resistant to oil and grease
- Belt Width: 19.68505 to 82.67721 inch
- Application: General Purpose, Mining / Quarrying
-
Supplier: ContiTech AG
Description: FLEXOWELL®-conveyor systems. Materials can be carried over 500 m (1,640') in vertical lift with capacities from 1m³/h up to 6,000 t/h. FLEXOWELL®-conveyor belts are supplied in standard black rubber quality of high abrasion resistance. In addition, other qualities such as heat
- Belt Width: 125.98432 inch
- Application: Mining / Quarrying
- Features: Other / Custom
-
Supplier: ASTM International
Description: designed for bulk haulage of materials, such as stone, crushed rock, sand, metals ores, coal, wood chips, etc., and has a carcass strength (design) substantial enough to withstand conveyor system tensions of 160 PIW (pounds per inch of width) and above. 1.1.2 Light Duty
-
-
Supplier: FineTek
Description: Aluminium oxide, iron, cole, coal, coal dust, coke, hydraded lime, sand, quartz, bricks(raw material), ceramic (raw material), gypsum 。Wood and paper industry: Cellulose, saw dust, wood chips, wood pellets 。Construction material industry: Cement, iron-II-sulfat, sand,
- Form Factor: Instrument
- Variables Measured: Moisture Content
- Application: Moisture in Bulk Solids / Powders
- Compensation: Temperature Compensated
-
Supplier: Vecoplan, LLC
Description: application: The push and pull rods enable operating lengths of up to 22 m Operating widths of any dimension can be created as required by placing rows of push and pull rods next to each other The systems are used for receiving and storing bulk materials (wood chips, sawdust,
- Features: Other
-
Supplier: Industrial Magnetics, Inc.
Description: Suspended magnets are designed for separation of ferrous metal from a variety of over-the-belt conveyor applications. Proven in industries such as Mining, Aggregate, Recycling, Tire Shredding, Foundry, Wood Chip, Pulp & Paper, Power Generation, Construction and Demolition. These
- Applications: Construction Materials / Cement, Mining / Ores / Minerals, Other, Power / Coal & Coke, Waste / Recycling, Wood / Pulp and Paper
- Equipment Type: Magnetic Separator
-
Description: INDUSTRIAL ENAMEL is a medium oil/alkyd all-purpose enamel with a durable color pigment system. Designed for interior and exterior use. Dries fast and allows equipment to be placed back in service quickly Chip and flake resistant High gloss makes it resistant to dirt Apply down to 40°F
- Wet / Applied Thickness: 0.0045 to 0.009 inch
- Cure / Dry Temperature: 50 to 110 F
- Operating / Use Temperature: 40 to 120 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
-
Supplier: Industrial Magnetics, Inc.
Description: Suspended magnets are designed for separation of ferrous metal from a variety of over-the-belt conveyor applications. Proven in industries such as Mining, Aggregate, Recycling, Tire Shredding, Foundry, Wood Chip, Pulp & Paper, Power Generation, Construction and Demolition. These
- Applications: Construction Materials / Cement, Metallurgical / Foundry, Mining / Ores / Minerals, Other, Power / Coal & Coke, Waste / Recycling, Wood / Pulp and Paper
- Equipment Type: Magnetic Separator
-
Supplier: ASTM International
Description: designed for bulk haulage of materials, such as stone, crushed rock, sand, metals ores, coal, wood chips, etc., and has a carcass strength (design) substantial enough to withstand conveyor system tensions of 160 PIW (pounds per inch of width) and above. 1.1.2 Light Duty
-
Supplier: BinMaster, Inc.
Description: ag chemicals Plastic and rubber beads or resin pellets, regrind Wood pellets, chips, or sawdust Nut crops such as peanuts, sunflower, or sesame seeds Foodstuffs such as rice, wheat, oats, or sugar beets Powdered alumina, bentonite, or potash Landscaping materials
- Media Type: Dry Material (Bulk Solids and Powders)
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor System
-
Description: conveyors, fire escapes, window frames, pumps, safety markings, wood and concrete floors, railings, steel support structures, blowers, pipe racks, pipe identification, channels and bracing. Conforms to AWWA D102-03, OCS # 1 System Tested: (unless otherwise indicated) Substrate:
- Wet / Applied Thickness: 0.004 to 0.006 inch
- Cure / Dry Temperature: 50 to 110 F
- Operating / Use Temperature: 40 to 120 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
Find Suppliers by Category Top
Featured Products Top
-
From composite foils to showerheads and reflectors, plastics with metallic surfaces are everywhere. They are often produced using BUSCH vacuum pumps. Hard, shiny, and hermetically sealed To prevent potato chips from (read more)
Browse Mechanical Vacuum Pumps and Systems Datasheets for Busch Vacuum Solutions -
axes. It is designed to fulfill the most challenging requirements of advanced die bonding processes (Flip-chip, Fan-out, 3D stacked packages), µ-LED bonding, dispensing applications and more. By design, conventional motion system architectures are EITHER optimized for high positioning (read more)
Browse Multi-axis Positioning Systems Datasheets for ETEL S.A. -
6-Axis Alignment System for PICs Upgraded with New Controller — Introducing the F-713 PI’s latest 6-axis alignment system is (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
design. It features large safety-glass windows and self-latching doors for secure access. The cabinet supports three cylinders, accommodating high-flow or ultra-high-flow demands using cylinder bundles, Y-cylinders, or tube trailers, making it versatile for applications like 65nm and 45nm chip (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
-end: flip-chip processes made on large panels/substrates Characteristics Compact (read more)
Browse Multi-axis Positioning Systems Datasheets for ETEL S.A. -
flexibility and performance for semiconductor, photonics and SR-Microscopy applications PI (Physik Instrumente), a global leader in nanopositioning and precision motion and positioning systems, has introduced the E-713 series, its newest motion controller generation engineered for (read more)
Browse Motion Control Systems Datasheets for PI (Physik Instrumente) L.P. -
Novel 6-Axis Motorized Automation Platform Features High-Dynamic Direct Drive Motors and Ultra-Fast Alignment Routines New SpaceFAB system delivers (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
RAID controller card) is hardware like a card or chip that manages the hard disk drives (HDDs) or solid-state drives (SSDs) in a computer or RAID array to leverage the benefits of RAID. It’s important to understand your system’s capabilities because not every RAID setup needs a RAID (read more)
Browse Data Storage Systems Datasheets for OnLogic Inc. -
controller. APPLICATIONS Type I Horizontal Flows: Fed by Belt Conveyors, Vibratory Conveyors, etc. Plastic Pellets Cereal Wood Shavings Wood Chips or Chunks Tobacco Leaf/Stems (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
chips, leafy vegetables, hay, ground plastic bags or even crushed Aluminum Cans. Available in many sizes, the LDM Meter can accommodate almost any product that is being fed from a belt or vibratory conveyor. (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments
More Information Top
-
Power Plant Replacement Study
This equation calculates the particulate emissions for the wood transfers drops from the truck receiving pit, conveyed through the magnetic separator, and transferred by enclosed drag chain conveyor to the wood chip screening and regrinding system (enters at an elevation approximatily 30…
-
Power Plant Replacement Study
This equation calculates the particulate emissions for the wood transfers drops from the truck receiving pit, conveyed through the magnetic separator, and transferred by enclosed drag chain conveyor to the wood chip screening and regrinding system (enters at an elevation approximatily 30…
-
Virtual environment for granulometry analysis
Clockwise: desert sand, falling pine tree chips, falling coffee seeds, red and white blood cells from microscope imaging system , oil sands on conveyor belt, heterogeneous wood chips for wood panel production.
-
Biomass energy: State of the technology present obstacles and future potential
Sawdust entrainsa lot more moisture than wood chips because they only accumulatefeed system with a wide rubber conveyor belt...
-
Handbook of Environmental Engineering Calculations, Second Edition > INCINERATION TECHNOLOGIES AND FACILITY REQUIREMENTS
…event that the heating value of the waste is not sufficient to allow combustion at these low temperatures, natural gas or fuel oil is fired in a conventional burner, while wood chips are mixed with contaminated … fed through the shredder/screw conveyor system .
-
Acknowledgements
Automatic systems , fed with an auger and/or conveyor , use chipped or pelletised wood which must be the correct size for the feed system to handle.
-
Large‐scale, high‐solids enzymatic hydrolysis of steam‐exploded poplar
Poplar wood chips with length of 3–5 cm were fed to the system using a conveyor at a rate of 500 kg h−1 .
-
Renewable Energy Systems
Small-size wood chip fuel supplies (of relative consistent calibration) are usually charged through a conveyor screw system .
-
The Danish Follow-up Programme
for Small-scale Solid Biomass
In this connection the firing system must be changed so that the wood chips will be fed by means of a screw conveyor instead of the lock hopper which is used now, and which is really no more than a type of…
-
Mass Flowmeter for Screw Conveyors Based on Capacitive Sensing
A typical and widespread application of screw conveyors in domestic tasks is to use them for transporting wood chips into a burner of a heating sys- tem .
Indicates content that may require registration and/or purchase.