-
Supplier: FORREST Technical Coatings
Description: Powder coating is a versatile technology for use on multiple substrates and in multiple applications with the added benefit of low emissions. Available in both TGIC-free and low cure options, our product catalog includes metallic, veins, textures and crinkle effects.
- Cure / Dry Temperature: 400 F
- Cure / Set Temperature: 400 F
- Substrate: Aluminum, Metal, Plastic, Steel, Wood
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Other, Paint, Protective, Touch-Up, Wear Resistant (Abrasion / Erosion), Weather / UV Resistant
-
Supplier: FORREST Technical Coatings
Description: We carry standard stock and RAL colors, but specialize in working with customers to create decorative and unique appearances for their specific needs. Our product catalog includes metallic, veins, textures and crinkle effects. We do expedient color matches and provide various other effects with
- Cure / Dry Temperature: 350 to 400 F
- Cure / Set Temperature: 350 to 400 F
- Substrate: Aluminum, Metal, Plastic, Steel, Wood
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Other, Paint, Protective, Touch-Up, Wear Resistant (Abrasion / Erosion)
-
Supplier: FORREST Technical Coatings
Description: Forrest is the distributor for TCI's TruRAL powder coatings in Oregon, Washington, Idaho and Montana. These Super Durable powders offer exceptional UV performance and robust application characteristics. Forrest provides these RAL standard colors in order minimums of 25 pounds,
- Cure / Dry Temperature: 350 to 375 F
- Cure / Set Temperature: 350 to 375 F
- Substrate: Aluminum, Metal, Plastic, Steel, Wood
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Other, Paint, Protective, Specialty / Other, Touch-Up, Wear Resistant (Abrasion / Erosion), Weather / UV Resistant
-
-
Supplier: FORREST Technical Coatings
Description: Polyester Epoxy hybrid powder coatings are designed for good electrostatic properties and surface flow over a wide range of film thickness.
- Cure / Dry Temperature: 350 F
- Cure / Set Temperature: 350 F
- Substrate: Aluminum, Metal, Plastic, Steel, Wood
- Features: Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Other, Paint, Protective, Touch-Up, Wear Resistant (Abrasion / Erosion)
-
Supplier: Plastonics, Inc.
Description: Plastonics has been a custom powder coater since 1959. We have the capability of applying many different plastics: nylon, vinyl, polyethylene, polyolefins, epoxies, polyesters, fluorocarbons and more. All of these plastics are applied using the Powder Coating processes. The
- Functions & Features: Abrasion Resistant, Adhesive, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective,
- Services: Abrasive / Blasting, Burn-off / Thermal Cleaning, Degreasing, Inspection / Monitoring, On-site / Field (Large Structures), Recoating / Refinishing, Research & Development, Sanding / Grinding, Stripping / Coating Removal, Ultrasonic Cleaning
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM /
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Wood
-
Supplier: ADELHELM LubriCoat NA LLC.
Description: accordance with German and American quality standards. This includes for example, the coating of metals, elastomers and plastics with functional coatings (PTFE, PFA, FEP, PVDF, E-CTFE, PA 11) from worldwide coating manufacturers. Providing production facilities with the same
- Functions & Features: Abrasion Resistant, Adhesive, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective,
- Services: Abrasive / Blasting, Burn-off / Thermal Cleaning, Deburring / Deflashing, Degreasing, Inspection / Monitoring, Material Selection / Design Assistance, New / OEM Parts, Recoating / Refinishing, Research & Development, Sanding / Grinding, Ultrasonic Cleaning
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil &
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Wood
-
Supplier: NEI Corporation
Description: In addition to NEI's already available coatings, we can engineer new compositions to suit your specific application requirements. Protective coatings: Self healing polymer coatings Corrosion protection coatings Hard, scratch resistant coatings Polymer
- Functions & Features: Abrasion Resistant, Antireflective, Chemical Resistant, Corrosion / Rust Preventive, Porosity / Surface Sealing, Protective, VOC Compliant, Waterproof / Water Repellant, Wear / Erosion Resistant
- Industry Served: Aerospace, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Government, Machine Tools, Marine, Military Specification, Pipes / Piping, Process Equipment, Steel / Metal Mills
- Materials: Aluminum, Composites, Copper / Copper Alloys, Glass, Metal, Nickel / Nickel Alloys, Plastic, Stainless Steel, Steel / Steel Alloys, Wood
- Services: Corona Treatment
-
Description: ohms floor resistance range protects sensitive equipment Durable wear resistant Seamless - no joints to harbor contaminants Chemical Resistant Uses Solvent storage areas Fireworks plants Explosive gasses or powder area
- Operating / Use Temperature: 50 to 90 F
- Dispensing Method: Brush / Roll-on
- Features: Chemical / Oil Resistant, Coating, Conductive, Heat Resistant / High Temperature, Other, Protective, Wear Resistant (Abrasion / Erosion)
- Substrate: Concrete / Masonry, Wood
-
Supplier: Paramount Metal Finishing Company
Description: powder coating, and anodizing in one location with single source responsibility. Automated chain-on-edge lines for high production painting and powder coating of small components and cylindrical parts. Paint to FED-STD-595 and RAL spec charts. MIL-SPEC Primers
- Functions & Features: Abrasion Resistant, Adhesive, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective,
- Services: Abrasive / Blasting, Degreasing, Inspection / Monitoring, Mass Finishing (Tumbling / Vibratory), New / OEM Parts, Passivation, Pickling / Chemical Deburring, Recoating / Refinishing, Research & Development, Stripping / Coating Removal
- Coating Capabilities: Abrasives / Superabrasives, Chemical Finish / Conversion, Dip / Immersion Coating, Dry Lubricant Coating, Painting, Phosphate Coating, Plating / Electroplating, Powder Coating, Screen Printing / Selective Coating, Sealing / Impregnation, Spray Coating
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM /
-
Supplier: KPM Analytics
Description: The MCT 460 Series Process Analyzers provide reliable in-process monitoring of moisture and additional constituents in real-time for improved process control, increased yield, maximum production efficiency, and a quick return on investment.
- Test Media: Adhesives / Coatings, Building & Construction Materials, Ceramics / Glass, Chemicals, Concrete / Cement, Food / Drugs, Fuel, Polymers (Plastics, Elastomers), Powders / Granular Materials, Pulp / Paper, Rock / Aggregate, Textiles, Wood / Wood Product
- Display & Special Features: Digital Readout
- Features: Other
- Mounting / Loading Options: Process Line Mounted (Continuous)
-
Supplier: General Magnaplate Corporation
Description: General Magnaplate's surface-enhancement coatings have been engineered to provide metal parts and other substrates with corrosion and chemical resistance, super-hardness and dry lubrication. These coatings impart properties that ensure longer life spans and greater reliability,
- Functions & Features: Abrasion Resistant, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Reflective,
- Services: Abrasive / Blasting, Buffing / Polishing, Burn-off / Thermal Cleaning, Deburring / Deflashing, Degreasing, Electropolishing, Honing / Superfinishing, Inspection / Monitoring, Material Selection / Design Assistance, Mirror Finishing, New / OEM Parts, Passivation, Pickling / Chemical Deburring,
- Coating Capabilities: Abrasives / Superabrasives, Ceramic Coating, Chemical Finish / Conversion, Dip / Immersion Coating, Dry Lubricant Coating, Hardfacing, Phosphate Coating, Plastic Coating, Plating / Electroplating, Powder Coating, Sealing / Impregnation, Spray Coating, Thermal Spraying, Thin Film Coating, Titanium
- Industry Served: Aerospace, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil &
-
Supplier: Quality Machining, Inc.
Description: No Description Provided
- Functions & Features: Abrasion Resistant, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Heat Resistant / High Temperature, Oil & Grease Resistant, Protective, Reflective, Waterproof / Water Repellant, Wear / Erosion Resistant
- Services: Abrasive / Blasting, Buffing / Polishing, Deburring / Deflashing, Degreasing, Mass Finishing (Tumbling / Vibratory), Mirror Finishing, Passivation, Pressure / Spray Washing, Recoating / Refinishing, Sanding / Grinding, Stripping / Coating Removal
- Coating Capabilities: Abrasives / Superabrasives, Black Oxide, Chemical Finish / Conversion, Dip / Immersion Coating, Hardfacing, Painting, Powder Coating, Screen Printing / Selective Coating, Spray Coating
- Industry Served: Aerospace, Automotive, Castings / Cast Metal, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Marine, Medical / Healthcare, Military Specification, Process Equipment, Security / Safety, Steel / Metal Mills, Vessels (Tanks / Reactors)
-
Supplier: Plastonics, Inc.
Description: Plastonics has been a custom powder coater since 1959. We have the capability of applying many different plastics: nylon, vinyl, polyethylene, polyolefins, epoxies, polyesters, fluorocarbons and more. All of these plastics are applied using the Powder Coating processes. The
- Functional Capabilities: Abrasion Resistant, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Reflective,
- Additional Services / Surface Prep: Abrasive Blasting, Burn-off / Thermal Cleaning, Degreasing, On-site / Field Work (Buildings, Structures), Recoating / Refinishing, Selective Coating, Stripping / Coating Removal, Ultrasonic Cleaning
- Industry: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Wood
-
Supplier: Trimac Industrial Systems, LLC
Description: only producer worldwide capable of making both flameless catalytic infrared ovens and aqueous spray washers. Trimac does not use other manufacturers to supply washers, ovens or heaters because we design and manufacturer our own equipment in house. However, most companies in the parts cleaning
- Coatings Applied: Adhesives / Sealants, Conversion, Decorative Coating, Functional / Protective, Glaze / Inorganic, Hot Melt, Lacquer, Metallic Paint, Paint / Organic Liquid, Polymer Film / Resin Powder, Solvent Base, Stain / Dye / Ink, Sugar / Food, Varnish, Water Base
- Automation & Control: Automatic, None - Manual, PLC, Windows / PC Control
- Products & Material Coated: Automotive Body, Composites / Prepregs, Containers / Packaging, Electronic / Electrical Components, Extrusions / Stock Forms, Glass, Metal - Aluminum, Metal - Other, Metal - Steel, Paper / Paperboard, Pharmaceutical / Food, Plastic, Porcelain / Ceramic, Textiles / Fabrics, Wood
- Part Loading: Barrel / Tumbler, Conveyor - Chain-on-edge / Spindle, Conveyor - Overhead Monorail, Conveyor - Power & Free, Conveyor - Belt / Roller, Hoist / Rack System, Offhand / Manual Feed, Omega Loop / Rotary Turn
-
Supplier: Midwest Machining and Fabrication
Description: Midwest Machining and Fabricating is equipped to meet all of your machining needs. Whether handling raw cast parts or newly rebuilt assemblies, we can provide machined parts to your specifications in wood, resin or virtually any alloy. Our highly skilled machinists use manual and
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
- Machining Capabilities: CNC Machining, Drilling, Honing, Milling, OD / External Grinding, Surface Grinding, Turning
- Specialty Machining: Casting Machining, Forging Machining, Gear Manufacturing, Jigs and Fixtures
-
Supplier: RUD Chain, Inc.
Description: PSA-Starpoint PSA-VRS-M12 Lifting point to be as a anchor point for personal protective equipment acc. to DIN EN 795, certified by the German BG BAU ( Employer´s insurance association of the building industry). Star-shaped distinctive variety to DIN 580 eye bolt. Colour: Remarkable, yellow
- Type: Anchorage Connectors, Deadweight Anchors
- Features: Other
-
Supplier: RUD Chain, Inc.
Description: powder coating. Marking: acc. to DIN EN 365 including statement for the number of load bearing persons (= 1 Person). The VRS-PSA is not supposed to be used permanently outdoor. For this application we recommend the PSA-INOX-Star. Forged, material 1.6541, high tensile quenched and
- Type: Anchorage Connectors, Deadweight Anchors
- Features: Other
-
Supplier: NETZSCH Premier Technologies LLC
Description: from the NETZSCH laboratory to your production hall. Plant Engineering Whether its turnkey solution you need or help on a particular aspect of plant engineering, we have the know-how. NETZSCH has been engineering manufacturing plants for over 100 years, using state-of-the-art production
- Materials Processed: Adhesives / Sealants, Carbon / Graphite, Ceramics, Coatings / Paint, Metals / Elements, Pulp & Paper, Wood Products
- Features: Africa Only, East Asia / Pacific Only, Europe Only, Near East Only, North America, Northeast US Only, Oceania Only, South / Central America Only, South Asia Only, United States Only
- Chemicals Processed: Biochemicals / APIs, Cosmetics / Soaps, Foods / Beverages, Pharmaceuticals / Drugs, Pigments / Dyes
- Form: Bulk Solids / Granules, Liquids, Nanomaterials, Powders
Find Suppliers by Category Top
Featured Products Top
-
Powder Coatings Our Powder technical department includes three chemists who bring over 50 years experience in powder coatings. Our unique experience in both high-temperature paints and wood finishes has enabled us to develop cutting edge powder technology for (read more)
Browse Powder Coatings Datasheets for FORREST Technical Coatings -
FORREST's industrial paint and coatings service center in Kent, Washington provides paint to original equipment manufacturers (OEMs), paint and powder application job shops, and other industrial coatings in Seattle, Puget Sound, Western Washington, Western Canada and beyond. For over 40 years (read more)
Browse Industrial Paints Datasheets for FORREST Technical Coatings -
, grains, instant coffee, soup powders, and custard often produce fine dust particles. Manufacturing & Recycling: Metal, wood, chemical, plastic, and paper processing facilities frequently handle powdered substances during cutting, coating, mixing, and transport. Agriculture (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Cygnus Instruments Limited -
or anything that usually comes in a powdered form, such as instant coffee, custard, and soup, to name a few. It is not just food that is processed on an enormous scale. Processing plants for metal, wood and chemicals often involve handling significant volumes of powder, which undergo or (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Cygnus Instruments Limited -
Access To High Temp Paint and High Temperature Powder Coatings Information on Stovebright.eu A newly redesigned dedicated resource provides European wood and gas stove customers information about high temp paint and high (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for FORREST Technical Coatings -
Filtertech has developed the Model ABS Absorption Filter that is fully automatic and eliminates the need for any precoating or use of disposable filters.
(read more)
Browse Filtration Equipment Datasheets for Filtertech, Inc. -
High-Efficiency Oil Conditioning for Reliable Steam Turbine Performance
The most efficient conditioning system in the market for water removal, TURBO-TOC® removes 100% of damaging water from turbine oil and reduces Total Water Content to 100 ppm (0 ppm free, 0 ppm emulsified, 100 ppm dissolved).
(read more)
Browse Filtration Equipment Datasheets for Kaydon Filtration Corporation -
Velocity fuses are small hydraulic valves that are screwed into the hydraulic cylinder ports. If a hydraulic line loses pressure, the fuse closes so the lift won’t come down until the line is repaired. Velocity fuses are very good devices for certain equipment (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
, turntables, dumpers, mezzanine lifts, work access platform lifts and stretch wrappers. Our modern 120,000 sq. ft. facility in St. Charles, Illinois houses state of the art equipment and a well trained group of engineers and production personnel, who are dedicated to providing our customers outstanding (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
Your quote is still on file. We're happy to review, update, or adjust it based on your current needs.
(read more)
Browse Filtration Equipment Datasheets for Filtertech, Inc.
More Information Top
-
Designers profiles 2006/2007
CNC-gesteuerte profile and wood processing centers bending machine, Lackier- and powder coating installations .
-
Global Coatings Market To Reach 8.7 Billion Gallons And US$107B By The Year 2017, According To New Report By Global Industry Analysts, Inc.
… Architectural Lacquers and Other Architectural Coatings), OEM Product Coatings (Automotive and Other Transportation Equipment Finishes, Appliances Finishes, Wood Finishes, Metal Finishes, Container Finishes, Machinery and Equipment Finishes, Non- Wood Finishes, Paper and Paperboard Finishes, Electrical Insulation Coatings , Powder Coatings, Other Industrial Product …
-
Paint and Coatings Industry Overview
Containers, coil, machinery and equipment , wood furniture, appliances, rail, composition flat stock, metal furniture, extrusion, electrocoat, powder coatings , radiation curable Auto refinish .
-
Industrial powder coating
The powder coating of woods or wood materials requires specifically by the insert of UV-härtenden powder lacquers between lacquer manufacturer, user and installation manufacturer a close cooperation.
-
Industrial powder coating
The powder coating of woods or wood materials requires spez iell by the insert of UV-härtenden powder lacquers. a close cooperation between lacquer manufacturer, Anwcnder and installation manufacturer.
-
Selected Abstracts of Thermal Spray Literature
Improvements in equipment that can heat, melt, and discharge polymer powder materials including with fillers such as fibers, powder metals, and ceramics, allow thermal spray operators to coat metal, wood , plastics, composites, glass, and even paper with high- performance coatings.
-
Selected abstracts of thermal spray literature 4/92 - 6/92
Properly designed and formulated thermo- plastic powders applied in-tandem with suitable thermal spray, electrostatic, and fluidized bed equipment allow successful coating of small to large AI, carbon steel, stainless steel, concrete, asphalt, wood , plastic, and GFRP substrates/articles in the shop and …
-
Manual for Technical product design
… concrete, emphasizing coating, reaction lacquers) UÊ epoxide harze (embedding systems for electrocomponents, adhesives, polymer concrete, powder enamel lacquers, floor coating , adhesive mortar) UÊ phenol … … resistant housing for electrical devices , insulators, brake linings, decorating … … utensil, camping harness, sockets, wood glues chipboards, paper coating …
-
Water Encyclopedia 5 Volume Set
… Centralized waste treatment Metal products and machinery Pharmaceutical manufacturing Ore mining and dressing Transportation equipment cleaning Paving and roofing … … Ink formulating Gum and wood chemicals Pesticide chemicals Explosives … … molding and casting Coil coating Porcelain enameling Aluminum forming … … metals forming and metal powders .
Indicates content that may require registration and/or purchase.