Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: MOXTEK, Inc.
Description: The 50kV ULTRA-LITE monoblock is the smallest and lightest x-ray source available at Moxtek. It is used for a variety of applications including handheld, portable, and bench top instrumentation. Other advantages include high and stable x-ray output, and small spot size.
- Voltage: 4 to 50 kilovolts
- Tube Current: 5.000000000000001 to 200.00000000000003 microamps
- X-ray Source: X-ray Tube
-
Supplier: MOXTEK, Inc.
Description: The 50kV ULTRA-LITE monoblock is the smallest and lightest x-ray source available at Moxtek. It is used for a variety of applications including handheld, portable, and bench top instrumentation. Other advantages include high and stable x-ray output, and small spot size.
- Voltage: 4 to 50 kilovolts
- Tube Current: 5.000000000000001 to 200.00000000000003 microamps
- X-ray Source: X-ray Tube
-
Supplier: MOXTEK, Inc.
Description: The 50kV ULTRA-LITE monoblock is the smallest and lightest x-ray source available at Moxtek. It is used for a variety of applications including handheld, portable, and bench top instrumentation. Other advantages include high and stable x-ray output, and small spot size.
- Voltage: 4 to 50 kilovolts
- Tube Current: 5.000000000000001 to 200.00000000000003 microamps
- X-ray Source: X-ray Tube
-
-
Supplier: MOXTEK, Inc.
Description: Moxtek® manufactures low-power, miniature x-ray sources for a variety of applications including handheld and benchtop instruments. Moxtek sources are small, lightweight, and can be packaged into custom enclosures. The MAGNUM® x-ray source produces high output with a small
- Voltage: -10 to -40 kilovolts
- Tube Current: 0 to 0.1 microamps
- Focal Spot Size: 400 µm
- X-ray Source: X-ray tube and Power Supply
-
Supplier: Plansee SE
Description: For the high-resolution devices used in general X-ray applications, mammography, angiography and computed tomography, we develop and manufacture extremely robust X-ray anodes and components for X-ray tubes. We supply anodes made from
- Shape / Form: Application Specific / Custom
- Features: Specialty / Other
-
Supplier: Accuris
Description: Method of specifying and verifying the characteristics of rotating anode X-ray tubes and X-ray tube assemblies used in medical diagnosis
-
Supplier: Accuris
Description: Electrical, Thermal and Loading Characteristics of Rotating Anode X-Ray Tubes for Medical Diagnosis
-
Supplier: Accuris
Description: Electrical, thermal and loading characteristics of rotating anode X-ray tubes for medical diagnosis
-
Description: This second, updated edition deals with electrical, thermal and loading characteristics of rotating anode X-ray tubes and X-ray tube assemblies intended for use in medical diagnosis, concerning their behaviour during and after energization.
-
Supplier: Accuris
Description: Determination of the Maximum Symmetrical Radiation Field from a Rotating Anode X-Ray Tube for Medical Diagnosis
-
Supplier: CSA Group
Description: Applies to X-ray tube assemblies containing rotating anode X-ray tubes, for use in medical diagnostic radiology for techniques in which the X-ray pattern will be received simultaneously in all points of the image reception area.
-
Description: Applies to X-ray tube assemblies containing rotating anode X-ray tubes, for use in medical diagnostic radiology for techniques in which the X-ray pattern will be received simultaneously in all points of the image reception area.
-
Supplier: CSA Group
Description: IEC 60613:2010 applies to X-ray tube assemblies either with a rotating anode X-ray tube or a stationary anode X-ray tube, intended for use in medical diagnosis. For an X-ray tube head, its
-
Description: IEC 60613:2010 applies to X-ray tube assemblies either with a rotating anode X-ray tube or a stationary anode X-ray tube, intended for use in medical diagnosis. For an X-ray tube head, its
-
Supplier: Rigaku Corporation
Description: infrastructure, or it can be mated to a Rigaku microfocus sealed tube X-ray source. Compared to a standard Kratky camera that utilizes the line focus from a standard sealed tube source, the BioSAXS-1000 is equipped with a doubly focusing multilayer optic assembly that
- Maximum Specimen Diameter: 1.5 to 5.000000000000001 mm
- Features: Benchtop
- Detector: Camera / Film
- Diffracted Beam Optics: Collimators and Slits
-
Supplier: Plansee SE
Description: heat and X-ray radiation. For the X-ray devices used in the dental care field, we supply copper back-cast stationary anodes manufactured from tungsten, potassium-doped tungsten (WVM) or tungsten-rhenium. The perfect bonding of the tungsten and copper ensures
- Shape / Form: Application Specific / Custom
- Features: Machined
-
Supplier: Evident Scientific
Description: screening tool or your field inspection XRF system. The X-5000 is offered with two different x-ray tube anode choices. A tantalum (Ta) anode x-ray tube configuration is utilized for excellent sensitivity measuring 25+ transition metals
- Features: Other, Programmable / Digital Control Unit, X-ray Generator / Source
- Form Factor: Portable / Hand Held / Mobile
- Instrument Technology: Radiographic / X-ray
-
Supplier: AENOR
Description: ELECTRICAL, THERMAL AND LOADING CHARACTERISTICS OF ROTATING ANODE X-RAY TUBES FOR MEDICAL DIAGNOSIS.
-
Supplier: AENOR
Description: ELECTRICAL, THERMAL AND LOADING CHARACTERISTICS OF ROTATING ANODE X-RAY TUBES FOR MEDICAL DIAGNOSIS
-
Supplier: AENOR
Description: Determination of the maximum symmetrical radiation field from a rotating anode X-ray tube for medical diagnosis
-
Supplier: AENOR
Description: DETERMINATION OF THE MAXIMUM SYMMETRICAL RADIATION FIELD FROM A ROTATING ANODE X-RAY TUBE FOR MEDICAL DIAGNOSIS
-
Supplier: Rigaku Corporation
Description: radiation, but also available with copper Cu), the typical system comprises a 4-circle κ goniometer mounted with a single wavelength sealed tube X-ray source and Saturn 724 HG CCD detector. With a fast and sensitive 18-bit CCD detector, the Saturn Kappa is the perfect choice of
- Features: Benchtop, Other
- Detector: Camera / Film
- Positioning System: Goniometer
- Diffracted Beam Optics: Monochromating Crystal
-
Supplier: Rigaku Corporation
Description: reduces oblique-incidence X-ray absorption effects seen with flat detectors of any kind. Inherent to the flexibility of this system is a choice of X-ray sources, ranging from a high-frequency 3 kW sealed tube, to a MicroMax-003 microfocus tube, to a 1.2 kW
- Angular Range: -60 to 144 degrees
- Features: Benchtop, Residual Stress Measurement
- Diffracted Beam Optics: Collimators and Slits, Monochromating Crystal
- Positioning System: Goniometer
-
Supplier: JTEKT North America, Inc.
Description: for the rotary anode X-ray tube of the CT scanner because the bearing is used in a vacuum at high temperatures. Bearing for MRI ultrasonic motor A ceramic bearing not affected by magnetic fields is used for the motor bearing used in the magnetic resonance imaging
- Application: Medical /Dental
- Features: Two Row Roller
Find Suppliers by Category Top
Featured Products Top
-
Piston Seal Quad Seal Construction Tube Aluminum Hardcoat ID/OD Construction Base Aluminum Anodized Port Size 1/8 NPTF Physical Size 3.5 x 3.5 x 5.699 in. (read more)
Browse Pressure Intensifiers and Boosters Datasheets for Branham, W.C. Inc. -
Dexmet® Corporation, a part of PPG’s engineered materials division
Expanded Metals for Battery & Energy Storage
. Advanced Primary Battery Technologies MicroGrid® expanded metal foils are effective electrode materials for advanced battery chemistries Anode and Cathode Battery Electrode Materials The (read more)
Browse Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Dexmet® Corporation, a part of PPG’s engineered materials division
Expanded Materials for better ion separation
New Expanded Corrugated Products Dexmet has configured a product that answers the need of Fuel Cell designers trying to increase the efficiency of the anode and reduce stack cost (read more)
Browse Expanded Sheet Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Protomatic now has multiple options to match your laser marking and light-duty, special-material cutting applications. Big power for small jobs When your job calls for simple 2-axis engraving of anodized aluminum, stainless steel, or many types of plastic (read more)
Browse Laser Marking and Laser Engraving Services Datasheets for Protomatic, Inc. -
alloy components, light gray (RAL 7035); extruded aluminum profiles, anodized silver; plastic (POM) covers, slate gray (RAL 7015); PVC-P bellows, anthracite gray (RAL 7016). ROLEC’s taraPLUS multivariable support (read more)
Browse Operator Interface Mounts and Arms Datasheets for Rolec Enclosures Inc. -
SILICONE COATED FIBERGLASS: PROPERTIES & APPLICATIONS Silicone-coated fiberglass fabrics are manufactured for use in a range of applications where high heat or flame resistance is required, as well as high levels of resistance against abrasion, chemicals, UV rays and (read more)
Browse Industrial Coatings Datasheets for Mid-Mountain Materials, Inc. -
YouTube Follow PI on X Our most popular (read more)
Browse Rotary Tables Datasheets for PI (Physik Instrumente) L.P. -
protect electrical and mechanical components from incidental exposure to splashing water, food particles, and other mild liquids. For enhanced corrosion resistance, our NEMA 4X-certified enclosures protect the actuator and its components from the corrosive agents present in chemical washdowns (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
performance. Hardened steel gears, permanent lubrication, and heavy-duty sand-cast aluminum enclosures allow for maximum efficiency and longer product life in high-temperature, high-pressure, and high-vibration conditions. Optional cases are available in compliance with NEMA 4X, NEMA 7, and NEMA 9 (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
increase Green H2 production by 50x in the next several years at the cost of around $2/kg. The stretch goal is $1/kg. Because Green H2 can be used as an energy and fuel (read more)
Browse Mechanical Seals Datasheets for Technetics Group
Conduct Research Top
-
Improvements in Low Power, End window, Transmission-Target X-ray Tubes
End-window transmission-target X-ray tubes are designed for very close anode-to-sample. coupling for compact portable XRF instruments. Several recent improvements have been. achieved to make these tubes considerably brighter, with better output stability and even smaller size and lower power
-
Characterization Techniques for Miniature Low Power X-Ray Tubes
as the spectral characterization of the tube. The beamspot. dimensions and location can be measured at several high-voltage settings to ensure. stability. This setup allows monitoring spectral contamination lines, total output flux, and. net target-peak intensity at the anode line. To ensure tube X-ray
-
Here's the Dirt on Using XRD Technology to Identify the Origin of Soils
(R) XRD instrument with a cobalt anode X-ray tube. The results are indicative of a possible extraterrestrial or volcanic source of iron-enriched mineral phases.
More Information Top
-
Radiation sources of technique and medicine
The roentgen braking radiation arises by the deflection of electrons in the coulomb field of the nuclei of the X - ray tube anode .
-
Modern roentgen diffraction
The economists of the management and the line of a device fall to see it hard that the operation of two baugleichen Diffraktometern with different X - ray tube anodes - is therefore the radiation source more favorable for the result recovery, as the…
-
Use of material structural sizes as measuring normal
The cause is on the one hand the use of characteristic radiation of the X - ray tube anode material.
-
Landolt-Börnstein
The hollow anode roentgen tubes are used ersuchung of workpieces of low clear width for the Unt.
-
Bases of multiple line detector-computed tomography
…tube has a finite expansion that the X-rays don't assume therefore a point of a surface and propagate fächerförmig of its respective emission point on the focal surface, (divergence of (cf. with the rotary anode roentgen tube , see the part 1…
-
Estimation of Service Life of X-Ray Tube Anodes
This X ray tube anode has the following characteristics: anode diameter, 70 mm; substrate thick ness, 12 mm; target thickness, 1 mm; working surface slope angle, 17°.
-
Application of a Vibration Diagnosis Method for Monitoring Quality of Rotating Anode X-Ray Tubes
As a result, X ray tube anode noise increases.
-
Effect of Processing of the Focal Track of a Composite Anode on X-Ray Tube Characteristics
This effect is due to defects in the X ray tube anode surface (flaws and cracks) [2].
-
New Structural Materials for Rotating Anodes of Diagnostic X-Ray Tubes
High power medical X ray tube anodes usually con sist of tungsten substrate and target.
-
New Approaches to Development of High-Performance X-Ray Sources Based on Nanomaterials
In combination with [3 5], these works demonstrat ed promising properties of nanocomposite materials for X ray tube anodes .
Indicates content that may require registration and/or purchase.