Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: MOXTEK, Inc.
Description: The 50kV ULTRA-LITE monoblock is the smallest and lightest x-ray source available at Moxtek. It is used for a variety of applications including handheld, portable, and bench top instrumentation. Other advantages include high and stable x-ray output, and small spot size.
- Voltage: 4 to 50 kilovolts
- Tube Current: 5.000000000000001 to 200.00000000000003 microamps
- X-ray Source: X-ray Tube
-
Supplier: MOXTEK, Inc.
Description: The 50kV ULTRA-LITE monoblock is the smallest and lightest x-ray source available at Moxtek. It is used for a variety of applications including handheld, portable, and bench top instrumentation. Other advantages include high and stable x-ray output, and small spot size.
- Voltage: 4 to 50 kilovolts
- Tube Current: 5.000000000000001 to 200.00000000000003 microamps
- X-ray Source: X-ray Tube
-
Supplier: MOXTEK, Inc.
Description: The 50kV ULTRA-LITE monoblock is the smallest and lightest x-ray source available at Moxtek. It is used for a variety of applications including handheld, portable, and bench top instrumentation. Other advantages include high and stable x-ray output, and small spot size.
- Voltage: 4 to 50 kilovolts
- Tube Current: 5.000000000000001 to 200.00000000000003 microamps
- X-ray Source: X-ray Tube
-
-
Supplier: MOXTEK, Inc.
Description: Moxtek® manufactures low-power, miniature x-ray sources for a variety of applications including handheld and benchtop instruments. Moxtek sources are small, lightweight, and can be packaged into custom enclosures. The MAGNUM® x-ray source produces high output with a small
- Voltage: -10 to -40 kilovolts
- Tube Current: 0 to 0.1 microamps
- Focal Spot Size: 400 µm
- X-ray Source: X-ray tube and Power Supply
-
Supplier: Plansee SE
Description: For the high-resolution devices used in general X-ray applications, mammography, angiography and computed tomography, we develop and manufacture extremely robust X-ray anodes and components for X-ray tubes. We supply anodes made from
- Shape / Form: Application Specific / Custom
- Features: Specialty / Other
-
Supplier: Accuris
Description: Method of specifying and verifying the characteristics of rotating anode X-ray tubes and X-ray tube assemblies used in medical diagnosis
-
Supplier: Accuris
Description: Electrical, Thermal and Loading Characteristics of Rotating Anode X-Ray Tubes for Medical Diagnosis
-
Supplier: Accuris
Description: Electrical, thermal and loading characteristics of rotating anode X-ray tubes for medical diagnosis
-
Description: This second, updated edition deals with electrical, thermal and loading characteristics of rotating anode X-ray tubes and X-ray tube assemblies intended for use in medical diagnosis, concerning their behaviour during and after energization.
-
Supplier: Accuris
Description: Determination of the Maximum Symmetrical Radiation Field from a Rotating Anode X-Ray Tube for Medical Diagnosis
-
Supplier: CSA Group
Description: Applies to X-ray tube assemblies containing rotating anode X-ray tubes, for use in medical diagnostic radiology for techniques in which the X-ray pattern will be received simultaneously in all points of the image reception area.
-
Description: Applies to X-ray tube assemblies containing rotating anode X-ray tubes, for use in medical diagnostic radiology for techniques in which the X-ray pattern will be received simultaneously in all points of the image reception area.
-
Supplier: CSA Group
Description: IEC 60613:2010 applies to X-ray tube assemblies either with a rotating anode X-ray tube or a stationary anode X-ray tube, intended for use in medical diagnosis. For an X-ray tube head, its
-
Description: IEC 60613:2010 applies to X-ray tube assemblies either with a rotating anode X-ray tube or a stationary anode X-ray tube, intended for use in medical diagnosis. For an X-ray tube head, its
-
Supplier: Rigaku Corporation
Description: infrastructure, or it can be mated to a Rigaku microfocus sealed tube X-ray source. Compared to a standard Kratky camera that utilizes the line focus from a standard sealed tube source, the BioSAXS-1000 is equipped with a doubly focusing multilayer optic assembly that
- Maximum Specimen Diameter: 1.5 to 5.000000000000001 mm
- Features: Benchtop
- Detector: Camera / Film
- Diffracted Beam Optics: Collimators and Slits
-
Supplier: Plansee SE
Description: heat and X-ray radiation. For the X-ray devices used in the dental care field, we supply copper back-cast stationary anodes manufactured from tungsten, potassium-doped tungsten (WVM) or tungsten-rhenium. The perfect bonding of the tungsten and copper ensures
- Shape / Form: Application Specific / Custom
- Features: Machined
-
Supplier: Evident Scientific
Description: screening tool or your field inspection XRF system. The X-5000 is offered with two different x-ray tube anode choices. A tantalum (Ta) anode x-ray tube configuration is utilized for excellent sensitivity measuring 25+ transition metals
- Features: Other, Programmable / Digital Control Unit, X-ray Generator / Source
- Form Factor: Portable / Hand Held / Mobile
- Instrument Technology: Radiographic / X-ray
-
Supplier: AENOR
Description: ELECTRICAL, THERMAL AND LOADING CHARACTERISTICS OF ROTATING ANODE X-RAY TUBES FOR MEDICAL DIAGNOSIS.
-
Supplier: AENOR
Description: ELECTRICAL, THERMAL AND LOADING CHARACTERISTICS OF ROTATING ANODE X-RAY TUBES FOR MEDICAL DIAGNOSIS
-
Supplier: AENOR
Description: Determination of the maximum symmetrical radiation field from a rotating anode X-ray tube for medical diagnosis
-
Supplier: AENOR
Description: DETERMINATION OF THE MAXIMUM SYMMETRICAL RADIATION FIELD FROM A ROTATING ANODE X-RAY TUBE FOR MEDICAL DIAGNOSIS
-
Supplier: Rigaku Corporation
Description: radiation, but also available with copper Cu), the typical system comprises a 4-circle κ goniometer mounted with a single wavelength sealed tube X-ray source and Saturn 724 HG CCD detector. With a fast and sensitive 18-bit CCD detector, the Saturn Kappa is the perfect choice of
- Features: Benchtop, Other
- Detector: Camera / Film
- Positioning System: Goniometer
- Diffracted Beam Optics: Monochromating Crystal
-
Supplier: Rigaku Corporation
Description: reduces oblique-incidence X-ray absorption effects seen with flat detectors of any kind. Inherent to the flexibility of this system is a choice of X-ray sources, ranging from a high-frequency 3 kW sealed tube, to a MicroMax-003 microfocus tube, to a 1.2 kW
- Angular Range: -60 to 144 degrees
- Features: Benchtop, Residual Stress Measurement
- Diffracted Beam Optics: Collimators and Slits, Monochromating Crystal
- Positioning System: Goniometer
-
Supplier: JTEKT North America, Inc.
Description: for the rotary anode X-ray tube of the CT scanner because the bearing is used in a vacuum at high temperatures. Bearing for MRI ultrasonic motor A ceramic bearing not affected by magnetic fields is used for the motor bearing used in the magnetic resonance imaging
- Application: Medical /Dental
- Features: Two Row Roller
Find Suppliers by Category Top
Featured Products Top
-
Piston Seal Quad Seal Construction Tube Aluminum Hardcoat ID/OD Construction Base Aluminum Anodized Port Size 1/8 NPTF Physical Size 3.5 x 3.5 x 5.699 in. (read more)
Browse Pressure Intensifiers and Boosters Datasheets for Branham, W.C. Inc. -
Dexmet® Corporation, a part of PPG’s engineered materials division
Expanded Metals for Battery & Energy Storage
. Advanced Primary Battery Technologies MicroGrid® expanded metal foils are effective electrode materials for advanced battery chemistries Anode and Cathode Battery Electrode Materials The (read more)
Browse Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Dexmet® Corporation, a part of PPG’s engineered materials division
Expanded Materials for better ion separation
New Expanded Corrugated Products Dexmet has configured a product that answers the need of Fuel Cell designers trying to increase the efficiency of the anode and reduce stack cost (read more)
Browse Expanded Sheet Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Protomatic now has multiple options to match your laser marking and light-duty, special-material cutting applications. Big power for small jobs When your job calls for simple 2-axis engraving of anodized aluminum, stainless steel, or many types of plastic (read more)
Browse Laser Marking and Laser Engraving Services Datasheets for Protomatic, Inc. -
alloy components, light gray (RAL 7035); extruded aluminum profiles, anodized silver; plastic (POM) covers, slate gray (RAL 7015); PVC-P bellows, anthracite gray (RAL 7016). ROLEC’s taraPLUS multivariable support (read more)
Browse Operator Interface Mounts and Arms Datasheets for Rolec Enclosures Inc. -
YouTube Follow PI on X Our most popular (read more)
Browse Rotary Tables Datasheets for PI (Physik Instrumente) L.P. -
as high levels of resistance against abrasion, chemicals, UV rays and weather conditions that could cause damage. Here we will look at the properties of silicone-coated fiberglass and what applications it is used in. The Properties of Silicone-Coated Fiberglass (read more)
Browse Industrial Coatings Datasheets for Mid-Mountain Materials, Inc. -
protect electrical and mechanical components from incidental exposure to splashing water, food particles, and other mild liquids. For enhanced corrosion resistance, our NEMA 4X-certified enclosures protect the actuator and its components from the corrosive agents present in chemical washdowns (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
performance. Hardened steel gears, permanent lubrication, and heavy-duty sand-cast aluminum enclosures allow for maximum efficiency and longer product life in high-temperature, high-pressure, and high-vibration conditions. Optional cases are available in compliance with NEMA 4X, NEMA 7, and NEMA 9 (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
increase Green H2 production by 50x in the next several years at the cost of around $2/kg. The stretch goal is $1/kg. Because Green H2 can be used as an energy and fuel (read more)
Browse Mechanical Seals Datasheets for Technetics Group
Conduct Research Top
-
Improvements in Low Power, End window, Transmission-Target X-ray Tubes
End-window transmission-target X-ray tubes are designed for very close anode-to-sample. coupling for compact portable XRF instruments. Several recent improvements have been. achieved to make these tubes considerably brighter, with better output stability and even smaller size and lower power
-
Characterization Techniques for Miniature Low Power X-Ray Tubes
as the spectral characterization of the tube. The beamspot. dimensions and location can be measured at several high-voltage settings to ensure. stability. This setup allows monitoring spectral contamination lines, total output flux, and. net target-peak intensity at the anode line. To ensure tube X-ray
-
Here's the Dirt on Using XRD Technology to Identify the Origin of Soils
(R) XRD instrument with a cobalt anode X-ray tube. The results are indicative of a possible extraterrestrial or volcanic source of iron-enriched mineral phases.
More Information Top
-
Radiation sources of technique and medicine
The roentgen braking radiation arises by the deflection of electrons in the coulomb field of the nuclei of the X - ray tube anode .
-
Modern roentgen diffraction
The economists of the management and the line of a device fall to see it hard that the operation of two baugleichen Diffraktometern with different X - ray tube anodes - is therefore the radiation source more favorable for the result recovery, as the…
-
Use of material structural sizes as measuring normal
The cause is on the one hand the use of characteristic radiation of the X - ray tube anode material.
-
Landolt-Börnstein
The hollow anode roentgen tubes are used ersuchung of workpieces of low clear width for the Unt.
-
Bases of multiple line detector-computed tomography
…tube has a finite expansion that the X-rays don't assume therefore a point of a surface and propagate fächerförmig of its respective emission point on the focal surface, (divergence of (cf. with the rotary anode roentgen tube , see the part 1…
-
Estimation of Service Life of X-Ray Tube Anodes
This X ray tube anode has the following characteristics: anode diameter, 70 mm; substrate thick ness, 12 mm; target thickness, 1 mm; working surface slope angle, 17°.
-
Application of a Vibration Diagnosis Method for Monitoring Quality of Rotating Anode X-Ray Tubes
As a result, X ray tube anode noise increases.
-
Effect of Processing of the Focal Track of a Composite Anode on X-Ray Tube Characteristics
This effect is due to defects in the X ray tube anode surface (flaws and cracks) [2].
-
New Structural Materials for Rotating Anodes of Diagnostic X-Ray Tubes
High power medical X ray tube anodes usually con sist of tungsten substrate and target.
-
New Approaches to Development of High-Performance X-Ray Sources Based on Nanomaterials
In combination with [3 5], these works demonstrat ed promising properties of nanocomposite materials for X ray tube anodes .
Indicates content that may require registration and/or purchase.