Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Advantech
Description: Embedded Operating System Flexibility to customize the OS image to suit specific hardware requirements Small operating system footprint that can be integrated on new and existing POS systems Connectivity to peripherals, remote deployment capabilities, and installation
-
Supplier: American Portwell Technology Inc.
Description: ECX form factor based fan-less embedded system with Intel® Atom™ N270 1.6GHz Processor with Dual Lan and 4 x COM Ports
- Speed: 1,600 MHz
- RAM: 2 GB
- Operating Temperature: 23 to 113 F
- Mounting / Configuration: Desktop / Tower
-
Supplier: Accuris
Description: Framework of establishing coding guidelines for embedded system development
-
-
Supplier: Silicon Labs
Description: Silicon Labs' embedded Intel x86 clock generators support a wide variety of chipsets and processors. They provide all the necessary clock generation for the CPU, memory controller (chipset north bridge), I/O controller (chipset south bridge) as well as exceed the latest timing
- Supply Voltage: 3.3 volts
- Clock Skew: 100 ps
- Output Frequency: 14.318 to 400 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: Silicon Labs
Description: Silicon Labs' embedded Intel x86 clock generators support a wide variety of chipsets and processors. They provide all the necessary clock generation for the CPU, memory controller (chipset north bridge), I/O controller (chipset south bridge) as well as exceed the latest timing
- Device Type: Clock Generator
- Package Type: Surface Mount Technology (SMT)
-
Supplier: American Portwell Technology Inc.
Description: 5.25" Embedded system board based on VIA Apollo Pro 133A (VT82C694X) chipset supporting Intel® Pentium® III or Celeron® processor with VGA, dual LAN and audio
- Memory Capacity: 0.512 GB
- Processor / CPU: Intel® Celeron®
- Features: Other
- Chipset: VIA Chipset
-
Supplier: Lingto Electronic Limited
Description: WIRELESS 27MM 6202 WITH XBUS
-
Standards and Technical Documents - INFORMATION SYSTEMS - DATABASE LANGUAGE - EMBEDDED SQL -- X3.168Supplier: Accuris
Description: INFORMATION SYSTEMS - DATABASE LANGUAGE - EMBEDDED SQL
-
Supplier: Computer Express L.L.C.
Description: • Vortex86SX 32-bit x 86 Embedded SoC • Onboard DDRII 128MB System Memory • CRT/LCD (LVDS/TTL) displays, onboard 16MB VRAM • Built-in on chip 10/100 Base-T Ethernet • 4 x USB 2.0 Ports, 4 x Serial Ports • PC/104 Interface • Onboard 128MB IDE Flash Disk or 4MB SPI Flash
- RAM: 128 MB
- Operating Temperature: -4 to 158 F
- Operating Humidity: 0 to 95 %
- Video: CRT Controller, VGA Interface
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Intel Category: Integrated Circuits (ICs) Embedded System On Chip (SoC) Series: Cyclone® V SE Package: Tray Speed: 800MHz Operating Temperature: -40°C ~ 100°C (TJ) Package / Case: 484-FBGA Supplier Device Package: 484-UBGA
- Operating Temperature: -40 to 212 F
-
Supplier: Win Source Electronics
Description: Manufacturer: AMD Category: Integrated Circuits (ICs) -Embedded- System On Chip (SoC) Series: Zynq® UltraScale+™ MPSoC EG Package: Tray Speed: 500MHz, 600MHz, 1.2GHz Operating Temperature: -40°C ~ 100°C (TJ) Package / Case: 784-BFBGA, FCBGA Supplier Device Package: 784-FCBGA (23x23)
- Operating Temperature: -40 to 212 F
-
Supplier: Win Source Electronics
Description: Manufacturer: Intel Category: Integrated Circuits (ICs) -Embedded System On Chip (SoC) Series: Cyclone® V SE Series: Tray Package / Case: 896-BGA Operating Temperature: 0°C ~ 85°C (TJ) Supplier Device Package: 896-FBGA (31x31) Base Product Number: 5CSEMA6 Speed: 925MHz Primary
- Operating Temperature: 32 to 185 F
-
Supplier: Acme Chip Technology Co., Limited
Description: PROTOTYPE
-
Supplier: Moxa Inc.
Description: peripherals 6 DIs, 2 DOs CompactFlash socket for storage expansion 1 SATA-150 connector for storage expansion 2 expansion slots module for further system integration EN50155 certified Ready-to-run Embedded Linux, or Windows Embedded Standard 2009 platform Overview The V2426
- Speed: 1,600 MHz
- RAM: 2 GB
- Computer Type: Desktop / Tower
- Operating System: Linux
-
Supplier: ACCES I/O Products, Inc.
Description: and systems to completely custom interfaces and configurations. ACCES has the in-house engineering resources to design, develop, supply and support custom embedded systems at the board, software and system level.
- Length / Height: 8.7 inch
- Width/Diameter: 5.6 inch
- Depth: 3.25 inch
- Height: 8.7 inch
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - DC: 125 V ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Operating Temperature: -40°C ~ 85°C
- Operating Temperature: -40 to 185 F
-
Description: P10 PLC ON A CHIP 10 PACK, LQFP
- Clock Frequency: 12 MHz
- RAM Size: 0.032 MB
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Mobile Celeron T1500 1.86GHz u-FCPGA Product overview: SLAQK from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing
-
Supplier: Accuris
Description: Building environment design \x97 Design, dimensioning, installation and control of embedded radiant heating and cooling systems \x97 Part 8: Electrical heating systems
-
Supplier: SAE International
Description: Software testing for embedded systems is based on a labor-intensive manual process, which often fails to provide the required level of quality. Nevertheless, faults within software systems, especially those which are relevant for safety-related applications (e.g., Steer-by-Wire,
-
Supplier: Accuris
Description: Building environment design \x96 Design, dimensioning, installation and control of embedded radiant heating and cooling systems \x96 Part 8: Electrical heating systems
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number
-
Supplier: ToneCooling Technology Co., Ltd
Description: The BGA 2518 is a type of CPU socket used for Intel Xeon D processors. These processors are often found in embedded systems and other applications where space is at a premium. Effective cooling is essential to maintain the performance and reliability of BGA 2518 CPUs, especially in
- Length: 120 mm
- Width: 84 mm
- Height: 28.5 mm
- Material: Aluminum
-
Supplier: Radicom Research, Inc.
Description: Radicom's PC/104 modems are designed to meet the most demanding PC/104 embedded system requirements. Features include -40°C to +85°C extended temperature operation, 2-wire leased-line and standard PSTN dial-up support. These modems have been UL/CSA, FCC68, CS-03 and CTR21 (EU) global
- Other Products: Modem / Fax Module
- Technology: PC/104
-
Supplier: Piezo-Metrics
Description: Features & Benefits X24 Provides Intrinsically safe electronics approved for ATEX /IECEx Zones 1 & 2 Adaptable and expandable wireless system for safe zones Long battery life of up to five years in the field Wireless transmission range of up to 800 m (half a mile) Proprietary license free 2.4
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB86R6X can be used for catalog matching and distributor lookup.
- Resistance Range: 86.6 ohms
- Power Rating: 0.063 watts
- Operating DC Voltage: 50 volts
- Operating AC Voltage: 50 volts
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 X-Channel System is designed for applications that require multi-channel RF signal acquisition and generation. It enables the user to stream analog and digital signals from/to the client's PC. X-Channel System consists of multiple STEMlab 125-14 devices that are modified
- dBm Measurement Range: -120 to 20 dBm
- Bandwidth: 0 to 62,500,000 Hz
- Sampling Rate: 125 Hz
- Maximum Channels: 4
-
Supplier: e-con Systems™ Inc
Description: Key Features Houses NileCAM21 - Full HD GMSL2 Camera Module (supports upto 15 meters) 8x 2-lane or 4x 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA™ Jetson AGX Xavier™ Developer Kit Gigabit Multimedia Serial Link 2 (GMSL2) interface with FAKRA connector Shielded coaxial
- Horizontal Resolution: 2,048 lines
- Maximum Frame Rate: 30 to 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: Newark, An Avnet Company
Description: LPT100-M Connector Kit
-
Supplier: Newark, An Avnet Company
Description: 24W, 36 - 75Vin, Single, 1.2V@20A, 86% Eff, Eighth Brick, Positive logic/Pin length:4.8mm
-
Supplier: Newark, An Avnet Company
Description: 30W, 36 - 75Vin, Single, 1.2V@25A, 86% Eff, Eighth Brick, Negative logic/Pin length:4.8mm
-
Supplier: Newark, An Avnet Company
Description: 30W, 36 - 75Vin, Single, 1.2V@25A, 86% Eff, Eighth Brick, Positive logic/Pin length:4.8mm
-
Supplier: Siemens EDA
Description: Quickly address performance bottlenecks Sourcery Analyzer is a powerful embedded design analysis solution that combines data visualization capabilities with a unique performance analysis engine. Unlock new insights and efficiently design today’s complex embedded systems that
-
Supplier: ACCES I/O Products, Inc.
Description: TTL output, and wireless Ethernet options. It can support a broad range of embedded CPUs such as EBX, EPIC and PC/104. Designed for embedded or portable applications such as military and defense, communications, distributed control, security and surveillance, semiconductor
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7S86P5X can be used for catalog matching and distributor lookup.
- IC Package Type: Other
- Gate Type: XOR
Find Suppliers by Category Top
Featured Products Top
-
The PEX8603-AB50TQIG is a compact, cost-effective PCIe bridge designed to meet the rising demand for scalable, multi-protocol data connectivity in embedded and industrial systems. Offering support for PCIe Gen2/Gen (read more)
Browse IC PCI Bridges Datasheets for Win Source Electronics -
Ethernet 2 x USB 3.0 and 2 x USB 2.0 Wireless LAN and Bluetooth GPIO hardware interface Support for multiple operating systems Applications Embedded System Development IoT Devices Automation (read more)
Browse Single Board Computers (SBC) Datasheets for Win Source Electronics -
Completely new embedded battery boxes suitable to be installed into enclosures with material thickness of 1.0mm to 3.5mm. Cover can be opened/closed without any tool for easy battery replacement. (read more)
Browse Battery Holders Datasheets for Takachi Electronics Enclosure Co., Ltd. -
Transmit video seamlessly at 10 Gbps over Ethernet Pleora’s iPORT™NTx-Deca embedded interface, built on decades of proven expertise in high-reliability transport solutions, simplifies the design of high-performance cameras, imaging devices, and (read more)
Browse Machine Vision Systems Datasheets for Pleora Technologies Inc. -
KEY PRODUCT MESSAGING 13mm x 13mm version provides a ground plane independent dipole internal / embedded antenna solution. 25mm x 25mm version can be used with multi-constellation GNSS receivers on dual GNSS bands to benefit from (read more)
Browse Antennas Datasheets for TE Connectivity -
Yaskawa’s Sigma-X SERVOPACK family is designed to streamline servo system integration while delivering precise, high-speed motion control across a wide range of industrial applications. With support for (read more)
Browse Servo Drives Datasheets for Yaskawa America, Inc. - Motion Division -
standard in processing power for next-generation embedded designs. Delivering superior graphics and multimedia processing, and compute performance up to 3.6 TFLOPS with thermal design power (TDP) as low as 12W and as high as 54W, AMD Ryzen™ Embedded V1000 SOCs equip system designers to achieve (read more)
Browse CPU Coolers Datasheets for Rego Electronics Inc. -
Embedded PI proprietary alignment algorithms provide industry-leading alignment speed – up to 100X faster Advanced EtherCAT® control system with computationally optimized master processor providing rapid signal analysis for (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
-compact precision alignment system fits inside a space of ~5x7x4 inches (WxLxH) while providing 40mm of XYZ travel and 12 degrees of rotation around the optical axis, ideal for array alignment. Direct drive motors provide high acceleration, speed, and resolution, along with excellent lifetime. Precision (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
The MT53D512M32D2DS-053 WT:D is a 16Gb (2GB) LPDDR4 memory device designed for next-generation high-performance, power-sensitive applications. Featuring dual-channel architecture (x32 bus width) and data rates up to 4266 Mbps, it ensures efficient real (read more)
Browse Memory Chips Datasheets for Win Source Electronics
Conduct Research Top
-
More Than Just CPU Performance-Criteria for Choosing an x86-based Embedded Computer (.pdf)
When in the market for an x86-based embedded computer, most system engineers only take hardware requirements such as CPU performance into consideration. Unlike RISC-based computers, which are designed for specific industrial applications and minimize power consumption, x86-based computers are often
-
PC/104 Technology Expands to Embrace ARM Processors
Although the x86 processor is by far the most popular CPU to be used on PC/104 boards, recent industry trends toward smaller, lower power devices have made the PC/104 platform an attractive choice for "non-x86"-based processors. These CPU devices, which include high-performance ARM processors
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
at embedded apps After more than three years of work, a Chinese startup is close to launching the country's first commercial 32-bit microprocessor, a 266-MHz standard cell implementation of a proprietary architecture based on the MIPS instruction set and with the flexibility to eventually
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
processor line with small, low-cost EBGA package TAIPEI, Taiwan -- Taiwan's Via Technologies Inc. here today announced an x86-based microprocessor line that features a new, low-cost package. Available at speed grades up to 733-MHz, the new VIA C3 E-Series microprocessor line from Via comes in an small EBGA
More Information Top
-
Transmeta Corporation Expands Target Markets with New Crusoe SE
The Crusoe SE product family is an exceptional solution for developers of today’s high performance, x86 embedded systems and an excellent performance upgrade path for systems developed using lower-end SOC embedded technology.
-
Embedding X86 and beyond | Archive | The Engineer
They also cover programming for producing and debugging stand-alone 32-bit protected-mode x86 embedded systems , without recourse to special- ised run-time support from an embedded os, or DOS/BIOS.
-
Embedded Firmware Solutions
Marc Jones is an accomplished firmware developer with over 18 years’ experience in x86 embedded systems development.
-
Features :: NASA Tech Briefs
The Systium Model 132 “mini” series system platform is designed for cost-sensitive applied computing and x86 embedded systems applications requiring high-quality, long-life modular computing solutions.
-
Features :: NASA Tech Briefs
The Systium Model 132 “mini” series system platform is designed for cost-sensitive applied computing and x86 embedded systems applications requiring high-quality, long-life modular computing solutions.
-
Features :: NASA Tech Briefs
The Systium Model 132 “mini” series system platform is designed for cost-sensitive applied computing and x86 embedded systems applications requiring high-quality, long-life modular computing solutions.
-
Features :: NASA Tech Briefs
The Systium Model 132 “mini” series system platform is designed for cost-sensitive applied computing and x86 embedded systems applications requiring high-quality, long-life modular computing solutions.
-
Features :: NASA Tech Briefs
The Systium Model 132 “mini” series system platform is designed for cost-sensitive applied computing and x86 embedded systems applications requiring high-quality, long-life modular computing solutions.
-
Features :: NASA Tech Briefs
The Systium Model 132 “mini” series system platform is designed for cost-sensitive applied computing and x86 embedded systems applications requiring high-quality, long-life modular computing solutions.
-
Features :: NASA Tech Briefs
The Systium Model 132 “mini” series system platform is designed for cost-sensitive applied computing and x86 embedded systems applications requiring high-quality, long-life modular computing solutions.
Indicates content that may require registration and/or purchase.