-
Supplier: VAST STOCK CO., LIMITED
Description: Single Board Computers , CM1-86DX3 Cable Kit
-
Supplier: WINSYSTEMS, INC.
Description: The PCM-VDX-1-256 is a 500 MHz, fanless PC/104 single board computer based upon the ultra low power Vortex86DX processor. The industrial single board computer includes four serial ports, Ethernet, USB, and GPIO while operating over an industrial temperature
- CPU Speed: 512 MHz
- RAM: 256 MB
- Cache Memory (L1 & L2): 256 KB
- Operating Temperature: -40 to 185 F
-
Supplier: Tri Map International, Inc.
Description: The XPT 6090 Single Board Computer · Dual IntelR XEON Processor · Hyper-Threading technology · E7501 Chipset · PCI/ISA & PCI-X · Dual Gigabit Ethernet · Supports up to 8GB of DDR 200/266 memory · Enhanced ATI Video · Dual Ultra SCSI
- CPU Speed: 2,800 MHz
- RAM: 8,000 MB
- Cache Memory (L1 & L2): 512 KB
- Operating Temperature: 32 to 113 F
-
-
Supplier: American Portwell Technology Inc.
Description: Intel® E7501 chipset supporting dual Intel® Xeon® processor PICMG 1.2 (ePCI-X) Single board computer with dual gigabit Ethernet Interfaces
- RAM: 4,000 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 5 to 90 %
- Features: CompactFlashTM, Keyboard Support, Mouse Support, Other, RJ-45 Connectors, Watchdog Timer
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Raspberry Pi Category: Embedded Computers Single Board Computers (SBCs) Series: Raspberry Pi Compute Module 4 - Colophon - CM4108032 Package: Box Product Status: Active Core Processor: ARM® Cortex®-A72 Speed: 1.5GHz
-
Supplier: Synertron Technology, Inc.
Description: Compact Fanless AI Box: NVIDIA Jetson CPU Board + LJT001 NVIDIA Jetson Nano: ARM® Cortex®-A57 MPCore (Quad Core) NVIDIA Jetson TX2 NX: Denver 2 (Dual Core) / ARM A57 Complex (Quad Core) Memory: LPDDR4, 4GB ; 1 x HDMI, 2 x GbE, Mic-in / Line-out 1 x M.2 B key 4 x USB 2.0 ; 1 x USB 2.0 (Micro
- Operating Humidity: 95 %
-
Supplier: DigiKey
Description: LATTEPANDA IOTA X86 SINGLE BOARD
- CPU Speed: 3,600 MHz
- RAM: 16,000 to 128,000 MB
- Communication Networks: Ethernet
- Features: Other
-
Supplier: WINSYSTEMS, INC.
Description: WinSystems’ PCM-C418 single board computer (SBC) is a PC/104 form factor featuring the latest generation DM&P® Vortex86DX3® SOC processor. Its small size, low power, rugged design, and extended operational temperature range make it a great fit for industrial IoT applications and
- CPU Speed: 1,000 MHz
- RAM: 2,000 MB
- Operating Temperature: -40 to 185 F
- Features: CompactFlashTM, Keyboard Support, Mouse Support, Other, Real Clock Timer, RoHS / Lead-Free, Speaker Support, Watchdog Timer
-
Single Board Computers (SBC) - Embedded Computers - Single Board Computers (SBCs) -- CC-SBP-WMX-JN58Supplier: Win Source Electronics
Description: Win Source Part Number: 1337346-CC-SBP-WMX-JN58 Category: Embedded Computers - Single Board Computers (SBCs) Series: ConnectCore® 6UL Core Processor: ARM® Cortex®-A7, i.MX6Ultralite Speed: 528MHz Ethernet: 10/100Mbps (2) USB: USB 2.0 (3) , USB 2.0 OTG (1) Package: Tray
-
Supplier: congatec
Description: Highest Performance 3.5' Single Board Computer based on 8th Generation Intel® Core™ processor series called "Whiskey Lake." Mobile Low Power U-Processors with up to 4 cores Gen 9 Intel Graphics, up to 24 Execution Units Multiple Expansion card possibilities Option for 2nd
- CPU Speed: 1,600 to 2,200 MHz
- RAM: 64,000 MB
- Cache Memory (L1 & L2): 2,000 to 8,000 KB
- Operating Temperature: 32 to 140 F
-
Supplier: Win Source Electronics
Description: Manufacturer: Raspberry Pi Category: Single Board Computers (SBCs) Series: Raspberry Pi Speed: 1.2GHz Product Status: Active Package: Bulk USB: USB 2.0 (1) Size / Dimension: 2.660" x 1.220" (67.56mm x 30.48mm) Core Processor: ARM® Cortex®-A53 VideoCore
-
Supplier: congatec
Description: Pico ITX board based on 5th Generation Intel® Atom™ Processor Intel® 5th Gen. Atom™, Celeron® and Pentium® Processors Compact design for size-sensitive devices in harsh environments Low Power CPUs 6 to 12 Watt TDP Enhanced Intel HD Graphics Generation 9 Long life components for 24/7 embedded
- CPU Speed: 1,100 to 1,600 MHz
- RAM: 8,000 MB
- Cache Memory (L1 & L2): 2,000 KB
- Operating Temperature: -40 to 185 F
-
Supplier: ELMA Electronic Inc.
Description: GHz (5W) Intel Atom processor E3815 Low power, e.g. the 1-core board variant is typically 10W The board supports air-cooled or fanless versions 4 Gbytes DDR3L DRAM with ECC Optional Fast Boot solution based on the Intel® Firmware Support Package (Intel® FSP) PMC/XMC module interface on
- CPU Speed: 1,460 to 1,910 MHz
- RAM: 4,000 MB
- Communication Networks: Ethernet
- Processor / CPU: Intel® AtomTM
-
Supplier: Critical Link, LLC
Description: The MitySBC-A5E is a single board computer featuring an Intel / Altera Agilex 5E SoC (System on a Chip) and includes up to 656KLE FPGA fabric, dual core Cortex-A55 + dual core Cortex-A76, on-board power supplies, and memory subsystems. The Agilex 5 delivers 2.5x the
- RAM: 8,000 MB
- Communication Networks: Ethernet
- Chipset: Intel® Chipset
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1020600-AIMB-562VG-GRA1E Category: Embedded Computers>Single Board Computers (SBCs), Computer On Module (COM) Core Processor: Intel Core 2 Duo/Celeron/Pentium Speed: 2.0GHz ~ 3.4GHz Ethernet: 10/100/1000Mbps USB: USB 2.0 (8) Package: Bulk
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Computer, Single Board Computers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 933-AIMB-272G2-00A1E can be
-
Supplier: ASAP Semiconductor LLC
Description: EVAL MODULE FOR OMAP35X Single Board Computers (SBC) OMAP35X Board Cables Software
- Category: Development Board
-
Supplier: Advantech
Description: NXP i.MX6 2.5" Single Board Computer NXP ARM Cortex-A9 i.MX6 Dual Lite 1 GHz high performance processor Onboard DDR3 1 GB, 4 GB eMMC Flash Supports OpenGL ES 2.0 and OpenVG 1.1 hardware accelerators, full HD 1080p video codecHDMI 1920x1080 Single Channel 18/24 bit LVDS
-
Supplier: congatec
Description: Highest Performance Thin-Mini-ITX board based on 8th Generation Intel® Core™ Mobile Processors "Whiskey Lake" Highest Performance Thin Mini-ITX board 8th Generation Intel® Core™ Mobile Low Power U-Processors with up to 4 cores Gen 9 Intel Graphics, up to 24EU Options for 2nd internal
- CPU Speed: 2,000 to 4,400 MHz
- RAM: 64,000 MB
- Cache Memory (L1 & L2): 2,000 to 8,000 KB
- Operating Temperature: 32 to 140 F
-
Supplier: ELMA Electronic Inc.
Description: The VPXcel3 SBC326 Rugged Single Board Computer (SBC) delivers enhanced processor performance, enhanced graphics performance, superior connectivity and improved security – but within the same power envelope as its predecessors. These improved capabilities will it to be deployed
- CPU Speed: 2,400 MHz
- RAM: 16,000 MB
- Flash Memory (RAM): 32,000,000 KB
- Communication Networks: Ethernet
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CONTROL BOARD, INTEGRATED SINGLE STAGE, HOT SURFACE IGNITION CONTROL, 5 AMP FUSE, 5-7/8" X 4-7/8". FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Artesyn Embedded Power
Description: lifecycle advantages not typically found in alternative architectures. The Artesyn MVME7100 single-board computer (SBC) helps OEMs of industrial, medical, and defense/aerospace equipment add performance and features for competitive advantage while still protecting the
- Clock Speed: 1,300 MHz
- Main Memory (RAM): 2,000 MB
- CE / FCC Certified: Card is CE / FCC Certified
- Features: Controller / Processor, Other
-
Supplier: WINSYSTEMS, INC.
Description: Industrial embedded computer with Low Power Intel Atom CPU, Dual Ethernet, Dual MiniPCIe, USB 3.0, RS-232/485/422 and two independent displays via DisplayPort, LVDS and/or Analog VGA. Features Intel Low Power Processor (Bay Trail) Atom E3815 Intel Gen7 Graphics and HD Audio Up to 2
- CPU Speed: 1,460 MHz
- RAM: 2,000 to 8,000 MB
- Cache Memory (L1 & L2): 512 KB
- Operating Temperature: -40 to 185 F
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 900Mhz, 1GB. Search-friendly keywords include Single Board Computer, Single Board Computers,
- Features: Other
-
Supplier: ELMA Electronic Inc.
Description: on-board SSD Disk (SATA) Up to 4 SATA ports on P0 Up to 2 SATA on-board connectors /option (each with one PMC/XMC slot) Communication subsystem Up to 4 Gigabit Ethernet ports (1588, Virtualization) Up to 5 USB ports 4 UARTs (RS232/RS422 - FPGA implementation) 1 HDMI Up to 2 DVI I/O
- CPU Speed: 2,100 to 2,500 MHz
- RAM: 16,000 MB
- Communication Networks: Ethernet
- Features: Other
-
Supplier: Artesyn Embedded Power
Description: The MVME8100 is a high performance 6U VME/VXS SBC featuring the Freescale P5020 QorIQ processor supporting high speed DDR3-1333MHz with ECC. It offers expanded IO and memory features with PCIe and SRIO fabric connectivity and multiple USB, Serial and Ethernet ports. Memory includes up to 8GB DDR3,
- CPU Speed: 1,800 to 2,000 MHz
- RAM: 8,000 MB
- Cache Memory (L1 & L2): 512 KB
- Communication Networks: Ethernet
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8GHZ, 0GB, 16GB. Search-friendly keywords include Single Board Computer, Single Board Computers, electronic component, datasheet, replacement part,
- Operating Temperature: -40 to 185 F
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6GHZ, 0GB, 8GB. Search-friendly keywords include Single Board Computer, Single Board Computers, electronic component, datasheet, replacement part,
- Operating Temperature: -40 to 185 F
- Features: Other
-
Supplier: Sealevel Systems, Inc.
Description: flexible I/O connectivity. Standard I/O includes Ethernet, serial, USB, CAN bus, digital and analog interface. System designers can directly drive TFT/STN LCDs from the on-board video controller, and the board also includes a resistive touchscreen controller, making it perfect for
- RAM: 64 to 256 MB
- Flash Memory (RAM): 256,000 KB
- Operating Temperature: -40 to 185 F
- Operating Humidity: 10 to 90 %
-
Supplier: ELMA Electronic Inc.
Description: Quad and dual-core processor variants available to match application performance and power requirements Up to 16GB DRAM with built in error correction for reliable operation Built in I/O interfaces including SATA, USB, Ethernet, graphics, GPIO and serial On board solid state disk option for
- RAM: 16,000 MB
- Communication Networks: Ethernet
- Features: Other
- Ports: Serial Ports, USB
-
Single Board Computers (SBC) - PC/104 OneBank™ Intel® E3900 Single Board Computer -- PX1-C415 SeriesSupplier: WINSYSTEMS, INC.
Description: WinSystems’ PX1-C415 single board computer (SBC) is a PC/104 form factor SBC with PCIe/104™ OneBank™ expansion featuring the latest generation Intel® Apollo Lake-I SOC processor. Its small size, rugged design and extended operational temperature make it a great fit for
- CPU Speed: 1,800 to 2,000 MHz
- RAM: 4,000 to 8,000 MB
- Operating Temperature: -40 to 185 F
- Features: CompactFlashTM, Other, Real Clock Timer, RoHS / Lead-Free, Speaker Support
-
Supplier: Newark, An Avnet Company
Description: ARM9 BASED SINGLE BOARD COMPUTER, AT9135; Silicon Manufacturer:Atmel; No. of Bits:32bit; Silicon Family Name:AT91SAM9xxx; Core Architecture:ARM; Core Sub-Architecture:ARM926EJ-S; Silicon Core Number:SAM9X; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ARM9 BASED SINGLE BOARD COMPUTER, AT9125; Silicon Manufacturer:Atmel; No. of Bits:32bit; Silicon Family Name:AT91SAM9xxx; Core Architecture:ARM; Core Sub-Architecture:ARM926EJ-S; Silicon Core Number:SAM9X; Product Range:- RoHS Compliant: Yes
-
Supplier: Artesyn Embedded Power
Description: The Artesyn Embedded Technologies MVME2500 single-board computer (SBC) features the Freescale QorIQ™ P2010 or dual-core P2020. The e500 v2 core QorIQ processor uses 45 nanometer technology, which delivers an industry-leading performance-to-power ratio with single-core or
- Clock Speed: 1,200 MHz
- Main Memory (RAM): 2,000 MB
- CE / FCC Certified: Card is CE / FCC Certified
- Features: Controller / Processor, Other
-
Supplier: OneTech Group
Description: modules. Bee friendly and/or Aduino connectors. It works with all of STMicroelectronics or Microchip processors in the same board in just one peak and place hardware configuration. Menzu boards includes LEDs, push-buttons, Arduino Uno V3 and Bee connectors, relays, Smart power
- Operating Temperature: -40 to 185 F
- Features: Other
- Ports: USB
Find Suppliers by Category Top
Featured Products Top
-
useful capabilities for engineers is its GPIO interface. The GPIO pins allow developers to connect sensors, LEDs, control devices, and other electronic hardware directly to the computing platform. This makes Raspberry Pi 4 useful not only as a compact computer, but also as a development platform for (read more)
Browse Single Board Computers (SBC) Datasheets for Win Source Electronics -
fatigue, inconsistency, and error. Historically, a single compliance validation cycle could consume up to 13 hours of an engineer’s time, creating bottlenecks that delay product launches and strain R&D resources. By applying computer vision—the branch of artificial intelligence that (read more)
Browse Automated Test Equipment Datasheets for Unigraf -
OKW’s ergonomic SENSO-CASE handheld enclosures can now be specified with or without a trigger as standard. These smart, modern ABS (UL 94 HB) enclosures are designed for comfortable single-handed operation. Applications include sensors, opto-electronics and opto (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
SPD1000X Programmable Linear DC Power Supply has a 2.8 inch TFT-LCD display, features remote computer control capability, and real time wave display. This single output design is focused on delivering high (read more)
Browse DC Power Supplies Datasheets for Siglent Technologies NA, Inc. -
-cable solution accommodates up to seven CLHS lanes, each operating at 10.3125 Gbps (72.2 Gbps in total), enabling acquisition bandwidths of 8.6 GB/s and host transfer rates of up to 13.2 GB/s via a PCIe Gen4 x8 slot. Key features and benefits: High-speed data transmission (read more)
Browse Frame Grabbers Datasheets for Teledyne DALSA -
Advantech announces its upcoming portfolio, which includes the MIO-5380 (3.5" single-board computer), SOM-6874 (COM Express computer-on-module), and AIMB-2211 (Mini-ITX motherboard), based on the AMD Ryzen™ AI Embedded P100 Series processors. The Ryzen™ AI Embedded P100 Series (read more)
Browse Single Board Computers (SBC) Datasheets for Advantech -
– Ivy Bridge and Sandy Bridge. They are for applications used in markets such as Industrial Computers, Embedded Boards, Medical Computing, Point of Sale, etc. These coolers are very good for dissipating heat. Its thermal resistance reaches 0.68 to 0.77 ?/W. We are proud to (read more)
Browse CPU Coolers Datasheets for Rego Electronics Inc. -
Up-acting and Down-acting, fluid heated platen presses (steam, oil or water) for sheet molding, SMC, fiberglass insulation board molding, thermoplastics, carbon fiber composites, adhesive bonding of aluminum, balsa, honeycomb and composite panels. Single or multiple openings (read more)
Browse Laminators and Laminating Machines Datasheets for Savage Engineering, Inc. -
replacement boards when they are inserted into a live system, it is essential that in-rush current is carefully controlled. In normal MOSFETs, strong SOA and low RDS(on) are mutually exclusive. Offering both capabilities in a single device, Nexperia’s specific MOSFETs for Hotswap and Soft Start are optimized for a non-stop world. (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Nexperia B.V. -
physical protection for circuit boards and subassemblies. All static dissipative parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x1012 ohms/square. All conductive parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x105 ohms/square. Material: Conductive Polyethylene Copolymer (EVA) Color: Black (read more)
Browse Protective Liners and Lining Systems Datasheets for Caplugs
More Information Top
-
SPACE Conferences & Exposition > Helicopter Flight Testing of a Real-Time Hazard Detection System for Safe Lunar Landing (AIAA 2013-5313)
This system is based on a COTS PC/104+ x86 single board computer connected to a solid-state drive, and communicates with the CE via ethernet.
-
Low-cost Autonomous Underwater Vehicle for pipeline and cable inspections
an intel X86 single board computer running LINUX and development ofthe AUV due to we were reusing .
-
Novel Algorithms and Techniques In Telecommunications, Automation and Industrial Electronics
The VTNB system, which is designed with an embedded system approach, is implemented on an x86 based Single Board Computer (SBC) running on Ubuntu Linux (specially designed for embedded systems) with low memory and CPU resources.
-
Software in the CARMA heterogeneous millimeter-wave array
Both the CANbus master computers and the correlator computers are identical X86 cPCI single board computers with 1 GB of memory.
-
Transmeta Corporation Expands Target Markets with New Crusoe SE
Tri-M Systems is introducing the TMZ104, a breakthrough x86 , single board computer in PC/104 format featuring the energy efficient, Transmeta Crusoe SE processor.
-
Packet Loss Characterization in WiFi-Based Long Distance Networks
The wireless nodes are 266 MHz x86 Geode single board computers running Linux 2.4.26.
-
Maximizing Throughput of UAV-Relaying Networks with the Load-Carry-and-Deliver Paradigm
These nodes were made up of single - board x86 computers made by Thecus, and were equipped with Wistron CM9 802.11a/b/g adapters (Atheros chipset) with 18dBm transmit power.
-
Real-time event kernel architecture for home-network gateway set-top-box (HNGS)
A prototype was implemented using a x86 -based single board computer with an IEEE 1394 module, a X-10 control module, and an Ethernet module.
-
Software implementation of a time-triggered ethernet controller
The presented implementation deploys a single board computer with the x86 architecture and runs under the Linux kernel with the real-time application interface (RTAI) patch.
-
Middleware 2001
Two tiny diskless SBCs( Single Board Computers ) based on X86 CPU were used as the ROOM-BRIDGE servers and dedicated hardware platform, plus a PC with a TI IEEE1394 adaptor board was used as the third ROOM-BRIDGE server and sub- net …
Indicates content that may require registration and/or purchase.