Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Nikon Metrology
Description: Nikon Metrology X-ray sources are at the heart of our technology and have been designed and manufactured in-house from 1987 to this day; offering over 25 years of knowledge. Being at the heart of the image, control over the X-ray source technology allows
- Voltage: 180 to 450 kilovolts
- X-ray Source: X-ray Generator
-
Supplier: Hamamatsu Photonics Europe
Description: Sealed type microfocus x-ray source using the transmission target. Tube voltage : 90 kV to 130 kV, Maximum output : 39 W, Minimum focal spot size : 11 um, Short FOD : 0.25 mm, X-ray beam angle : 166 degree, Communication method : RS-232C X-ray
- Voltage: 90 to 130 kilovolts
- Focal Spot Size: 11 µm
- Target Angle: 166 degrees
- X-ray Source: X-ray Generator
-
Supplier: Hamamatsu Photonics Europe
Description: The L11754-01W emits soft X-rays (15 kV) that allow inspection of light-element foreign matter and impurities, which have been difficult up to now. Its compact and lightweight design with a wide beam angle enables easier installation and use in compact inspection equipment. A plastic
- Voltage: 15 kilovolts
- Tube Current: 1,000.0000000000001 microamps
- Focal Spot Size: 800 µm
- Target Angle: 150 degrees
-
-
Description: For many years Thermo Kevex X-Ray has been supplying its customers with high quality, high performance x-ray sources for a variety of gauging applications. Many different models are available with maximum operating voltages ranging up to 130 kV and power levels up
- X-ray Operating Voltage: 20 to 130 kilovolts
- Focal Spot Size: 500 µm
- Instrument Type: Flaw Detection
- Form Factor: Portable / Hand Held / Mobile
-
Description: Internal protection prevents damage when changing kV or mA Auto conditioning provides controlled warm-up Internal cooling fan Dimensions (L) 13.77 x (W) 4.92" x (H) 10.16" Applications: MicroFocus X-ray inspection Non-destructive testing High quality X-ray
- X-ray Operating Voltage: 20 to 130 kilovolts
- Focal Spot Size: 6 to 21 µm
- Form Factor: Bench / Rack / Cabinet
- Instrument Type: Flaw Detection
-
Supplier: MOXTEK, Inc.
Description: The 50kV monoblock x-ray source is a small, low power device used for a variety of applications including handheld, portable, and bench top instrumentation. Features: Small, compact design Lightweight Stable output Low power consumption Low spectral contamination High
- Voltage: 4 to 50 kilovolts
- Tube Current: 0 to 0.2 microamps
- Focal Spot Size: 400 µm
- X-ray Source: X-ray Tube
-
Supplier: MOXTEK, Inc.
Description: The 50kV monoblock x-ray source is a small, low power device used for a variety of applications including handheld, portable, and bench top instrumentation. Features: Small, compact design Lightweight Stable output Low power consumption Low spectral contamination High
- Voltage: 4 to 50 kilovolts
- Tube Current: 0 to 0.2 microamps
- Focal Spot Size: 400 µm
- X-ray Source: X-ray Tube
-
Supplier: MOXTEK, Inc.
Description: The 50kV ULTRA-LITE monoblock is the smallest and lightest x-ray source available at Moxtek. It is used for a variety of applications including handheld, portable, and bench top instrumentation. Other advantages include high and stable x-ray output, and small spot
- Voltage: 4 to 50 kilovolts
- Tube Current: 5.000000000000001 to 200.00000000000003 microamps
- X-ray Source: X-ray Tube
-
Supplier: MOXTEK, Inc.
Description: Moxtek® manufactures low-power, miniature x-ray sources for a variety of applications including handheld and benchtop instruments. Moxtek sources are small, lightweight, and can be packaged into custom enclosures. The MAGNUM® x-ray source produces
- Voltage: -10 to -40 kilovolts
- Tube Current: 0 to 0.1 microamps
- Focal Spot Size: 400 µm
- X-ray Source: X-ray tube and Power Supply
-
Description: The Thermo Scientific Kevex PXS5-927 is a fully integrated X-Ray Source for applications requiring the highest resolution. The PXS5-927, 90 kV MicroFocus X-Ray Source compact package houses an end-window sealed tube, high voltage power supply and digital
- X-ray Operating Voltage: 20 to 90 kilovolts
- Focal Spot Size: 4 to 9 µm
- Form Factor: Bench / Rack / Cabinet
- Instrument Type: Flaw Detection
-
Description: The PXS5-501SA is a constant potential, continuous duty portable x-ray source for use in field applications, or where a compact spot x-ray source is required. The 0.25mm spot size is useful in radiographic and real time applications that require good image
- X-ray Operating Voltage: 10 to 50 kilovolts
- Focal Spot Size: 100 µm
- Instrument Type: Flaw Detection
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: SPIE - Education
Description: During recent decades, in particular since the advent of computed tomography and the increasing sophistication of interventional X-ray systems, progress in the development of diagnostic X-ray sources has been tremendous. More than 100,000 diagnostic
- Type: Course
- Delivery: On-site / In Plant
- Technology / Subject Expertise: Photonics / Optics
-
Supplier: SPIE
Description: Proceedings of SPIE Volume 6703 Editor(s): Zenghu Chang ; George A. Kyrala ; Jean-Claude Kieffer Date Published: 13 September 2007
-
Supplier: SPIE
Description: Proceedings of SPIE Volume 5917 Editor(s): Roman O. Tatchyn ; Sandra G. Biedron ; Wolfgang Eberhardt Date Published: 30 August 2005
-
Supplier: SPIE
Description: Proceedings of SPIE Volume 8140 Editor(s): James Dunn ; Annie Klisnick Date Published: 8 September 2011
-
Supplier: Accuris
Description: Standard Guide for Selecting Dosimetry Systems for Application in Pulsed X-Ray Sources
-
Supplier: North Star Imaging, Inc.
Description: North Star Imaging offers nearly every type of industiral x-ray tube avaiable to meet your inspection needs. We offer: Nano-focus X-ray Tubes / Submicron X-ray Tubes Micro-focus X-ray Tubes Mini-focus X-ray Tubes Standard Focus
- X-ray Source: X-ray tube and Power Supply
-
Supplier: Accuris
Description: Determination of the maximum symmetrical radiation field of X-ray tube assemblies and X-ray source assemblies for medical diagnosis
-
Supplier: ASTM International
Description: 1.1 This guide provides assistance in selecting and using dosimetry systems in flash x-ray experiments. Both dose and dose-rate techniques are described. 1.2 Operating characteristics of flash x-ray sources are given, with emphasis on the spectrum of the photon
-
Description: IEC 60806:2022 is applicable to X-RAY SOURCE ASSEMBLIES and X-RAY TUBE ASSEMBLIES. This document specifies a method for the determination of the greatest geometrically symmetrical RADIATION FIELD at a specified distance from the FOCAL SPOT for which the percentage
-
Supplier: VJ Technologies, Inc.
Description: The IXS series x-ray source is an exceptionally compact, lightweight, and reliable line of high voltage X-ray generators, capable of operating under a wide range of conditions. Integrated high voltage inverter, filament supply, X-ray tube and heat
- X-ray Operating Voltage: 10 to 160 kilovolts
- Focal Spot Size: 50 to 2,000 µm
- Features: Other, Programmable / Digital Control Unit, X-ray Generator / Source
- Instrument Technology: Radiographic / X-ray
-
Supplier: Sentinel
Description: Model 880 series source projectors are used for industrial applications of gamma radiography to inspect materials and structures in the density range of approximately 2.71 g/cm3 through 8.53 g/cm3. SENTINELTM Model 880 Delta, 880 Elite and 880 Omega source projectors are portable,
- Features: Aircraft / Military Inspection, Inclusions, Pore / Void, Pressure Vessel Flaws / Cracks, Rail Inspection, Subsurface Crack Detection, Tube / Pipeline Defects, Weld / Joint Inspection, X-ray Generator / Source
- Instrument Type: Flaw Detection
- Form Factor: Portable / Hand Held / Mobile
- Instrument Technology: Radiographic / X-ray
-
Description: Specifies the safety requirements for X-ray tube assemblies for medical diagnoses and components thereof, specified for use in medical X-ray equipment including equipment for computed tomography, that incorporates a specified high-voltage generator complying with IEC
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Inspection of Frozen-formed Products.The X39 X-ray system is specifically designed for the inspection of unpackaged frozen-formed products to ensure your products are free from physical contaminants and product defects. Reaching Outstanding Detection Levels Simultaneously detects and
- X-ray Operating Voltage: 0.208 to 0.24 kilovolts
- Features: Other, X-ray Generator / Source
- Instrument Technology: Radiographic / X-ray
-
Supplier: Minebea Intec GmbH
Description: The X-ray inspection system Dylight guarantees extremely high levels of safety for your packaged food. This true ‘Plug and Play’ solution combines all functions in one compact unit. Extremely compact design Plug and Play: All functions in one unit Takes up only one metre of space in
- X-ray Operating Voltage: 65 kilovolts
- Form Factor: Monitoring System
- Features: Programmable / Digital Control Unit, X-ray Generator / Source
- Instrument Technology: Radiographic / X-ray
-
Supplier: Evident Scientific
Description: The BTX Benchtop X-ray Diffraction/X-ray Fluorescence is, simply put, the first combined XRD/XRF instrument designed with ease of use in mind. From educational settings, to the rigors of a QC application, BTX is well suited. Based on the filed proven reliable design of
- Form Factor: Monitoring System
- Features: Other, Programmable / Digital Control Unit, X-ray Generator / Source
- Instrument Technology: Radiographic / X-ray
-
Supplier: Rigaku Corporation
Description: accuracy. Easy-to-use control panel Control panel at your fingertips provides easy -to-use, push-button operation. High energy X-ray High energy X-ray enable a broad range of inspection target (80 kV). Can be used for the inspection of thick metals, shoes soles etc.
- X-ray Operating Voltage: 80 kilovolts
- Form Factor: Monitoring System
- Instrument Technology: Radiographic / X-ray
- Features: X-ray Generator / Source
-
Supplier: Minebea Intec GmbH
Description: Dymond Bulk guarantees precise X-ray inspection of bulk materials in the food industry. Foreign bodies such as stones or metal are consistently detected and removed from the material flow to protect both products and machines. Maximum detection sensitivity for product and machine
- X-ray Operating Voltage: 70 to 80 kilovolts
- Form Factor: Monitoring System
- Features: Programmable / Digital Control Unit, X-ray Generator / Source
- Instrument Technology: Radiographic / X-ray
-
Supplier: Nikon Metrology
Description: tool that was generally considered as too slow to be used on a production line. That is until now! Recent advances in high-resolution high-flux rotating targets for X-ray sources, coupled with easy automation of CT scanning parameters and analysis techniques allow samples to be
- Form Factor: Bench / Rack / Cabinet
- Features: Computed Tomographic System, Programmable / Digital Control Unit
- Instrument Technology: Radiographic / X-ray
-
Supplier: Rigaku Corporation
Description: It can simultaneously inspect a number of test pieces by placing them panoramically around the unit. This series can be used further for directional beam radiography with unidirectional cover attached to the X-ray window.
- X-ray Operating Voltage: 150 to 300 kilovolts
- Focal Spot Size: 2,500 µm
- Form Factor: Portable / Hand Held / Mobile
- Instrument Technology: Radiographic / X-ray
-
Supplier: Matsusada Precision, Inc.
Description: No Description Provided
- X-ray Operating Voltage: 20 to 100 kilovolts
- Form Factor: Bench / Rack / Cabinet
- Features: Material Condition, Other, Programmable / Digital Control Unit, X-ray Generator / Source
- Instrument Technology: Radiographic / X-ray
-
Supplier: Fischer Technology, Inc.
Description: measurement head, readings can be taken at various points on the product to be measured. The instrument's modular design enables targeted selection of the optimal X-ray source and the ideal detector to meet your specific requirements. Features: Precise measurements during the
- Operating Temperature: 32 to 95 F
- Detector Window: Be Window
- Remote Interface: Computer Interface
- Special Features: Cooled Detector, Thickness Testing
-
Supplier: VJ Technologies, Inc.
Description: VJ Inspection Systems' C-Arm X-ray system provides a universal, reliable, and versatile imaging system. Using digital image intensifier or recent-generation flat-panel technology, parts and assemblies may be scanned using an externally loaded, programmable material handling and image
- X-ray Operating Voltage: 225 kilovolts
- Focal Spot Size: 1,000 to 3,000 µm
- Instrument Type: Flaw Detection
- Form Factor: Monitoring System
-
Supplier: VJ Technologies, Inc.
Description: VJ Inspection Systems T-conveyor x-ray inspection systems deliver unparalleled robustness and high contrast images at competitive pricing.
- X-ray Operating Voltage: 160 to 320 kilovolts
- Focal Spot Size: 400 to 3,000 µm
- Instrument Type: Flaw Detection
- Form Factor: Monitoring System
-
Supplier: Evident Scientific
Description: The MESA-7220 is based on the latest advances in Energy Dispersive X-ray Fluorescence (EDXRF) technology. It features diffractive optics for ultra high performance for low atomic elements - specifically S and Cl - in oils and other fluids. This approach is critical for a user to
- X-ray Operating Voltage: 0 to 12.5 kilovolts
- Form Factor: Bench / Rack / Cabinet
- Features: Programmable / Digital Control Unit, X-ray Generator / Source
- Instrument Technology: Radiographic / X-ray
Find Suppliers by Category Top
Featured Products Top
-
services for your creativity. Our mature and complete manufacturing process ensures reliable quality, There are various processing procedures, and run by the supermatic assembly line, Advanced inspection methods - supported by professional testers, SPI, AOI, X-RAY, ICT \ FCT, etc. (read more)
Browse Printed Circuit Board (PCB) Fabrication Services Datasheets for Running Industry Co., Ltd -
below: “IEC 60601-1-2 standard generally does not adequately address EMC for several common RF emitters. Please specifically address exposure to known sources of EMI with medical devices such as diathermy, electrosurgical, X-ray, RFID (read more)
Browse Electrical and EMC Testing Services Datasheets for F2 Labs -
-duty lead enclosures and structural rooms that completely contain the high-energy X-ray or gamma sources used during material integrity scanning, keeping your testing environment safe and compliant. Through our dedicated MarShield division, we eliminate material uncertainties by providing (read more)
Browse Metal Castings and Cast Stock Datasheets for MarsMetal -
type: SMT, Through-Hole (THT), or Mixed Technology Component density: High I/O BGAs, fine-pitch ICs, PoPs, or micro BGAs may require X-ray or 3D AOI Double-sided assembly: Adds handling steps and complexity Lead-free compliance: If required, specify RoHS per IPC-A-610 (read more)
Browse PCB Design and Layout Services Datasheets for Summit Interconnect -
Visualization & Image Management Systems Surgical Microscopes Ultrasonic Diagnostic Systems X-Ray Equipment (C-Arm). Find the switch that's right for you: (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
, which can be firmly fixed in various positions. Custom Solutions for Medical Devices: Diagnostic Machines: Whether it’s an MRI scanner or an X-ray table, our gas springs contribute to seamless movement and patient safety (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
industrial X-ray (NDT) rooms are engineered around your ALARA goals, your equipment, and your space. Key features include: Lead shielding up to 0.125″ in lead-lined panels faced with beige ABS (read more)
Browse Radiation Shielding Datasheets for MarShield -
sources, completely characterizing the three-dimensional output of a source (generating ray sets, IES, or LDT/EULUMDAT files) or evaluating illuminance, luminous intensity, and chromaticity as well as geometric aspects like distribution cut-off gradient and shape. Delivering (read more)
Browse Color Meters and Appearance Instruments Datasheets for Radiant Vision Systems -
The ABCs of UV Light Ultraviolet (UV) light, an invisible form of electromagnetic radiation, sits between X-rays and visible light on the spectrum. Ultraviolet (UV) light is classified into three types based on the (read more)
Browse UV Disinfection and UVGI Sanitization Systems Datasheets for AirClean Systems -
. Healthcare and Pharmaceuticals: Machine vision aids in visual inspection of medical devices, x-ray imaging analysis, and OCR (Optical Character Recognition) for drug packaging. Industrial Automation: Machine (read more)
Browse Network Equipment Datasheets for OnLogic Inc.
Conduct Research Top
-
An XRD/XRF Instrument For the Microanalysis of Rocks and Minerals
as a spatially addressable energy-dispersive detector. A powdered sample of material is placed in front of the CCD, which in turn is bombarded by a collimated x-ray. beam. The instrument's critical features-namely the x-ray source, collimation optics and x-ray transparent windows-allow for the ?rst
-
In Search of Consistency
Traditional Bragg-Brentano X-ray diffractometers require precise positioning of source, sample and detector. These limitations, along with large size, make them unsuitable for in-line measurements. Low-density materials and samples with curved surfaces (e.g. pills) or surfaces displaced
-
Olympus XRF & XRD for Lithium Exploration
Portable X-ray fluorescence (pXRF) and portable X-ray diffraction (pXRD) are useful tools in aiding the exploration and investigation of lithium-bearing mineral deposits. Current global lithium production is derived from two key deposit types: 1) lithium-bearing pegmatites and 2) lithium brines
-
Here's the Dirt on Using XRD Technology to Identify the Origin of Soils
(R) XRD instrument with a cobalt anode X-ray tube. The results are indicative of a possible extraterrestrial or volcanic source of iron-enriched mineral phases.
-
Failure Analysis of Die Bond Adhesion Failures Caused by Silicone Contamination
used to mount the wafer during the die sawing operation. The analytical equipment and methodology used to determine the failure mechanism are described. Auger Electron Spectroscopy and X-ray Photoelectron spectroscopy are used to identify the elements and their chemical states on the die bonding
-
Effects of Ultrasonics on Health
Ultrasonic energy is mechanical energy as contrasted with other forms of energy such as nuclear particle radiation (x-rays, beta rays), electromagnetic energy (radio frequency waves, diathermy, microwave radiation), or invisible light (infrared, ultraviolet light waves). The source of ultrasonic
-
Drug Manufacturing and Ethical Dilemmas Take Center Stage in "Cocktail "
is focusing on is TAC Polymerase, used in PCR. Most people in biochem or molecular biology use it, he says, but very little research has been done on it, and his is one of the few labs in the country working on it. Their research also uses small angle x-ray scattering, to get a very low-resolution look
-
Phase Conjugate Laser Optics - Preface
are now routinely used to focus high-energy densities on a. surface. This ability also opens new opportunities in basic science interactions for. plasma physics or X-ray generation with sources delivering ultrashort pulses. Also. due to the directivity of optical antennas, lasers will undoubtly
More Information Top
-
Motion detection and correction in transmission-computed tomography
Every movement of the object corresponds therefore to the change of the positions of the roentgen source and the detector.
-
Physical myths on the test bench
Bright, superweiche roentgen sources by births of heavy discs?
-
Atoms, molecules and optical physics 1
433 10.8.6 Laserbasierte roentgen sources .
-
Introduction into Extragalaktische astronomy and cosmology
Further, that as Ultraluminous Compact has discovered Chandra a class of roentgen sources .
-
Medical technology
This discrimination has historically grown and relates and in the manner like roentgen source and are constructed detector on the type like both move the patient.
-
Medical technology
This discrimination has historically grown and relates and in the manner like roentgen source and are constructed detector on the type like both move the patient.
-
Radiation sources of technique and medicine
The summation gives a linear context between the of the roentgen source in a thick specific intensity generated to braking material of I*(E) and the photon energy E (figure 4.6 right).
-
Modern roentgen diffraction
30 2.6.2 risk potential of roentgen sources .
Indicates content that may require registration and/or purchase.