-
Supplier: Solar Light Company, Inc.
Description: We carry a selection of pre-tested xenon arc lamps. Our standard xenon lamps range from 150, 300, 500, and 1000 watts. Solar Light tests all its xenon arc lamps to make sure that they meet stringent laboratory standards for uniformity and stability. Our line
- Lamp Power: 150 to 1,000 watts
- Lamp Type: High Intensity Discharge Lamps
- Features: Xenon Lamp
-
Supplier: Qioptiq
Description: XBO xenon lamps are short arc lamps in which the luminous arc burns in an atmosphere of pure xenon gas at high pressure. XBO lamps are used in scientific and technical applications such as: - Fluorescence Spectrometers - Light sources for microscopy / fluorescence
- Lamp Power: 75 watts
- Rated Average Life: 400 hours
- Maximum Overall Length: 3.543309 inch
- Mean Lumens: 1,000 lm
-
Supplier: Hamamatsu Photonics Europe
Description: 300 W, Spectral distribution : 185 nm to 2000 nm
- Lamp Power: 300 watts
- Rated Average Life: 2,000 hours
-
-
Supplier: Newport MKS
Description: require wavelength emission below ~260 nm from the arc lamp, using an ozone free lamp is a convenient option. An ozone free lamp is coated to remove the unwanted UV Wavelengths High Stability Xenon Lamps High stability Xe arc lamps are made of a higher
- Lamp / Output Power: 300 watts
-
Supplier: Hamamatsu Photonics Europe
Description: These 20 W xenon flash lamps employ a metal can package to achieve high output.
- Flash Lamp: Flash Lamp
-
Supplier: Solar Light Company, Inc.
Description: Precision current source for xenon arc lamps from 250 to 300W of power. FEATURES The XPS300 is power regulated and power limited to simplify operation. A single front panel knob determines the powerr setting for the lamp. A front panel connector supports the PMA DCS
- AC Input Voltage: 90 to 260 volts
- Input Frequency: 50 to 60 Hz
- DC Output Voltage: 15 to 29 volts
- DC Output Current: 5 amps
-
Supplier: Ushio America, Inc.
Description: The USHIO UXR™ Ceramic Xenon lamps are highly efficient, pre-aligned, parabolic reflectorized lamps for use in numerous scientific, medical and industrial illumination applications. The UXR features strong output reliability over life, highly stable 6100K color temperature, a
- Lamp Power: 260 watts
- Rated Average Life: 500 hours
- Maximum Overall Length: 1.67716626 inch
-
Supplier: Hamamatsu Photonics Europe
Description: These are 60 W xenon flash lamps that deliver the highest output among our xenon flash lamps. Despite their high output, these lamps are highly stable.
- Flash Lamp: Flash Lamp
-
Supplier: DigiKey
Description: Xenon Short Arc Parabolic Lamp 23kV (Start), 13V ~ 16V (Operating) 5000lm Ceramic Body
- Lamp Power: 2.6 to 50 watts
- Lamp Type: High Intensity Discharge Lamps
- Features: Xenon Lamp
-
Supplier: Newport MKS
Description: sources. Because of its sun-like spectrum, the xenon lamp is used for solar simulation. This high UV output lamp is compatible with the 66151 Socket Adapter (not included). UV-Enhanced Xenon Lamps When additional UV output from the xenon lamp is
- Lamp / Output Power: 150 watts
-
Supplier: Newport MKS
Description: sun-like spectrum, the xenon lamp is used for solar simulation. This high UV output lamp is compatible with the 66160 Socket Adapter (not included). High Stability Xenon Lamps High stability Xe arc lamps are made of a higher quality cathode than typically
- Lamp / Output Power: 300 watts
-
Supplier: Newport MKS
Description: UV-Enhanced Xenon Lamps When additional UV output from the xenon lamp is required, UV-enhanced lamps are available. These lamps provide the same visible to NIR performance of an standard Xe arc lamp while providing high intensity UV output as well.
- Lamp / Output Power: 1,000 watts
-
Supplier: TapeOnline.com
Description: Christie - Replacement Lamp for Roadster S+12K, S+14K-J, HD12K, HD14K-J Projectors - 003-120135-01Key Features 2.0kW User-replaceable 1000 hours Compatible with: Mirage HD14K-J, Mirage S+12K, Mirage S+14K-J, Mirage WU14K-J, Roadster HD12K, Roadster HD14K-J, Roadster S+12K, Roadster S+14K-J
-
Supplier: Newark, An Avnet Company
Description: LAMP HOLDER, WEDGE, INCANDESCENT AND XENON; For Use With:Incandescent and Xenon Lamps; Lamp Socket Size:-; Accessory Type:Lamp Holder; Product Range:-; Lamp Base Type:Wedge; Power Rating:75W; Supply Voltage Range:125V RoHS Compliant: Yes
-
Supplier: Haida International Equipment Co., Ltd.
Description: The usage Xenon testing machine is to test the product undergone illumination/rain/condensation/temperature/humidity/wind and any other climatic natural environment changes. This Xenon environmental testing machine mainly for the test of non-ferrous/organic/rubber/plastic and building
- Temperature Range: 10 to 70 C
- Humidity Range: 90 to 98 % RH
- Configuration: Floor Mount
- Parameters: Humidity, Temperature
-
Supplier: Haida International Equipment Co., Ltd.
Description: Company Services All Haida employees adhere to the " Quality comes from precision, quality creates the future " business philosophy, serve each client actively and conscientiously in order to satisfy Haida equipment brand consumers' needs. Xenon testing machine is to test the product
- Temperature Range: 10 to 70 C
- Humidity Range: 90 to 98 % RH
- Configuration: Floor Mount
- Parameters: Humidity, Temperature
-
Supplier: Lumina Power, Inc.
Description: Lumina Power offers the most complete selection of short-arc lamp power supplies / xenon arc lamp power supplies available. With arc lamp power supply models from 150W to over 7kW we have arc lamp power supplies for lamps offered by all major manufacturers
- DC Output Voltage: 35 volts
- DC Output Current: 75 amps
- DC Output Power: 1,500 watts
- AC Input Voltage: 200 to 240 volts
-
Supplier: Shimadzu Corporation
Description: Xenon lamp monochromatic light source set consists of a 150W xenon lamp (ozone-less type), and motorized compact monochromator SPG-120-REV. It generates monochromatic light, and can change the wavelength of monochromatic light with high speed.
- Wavelength Range: 240 to 900 nm
- Slit Width: 1,000 µm
- Focal Length: 122.6 mm
- Wavelength Resolution: 1 nm
-
Supplier: Allied Electronics, Inc.
Description: T-3-1⁄4 Wedge Base Xenon Lamp Miniature wedge base T-3-1⁄4 bulb.
-
Supplier: Allied Electronics, Inc.
Description: Lamp;Outdoor Sign Gas Filled Lamps, 24v/300mA
-
Supplier: Generation Brands
Description: XENON TYPE GY6.35 BI-PIN BASE TYPE T4 SHAPE DESIGNATION 525 LUMEN INTENSITY 12 V DESIGN VOLTAGE 1 35 W DESIGN WATTAGE 1 10000 LIFE 1 IN HOUR COLOR RENDERING INDEX 100 COLOR TEMPERATURE 2900 K
- Initial Lumens: 525 lm
- Features: 2-Pin, Xenon Lamp
- Lamp Type: High Intensity Discharge Lamps, Incandescent Lamps
-
Supplier: Linseis Inc.
Description: then irradiated with a programmed energy pulse (Xenon flash lamp). This energy pulse results in a homogeneous temperature rise at the sample top. The resulting temperature rise on the top surface of the sample is measured by a high speed IR detector and thermal diffusivity values are
- Temperature Range: 20 to 300 C
- Accuracy: 4 (%)
- Remote Interface: Application Software Included, Computer Interface, Other Computer Interface
- Features: Atmosphere Control, Cooling Available, Temperature Control
-
Supplier: Newark, An Avnet Company
Description: FLASHLIGHT, MITYLIGHT, XENON LAMP, 2 X AAA, 4.09", 90 MINUTES; Flashlight Type:Hand Held; Light Source:Incandescent; Lumen Output:11lm; Power Source:AAA Batteries x 2; Flashlight Body Material:PC (Polycarbonate); Product Range:
-
Supplier: Ushio America, Inc.
Description: USHIO, the world’s #1 manufacturer of Xenon and Mercury Arc lamps, proudly introduces the new “high brightness” 15kW Water Cooled Xenon lamp for use in the prestigious Imax® theatres. Fully tested and approved by Imax® for use in theatres worldwide, this new lamp
- Lamp Power: 15,000 watts
- Rated Average Life: 1,000 hours
- Lamp Type: High Intensity Discharge Lamps
- Features: Mercury Lamp, Xenon Lamp
-
Supplier: Newark, An Avnet Company
Description: FLASHLIGHT, MITYLIGHT, XENON LAMP, 2 X AA, 6.25", 4 HRS 30 MINUTES; Flashlight Type:Hand Held; Light Source:Incandescent; Lumen Output:10lm; Power Source:AA Batteries x 2; Flashlight Body Material:PC (Polycarbonate); Product Range:
-
Supplier: R. STAHL, Inc.
Description: Remote control Features Applicable to sub-zero temperatures of -50°C (-58°F). Anti-condensation heater in drum. Xenon "Ice Searchlight" can through a unique color distribution rapidly detect ice and illuminate surface objects. Its unique long beam range, make it in many area of application a
- Light Fixture Wattage: 1,000.0000000000001 to 2,000.0000000000002 watts
- Features: Bulb Included, Explosion-proof, Other
- Application: Outdoor
- Ingress Protection(IP) Rating Against Moisture: Type 5, Type 6
-
Supplier: Ushio America, Inc.
Description: Flicker Less USHIO UXL Series Xenon Short Arc Lamp: UXL-20PRS Achromatic Lens Flexible Light Output Control When Iris Shutter/ Douser/ Cutting Shutter are All Closed, the Electric Current for Lamp Will Automatically be Reduced to Half. Applications Theatrical Stage & Concert
- Lifetime: 1,000 hours
- Color Temperature: 6,000 K
- Maximum Voltage: 200 to 240 volts
- Illuminator Output: 1,750 watts
-
Supplier: bulbs.com
Description: Eiko brand Super White Xenon automotive Low and High beam headlamp. Match number 9004 with your current lamp to get an exact match
- Lamp Power: 65 to 45 watts
- Rated Average Life: 150 to 320 hours
-
Supplier: Streamlight, Inc.
Description: Contains 1 safety green LED and 2 ultra-bright white LEDsPowered by 3 "AAA" alkaline batteries (included)300 mA xenon bi-pin bulb, plus three 100,000-hour life LEDsXenon Bulb: 12 lumens measured system output; One (1) Safety Green LED: 4 lumens measured system output; Two (2) White LEDs: 18
- Beam Intensity: 4 to 18 lm
- Continuous Runtime: 150 hours
- Weight: 4.64 oz
- Features: Adjustable Lamp Color, Adjustable Lamp Intensity, Other
-
Supplier: Radwell International
Description: BULB, MINIATURE, XENON, 10.6W, 18V, 150HR, FLANGED. FREE 2 YEAR RADWELL WARRANTY
- Lamp Type: Incandescent Lamps
Find Suppliers by Category Top
Featured Products Top
-
LED lamps can be integrated to simulate the solar spectrum and irradiance (~1361 W/m², AM0), crucial for testing solar panels and understanding on-orbit thermal gradients. Data Acquisition System (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited
More Information Top
-
Energy Efficiency and Renewable Energy Through Nanotechnology
Reaction conditions: 0.2–0.4 g of catalyst, 200 ml aqueous solution containing sacrificial reagents, 300 W xenon lamp light source, Pyrex top irradiation-type reaction vessel with cutoff filter .
-
A Redox‐Mediator‐Free Solar‐Driven Z‐Scheme Water‐Splitting System Consisting of Modified Ta 3 N 5 as an Oxygen‐Evolution Photocatalyst
The reaction was initiated by irradiation with a 300 W xenon lamp fitted with a cutoff filter (l>420 nm).
-
Synthesis and Photocatalytic Activity of Poly(triazine imide)
Then the reactor was irradiated using a 300 W xenon lamp .
-
A Compact High Resolution Projector Utilizing A Laser-Diode Addressed Liquid Crystal Light Valve
A compact and small power consumption ( 300 W ) Xenon lamp is used, resulting in .
-
A Visible‐Light‐Induced α‐H Chlorination of Alkylarenes with Inorganic Chloride under NanoAg@AgCl
A suspension/solution of AgCl and AgNO3 was irra- diated with a 300 W xenon lamp equipped with an ultraviolet cut-off filter to provide visible light with l!400 nm in the presence of 0.02 mol sodium formate solution to give …
-
Regular Metal Sulfide Microstructure Arrays Contributed by Ambient‐Connected Gas Matrix Trapped on Superhydrophobic Surface
… yield diverse means of harvesting light, the I–V characteristics of PbS/CdS architectures with upward (dark yellow line), hori- zontal (orange line) and downward (blue line) edges have been investigated under the irradiation of a 300 W xenon lamp with cutoff filters (λ …
-
Organometallics and Related Molecules for Energy Conversion
The maximal amount hydrogen is obtained under constant irradiation ( 300 W Xenon lamp ; λ > 420 nm) over 72 h, and the system can regain its activity upon the addition of a cobalt-based catalyst after hydrogen evolution ceases.
-
Water‐Soluble MoS 3 Nanoparticles for Photocatalytic H 2 Evolution
Reaction conditions: 300 W Xenon lamp with a cut-off filter at 420 nm, 100 mL 15 v% TEOA so- lution, pH 8.5, 0.2 g ErB, 0.2 g PVP-MoS3 (unless otherwise stated).
-
Long‐Lived Excited States of Zwitterionic Copper(I) Complexes for Photoinduced Cross‐Dehydrogenative Coupling Reactions
The tube was then sealed and irradiated with a 300 W xenon lamp at ambient temperature.
-
Self-assembly of dandelion-like Fe3 O4 @C@BiOCl magnetic nanocomposites with excellent solar-driven photocatalytic properties
The photocatalytic activities of the as-prepared pro- ducts were evaluated through the degradation of RhB under simulated solar light irradiation using a 300 W xenon lamp (CEL-HXUV300).
Indicates content that may require registration and/or purchase.