Products/Services for Xenon Gas Furnaces

  • Furnaces (industrial)-Image
    Furnaces (industrial) - (449 companies)
    Industrial furnaces are built of several kinds of high temperature (refractory) materials to hold the process material and hold in the heat without breaking down during the several months that they usually run. General specifications...
  • Industrial Gases-Image
    Industrial Gases - (333 companies)
    ...compressible than solids and liquids. Industrial gases are comprised of elements, molecular compounds, or mixtures. The most common industrial gases are oxygen, hydrogen, nitrogen, carbon dioxide, and noble gases such as argon, neon, xenon, and krypton...
  • Igniters-Image
    Igniters - (82 companies)
    ...stove systems, gas igniters, and remote igniters. Furnace igniters create a flame in the system 's start up mode. Forced heater igniters light the fuel burned in a furnace, which releases heat energy to air circulating through it. The hot air...
  • Heating Furnaces-Image
    Heating Furnaces - (210 companies)
    Heating furnaces convert gas, oil, electricity or other fuels into heat for distribution within a structure. They are the central heating devices within HVAC systems. Heating furnaces convert gas, oil, electricity, or other fuels into heat...
  • Vacuum Furnaces-Image
    Vacuum Furnaces - (101 companies)
    Vacuum furnaces are heat-treating furnaces that use a low atmospheric pressure instead of a protective gas atmosphere. This helps to alleviate surface reactions. In vacuum furnaces the heat-treating process takes place inside an airtight vessel...
  •  
    Laboratory Furnaces - (149 companies)
    ...induction, infrared or radiant, natural gas, propane, oil, other fuel, RF, microwave, or dielectric, and steam. Other features for laboratory furnaces include over-temperature protection, computer interface, and application software. Related...
  •  
    Furnace Controllers - (68 companies)
    Furnace controllers are used to control temperature, heat delivery, and other variables in industrial furnaces. They control the burner flame, air mixture and trim to maintain and optimize furnace performance. Furnace controllers are used to control...
  •  
    Gas Valves - (538 companies)
    Gas valves are used to handle and control the flow of gaseous media such as liquefied petroleum and natural gas. They are made of metal or plastic and vary in terms of valve size, pressure rating, number of ports, and flow. Gas valves are flow...
  •  
    Gas Sensors - (602 companies)
    Gas sensors interact with a gas to initiate the measurement of its concentration. The sensor then provides output to an instrument to display the measurements. Image Credit: Rosemount Analytical | Mettler-Toledo Process Analytics. Gas sensors...
  •  
    Fluid Feedthroughs - (29 companies)
    ...environments or pressurized systems through a hermetic seal. Generally, fluid feedthroughs are passed through the walls of vacuum systems to cool the entire system. Specific transmission materials include air, water, process gases, and liquid nitrogen...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Harper International Corporation
Harper International Corporation
Harper International Corporation
Harper International Corporation
Harper International Corporation
Harper International Corporation