Products/Services for Xentek Isolation Transformer

  •  
    Isolation Transformers - (181 companies)
    Isolation transformers provide electrical decoupling or isolation to two connected circuits. They have a turn ratio of 1:1. Isolation transformers provide electrical isolation to two connected circuits. Electrical isolation of two circuits...
    Winding Turns
    Other Transformer Types / Applications
    Output Voltage
  • Power Transformers-Image
    Power Transformers - (1033 companies)
    Power transformers convert power-level voltages from one level or phase configuration to another. They can include features for electrical isolation, power distribution, and control and instrumentation applications. Power transformers convert...
  •  
    Transformers - (2124 companies)
    ...applications for signal isolation and impedance matching. Current sense transformers detect and measure current. Some of these products are designed to precisely measure current in instrumentation applications, while others are used in switch-mode...
  • Isolation Amplifiers-Image
    Isolation Amplifiers - (74 companies)
    Isolation amplifiers electrically isolate input and output signals, often by inductive couplings. Isolation amplifiers, or iso-amps as they are sometimes called, may be used to protect components from potentially dangerous voltages or to amplify...
  • RF Transformers-Image
    RF Transformers - (127 companies)
    ...sides of the transformer, will determine the change in voltage. RF transformers are used in low-power circuits for impedance matching to achieve maximum power transfer, for voltage step-up or step-down, and for DC isolation of two circuits while...
  •  
    Gate Drive Transformers - (38 companies)
    Gate drive transformers are used to modify the voltage level to a gate. They also provide impedance matching and voltage isolation. Most gate drive transformers are used with high-speed switching devices such as field effect transistor (FET...
  •  
    Signal Transformers - (436 companies)
    ...transformers may be used in traditional power transformer applications, such as signal isolation and stepping signals up or down. Isolation prevents signal crossing and current leakage between two circuits. For more specific information about isolation...
  •  
    Transformer Winding Services - (152 companies)
    ...buck boost transformers, control transformers, current transformers, distribution transformers, ferroresonant transformers, filament transformers, flyback transformers, high frequency transformers, isolation transformers, laminated transformers...
  •  
    Three Phase Transformers - (101 companies)
    ...transformers. Balun. Cast coil. Distribution. Flyback (FBT). Generator step-up (GSU). Harmonic mitigating. High voltage. Industrial control. Inverter transformers. Categories of three phase transformers also include isolation, multi-ratio, neutral grounding...
  •  
    Board Mount Transformers - (195 companies)
    ...transformer has to have a very large isolation to protect patients and health personnel from electric shocks; a power transformer should be rated to handle large amounts of power. Form Factor. The form factor is important because these transformers...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire