Products/Services for Zae Gearbox

  • Gearboxes and Gearheads-Image
    Gearboxes and Gearheads - (1008 companies)
    Gearboxes and gearheads, also called gear reducers or speed reducers, are power transmission devices that use a gear arrangement in an enclosed housing to transfer energy, increase torque and reduce speed from one device to another. Gearboxes may...
    Gearing Arrangement
    Reducer Style
    Flange(s)
  • Gearbox Repair Services-Image
    Gearbox Repair Services - (127 companies)
    How to Select Gearbox Repair Services. Image Credit:unicomechanical.com | hellotrade.com. Gear repair and gearbox repair services repair gears, gearboxes and speed reducers. Gears are mechanical devices that transmit power and motion between axes...
  •  
    Slewing Drives - (24 companies)
    Slewing drives are a type of special gearbox designed to translate axial movement, typically of a worm gear, to radial movement. Typical applications of slewing drives include wind turbines, solar tracking systems, satellite broadcasting systems...
  • Gearmotors-Image
    Gearmotors - (725 companies)
    Gearmotors consist of an AC or DC motor with an integral gearbox or gear head typically used to adjust the motor's output speed and torque. Gearmotors are electric motors that utilize a type of gear system on the output of the motor. This gearing...
  •  
    Wheel and Track Drives - (23 companies)
    Wheel and track drives are a gearbox, motor and brake assembly which power wheeled or tracked vehicles. Motors can be either electric or hydraulically powered. Wheel and track drives unify a gearbox, motor, and braking mechanism into a compact...
  •  
    Gear Manufacturing Services - (371 companies)
    ...and disengage drives from the driven load via clutch plates or other methods that use friction, toothed, or magneticengagement. Gages and masters can serve as elements for calibration, testing, and inspection of gears. Gearboxes and transmissions...
  •  
    Fuel Dispensing Equipment - (102 companies)
    ...unit. This portion includes mechanical gearboxes, as in older pumps, or piston meters and encoders to measure and distribute a specified amount of fuel or track fuel output. After the metering section, the fuel progresses through a flexible hose...
  •  
    Wind Turbines - (270 companies)
    ...turbine blades, and a spinner. The rotor can either be directly coupled to the generator, or use a drive train or gearbox to transfer the mechanical energy to the generator. A large aerodynamic enclosure, a nacelle, houses the drive train...
  •  
    AC Motors - (1321 companies)
    AC motors include single, multiphase, universal, induction, synchronous, and gear motors. They also include servomotors.
  •  
    Lubricators and Lubrication Systems - (517 companies)
    ...quantity, mist or fog or micro-fog, and spray. Constant level lubrication systems are designed to keep a constant level of lubrication fluid in a bearing housing or gearbox. They are also referred to as fixed level. Full flow lubricators dispense...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire