Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SemiGen
Description: The SemiGen SZB900 Series of Zero Bias Schottky Detector diodes are designed for use in video detectors and power monitors eliminating the need to provide external DC bias to the diode. The choice of barrier metal and processes provide a broad
- VF: 0.3 volts
- Diode Applications: Detector
- Features: Other
- Diode Type: Schottky Barrier Diodes
-
Supplier: Broadcom Inc.
Description: The HSMS-285x zero bias Schottky detector diodes have been designed and optimized for use in small signal (Pin<-20dBm) applications at frequencies below 1.5GHz. They are ideal for RF/ID and RF tag applications where DC bias power is not avialable. Tangential
- VF: 0.15 volts
- IF: 1 mA
- VR: 2 volts
- IR: 0.175 mA
-
Supplier: Skyworks Solutions, Inc.
Description: Skyworks series of packaged, beam-lead and chip zero bias Schottky barrier detector diodes are designed for applications through K band. The choice of barrier metal and process techniques results in a diode with a wide selection of video impedance ranges. The
- Diode Type: Schottky Barrier Diodes
-
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SMSA7630-061 is being discontinued and is not recommended for new designs. The suggested replacement are SMS7630-040LF, SMS7630-079LF The SMSA7630-061 is a silicon, zero bias Schottky detector diode with an ultra-miniature 0201 footprint and very low barrier
- Diode Type: Schottky Barrier Diodes
-
Supplier: Broadcom Inc.
Description: zero bias detectors.
- VF: 0.34 volts
- IF: 10 mA
- VR: 1 volts
- IR: 0.0001 mA
-
Supplier: Fairview Microwave Inc.
Description: tunnel diode zero bias detector is constructed with SMA male to SMA female connectors. Fairview Microwave SMA to SMA tunnel diode zero bias detector has a minimum frequency of 100 MHz and a maximum frequency of 2 GHz. This SMA coaxial RF tunnel
- Frequency Range: 100 to 2,000 MHz
- Connector Type: SMA
-
Supplier: Fairview Microwave Inc.
Description: tunnel diode zero bias detector is constructed with SMA male to SMA female connectors. Fairview Microwave SMA to SMA tunnel diode zero bias detector has a minimum frequency of 500 MHz and a maximum frequency of 18 GHz. This SMA coaxial RF
- Frequency Range: 500 to 18,000 MHz
- Connector Type: SMA
-
Supplier: Fairview Microwave Inc.
Description: tunnel diode zero bias detector is constructed with SMA male to SMA female connectors. Fairview Microwave SMA to SMA tunnel diode zero bias detector has a minimum frequency of 12 GHz and a maximum frequency of 18 GHz. This SMA coaxial RF tunnel
- Frequency Range: 12,000 to 18,000 MHz
- Connector Type: SMA
-
Supplier: Fairview Microwave Inc.
Description: tunnel diode zero bias detector is constructed with SMA male to SMA female connectors. Fairview Microwave SMA to SMA tunnel diode zero bias detector has a minimum frequency of 12 GHz and a maximum frequency of 18 GHz. This SMA coaxial RF tunnel
- Frequency Range: 12,000 to 18,000 MHz
- Connector Type: SMA
-
Supplier: Infineon Technologies AG
Description: Silicon Schottky Diodes Summary of Features Low barrier diode for detectors up to GHz frequencies For high-speed applications Zero bias detector diode Pb-free (RoHS compliant) package Potential Applications Wireless Communications Satellite Receivers
- VF: 0.3 to 0.19 volts
- IF: 100 mA
- VR: 3 volts
- Diode Applications: Detector, Mixer
-
Supplier: DigiKey
Description: Tunnel Diode Zero Bias Detector,
- Frequency Range: 100 to 4,000 MHz
- dBm Measurement Range: 17 dBm
- Features: Other
-
Supplier: Richardson RFPD
Description: Zero Bias Silicon Schottky Barrier Detector Diodes
- Operating Frequency: 40,000 MHz
- CT: 0.15 pF
- Diode Type: RF Diodes, Schottky Barrier Diodes
- Features: Single
-
Supplier: ValueTronics International, Inc.
Description: The 5400-71B75 is a Detector from Wiltron. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for Additional Features:
- Frequency Range: 1,500 MHz
-
Description: SCHOTTKY ZERO BIAS DETECTOR DIOD
- Tj: -55 to 150 C
- Features: Other
- Diode Type: RF Diodes
-
Supplier: ODG (Origin Data Global)
Description: SCHOTTKY ZERO BIAS DETECTOR DIOD
- Tj: -55 to 150 C
- Features: Other
- Diode Type: Schottky Barrier Diodes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: SCHOTTKY ZERO BIAS DETECTOR DIOD Product overview: DDC2354-000 from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and
- Tj: -55 to 150 C
- Features: Other
- Diode Applications: Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Surface Mount Zero Bias Schottky Detector Diodes Product overview: HSMS-2855-TR1 from Hewlett Packard Enterprise is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is
- Diode Applications: Rectifier Diode
- Diode Type: Schottky Barrier Diodes
-
Supplier: ValueTronics International, Inc.
Description: is achieved by operating each detector exclusively in the square-law region, and only using the optimally driven detectors for the measurement., Multiple diodes comprise several zero-bias Schottky diodes connected in series and integrated on one chip. When
- Frequency Range: 8,000 MHz
-
Supplier: Richardson RFPD
Description: PIN Diode Limiter 50 MHz - 4 GHz. The MADL-011008 is a silicon PIN limiter with small I-region length specifically designed for medium signal applications. The limiter is available in a lead-free 1.2 x 1.5 mm 6-lead PDFN package. The limiter is ideally designed to provide low insertion loss,
- Frequency Band: 50 to 4,000 MHz
- Peak Power: 10 watts
- Insertion Loss: 0.15 dB
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: The 85020A is a Bridge from Agilent. Bridges are used in linear and nonlinear applications including instrumentation, precise measuments, filtering and power conversions. Additional Features: Outstanding directivity and test port match in a compact, rugged package Within the unit, one
-
Supplier: Rochester Electronics
Description: RF Mixer and Detector Schottky Diode
- Diode Applications: Detector, Mixer
- Features: Other
- Diode Type: RF Diodes, Schottky Barrier Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: RS Components, Ltd.
Description: BAT62 dual Schottky detector
- Pin Count: 4
- Diode Applications: Detector, Rectifier Diode
- Features: Other, SOT143
- RoHS Compliant: RoHS Compliant
-
Supplier: RS Components, Ltd.
Description: Infineon BAT62E6327HTSA1 Diode
- Pin Count: 4
- Diode Applications: Detector, Rectifier Diode
- Features: Other, SOT143, Schottky
- Diode Type: PIN Diodes
-
Supplier: Nexperia B.V.
Description: High performance voltage regulator diodes in a small SOT23 (TO-236AB), Surface-Mounted Device (SMD) plastic package. Features and benefits Very low dynamic impedance at low currents: approximately 5 % of conventional series Hard breakdown knee Low noise: approximately 10 % of conventional
- IF: 250 mA
- Tj: 150 C
- PD: 250 milliwatts
- Diode Type: Avalanche Diodes
-
Supplier: Hamamatsu Photonics Europe
Description: Low breakdown voltage type MPPC for scintillation detector The S14160 series achieve higher PDE (photon detection efficiency) and lower operation voltage than other MPPC to adapt for PET and radiation monitor application. They achieve small dead space in a photosensitive area with HWB (hole
- CT: 900 pF
- Diode Applications: Detector
- Features: Other
-
Supplier: MACOM
Description: At MACOM we produce a wide variety of Schottky diodes as your best choice for microwave circuit detector and mixer applications ranging from DC to 80 GHz. These devices are available in die form, SURMOUNTTM, flip chip, plastic and ceramic packaging.
- VF: 0.09 to 1,200 volts
- Diode Applications: Detector, Mixer
- Features: Other
- Diode Type: Schottky Barrier Diodes
-
Supplier: Newark, An Avnet Company
Description: PHOTODETECTOR; No. of Pins:3Pins; Diode Case Style:Metal Can; Wavelength of Peak Sensitivity:630nm; Angle of Half Sensitivity ±:-; Dark Current:3000pA; Operating Temperature Min:-25°C; Operating Temperature Max:75°C; Product Range:- RoHS Compliant: Yes
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Diode Applications: Detector
-
Supplier: Newark, An Avnet Company
Description: PHOTODETECTOR, UV+BLUE , 430MICOW/CM2; No. of Pins:3Pins; Diode Case Style:TO-5; Wavelength of Peak Sensitivity:445nm; Spectral Sensitivity @ Peak:12mV/µW/cm2; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DETECTOR ASSEMBLY, 660NM, RADIAL LEADED; Viewing Angle:-; Diode Case Style:Radial Leaded; Forward Current If(AV):-; Forward Voltage VF Max:700mV; Rise Time:350ns; Fall Time tf:350ns; Operating Temperature Min:-25°C; Product Range:- RoHS Compliant: Yes
Find Suppliers by Category Top
Featured Products Top
-
They include low barrier diodes and zero-bias detectors that combine Skyworks advanced semiconductor technology with low-cost packaging techniques. All diodes are 100 percent DC tested and deliver tight parameter distribution, which minimizes performance variability (read more)
Browse Diodes Datasheets for Skyworks Solutions, Inc. -
zero), and high resistance in the other (ideally infinite). They have a wide range of uses and there are many different types of diodes available. The different properties of these varying diodes allow each one to perform in specialized functions. Below are the most common types of diodes and their (read more)
Browse Diodes Datasheets for ASAP Semiconductor LLC -
characteristics that make thermocouple power monitors a reliable choice for radar, communications, and laboratory measurement systems. Temperature Stability While other technologies such as square-law diode detection can be accurate, they vary dramatically over temperature and (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
, and they have chip detectors included in the engine for safety purposes. Aviation hydraulics are also another area of concern for oil analysis. The hydraulics need fire resistance for prevention of fires resulting from any accidents. Phosphate esters are widely used in those (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
Conduct Research Top
-
Detector Risetime vs. RF Performance (.pdf)
Video Impedance is partially controlled by the type detector diode used to manufacture the detector. For example, the Planar Doped Detector Video Impedance is typically between 0.8 to 3.0 K ohms. The Zero Biased Schottky Detector is typically between 2.0 to 3.0 K ohms.
More Information Top
-
Planar zero bias schottky diode detector operating in the E- and W-band
Scanning electron micrograph, 3D EM model, circuit model parameters and current versus voltage of the utilized VDI GaAs zero bias detector diode .
-
A Broadband Quasi-Optical Terahertz Detector Utilizing a Zero Bias Schottky Diode
Similar performance is expected up to about 1 THz using flip-chip mounted zero bias detector diodes .
-
Critical mm-Wave Components for Synthetic Automatic Test Systems
The detector follows architecture #2 of Fig. 5.4 with the Aeroflex Metelics, MZBD-9161 zero bias detector diode , which is a reproduction .
-
ma4 datasheet : Datasheets for Electronic Components and Semiconductors
Zero bias detector diode .
-
Page 1. Semiconductor parts with 929 in root number
Zero bias detector diode .
-
Broadband terahertz-wave detector implementing zero-biased InGaAsP Schottky-barrier diode
J. Horváth, V. Rakovics, B. Szentpáli, S. Püspöki, and K. Žd’ánský, “InP Schottky junctions for zero bias detector diodes ,” Vacuum 71(1), 113-116 (2003). [12]H.
-
Optimization and Realization of Planar Isolated GaAs Zero-Biased Planar Doped Barrier Diodes for Microwave/Millimeter-Wave Power Detectors/Sensors
An analytical expression of barrier height, taking into account the spillover effect, is derived here to allow an insight into planar doped barrier (PDB) zero bias detector diode design.
-
Page 5. Semiconductor parts with 018 in root number
Zero bias detector diode .
-
Page 14. Semiconductor parts with 401 in root number
Zero bias detector diode .
-
High-sensitivity submillimeter wave detector module implementing InP-based zero-biased Schottky-barrier diode
J. Horváth, V. Rakovics, B. Szentpáli, S. Püspöki, and K. Žd’ánský, “InP Schottky junctions for zero bias detector diodes ,” Vacuum 71(1), 113-116 (2003). [17]H.
Indicates content that may require registration and/or purchase.