Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Broadcom Inc.
Description: The HSMS-285x zero bias Schottky detector diodes have been designed and optimised for use in small signal (Pin<-20dBm) applications at frequencies below 1.5GHz. They are ideal for RF/ID and RF tag applications where DC bias power is not avialable. Tangential
- VF: 0.15 volts
- IF: 1 mA
- VR: 2 volts
- IR: 0.175 mA
-
Supplier: KRYTAR, Inc.
Description: KRYTAR Zero Bias Schottky Detectors are inline coaxial barrel connector packages for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for use in applications including power measurements, analyzing radar performance,
- Frequency Range: 100 to 20,000 MHz
- Connector Type: SMC
-
Supplier: KRYTAR, Inc.
Description: KRYTAR Zero Bias Schottky Detectors are inline coaxial barrel connector packages for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for use in applications including power measurements, analyzing radar performance,
- Frequency Range: 10 to 20,000 MHz
- Connector Type: BNC
-
-
Supplier: KRYTAR, Inc.
Description: KRYTAR Zero Bias Schottky Detectors are inline coaxial barrel connector packages for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for use in applications including power measurements, analyzing radar performance,
- Frequency Range: 100 to 20,000 MHz
- Connector Type: SMA
-
Supplier: KRYTAR, Inc.
Description: KRYTAR Zero Bias Schottky Detectors are inline coaxial barrel connector packages for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for use in applications including power measurements, analyzing radar performance,
- Frequency Range: 100 to 20,000 MHz
- Connector Type: BNC
-
Supplier: Skyworks Solutions, Inc.
Description: Skyworks series of packaged, beam-lead and chip zero bias Schottky barrier detector diodes are designed for applications through K band. The choice of barrier metal and process techniques results in a diode with a wide selection of video impedance ranges. The packaged diodes are
- Features: Schottky Barrier Diodes
-
Supplier: DigiKey
Description: Schottky Zero Bias Detector, SMA
- Frequency Range: 10 to 18,500 MHz
- dBm Measurement Range: 20 dBm
- Features: Other
-
Supplier: Skyworks Solutions, Inc.
Description: can be used for sensitive video detector circuits and sampling circuits. The low barrier height results in good detector sensitivity without the need for external bias current. The low junction capacitance of this diode makes it an excellent detector at frequencies up to
- Features: Schottky Barrier Diodes
-
Supplier: Fairview Microwave Inc.
Description: schottky zero bias detector is constructed with SMA male to SMA female connectors. Fairview Microwave SMA to SMA schottky zero bias detector has a minimum frequency of 2 GHz and a maximum frequency of 4 GHz. This SMA coaxial RF schottky zero
- Frequency Range: 2,000 to 4,000 MHz
- Connector Type: SMA
-
Supplier: Fairview Microwave Inc.
Description: schottky zero bias detector is constructed with SMA male to BNC female connectors. Fairview Microwave SMA to BNC schottky zero bias detector has a minimum frequency of 10 MHz and a maximum frequency of 2 GHz. This SMA coaxial RF schottky zero
- Frequency Range: 10 to 2,000 MHz
- Connector Type: BNC, SMA
-
Supplier: Fairview Microwave Inc.
Description: schottky zero bias detector is constructed with N male to BNC female connectors. Fairview Microwave N to BNC schottky zero bias detector has a minimum frequency of 10 MHz and a maximum frequency of 18.5 GHz. This N coaxial RF schottky zero
- Frequency Range: 10 to 18,500 MHz
- Connector Type: BNC, Type N
-
Supplier: Fairview Microwave Inc.
Description: schottky zero bias detector is constructed with SMA male to SMA female connectors. Fairview Microwave SMA to SMA schottky zero bias detector has a minimum frequency of 10 MHz and a maximum frequency of 12.4 GHz. This SMA coaxial RF schottky
- Frequency Range: 10 to 12,400 MHz
- Connector Type: SMA
-
Supplier: Broadcom Inc.
Description: zero bias detectors. VBR=15 V, Ct=1.0pF, RD=10 Ohms, Vf @ 1 mA=340 mV
- VF: 0.34 volts
- IF: 10 mA
- VR: 1 volts
- IR: 0.0001 mA
-
Supplier: Infineon Technologies AG
Description: Silicon Schottky Diodes Summary of Features Low barrier diode for detectors up to GHz frequencies For high-speed applications Zero bias detector diode Pb-free (RoHS compliant) package Potential Applications Wireless Communications Satellite Receivers Base Stations High
- VF: 0.3 to 0.19 volts
- IF: 100 mA
- VR: 3 volts
- Diode Applications: Detector, Mixer
-
Supplier: APITech
Description: API Technologies' Inmet Zero Bias Schottky Detectors available up to 4 GHz, SMA-M/F models. For use in lab applications, power monitoring and circuit leveling.
-
Supplier: ValueTronics International, Inc.
Description: The 5400-71B75 is a Detector from Wiltron. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for Additional Features:
- Frequency Range: 1,500 MHz
-
Description: SCHOTTKY ZERO BIAS DETECTOR DIOD
- Tj: -55 to 150 C
- Features: Other, RF Diodes
-
Supplier: Richardson RFPD
Description: Zero Bias Silicon Schottky Barrier Detector Diodes
- Operating Frequency: 40,000 MHz
- CT: 0.25 pF
- Features: RF Diodes
- Diode Type: Schottky Barrier Diodes
-
Supplier: ODG (Origin Data Global)
Description: SCHOTTKY ZERO BIAS DETECTOR DIOD
- Tj: -55 to 150 C
- Features: Other, Schottky Barrier Diodes
-
Supplier: ValueTronics International, Inc.
Description: is achieved by operating each detector exclusively in the square-law region, and only using the optimally driven detectors for the measurement., Multiple diodes comprise several zero-bias Schottky diodes connected in series and integrated on one chip. When used in an
- Frequency Range: 8,000 MHz
-
Supplier: Richardson RFPD
Description: bias, as well as low flat leakage power with fast signal response/recovery times. The MADL-011008 PIN limiter is designed for use in passive limiter control circuits to protect sensitive receiver components such as low noise amplifiers (LNA), detectors, and mixers.
- Frequency Band: 50 to 4,000 MHz
- Peak Power: 10 watts
- Insertion Loss: 0.15 dB
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: SCHOTTKY ZERO BIAS DETECTOR DIOD Product overview: DDC2354-000 from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers
- Tj: -55 to 150 C
- Features: Other, Rectifier Diode, Schottky Barrier Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Surface Mount Zero Bias Schottky Detector Diodes Product overview: HSMS-2855-TR1 from Hewlett Packard Enterprise is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for
- Features: Rectifier Diode, Schottky Barrier Diodes
Find Suppliers by Category Top
Featured Products Top
-
manufacture of ultra-broadband microwave components and test equipment for both commercial and military applications. The KRYTAR product line covers DC to 110 GHz and includes directional couplers and detectors, 3 dB hybrids, MLDD power dividers, terminations, coaxial adapters, bias tees, and Butler (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
Bug LB479A & LB480A Sensor Features & Primary Specifications No need to zero before use, without compromising accuracy, even at low power levels. Very strong programmatic support, including example code for C, VB, LabVIEW drivers etc. Optional (read more)
Browse RF Power Meters Datasheets for LadyBug Technologies LLC -
They include low barrier diodes and zero-bias detectors that combine Skyworks advanced semiconductor technology with low-cost packaging techniques. All diodes are 100 percent DC tested and deliver tight parameter distribution, which minimizes performance variability (read more)
Browse Diodes Datasheets for Skyworks Solutions, Inc. -
, radar, space and thermal vacuum applications. The product line covers the DC to 110 GHz frequency range and includes directional couplers, directional detectors, 3 dB hybrids, MLDD power dividers, detectors, terminations, coaxial adapters, bias tees, Butler matrices, Butlers with phase shift and (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
require zeroing or specialized correction. Thermocouple RF power monitors, such as LadyBug’s LB466A product line, exhibit inherent temperature stability. The output voltage is generated by a temperature difference (thermal gradient) that remains constant for a given level of RF power, making (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
at first suppose, since it was a form of bolometer able to indicate the RMS value of the two voltage extremes on the line. Commonplace but pretty much gone in the RF industry by the 1990s, a bolometer fed with RF would be warmed by the RF resulting in a change in resistance in one arm of a (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
line covers DC to 110 GHz and includes directional couplers and detectors, 3 dB hybrids, MLDD power dividers, terminations, coaxial adapters, bias tees, and Butler matrices, monopulse comparators and beamformers. KRYTAR microwave components are manufactured in full compliance with the EU RoHS-6 Environmental Requirements. (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc. -
product line covers DC to 110 GHz and includes directional couplers and detectors, 3 dB hybrids, MLDD power dividers, terminations, coaxial adapters, bias tees, and Butler matrices, monopulse comparators and beamformers. KRYTAR microwave components are manufactured in full compliance with the EU RoHS-6 Environmental Requirements. (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
they drive are much less susceptible to high voltage breakdown voltages. New sensors, detectors, injectors, and small motors for rugged mobility are designed to operate at micro-current and voltages to support this new era of highly compacted electronic modules. Analog (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation
Conduct Research Top
-
Detector Risetime vs. RF Performance (.pdf)
Video Impedance is partially controlled by the type detector diode used to manufacture the detector. For example, the Planar Doped Detector Video Impedance is typically between 0.8 to 3.0 K ohms. The Zero Biased Schottky Detector is typically between 2.0 to 3.0 K ohms.
More Information Top
-
Recent Lucent technologies patents
Temperature Compensated, Zero Bias RF Detector Circuit 6430671 .
-
Detectors / RF / RF Detectors
Fairview RF detectors are zero bias Schottky diode and have negative video out.
-
Detectors / Microwave
Fairview RF detectors are zero bias Schottky diode and have negative video out.
-
RF / Video
Fairview RF detectors are zero bias Schottky diode and have negative video out.
-
RF / Detectors
Fairview RF detectors are zero bias Schottky diode and have negative video out.
-
RF / 10
Fairview RF detectors are zero bias Schottky diode and have negative video out.
-
Wide-band RF receiver using the "five-port" technology
Zero - bias RF power detector .
-
Microwaves and RF | Microwaves & RF
Elcom Systems has announcedthe availability of the model DM-51-SMA/M zero - bias coaxial RF detector /mixer for applications thgrough 4.2 GHz.
-
140-220 GHz imaging front-end based on 250nm InP/InGaAs/InP DHBT process
It is obvious that even for zero - bias detectors pumped at RF power close to saturation 1/f noise is present.
-
Graphene FET-Based Zero-Bias RF to Millimeter-Wave Detection
For the first time, we demonstrated graphene FETs as zero - bias ultrawideband direct RF detectors with comparable or better performance than state-of-the-art FET-based detectors without dc biases applied.
Indicates content that may require registration and/or purchase.