Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SemiGen
Description: The SemiGen SZB900 Series of Zero Bias Schottky Detector diodes are designed for use in video detectors and power monitors eliminating the need to provide external DC bias to the diode. The choice of barrier metal and processes provide a broad selection of
- VF: 0.3 volts
- Applications: Detector
- Features: Other, Schottky Barrier Diodes
-
Supplier: Skyworks Solutions, Inc.
Description: Skyworks series of packaged, beam-lead and chip zero bias Schottky barrier detector diodes are designed for applications through K band. The choice of barrier metal and process techniques results in a diode with a wide selection of video impedance ranges. The
- Features: Schottky Barrier Diodes
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SMS7630-061 is being discontinued and is not recommended for new designs. The suggested replacement are SMS7630-040LF, SMS7630-079LF The SMS7630-061 is a silicon, zero bias Schottky detector diode with an ultra-miniature 0201 footprint and very low barrier
- Features: Schottky Barrier Diodes
-
-
Supplier: Broadcom Inc.
Description: The HSMS-285x zero bias Schottky detector diodes have been designed and optimised for use in small signal (Pin<-20dBm) applications at frequencies below 1.5GHz. They are ideal for RF/ID and RF tag applications where DC bias power is not avialable. Tangential
- VF: 0.15 volts
- IF: 1 mA
- VR: 2 volts
- IR: 0.175 mA
-
Supplier: Richardson RFPD
Description: Zero Bias Silicon Schottky Barrier Detector Diodes
- Operating Frequency: 40,000 MHz
- CT: 0.25 pF
- Features: RF Diodes, Schottky Barrier Diodes, Single
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This
- Tj: -55 to 150 C
- Features: Other, Schottky Barrier Diodes
- Applications: Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: Skyworks Solutions, Inc.
Description: These low-cost, surface mountable, plastic packaged silicon mixer Schottky diodes are designed for RF and microwave mixers and detectors. They include low barrier diodes and zero-bias detectors that combine Skyworks advanced semiconductor technology with low-cost
- Applications: Mixer
- Features: Schottky Barrier Diodes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, Diode and
- Applications: Rectifier Diode
- Features: Schottky Barrier Diodes
-
Supplier: Infineon Technologies AG
Description: Silicon Schottky Diodes Summary of Features Low barrier diode for detectors up to GHz frequencies For high-speed applications Zero bias detector diode Pb-free (RoHS compliant) package Potential Applications Wireless Communications Satellite Receivers Base
- VF: 0.3 to 0.19 volts
- IF: 100 mA
- VR: 3 volts
- Applications: Detector, Mixer
-
Supplier: ODG (Origin Data Global)
Description: SCHOTTKY ZERO BIAS DETECTOR DIOD
- Tj: -55 to 150 C
- Features: Other, Schottky Barrier Diodes
-
Description: SCHOTTKY ZERO BIAS DETECTOR DIOD
- Tj: -55 to 150 C
- Features: Other, RF Diodes
-
Supplier: Acme Chip Technology Co., Limited
Description: DIE, SCHOTTKY, ZERO BIAS DETECTO
- Features: Other, RF Diodes
-
Supplier: Broadcom Inc.
Description: The HSMS-282x family of schottky diodes are the best all-round choice for most applications. These products featuring low series resistance, low forward voltage at all current levels, and good RF characteristics. Applications include clamping, low frequency mixers, biased detectors,
- VF: 0.34 volts
- IF: 10 mA
- VR: 1 volts
- IR: 0.0001 mA
-
Supplier: ASTM International
Description: Schottky or p-n junction diodes on or in the epitaxial layer. In this sense the method is destructive (see, however, 5.2). 1.3 Both n- and -type epitaxial layers can be evaluated, on substrates of the same or opposite types, if the layer thickness is greater than twice the
-
Supplier: Fairview Microwave Inc.
Description: RF detectors from Fairview Microwave are available with N Type or SMA connector series inputs and BNC or SMA connectors for outputs. Fairview RF detectors are zero bias Schottky diode and have negative video out. These zero bias Schottky diode
- Frequency Range: 100 to 18,000 MHz
- Connector Type: SMA
-
Supplier: Fairview Microwave Inc.
Description: RF detectors from Fairview Microwave are available with N Type or SMA connector series inputs and BNC or SMA connectors for outputs. Fairview RF detectors are zero bias Schottky diode and have negative video out. These zero bias Schottky diode
- Frequency Range: 100 to 12,400 MHz
- Connector Type: SMA
-
Supplier: Broadcom Inc.
Description: Demonstration circuit board for HSMS-2850, HSMS-2852 and HSMS-2855 Features 2.45 GHz TAG circuit using the HSMS-2850 zero bias Schottky diode Fits package: SOT-23 (pkg 33), SOT-143 (pkg 11)
- Category: Development Board
-
Supplier: ValueTronics International, Inc.
Description: transmission loss or gain and power measurements. They are also used with the Site Master™ and Cable Mate™ Series Personal SWR/RL and Fault Location Testers for making power measurements. Zero-biased Schottky diodes.
- Frequency Range: 1,500 MHz
-
Supplier: ValueTronics International, Inc.
Description: The 85020A is a Bridge from Agilent. Bridges are used in linear and nonlinear applications including instrumentation, precise measuments, filtering and power conversions. Additional Features: Outstanding directivity and test port match in a compact, rugged package Within the unit, one
-
Supplier: ValueTronics International, Inc.
Description: is achieved by operating each detector exclusively in the square-law region, and only using the optimally driven detectors for the measurement., Multiple diodes comprise several zero-bias Schottky diodes connected in series and integrated on one chip. When used in
- Frequency Range: 8,000 MHz
Find Suppliers by Category Top
Featured Products Top
-
zero), and high resistance in the other (ideally infinite). They have a wide range of uses and there are many different types of diodes available. The different properties of these varying diodes allow each one to perform in specialized functions. Below are the most common types of diodes and their (read more)
Browse Diodes Datasheets for ASAP Semiconductor LLC -
They include low barrier diodes and zero-bias detectors that combine Skyworks advanced semiconductor technology with low-cost packaging techniques. All diodes are 100 percent DC tested and deliver tight parameter distribution, which minimizes performance variability (read more)
Browse Diodes Datasheets for Skyworks Solutions, Inc. -
Vishay's 16 Gen 3 1,200 V silicon-carbide (SiC) Schottky diodes feature a merged PIN Schottky (MPS) design. They also combine high surge current robustness with low forward-voltage drop, capacitive charge, and reverse leakage current to increase efficiency and reliability in switching power (read more)
Browse General Purpose Diodes Datasheets for DigiKey -
Microsemi silicon carbide Schottky diode modules in stock at Richardson RFPD offer industry-leading integration and package. Shrink system size and weight, while reducing total system costs. Essentially zero forward and reverse recovery (read more)
Browse Diodes Datasheets for Richardson RFPD
Conduct Research Top
-
Detector Risetime vs. RF Performance (.pdf)
Video Impedance is partially controlled by the type detector diode used to manufacture the detector. For example, the Planar Doped Detector Video Impedance is typically between 0.8 to 3.0 K ohms. The Zero Biased Schottky Detector is typically between 2.0 to 3.0 K ohms.
More Information Top
-
High ESD burnout surface mount GaAs zero bias detector diodes for wireless RF tag applications
DC forward voltage; V, characteristics (@ 1 OO.A) versus temperature of a GaAs zero bias and an equivalent silicon zero bias Schottky diode are given in Figure 1.
-
Compact Modules for Wireless Communication Systems in the E-Band (71–76 GHz)
Zero Bias Schottky diode is epoxied in the middle of the antenna. a Complete SBD QO Video Detector 3D schematic. b Antenna zoom. c Schottky diode zoom .
-
Millimeter wave broadband high sensitivity detectors with zero-bias Schottky diodes
Key words: millimeter wave; zero bias Schottky diode ; detector; voltage sensitivity DOI: 10.1088/1674-4926/36/6/065002 .
-
Broadband detector array concept for 3D holographic imaging at THz frequencies
[5] Lei Liu, J. L. Hesler, Haiyong Xu, A. W. Lichtenberger and R. M. Weikle,”A Broadband Quasi-Optical Terahertz Detector Utilizing a Zero Bias Schottky Diode ”, Microwave and Wireless Components Letters, IEEE, vol.
-
Critical mm-Wave Components for Synthetic Automatic Test Systems
zero bias Schottky diode .
-
A methodology for designing 2.45 GHz wireless
rectenna system utilizing Dickson Charge Pump
with Optimized Power Efficiency.
Both single and voltage doubler configuration can be realized using conventional or zero bias Schottky diodes .
-
Detailed author index
C Planar Zero Bias Schottky Diode Detector Operating in the E- and W-Band (EuMC11-2) .
-
Compact Schottky barrier diode receiver for E-Band (60–90 GHz) wireless communications
Zero bias Schottky diodes were designed and manufactured, and all their parameters were extracted.
-
Advances in Manufacturing Technology
One is the zero bias Schottky diode with lower junction resistance as about 10 kilohms, and the other is low-barrier Schottky diode with the junction resistance between 1 megohm to 2 megohms.
-
RFID Handbook: Fundamentals and Applications in Contactless Smart Cards and Identification 2nd Edition
Jurianto, Joe and Chia, Michael Y.W. (n.d.b) Zero Bias Schottky Diode Model For Low Power, .
Indicates content that may require registration and/or purchase.