Products/Services for Zero Flux Current Transformers

  • Current Transformers-Image
    Current Transformers - (402 companies)
    Current transformers measure power flow and provide electrical inputs to power transformers and instruments. Current transformers produce either an alternating current or alternating voltage that is proportional to the measured current.  ...
  •  
    Transformers - (2124 companies)
    ...applications for signal isolation and impedance matching. Current sense transformers detect and measure current. Some of these products are designed to precisely measure current in instrumentation applications, while others are used in switch-mode...
  • Power Transformers-Image
    Power Transformers - (1034 companies)
    ...to potentially remote locations, they generate high voltages to transmit the current to these areas. Multiple power transformers must be incorporated into to the system in order to gradually step down the voltage for safe residential use. Transformers may...
  • Inductors, Coils, and Chokes-Image
    Inductors, Coils, and Chokes - (1114 companies)
    Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field. Inductors, coils and chokes are passive devices that are designed to resist changes in current...
  • Resistors-Image
    Resistors - (972 companies)
    Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits. Resistors are electrical components that oppose the flow of either direct or alternating...
  •  
    Fluxes - (217 companies)
    Fluxes are chemical compositions used in soldering, brazing and welding. They clean the metal 's surface, assist with heat transfer, and remove unwanted oxide films. Fluxes are chemical agents used for cleaning, purification, and improving flow...
  •  
    Current Sense Transformers - (125 companies)
    Current sense transformers are used to detect and measure current. There are two basic types of products: switch-mode transformers for power conversion applications, and precision-measurement transformers for instrumentation applications. Current...
  •  
    Superconductors and Superconducting Materials - (21 companies)
    ...material's resistance gradually decreases until it reaches critical temperature. At this point resistance drops off, often to zero, as shown in the graph at right. At the present time, most materials must achieve an extremely low energy state via low...
  •  
    Instrument Transformers - (374 companies)
    Instrument transformers are used to step-down current or voltage to measurable values. They provide standardized, useable levels of current or voltage in a variety of power monitoring and measurement applications. There are two basic types...
  •  
    Harmonic Mitigating Transformers - (29 companies)
    Harmonic mitigating transformers use phase-shifting, electromagnetic flux cancellation, and source impedance to reduce harmonic currents in electrical distribution systems. By reducing the amount of heat that harmonics generate, these devices enable...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire