-
Supplier: Accuris
Description: Zinc coatings for steel wire
-
Supplier: Accuris
Description: Zinc Coatings for Steel Wire First Edition
-
Supplier: Accuris
Description: Steel wire and wire products - Non-ferrous metallic coatings on steel wire - Part 2: Zinc or zinc-alloy coating
-
-
Supplier: Accuris
Description: Steel Wire and Wire Products - Non-Ferrous Metallic Coatings on Steel Wire - Part 2: Zinc or Zinc Alloy Coatings
-
Supplier: CSA Group
Description: ISO 7989-2:2007 specifies the requirements for the coating mass per unit area, for other properties and also for testing of zinc or zinc-alloy coatings on steel wire and steel wire products, of circular or other section.
-
Description: ISO 7989-2:2007 specifies the requirements for the coating mass per unit area, for other properties and also for testing of zinc or zinc-alloy coatings on steel wire and steel wire products, of circular or other section.
-
Supplier: ASTM International
Description: Specification for Zinc-Coated Steel Wire Strand (Class B and Class C Coatings)
-
Supplier: CSA Group
Description: Applies to zinc-coated steel wires used in the construction and/or reinforcement of conductors for overhead power transmission purposes, and is intended to cover all wires used in construction where the individual wire diameters, including coating, are in
-
Description: Applies to zinc-coated steel wires used in the construction and/or reinforcement of conductors for overhead power transmission purposes, and is intended to cover all wires used in construction where the individual wire diameters, including coating, are in
-
Supplier: CSA Group
Description: for reference. e) Table 4b was revised to include the SI equivalents for reference. Scope 1.1 This Standard describes zinc-coated steel wire strand suitable for use as guys, suspension strand, span wires, and overhead ground wire strand. Overhead ground wire
-
Supplier: ASTM International
Description: 1.1 This specification covers five grades of zinc-coated, steel wire strand, composed of a number of round, steel wires, with four weights of zinc coatings, suitable for use as guys, messengers, span wires, and for similar purposes. 1.2 The
-
Supplier: Surventis Surface Treatment LLC
Description: Formulated to provide medium-weight zinc phosphate coatings on steel, Gardobond Z 3100 is used in wire drawing and light to medium cold forging operations with lube or salt carrier coatings.
- Chemical / Composition: Zinc Plating
-
Supplier: ASTM International
Description: 1.1 This test method covers procedures for determining the weight [mass] of coating on iron or steel sheet, wire, and other articles in which the coating is zinc or a zinc alloy, such as zinc-5 % aluminum (including zinc-5 % aluminum-mischmetal
-
Supplier: ASTM International
Description: This specification covers the soft, medium, and hard temper zinc-coated (galvanized) carbon steel wire in coils for general use. The steel shall be made by any commercially accepted steel making process. The material shall conform to the tensile strength
-
Supplier: CSA Group
Description: applicable to zinc coatings applied - to sheet, strip or wire in the non-fabricated form, - to close-coiled springs, or - for purposes other than protective or decorative. ISO 2081:2018 does not specify requirements for the surface condition of the basis metal prior to
-
Description: ISO 2081:2008 specifies requirements for electroplated coatings of zinc with supplementary treatments on iron or steel. It includes information to be supplied by the purchaser to the electroplater, and the requirements for heat treatment before and after electroplating. It is
-
Description: Specifies: a) the dimensional characteristics; b) the mechanical characteristics; c) the conditions with which coatings, if any, shall comply; d) the conditions of sampling and control. Applies to round, bright or zinc-coated wires of nominal diameters between 0,8 mm and 3,5 mm.
-
Description: Specifies: a) the dimensional tolerances; b) the mechanical characteristics; c) the conditions with which coatings, if any, shall comply; d) the conditions of sampling and control. Applies to round, bright or zinc-coated wires of nominal diameters between 1 mm and 3,5 mm.
-
Supplier: AENOR
Description: Steel wire and wire products - Non-ferrous metallic coatings on steel wire - Part 2: Zinc or zinc alloy coatings
-
Supplier: AENOR
Description: Steel wire and wire products - Non-ferrous metallic coatings on steel wire - Part 2: Zinc and zinc alloy coatings.
-
Supplier: UL Standards & Engagement
Description: (see Reference Item No. 1, Annex A). EMT is provided with a zinc, zinc-based, nonmetallic, or other alternate corrosion-resistant exterior coating and an organic or zinc interior coating. It is the users' responsibility to determine the appropriate product for
-
Supplier: UL Standards & Engagement
Description: 70, National Electrical Code (see Reference Item No. 1, Annex A). ERMC-S is provided with a zinc, zinc-based, nonmetallic, or other alternate corrosion-resistant exterior coating and an organic or zinc interior coating. It is the user's responsibility to determine
-
Supplier: Oerlikon Metco
Description: process Consistent wire feed through push-pull coordination Simple and fast maintenance Extension modules to access hard-to-reach areas Applies zinc, zinc-aluminum, aluminum, and aluminum-magnesium coatings
-
Description: coating or alternate corrosion protection coating (see UL 797 Eighth edition Clauses 5.3.3, 6.2.4, 7.5 and 7.6) and on the interior surface with a zinc or organic coating. This standard also covers electrical metallic tubing elbows. Properly assembled systems of
-
Description: exterior surface with a metallic zinc coating or alternate corrosion protection coating (as specified in the 13th edition of UL 6 in Clauses 5.3.3, 6.2.4, 7.8 and 7.9) and on the interior surface with a zinc or organic coating. This standard also covers conduit
-
Description: with zinc coating class 2 were removed; c) new wire designations have been added; d) aluminium-clad FeNi36 wires have been added; e) advanced zinc-aluminium alloy coated steel wires have been added.
-
Supplier: Allied Electronics, Inc.
Description: Barrier Strip, Single Level, Flat Base Style, Steel Screw Material Material : Terminals : Bright acid tin over copper alloy. Screws : #6-32 steel, zinc plating with clear chromate coating. Wire clamping screws and binding head screws available. Barrier strip with
-
Supplier: Allied Electronics, Inc.
Description: Barrier Strip, 22 to 12 AWG Wire Size, Single Level, Flat Base Style Material : Terminals : Bright acid tin over copper alloy. Screws : #6-32 steel, zinc plating with clear chromate coating. Wire clamping screws and binding head screws available. Barrier strip with
-
Supplier: Allied Electronics, Inc.
Description: Barrier Strip, 22 to 12 AWG Wire Size, Single Level, Flat Base Style Material : Terminals : Bright acid tin over copper alloy. Screws : #6-32 steel, zinc plating with clear chromate coating. Wire clamping screws and binding head screws available. Barrier strip with
-
Supplier: Allied Electronics, Inc.
Description: Mini Feed-Through 15 mm DIN Rail, Fuse Blocks, 25 A Current Rating Material : Terminals : Bright acid tin over copper alloy. Screws : #6-32 steel, zinc plating with clear chromate coating. Wire clamping screws and binding head screws with undercut available. Printed
-
Supplier: American Welding Society (AWS)
Description: This report presents the results of a 19-year study of the corrosion protection afforded by wire-flame-sprayed aluminum and zinc coatings applied to low-carbon steel. I contains the results of an inspection of the flame-sprayed coated steel panels made after all
-
Supplier: Sandvik AB
Description: " JOBBERS LENGTH TYPE HSS MATERIAL 3/4 INCH OVERALL LENGTH 1/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) FAST SPIRAL FLUTE TYPE 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL ALUMINUM/ALUMINUM ALLOY, ALUMINUM BRONZE, ZINC COATING BRIGHT FINISH DRILL DIAMETER #79 DRILL
- Features: Coated
- Material: High Speed Steel
- Product: Individual Drill
- Drill Type: Jobber Length Drill
-
Supplier: Process Technology
Description: Customer designed specifically for phosphate coating applications. FEATURES For use in iron, zinc and manganese phosphate tanks. Schedule 40, heavy wall, 316 stainless steel sheath withstands scaling better than traditional heaters. Low watt densities up to 23 watts/square inch
- Maximum Operating (Sheath) Temperature: 230 F
- AC Voltage Required: 120 to 600 volts
- kWatts: 1 to 10 kW
- Watt Density: 23 W/in²
-
Supplier: Coiling Technologies, Inc.
Description: an comprehensive services beginning from requirement gathering and analysis, assistance in design, manufacture spring that meet your requirement at estimated cost, guidance on part manufacturability issues to control cost, Powder coating, stampings, heat treating, zinc or iron
- Capabilities: Compression Springs, Conical / Taper Springs, Constant Force Springs, Die Springs, Disc / Washer Springs, Extension Springs, Torsion Springs, Wire Forming
- Materials: Exotic Metals, Music Wire, Spring Steel, Stainless Steel
- Features: North America, Southern US Only, United States Only
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: wave spring Material: Stainless steel, mald steel, zinc alloy, aluminum alloy, brass, bronze, copper, etc. Color: Customized Standard: Non-standard Surface treatment: Zinc plating, chrome palting, nickel plating, painting, sand blasting, powder coating, polishing,
- Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
is the global leader in specialty chemistry and coatings, recognized for its innovative solutions specifically designed for various industries (read more)
Browse Wire Markers and Cable Markers Datasheets for Polyonics -
For over 40 years, Device Technologies has been powder coating linear (reel-to-reel) substrates to create its Spring-Fast® line of grommet edging, which is the leading U.S. brand of wire protection. Its performance with no failures in 40+ years shows the coating's effectiveness (read more)
Browse Coating Services Datasheets for Device Technologies, Inc. -
Wire Enamels Wire enamels are special coatings applied to copper and aluminum wires to ensure electrical insulation of the magnet wires. ELANTAS develops and manufactures wire enamels based on different chemistries according to individual requirements. With our (read more)
Browse Stop Off Coatings and Masking Compounds Datasheets for ELANTAS North America LLC -
: Wire enamels Impregnating resins High voltage systems Flexible insulation Casting & potting materials Protective coatings Thermal management materials (read more)
Browse Industrial Coatings Datasheets for ELANTAS North America LLC -
Favorable dielectric properties Fluon LM-ETFE is an ideal choice for wire and cable coatings because of its outstanding electrical insulation properties across various temperature ranges and its exceptional mechanical strength, particularly in terms of flex life (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for AGC Chemicals Americas, Inc. -
Options: Compatible with full coating, segment coating, and thread coating diamond wires Engineering Value (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
A polyimide tape film that has a heat-sealable FEP coating over a stranded silver-plated copper conductor. Provides high temperature performance -- +200°C -- with low temperature flexibility & HIGH RADIATION RESISTANCE. Also resistant to cold flow, has high dielectric strength (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
wire into a closed loop, the machine achieves one-way movement of the cutting wire, greatly improving linear speed and cutting surface smoothness — delivering good precision throughout. Diamond wire loops are available in three coating types — Full Coating, Segment Coating, and Thread (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
without the need for reversing. The closed diamond wire enables high linear speeds, allowing for fast cutting speeds while maintaining superior cutting surface quality and good precision. Diamond wire loops are available in three coating types — Full Coating, Segment Coating, and Thread Coating (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
diamond wire enables high linear speeds, allowing fast cutting while maintaining superior cutting surface quality and good precision. Diamond wire loops are available in three coating types: Full Coating, Segment Coating, and Thread Coating, each with its own advantages. Key (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw