Adaptive Optics for Vision Science

Chapter 10.2.8 - System Operation

10.2.8   System Operation

A calibrated fixation target is provided to the subject. To ensure that the same
location is imaged each time, the subject initiates the imaging procedure by
pressing a button that signals the control computer. This also ensures that the
subject is not blinking during the exposure. In the RAOII, the image sequence
begins with a rapid AO correction. Once the aberrations are sufficiently low,
the flash is triggered and the image is grabbed. Hence, for single snapshot
imaging, the AO system only operates for a moment prior to image capture.
This allows the patient to blink and look around freely between frames.

The operation of the IAO is slightly different, acquiring streams of images
(rather than a single snapshot) at real-time rates (10 to 500 Hz) using a science
camera that is synchronized to a strobing light source. Optimal correction is
obtained by operating the AO system (up to 22 Hz) during the entire image
acquisition rather than stopping prior to acquiring the retinal image (as is the
case for the RAOII).
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
Category: Interferometers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.