Adaptive Optics for Vision Science

Chapter 10.4.5 - Optical Components

10.4.5   Optical Components

Light reflecting out of the eye can be relayed through the AO-OCT instrument
with lenses or curved mirrors similar to that for conventional flood
illumination and SLO systems. The Vienna AO tomographic scanning OCT,
the Indiana AO flood illumination OCT, and the Indiana AO line illumination
spectral-domain OCT instruments all relied largely on lenses. (See
Chapter 17 for a detailed layout of the Indiana spectral-domain ophthalmoscope.)
The advantages and disadvantages of lenses and mirrors in an AOOCT
instrument are essentially the same as those described in Section 10.2.3
for conventional flood illumination. One difference is that OCT is largely
insensitive to back reflections from lenses, though its wavefront sensor still is.
Another difference is that high-resolution and ultra-high-resolution OCT are
highly sensitive to chromatic dispersion induced by lenses, and therefore care
must be taken if lenses are used in the uncommon paths of the OCT interferometer.
Because of this, mirrors are an attractive alternative, exhibiting
little dispersion if appropriate coatings are selected. The AO scanning SDOCT
instruments currently being developed at UC-Davis and Indiana are
mirror based. Beamsplitters can be cube, plate, or pellicle, though vibrations
with the latter can be picked up by the OCT detector.

The additional complexity of AO-OCT instruments over that of AO conventional
flood illumination and AOSLO systems strongly warrants performance
modeling using commercial ray tracing software.
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
Category: Interferometers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.