Adaptive Optics for Vision Science

Chapter 15 - Rochester Adaptive Optics Ophthalmoscope

15.1   INTRODUCTION

The Rochester Adaptive Optics Ophthalmoscope uses a Shack–Hartmann
wavefront sensor with 221 lenslets and a continuous faceplate deformable
mirror (Xinξtics, Inc.) with 97 lead–magnesium–niobate (PMN) actuators to
measure and correct the ocular wave aberration over a 6.8-mm pupil. This
mirror has high enough spatial resolution to correct aberrations up to eighth-order
radial Zernike modes and enough stroke, ±2 μm per actuator, to correct
a maximum peak-to-valley wavefront error of 8 μm. The system operates at
rates up to 30 Hz, resulting in a 0.7-Hz closed-loop bandwidth, which is high
enough to track most of the temporal fluctuations in the eye’s wave aberration
[1]. Temporal performance is in good agreement with predictions based on
theory. Residual root-mean-square (RMS) wavefront error is typically brought
below 0.1 μm for a 6.8-mm pupil. The system incorporates both a flood-illuminated
retinal camera and a visual stimulus display for psychophysical
experiments.
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
Category: Interferometers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.