Optical Bit Error Rate

Chapter 2.3 - Classical Interference

2.3   CLASSICAL INTERFERENCE

When two monochromatic and coherent light sources (Figure 2.4) illuminate a
screen, then, based on the Huygens–Fresnel principle, alternating bright and dark
zones or fringes, are seen on the screen. The bright or dark state of a fringe depends


Figure 2.4. Two coherent monochromatic light sources create alternating bright and dark zones (fringes) on a screen, due to constructive and destructive interference, respectively.


on the absolute difference of the optical paths, the magnitude of which equals the
travel distance:

 

Bright zones (constructive interference) are formed when the path difference is an
integer multiple of λ (i.e., k , kλ = 1, 2, 3 . . .) and dark zones (destructive interference)
are formed when the travel difference between the two rays is the half-integer
multiple of λ [i.e., (k + 1/2)λ , k = 0, 1, 2, 3 . . .].
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
Category: Fiber Optic Transceivers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.