Optical Bit Error Rate

Chapter 6 - Timing, Jitter, and Wander

6.1   THE PRIMARY REFERENCE SOURCE

Timing, like synchronization, is a very important function in all communications
networks. A timing or clock signal is a periodic waveform (of a sinusoidal or almost
square form) that is generated by the oscillator in the timing unit of a system or
node. The timing signal provides the heartbeat based on which all functions in a
node and the network operate in a timely manner, known as primary reference
source (PRS). Thus, the precision of the timing signal is of extreme importance and
it is specified by standards such as ITU-T Recommendation G.810.

The highest timing accuracy is known as “stratum 1.” The most accurate clock is
based on the element Cesium, which is calibrated by the National Bureau of Standards
and provides the primary reference timing source. This clock provides a frequency
reference of consistently high accuracy. This reference is broadcast over a
GPS satellite link or over a CDMA wireless link and is received by an antenna that
feeds a timing source. The timing source has a quartz-based or rubidium-based local
oscillator that locks onto the received frequency and supplies a dual clock, a primary
timing reference and a secondary one (for backup) to communications systems
in the building at stratum 1 accuracy (as long as the local oscillator is locked
onto the received frequency). The output clocks may be 8 kHz, 64 kHz, 1.544 MHz
(DS1), 2048 kHz (E1), or composite (8 and 64 kHz). This is known as the building
information timing supply (BITS) and it is described in ITU, ANSI, and Telcordia
GR-378-CORE and GR-2830-CORE specifications for central offices as well as for
controlled environment vaults (CEV).

Clock accuracy is expressed in parts per million or in stratum number, where
stratum 1 is the highest accuracy (Table 6.1). In communications networks, even
the minimum timing accuracy is 10-11, or 2.5 slips per year; if a regular clock would
slip 2.5 ticks per year, one would make a one-minute correction once in a lifetime.

ITU-T distinguishes synchronization clocks as type I to type VI, based on type
and bit rate of network (more details may be found in ITU-T Recommendation
G.812). In general, network providers may use in their synchronization plan the
particular clock type that is best suited to their network topology and operational
practices, and meets network performance objectives.
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
Category: Fiber Optic Transceivers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.