Optical Bit Error Rate

Chapter 2.12.2 - Multimode Fiber

2.12.2   Multimode Fiber

Multimode and single-mode fibers have different refractive index profiles, different
cross-sectional dimensions, and, therefore, different transmission characteristics.
Consequently, different fiber types are used in different network applications, such
as multimode in access and single mode in long haul.

Multimode fiber has various radial distributions of refractive index. Two well-known
refractive indexes are the graded index and the step index. The salient characteristics
of the multimode-fiber graded index (MMF GRIN) are:

  • It minimizes delay spread, but delay is still significant in long lengths.
  • A 1% index difference between core and cladding amounts to 1–5 ns/km delay
    spread (compare with the step index, which has a spread of about 50
    ns/km).
  • Easier to splice and easier to couple light into it.
  • Bit rate is limited: up to 100 Mbit/s for lengths up to 40 km. Higher bit rates
    for shorter lengths.
  • Fiber span without amplification is limited—up to 40 km at 100 Mbit/s (extended
    to Gbps for shorter distances for graded index).
  • Dispersion effects for long lengths and high bit rates is a limiting factor.

The actual number of modes, M, that a fiber supports depends on fiber geometry
(core diameter), the refractive index of core and cladding (or the numerical aperture),
and the wavelength of the optical signal. These fiber parameters are combined
in a normalized parameter known as the M number:

 

where λ is the wavelength and d is the core diameter.

The square root in the latter is known as the numerical aperture (NA) of a step
index fiber:

 


2.12.3   Single-Mode Characteristics

Similarly, the salient characteristics of standard single mode fiber (SSMF) are:

  • It (almost) eliminates delay spread.
  • More difficult to splice (than multimode) due to critical core alignment requirements.
  • More difficult to couple all photonic energy from a source into it.
  • Difficult to study propagation with ray theory; it requires Maxwell’s equations.
  • Suitable for transmitting modulated signals at 40 Gbit/s (or higher) and up to
    200 km without amplification.
  • Long lengths and bit rates greater than 10 Gbit/s raise a number of issues due
    to residual nonlinearity/birefringence of the fiber.
  • Fiber temperature for long lengths and bit rates greater than 10 Gbit/s becomes
    significant.
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
Category: Fiber Optic Test Equipment
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.