Optical Bit Error Rate

Chapter 2.12.1 - Fiber Modes

2.12.1   Fiber Modes

When monochromatic light travels in optical waveguides, transmission takes place
through specific guided modes. These modes are determined from the eigenvalues
of second-order differential equations and their boundary conditions, similar to the
propagation of electromagnetic waves in cylindrical waveguides. The solution of
these equations determines the modes of propagation in the waveguide, as well as
the cut-off frequency beyond which the fiber does not support transmission.

The propagation characteristics of light in silica fiber depend on the chemical
consistency (silica plus dopants) and the cross-sectional dimensions of core and
cladding. Typically, core plus cladding have a diameter of about 125 μm, but the
core itself comes in two sizes, depending on the application the fiber is intended for.
Fiber with a core diameter of about 50 μm (or about 62.5 μm) supports many
modes of propagation and thus is known as multimode fiber (Figure 2.9). Fiber with

Figure 2.9. Geometric differences between multimode and single-mode fiber.


a core diameter between 8.6 and 9.5 μm supports one mode of propagation and is
known as single mode (per ITU-T Recommendation G.652).
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
Category: Fiber Optic Test Equipment
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.