Applications of Robust Control to Nonlinear Systems

| A | = plant matrix |
| A m | = coefficients in Fourier series of the describing function |
| a | = amplitude of signal into the describing function |
| a m | = simplex with label m |
| B | = control matrix |
| b | = magnitude of Bang-Bang relay or actuator |
| b m | = intercept of mth segment with e = 0 |
| C | = output state matrix, or three-dimensional manifold |
| C n | = Abelian group |
| C* | = chain complex |
| ? | = complex domain |
| c | = Fourier series angular coefficient |
| D | = direct feedthrough matrix, or two-dimensional manifold |
| d | = plant disturbance |
| DC | = direct current |
| d x | = time derivative of function x |
| E D | = intermediate matrix in the H ? controller solution |
| e | = signal error(s) |
| e m | = exponential function of m |
| F | = intermediate matrix in the H ? controller solution |
| f( e) | = nonlinear distortion term |
| f n | = Morse performance index function |
| G | = plant transfer function (augmented), or simplicial complex |
| g | = amplitude of error signal |
| H | = intermediate matrix in the H ? controller solution |
| H 2 | = 2-norm or average in Hardy space |
| H ? | = infinity-norm or supremeum in Hardy space |
| h...or ( h m) | = coefficients of Fourier series in polar (rectangular) coordinates |
| I | = identity matrix or graph |
| ?[K(a)] | = imaginary part of describing function |
| im( x) | = imaginary part of x |
| im m | = mth quadrature component |
| J | = cost function |
| J m |