III. H ? Riccati Solution for Augmented Plant Containing Describing Function
The use of the H ? control synthesis procedure presented in Section II will now be demonstrated. This is done for the following system with an unstable plant and a Bang-Bang relay:58
| (3.100) |
|
| (3.101) |
|
| (3.102) |
|
This system is shown in block diagram form in Fig. 3.5 and as a Simulink model in Fig. 3.6.
Figure 3.5: Block diagram of augmented plant containing a describing function.
Figure 3.6: Simulink model of augmented plant with describing function. The resulting augmented system in state space form is
| (3.103) |
|
The submatrices for the augmented system are
| (3.104) |
|
| (3.105) |
|
| (3.106) |
|
| (3.107) |
|
| (3.108) |
|
| (3.109) |
|
| (3.110) |
|
| (3.111) |
|
| (3.112) |
|
Checking the conditions from Eqs. (3.24 3.28), first note that ( A, B 2) is stabilizable and ( C 2, A) is detectable. Secondly,
| (3.113) |
|
and
| (3.114) |
|
Finally, checking the other rank conditions,
| (3.115) |
|
| (3.116) |
|
As these conditions are satisfied, the Riccati matrices X and Y can now be determined. From Eqs. (3.38 3.41),56
| (3.117) |
|
| (3.118) |
|
and
| (3.119) |
|
| (3.120) |
|
The Hamiltonian matrix H ? is derived next:56
| (3.121) |
|
| (3.122) |
|
| (3.123) |
|
| (3.124) |
|
Equation (3.36) gives
| (3.125) |
|
| (3.126) |
|
Therefore,
| (3.127) |
|
Solving the Riccati Eq. (3.45) gives
| (3.128) |
|
Discarding the trivial solution X = 0 gives
| (3.129) |
|
Note that the Riccati equation has degenerated into a Lyapunov equation. Solving for the second Hamiltonian matrix J ? (see Ref. 56),
| (3.130) |
|
| (3.131) |
|
| (3.132) |
|
| (3.133) |
|
Equation (3.37) gives
| (3.134) |
|
| (3.135) |
|
Thus,
| (3.136) |
|
Solving the...