Applications of Robust Control to Nonlinear Systems

II. H? Control Synthesis

II. H ? Control Synthesis

The H ? optimal control synthesis theory provides a direct method for achieving singular-value loop-shaping specifications. Consider the problem of designing a controller K( s) for a multivariable plant having the transfer function matrix G( s). The requirements for disturbance attenuation and robust stability can be specified by the weighting functions W 1( j ?) and W 2( j ?) as in7:

(3.13)
(3.14)

where ? c and ? c are the 0-dB crossover frequencies of the Bode plots of W l and W 2. The requirements stated in Eqs. (3.13) and (3.14) are within 3 dB, or within equivalent to

(3.15)

where

(3.16)
(3.17)

This control problem can now be formulated as the standard H ? optimization problem. In accomplishing this, the system representation is arranged as follows:

(3.18)

where

G 11( s) ? , G 12( s) ? , G 21( s) ? , G 22( s) ?

Here, ?( s) h l is the set of h x l proper rational matrices with real coefficients. In Eq. (3.18), z, y, v, and u are the controlled output, the measured output, the exogenous input, and the control input, respectively. The controlled output vector z usually includes the weighted error signal and a weighted control input. The exogenous input v contains...
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
Category: Power Plugs
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.