Nuclear Safety

Appendix 6: Extracts from EUR Criteria (December 2004)

Some pages of the EUR criteria relevant to nuclear safety are reproduced in this appendix (courtesy of the European Utility Requirements Group through its member SOGIN, Italy). The order in which paragraphs are shown has been adjusted to fit into the present context. Most notes are not included. The whole document can be consulted on the EUR website at http://www.europeanutilityrequirements.org although some areas require access permission. The EUR criteria numbering system has been kept together with the cross-references within the criteria.

2-1-8-3 List of design basis conditions

PWR
Category 1
Steady-state and start-up conditions and shutdowns

  • power operation

  • start-up

  • hot standby

  • hot shutdown

  • cold shutdown

  • refuelling shutdown

  • operation with an inactive loop, if applicable

Anticipated operating transients:

  • temperature increase and decrease at a maximum rate of 55 C per hour

  • step load increase and decrease (10% load)

  • load increase and decrease at a rate of 5% rated load/minute (between 15 and 100% full power)

  • switch-over to hassled operation from full power with steam dump

  • limiting conditions allowed by the technical specifications

Category 2

  • inadvertent withdrawal of RCCA bank with reactor subcritical

  • inadvertent withdrawal of RCCA bank with reactor power

  • misalignment of control rod assembly or bank drop

  • inadvertent boric acid dilution, partial loss of core coolant flow

  • inadvertent closure of main steam isolation valve

  • total loss of load and/or turbine trip

  • loss of main feedwater flow to steam generators

  • malfunction of steam generator main feedwater system

  • total loss of off-site power (<2 hours)

  • excess increase in turbine load (at full...
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
Category: Protective Relays and Monitoring Relays
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.