TCP/IP Explained

Section 22.3: The Point-to-Point Protocol (PPP)

22.3 The Point-to-Point Protocol (PPP)

The major motivation behind the development of PPP was the desire to be able to transport datagrams of different protocols over Point-to-Point links. Unlike SLIP, PPP provides mechanisms to identify the protocol carried in any packet, to test the link itself, and to negotiate a variety of options. PPP then is composed of three parts as described by RFC 1661:

  • A method of encapsulating Multi-Protocol datagrams. PPP can handle different protocols since it has a protocol identifier field. Thus, IP, IPX, DECnet, AppleTalk and many others can be carried over a single link. Each separate packet however must contain only one protocol.

  • A Link Control Protocol (LCP) capable of establishing, configuring, and testing the link.

  • A whole family of Network Control Protocols (NCPs) that are used to configure the link for the various network layer protocols that will use it. This configuration includes addressing and other protocol specific issues. The table below lists a number of NCPs together with the associated RFCs in which they are defined and the protocol ID used. For example, PPP uses the Protocol ID 8021 16 to indicate that the IP Control Protocol is being carried during link configuration.

Table 22-1: PPP Network Control Protocols (NCPs)

Protocol Description

PPP Protocol ID

Protocol

RFC

Internet Protocol Control Protocol

8021

IPCP

1332

OSI Network Layer Control Protocol

8023

OSINLCP

1377

AppleTalk Control Protocol

8029

ATCP

1378

Internetwork Packet Exchange Control Protocol

802B

IPXCP

1552

Bridge Control Protocol

8031

BCP

1638

DecNet...
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
Category: Protocol Stack Software
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.