Elements of Spacecraft Design

4.4: Monopropellant Systems

4.4 Monopropellant Systems

A monopropellant system generates hot, high-velocity gas by triggering decomposition of a single chemical a monopropellant. The concept is shown in Fig. 4.17.


Figure 4.17: Monopropellant thruster concept.

The monopropellant is injected into a catalyst bed, where it decomposes; the resulting hot gases are expelled through a converging/diverging nozzle generating thrust. A monopropellant must be a slightly unstable chemical, which will decompose exothermally to produce a hot gas. There are a number of chemicals, which will do this. Table 4.6 lists some of these.

Table 4.6: Characteristics of some monopropellants [a]

Chemical

Density

Flame temperature, K

I sp, s

Sensitivity

Methyl nitrate

1.21

3716

259

Yes

Nitromethane

1.13

2479

244

Yes

Nitroglycerine

1.60

3309

244

Yes

Ethyl nitrate

1.10

1944

224

Yes

Hydrazine

1.01

1394

230

No

Tetronitromethane

1.65

2170

180

Yes

Hydrogen peroxide

1.45

1277

165

No

Ethylene oxide

0.87

1233

189

No

n-Propyl nitrate

1.06

1693

201

Yes

[a]Courtesy of McGraw Hill; [3], pp. 20 41.

There are a number of practical considerations, notably stability, that thin the list in Table 4.6. Only three monopropellants have ever been used on flight vehicles: hydrazine, hydrogen peroxide, and n-propyl nitrate. Shock sensitivity eliminated n-propyl nitrate after limited use for jet engine starters. Hydrogen peroxide saw considerable service as a monopropellant in the 1950s and 1960s (starting with the V-2). The persistent problem with hydrogen peroxide is slow decomposition during storage. The decomposition products cause a continuous increase in pressure in the storage vessel and water dilution of...
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
Category: Inorganic Chemicals and Compounds
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.