Elements of Spacecraft Design

If you need propellant property data for these problems, it can be found in Appendix B and elsewhere.
| 1. | You are considering using N 2O 4/N 2H 4 bipropellant engines in your design. One of the potential engine manufacturers claims that he has an engine which will produce 2224 N thrust and a specific impulse of 327 s in a vacuum. Noticing your skepticism, he provides you with the following test data from a near-vacuum firing of the engine: a) pressure in the test chamber during firing = 2.482 kPa, b) measured thrust = 2157 N, c) measured propellant flow rate = 0.7049 kg/s, d) measured chamber pressure = 1965 kPa, and e) measured gas total temperature = 3283 K. The engine has a throat area of 6.5374 sq cm and an area ratio of 65. From other sources you know that the exhaust gas produced by this propellant combination has a molecular weight of 18.9 and the ratio of specific heats of 1.26. Do you believe this engine will achieve the expectations of the manufacturer? To decide:
|
|
| 2. | If a propulsion system delivers a thrust of 4448 N with a propellant flow rate of 1.474 kg/s, what is the specific impulse? |