Compaq Visual Fortran: A Guide to Creating Windows Applications

Appendix C: Auxiliary Library OpenGL Three-Dimensional Models

It is sometimes useful to be able to use an OpenGL three-dimensional object without having to write your own code. Fortunately, the auxiliary library contains the following ready-made three-dimensional objects. Each three-dimensional model is available in two varieties: (1) wireframe or (2) solid with shading and surface normals. The solid versions are great when you want to test lighting effects. All arguments passed to the routines are double-precision real variables.

   auxWireSphere(<i class="emphasis">radius</i>)   auxSolidSphere(<i class="emphasis">radius</i>)   auxWireCube(<i class="emphasis">size</i>)   auxSolidCube(<i class="emphasis">size</i>)   auxWireBox(<i class="emphasis">width, height, depth</i>)   auxSolidBox(<i class="emphasis">width, height, depth</i>)   auxWireTorus(<i class="emphasis">innerRadius, outerRadius</i>)   auxSolidTorus(<i class="emphasis">innerRadius, outerRadius</i>)   auxWireCylinder(<i class="emphasis">radius, height</i>)   auxSolidCylinder(<i class="emphasis">radius, height</i>)   auxWireIcosahedron(<i class="emphasis">radius</i>)   auxSolidIcosahedron(<i class="emphasis">radius</i>)   auxWireOctahedron(<i class="emphasis">radius</i>)   auxSolidOctahedron(<i class="emphasis">radius</i>)   auxWireTetrahedron (<i class="emphasis">radius</i>)   auxSolidTetrahedron(<i class="emphasis">radius</i>)   auxWireDodecahedron(<i class="emphasis">radius</i>)   auxSolidDodecahedron(<i class="emphasis">radius</i>)<a name="855"></a><a name="IDX-440"></a>   auxWireCone(<i class="emphasis">radius, height</i>)   auxSolidCone(<i class="emphasis">radius, height</i>)   auxWireTeapot(<i class="emphasis">size</i>)   auxSolidTeapot(<i class="emphasis">size</i>)
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
Category: Vacuum Furnaces
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.