Valve Selection Handbook: Engineering Fundamentals for Selecting the Right Valve Design for Every Industrial Flow Application, Fifth Edition

| Gas | M Molecular Mass | R Individual Gas Constant | Isentropic Coefficient k for P ? atm T = 273K =492R | T c Critical Temperature | P C Critical Pressure (absolute) | ||||
|---|---|---|---|---|---|---|---|---|---|
| | | | | K | R | MPa | Ib/in 2 | ||
| Acetylene | 1.23 | 309.09 | 556.4 | 6.237 | 904.4 | ||||
| Air |
| 28.96 | 287.09 | 53.35 | 1.40 | 132.4 | 238.3 | 3.776 | 547.5 |
| Ammonia | NH 3 | 17.032 | 488.15 | 90.71 | 1.31 | 405.6 | 730.1 | 11.298 | 1638.2 |
| Argon | Ar | 39.994 | 208.15 | 38.68 | 1.65 | 150.8 | 271.4 | 4.864 | 705.3 |
| Benzol | C 6H 6 | 78.108 | 106.44 | 19.78 |
| 561.8 | 1011.2 | 4.854 | 703.9 |
| Butane-n | C 4H 10 | 58.124 | 143.04 | 26.58 |
| 425.2 | 765.4 | 3.506 | 508.4 |
| Butan-i | C 4H 10 | 58.124 | 143.04 | 26.58 |
| 408.13 | 734.6 | 3.648 | 529.0 |
| Butylene | C 4H 8 | 56.108 | 148.18 | 27.54 |
| 419.55 | 755.2 | 3.926 | 569.2 |
| Carbon dioxide | CO 2 | 44.011 | 188.91 | 35.10 | 1.30 | 304.2 | 547.6 | 7.385 | 1070.8 |
| Carbon disulfide | CS 2 | 76.142 | 109.19 | 20.29 |
| 546.3 | 983.3 | 7.375 | 1069.4 |
| Carbon monoxide | CO | 28.011 | 296.82 | 55.16 | 1.40 | 133.0 | 239.4 | 3.491 | 506.2 |
| Carbon oxysulfide | COS | 60.077 | 138.39 | 25.72 |
| 375.35 | 675.6 | 6.178 | 895.9 |
| Chlorine | Cl 2 | 70.914 | 117.24 | 21.79 | 1.34 | 417.2 | 751.0 | 7.698 | 1116.3 |
| Cyanogen | C 2N 2 | 52.038 | 159.77 | 29.69 |
| 399.7 | 719.5 | 5.894 | 854.6 |
| Ethane |