Configuring Cisco AVVID

Web Cache Engine Technologies

Internet-based AVVID communications requires optimization in order to ensure proper delivery of Voice over IP-enabled traffic. While many bottlenecks such as weak and oversubscribed points on an ISP s backbone will be out of our control, our link to the Internet can be optimized. The primary concern with regard to the Internet connection is the availability of bandwidth. As such, the main focus is to eliminate unauthorized traffic, perhaps at a router or firewall, and to minimize duplicate requests for common data. The primary method for reducing duplicate Internet requests is to cache the data that is returned from each site through a device known as a proxy server. Cisco s implementation of a proxy server is what it calls its Web Cache Engine.

Cisco offers four versions of its Web Cache Engine product. Accordingly, each version of the Web Cache Engine scales according to the link size to the Internet and the amount of data to be cached. These solutions are outlined in Table 2.9.

Table 2.9: The Web Cache Engine Usage and Specifications

Model

Usage

Line Type

Capacity

Storage

Content Engine 507

Entry-level unit

T1/E1

Up to 2.0 Mbps

18 to 36GB

Content Engine 560

Midsized company

IMA/T2

Up to 20 Mbps

36 to 144GB

Content Engine 590

ISPs/enterprises

T3/ATM

45+ Mbps

36 to 252GB

Content Engine 7320

Large ISP

ATM/OC3

155+ Mbps

36 to 144GB

Cisco s Web Cache Engine actually does not do anything to cache a communications stream or relay data in an...
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
Category: Network Servers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.